-
Supplier: Watson-Marlow Fluid Technology Group
Description: Bioprene thermoplastic elastomer tube is fully approved for food and pharmaceutical applications. Bioprene lasts at least ten times as long as other tubing materials, thereby reducing stoppages for tube changes. Ideal for high pressure applications with excellent chemical resistance.
- Wall Thickness: 0.06299216 to 0.18897648 inch
- Temperature Range: 41 to 176 F
- Features: Coiled / Spiral, Other
- Application: Medical / Pharmaceutical
-
Supplier: Kent Elastomer Products, Inc.
Description: Thermoplastic Elastomer (TPE) is a soft and flexible polymer with excellent physical properties, making it a good alternative for many latex or silicone tubing applications. FDA, NSF and USP Class VI material compounds are available for medical and food/beverage applications. TPE
- Application: Medical / Pharmaceutical
- Type: Plastic Tubing
-
Supplier: Accuris
Description: Thermoplastic Fuel Tubing
-
-
Supplier: Accuris
Description: Thermoplastic Tubing, Air Brake
-
Supplier: Accuris
Description: Thermoplastic Tubing for Coolant Applications
-
Supplier: MFP Automation Engineering
Description: Parker offers tubing in both single and bonded designs. Available tubing includes thermoplastic, fluoropolymer, metal, PVC and PTFE. Parker’s thermoplastic, fluoropolymer and metal tubing provide the widest range of tubing products in the industry and are
- Fitting Type: Hose Fitting, Tube Fitting
- Features: Pneumatic Fitting, Sanitary / Food Grade Fitting
-
Supplier: Watson Marlow Pumps Group
Description: Marprene is Watson-Marlow Bredel's exclusive thermoplastic elastomer. Proven superior in applications where it is chemically compatible, it is our most often recommended tubing material. Marprene has a wide chemical compatibility and is highly resistant to oxidising agents such as
- Maximum Inside Diameter / Size: 0.09448824 inch
- Wall Thickness: 0.0024803163 inch
- Temperature Range: 41 to 176 F
- Application: Food Processing / Beverage, General Purpose, Medical / Pharmaceutical, Peristaltic Pumping, Sanitary
-
Supplier: NewAge Performance Products | NAPP
Description: Made of first-quality, polypropylene-based, thermoplastic rubber (TPR Outstanding compression characteristics and toughness for peristaltic pump uses Maintains good flexibility at low temperatures RoHS compliant Free of conflict minerals, BPA and animal-derived ingredients Available in FDA or
- Outside Diameter / Size: 0.625 inch
- Maximum Inside Diameter / Size: 0.375 inch
- Wall Thickness: 0.125 inch
- Temperature Range: 275 F
-
Supplier: Accuris
Description: Thermoplastic Tubing for Hot Diesel Fuel Lines
-
Description: ISO 7628:2010 specifies the minimum requirements for mono wall and multilayer tubing used in air braking systems on road vehicles. The conformity of production is the responsibility of the tubing manufacturer. The marking of the tubing does not automatically imply that the tube
-
Supplier: CSA Group
Description: ISO 7628:2010 specifies the minimum requirements for mono wall and multilayer tubing used in air braking systems on road vehicles. The conformity of production is the responsibility of the tubing manufacturer. The marking of the tubing does not automatically imply that the tube
-
Supplier: Grayline, Inc.
Description: Grayline medical tubing is available in a variety of polymer materials and constructions, including phthalate-free and DEHP-free medical tubing. Various Grayline medical tubing products are designed to be sterilized using Gamma radiation, ETO (ethylene oxide), or autoclave
- Temperature Range: -67 to 203 F
- Color / Clarity: Clear
- Application: Medical / Pharmaceutical
- Features: Rubber (Synthetic)
-
Supplier: Grayline, Inc.
Description: Grayline food & beverage tubing is available in a variety of polymer materials and constructions. These products meet the requirements of various industry standards, including NSF 51, NSF 61, FDA Title 21 and 3-A. Grayline also offers non-phthalate food & beverage tubing. Grayline food
- Temperature Range: -76 to 212 F
- Application: Food Processing / Beverage
- Color / Clarity: Multi-colored, Solid
- Features: Rubber (Synthetic)
-
Supplier: Grayline, Inc.
Description: Grayline offers chemical resistant tubing in a variety of polymer materials and constructions. Care must be taken when selecting a tubing product because each material offers its own unique set of chemical resistant properties. Our engineers are ready and willing to work with our
- Temperature Range: -76 to 212 F
- Application: Chemical
- Color / Clarity: Multi-colored, Solid
- Features: Rubber (Synthetic)
-
Description: Thermoplastic tubing and hoses for automotive use -- Part 1: Non-fuel applications
-
Description: Thermoplastic tubing and hoses for automotive use -- Part 2: Petroleum-based-fuel applications
-
Supplier: CSA Group
Description: ISO 13775-2:2016 specifies test requirements and test methods for extruded thermoplastic tubing and hoses for use in petroleum-based-fuel lines in vehicles powered by internal-combustion engines.
-
Supplier: Mid-America Fittings, Inc.
Description: Especially designed to provide extra grip on stainless steel
- English Size: 0.25 to 0.375 inch
- Connection Type: Barbed, Push-to-Connect / Push-On
- Fitting Type: Coupling
- Features: English
-
Supplier: MFP Automation Engineering
Description: MFP offers Parker tubing in both single and bonded designs. Available tubing includes thermoplastic, fluoropolymer, metal, PVC and PTFE. Parker’s thermoplastic, fluoropolymer and metal tubing provide the widest range of tubing products in the industry and
- Type: Plastic Tubing
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Asia Pacific Uses Flexible Grips Food Containers Gaskets Overmolding Pacifiers Seats Toothbrush Handles Tubing Writing Instruments Appearance Natural Color Forms Pellets Processing Method Extrusion Injection Molding
- Tensile Strength (Break): 435 psi
- Melt Flow Index (MFI): 25 g / 10 minutes
- Features: Elastomer / Rubber, Thermoplastic / TPE
- Type: Extrusion Grade Resin
-
Supplier: MCG - Performance Polymers Division
Description: resistance Barrier property for long shelf life High kinking resistance Food and Pharmacopoeia compliance CUSTOMIZED SOLUTIONS MCPP designs customized PVC free and vulcanized rubber free solutions for IV-bag assembly, including film, tubing or injection molded parts. STERILIZATION METHODS
- Features: Elastomer / Rubber, Thermoplastic / TPE
- Type: Extrusion Grade Resin, Film Grade Resin, Molding Resin
- Industry: Medical / Food (FDA)
-
Supplier: Teknor Apex Company
Description: A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® 4155 is a low hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high temperature performance. It can be easily processed by injection molding, blow
- Tensile Strength (Break): 754 psi
- Industry: Automotive
- Features: Elastomer / Rubber, Thermoplastic / TPE
- Form / Shape: Pellets
-
Supplier: ASTM International
Description: This specification covers the requirements and test methods for material, dimensions, hydrostatic burst strength, tensile strength, chemical resistance, sustained pressure, heat fusion, and impact resistance of plastic pipes, tubing, and fittings used for direct burial and reliner
-
Supplier: New England Tubing Technologies
Description: New England Tubing also manufactures custom extruded parallel tubing, sometimes referred to as Para tubing, in a wide range of thermoplastics and designs. If your application requires parallel tubing with or without additional elements like electrical properties,
- Color / Clarity: Clear, Multi-colored, Solid
- Type: Electrical Tubing / Sheathing, Plastic Tubing
- Application: Medical / Pharmaceutical
- Shape: Round
-
Supplier: Kent Elastomer Products, Inc.
Description: Kent Elastomer Products, Inc. (KEP) is the largest manufacturer of natural rubber latex tubing. Applications include medical, dental, exercise, therapy, and food/beverage just to name a few. Our latex tubing is extensively leached, washed and surface treated to virtually undetectable
- Application: Medical / Pharmaceutical
- Type: Rubber / Silicone / Elastomer Tubing
-
Supplier: New England Tubing Technologies
Description: New England Tubing Technologies specializes in custom extrusions featuring small diameter, thin-wall, tight tolerance extruded tubing. Building on more than 50 years of extrusion experience of our parent company, New England Wire Technologies, we utilize our comprehensive background in
- Color / Clarity: Clear, Multi-colored, Solid, Translucent
- Application: Medical / Pharmaceutical
- Type: Plastic Tubing
- Shape: Round
-
Supplier: OMEGA Engineering, Inc.
Description: Santoprene thermoplastic rubber tubing is offered with Shore A hardness rating of 55A (TYSP5), 64A (TYSP6), and 73A (TYSP7). The tubing resists fatigue and exposure to ozone and ultraviolet radiation.
- Outside Diameter / Size: 0.125 to 1 inch
- Maximum Inside Diameter / Size: 0.75 inch
- Wall Thickness: 0.125 inch
- Temperature Range: -75 to 272 F
-
Supplier: Plastifab Industries
Description: an amorphous thermoplastic material with excellent chemical resistance and dielectric properties, good tensile, flexural and mechanical strength, low moisture absorption, exceptional dimensional stability and good flammability characteristics.
- Outside Diameter / Size: 0.1875 to 0.5 inch
- Maximum Inside Diameter / Size: 0.125 to 0.3125 inch
- Design Units: English
- Features: PVC
-
Supplier: Pexco
Description: Polyethylene is a lightweight non-toxic, tough, impact and wear-resistant thermoplastic compound useful for a multitude of items. It is easy to clean and disinfect and can be FDA-approved for the storage and transport of food and water. It makes a good insulator due to its low moisture
- Outside Diameter / Size: 0.125 to 6 inch
- Wall Thickness: 0.015 inch
- Application: Chemical, Food Processing / Beverage, General Purpose, Medical / Pharmaceutical
- Type: Electrical Tubing / Sheathing, Plastic Tubing, Structural / Mechanical Tubing
-
Supplier: Pexco
Description: Polysulfone (PSU) has one of the highest service temperatures among all melt-processable thermoplastics. Its resistance to high temperatures gives it a role of a flame retardant, without compromising its strength, which often results from the addition of separate flame retardants. However,
- Outside Diameter / Size: 0.125 to 8 inch
- Temperature Range: 150 to 300 F
- Type: Electrical Tubing / Sheathing, Plastic Tubing, Structural / Mechanical Tubing
- Design Units: English
-
Supplier: Total Plastics, Inc.
Description: Opaque gray Tygon® LP1000 Low Permeation Marine Fuel Line Tubing is one of several new CARB and EPA certified products offered by Saint-Gobain Performance Plastics with a thermoplastic liner. This thermoplastic liner creates better fitting retention and an easier/faster assembly
- Design Units: English
- Application: General Purpose, Oil / Fuel
- Type: Plastic Tubing
- Shape: Round
-
Supplier: G.L. Huyett
Description: Made of thermoplastic construction with a 9/64" ID and 21/64" OD, these hoses are suitable for hand operated grease guns. Custom lengths are available. To prevent hose kinking, order the spring mount version. Grease hoses available with a spring provide additional rigidity to the hose to
- Outside Diameter / Size: 0.328125 inch
- Maximum Inside Diameter / Size: 0.140625 inch
- Pressure Rating: 625 to 4,700 psi
- Design Units: English
-
Supplier: OMEGA Engineering, Inc.
Description: FT-SMC Series quick disconnect couplings bring reliability, economy and added convenience to users of very small diameter flexible plastic tubing. OMEGA's FT-SMC coupling is a reliable quick connect system for easy servicing and quick component replacement. Available for in-line, panel mount
- English Size: 0.0625 to 0.125 inch
- Metric Size: 3 mm
- Features: English, Metric
- Fitting Type: Pipe Fitting, Quick Coupler
-
Supplier: Watson-Marlow Fluid Technology Group
Description: This pure thermoplastic elastomer can be welded and heat-sealed, allowing complete fluid paths to be assembled in minutes without connectors. PureWeld XL is a high quality peristaltic pump tube which exhibits very low internal spallation and is Animal-Derived Content Free (ADCF). Full
- Wall Thickness: 0.06299216 to 0.18897648 inch
- Temperature Range: -4 to 176 F
- Features: Coiled / Spiral
- Application: Medical / Pharmaceutical
-
Supplier: Trim-Lok, Inc.
Description: Foam tubing with straight end cuts and skin.
- Material / Composition: Elastomer / Rubber, Plastic / Polymer, Thermoplastic, Vinyl / PVC
- Features: Other, Specialty / Other
- Form / Shape: Stock Shape (Bar, Sheet, etc.)
Find Suppliers by Category Top
Featured Products Top
-
Suprene® Thermoplastic Rubber Tubing Suprene thermoplastic rubber (TPR) tubing combines the processability of plastics with the flexibility and durability of rubbers. Typically more (read more)
Browse Rubber Tubing Datasheets for NewAge Performance Products | NAPP -
, silicone rubber, and polyurethane elastomers are common examples, used in tires, seals and gaskets, medical tubing, and vibration dampeners. Elastomers aren't exclusively thermoplastic or thermoset: thermoplastic elastomers (TPEs) combine rubber-like elasticity with plastic-like reprocessability, while (read more)
Browse Plastic Tubing Datasheets for Pexco -
With one of the highest strength-to-weight ratios of any thermoplastic, PEEK tubing can be used in a variety of applications as an alternative to other materials, including (read more)
Browse Plastic Tubing Datasheets for Zeus -
medical braid, spiral and braid reinforced tubing, lubricious lined catheter shafts, multi-lumen and multi-durometer tubing, and hybrid tubing. We excel in thin-wall, tight tolerance tubing, bonding layers of thermoplastic to fluoropolymer, and braiding all types of round and flat wire. In addition to (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
-durometer tubing, and hybrid tubing. We excel in thin-wall, tight tolerance tubing, bonding layers of thermoplastic to fluoropolymer, and braiding all types of round and flat wire. In addition to traditional tubing products, we also offer eTubing® — hybrid tubing configurations that (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
hybrid tubing. We excel in thin-wall, tight tolerance tubing, bonding layers of thermoplastic to fluoropolymer, and braiding all types of round and flat wire. In addition to traditional tubing products, we also offer eTubing® — hybrid tubing configurations that include signal, coax, or other (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
Suprene® Thermoplastic Rubber Tubing Suprene thermoplastic rubber (TPR) tubing combines the processability of plastics with the flexibility and durability of rubbers. Typically more lightweight and formable than rubber, TPR has been growing in acceptance for many (read more)
Browse Rubber Tubing Datasheets for NewAge Performance Products | NAPP -
New England Tubing Technologies provides an array of custom products including medical braid, spiral and braid reinforced tubing, lubricious (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
-durometer tubing, and hybrid tubing. We excel in thin-wall, tight tolerance tubing, bonding layers of thermoplastic to fluoropolymer, and braiding all types of round and flat wire. In addition to traditional tubing products, we also offer eTubing® — hybrid tubing configurations that include (read more)
Browse Extrusion Services Datasheets for New England Tubing Technologies -
known as paratubing, we can create custom parallel tubing products in a wide range of thermoplastics and designs including the additional elements of electrical properties, signal carrying capabilities, or strength members. Our post (read more)
Browse Medical Tubing Datasheets for New England Tubing Technologies
Conduct Research Top
-
PVC vs Polyurethane - A Tubing Comparison
PVC and polyurethane are thermoplastic materials that can be formed into a variety of shapes, including tubing and reinforced hose. Both materials are useful in numerous applications. But depending on factors like temperatures, chemicals, and outdoor use, one product may perform better than
-
Measurement of Plasticiser Content in PVC
Polyvinyl chloride (PVC) is a versatile thermoplastic which is used for construction, bottles, packaging, floor coverings, coatings and tubing. It can be rigid or flexible, depending on the amount of additives, plasticisers, fillers and pigments added. Each particular type of PVC is the product
-
Plasticized Polyoxymethylene Performance in Fuels
Polyoxymethylene (POM) or polyacetal is an engineering thermoplastic resin that has been used for the past 50 years, primarily in injection molded articles. POM's benefi t is derived from its strength, sti ness, toughness, lubricity and inherent chemical resistance. This combination of properties