Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Budnick Converting, Inc.
Description: A 1.0 mil. tape with a polyester film backing and thermosetting rubber adhesive primarily used for layer insulation and a coil cover.
- Thickness: 0.0023 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Accuris
Description: INSULATION TAPE, ELECTRICAL, PRESSURE SENSITIVE ADHESIVE AND PRESSURE SENSITIVE THERMOSETTING ADHESIVE
-
Supplier: Accuris
Description: Adhesive, Optical, Thermosetting
-
-
Supplier: Accuris
Description: Self-Adhesive Tapes - Measurement of Bonding of Thermosetting Adhesive Tapes After Curing
-
Supplier: Accuris
Description: Self-adhesive tapes - Measurement of bonding of thermosetting adhesive tapes during curing
-
Description: Contains the requirements for pressure-sensitive adhesive tapes made with cellulosic paper, creped, with rubber thermosetting adhesive.
-
Supplier: Maxi Adhesive Products, Inc.
Description: Glass cloth, single coated with thermosetting, rubber adhesive.
- Thickness: 0.0076 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Features: Adhesive
- Backing: Cloth - Woven Fabric
-
Description: Contains requirements for pressure-sensitive adhesive tapes made with cellulosic paper, non-creped, with rubber thermosetting adhesive. Gives also the test method for measuring bond separation during thermal treatment (Flagging test).
-
Description: Contains the requirements for one type of pressure-sensitive adhesive tape made with cellulose acetate woven fabric with rubber thermosetting adhesive.
-
Supplier: CSA Group
Description: IEC 60454-3-4:2007 contains the requirements for pressure-sensitive adhesive tapes made with cellulose paper, creped and non-creped, with rubber thermosetting adhesive. Materials, which conform to this specification, meet established levels of performance. However, the selection
-
Supplier: Beijing Grish Hitech Co., Ltd.
Description: Fiber Adhesive is a kind of thermo-cured epoxy resin adhesive, which is environmentally friendly solvent-free, 100% solid content. It can work continuously in the environment of 200°C, and can also work in the environment of 300-400°C for a short time. Fiber binders are ideal for most
- Chemical System: Epoxy (EP)
- Features: Other, Thermosetting / Crosslinking, Two Component System
-
Supplier: Koford Engineering, LLC
Description: E-108 is a high performance aluminum filled single component adhesive which provides exceptional shearstrength at elevated temperatures as well as good long term strength at high temperature. Due to thealuminum filler the minimum bondline gap is approximately .002" to .003".
- Use Temperature: 257 to 572 F
- Chemical System: Epoxy (EP)
- Features: Single Component System, Thermosetting / Crosslinking
-
Supplier: Newark, An Avnet Company
Description: 3M Epoxy Film Electrical Tape Super 10-1"X60YDS, White, Rubber Thermosetting Adhesive, 1 in x 60 yds (25,40 mm x 55 m), 36 per case
-
Description: 3M™ Scotch-Weld™ Structural Adhesive Film AF 31 is an unsupported, thermosetting structural film adhesive designed for metal-to-metal bonding. It is especially designed for hig10.0 mil unsupported thermosetting adhesive film for structural bonding. High temperature
- Use Temperature: -67 to 500 F
- Industry: Aerospace, OEM / Industrial
- Features: Flexible / Dampening, Single Component System, Specialty / Other, Thermosetting / Crosslinking
- Substrate Compatibility: Metal
-
Supplier: Newark, An Avnet Company
Description: GLASS CLOTH ELECTRICAL TAPE 27-1.5"X60YD, WHITE, RUBBER THERMOSETTING ADHESIVE, 1 1/2 IN X 60 YD (38,1 MM X 54,8 M), 24 PER CASE
-
Supplier: Epoxies Etc...
Description: 10-3018 is a two component epoxy adhesive and sealant. This two component system has excellent chemical and heat resistance. 10-3018 is widely used as a stencil and screen adhesive due to its bonding strength and toughness.
- Viscosity: 95,000 to 350,000 cP
- Use Temperature: -76 to 284 F
- Tensile Strength (Break): 2,000 psi
- Dielectric Strength: 449.9999999999993 kV/in
-
Supplier: SAE International
Description: This Aerospace Recommended Practice (ARP) describes methods of vacuum bagging, a process used to apply pressure in adhesive bonding and heat curing of thermosetting epoxy and polyester matrix fabrications for commercial aircraft composite parts. If this document is used for the vacuum
-
Supplier: Epoxies Etc...
Description: 10-3012 is a high strength, fast setting epoxy adhesive. This epoxy adhesive and potting compound is specially formulated for high clarity, good impact strength and water resistance.
- Viscosity: 5,000 cP
- Use Temperature: -40 to 250 F
- Tensile Strength (Break): 2,500 psi
- Dielectric Strength: 599.9999999999991 kV/in
-
Supplier: Saint-Gobain Tape Solutions
Description: Norbond HT Series is a heat-activated, thermosetting adhesive, in film form, supplied on a release liner. Norbond HT 01001 has high shear adhesion, typically resists oil, water, heat, chemicals and plasticizers. Applications: Bonding brake components Specialty applications
- Thickness: 0.000984251968503937 inches
- Temperature Resistance: -40 C
- Features: Double-Sided Adhesive
- Adhesive: Rubber
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK S3869, Silicone Epoxy Resin, Die Attach, Thermosetting, Dielectric Adhesive LOCTITE® ABLESTIK S3869 is a thermosetting, dielectric adhesive developed for GaN chip bonding for high-brightness LEDs. It features strong heat / UV resistance and can be applied
- Viscosity: 7,880 cP
- Coeff. of Thermal Expansion (CTE): 148.88888888888889 µin/in-F
- Substrate Compatibility: Ceramic / Glass
- Features: Electrical Insulating / Dielectric
-
Supplier: Acoustical Solutions, Inc.
Description: AlphaPanel™ Adhesive is a non-toxic water based adhesive that makes installation quick and easy by providing a strong permanent bond when apply foam panels to walls or ceilings. It offers easy clean up and is compatible with all polyurethane and melamine foam products. The tubes are
- Industry: Building / Construction
- Substrate Compatibility: Dissimilar Substrates, Paper / Paperboard, Plastic, Porous Surfaces
- Features: Flexible / Dampening, Other, Single Component System, Specialty / Other, Thermosetting / Crosslinking, Water Based / Latex Dispersion
- Chemical System: Rubber Based / Elastomeric
-
Supplier: Budnick Converting, Inc.
Description: A 2.5 mil. tape featuring a polyester film backing with a rubber thermosetting adhesive used for wrapping fine wires where magnet wire is used for color coding.
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Protavic America, Inc.
Description: Amber epoxy system for high strength applications. Bonds well to metals, plastics and wood. Can be use as a general- purpose adhesive. 20-minute gel time. Available in colors and higher or lower viscosities.Passes NASA outgassing requirements.
- Viscosity: 40,000 cP
- Use Temperature: -55 to 140 F
- Tensile Strength (Break): 4,500 psi
- Dielectric Constant (Relative Permittivity): 4.3
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old CP.50 is a 110 micron cellulose paper coated on one side with a rubber thermosetting adhesive system. Designed for holding and bundling applications where conformable and hand tearable material is required. Applications: Coil cover on bobbin wound coils Outer wrapping, tabbing
- Thickness: 0.005905511811023622 inches
- Temperature Resistance: -15 C
- Backing: Paper
- Adhesive: Rubber
-
Supplier: GS Polymers, Inc.
Description: No Description Provided
- Substrate Compatibility: Ceramic / Glass, Composites, Concrete / Masonry, Dissimilar Substrates, Metal, Paper / Paperboard, Porous Surfaces
- Features: Die Bonding Adhesive / Compound, Encapsulating / Potting, Room Temperature Curing, Thermosetting / Crosslinking, Two Component System, Unfilled
- Chemical System: Epoxy (EP)
- Industry: OEM / Industrial
-
Supplier: Wacker Chemical Corp.
Description: WACKER’s silicone adhesives and sealants are based on many years of experience, innovative research and comprehensive technological expertise. In a wide variety of industries, especially in lighting technology, flowable or non-sag silicone products offer decisive advantages in performance and
- Chemical System: Rubber Based / Elastomeric, Silicone
- Features: Thermosetting / Crosslinking
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old 12.B is a 50 micron polyester film coated on one side with a thermosetting rubber adhesive. Applications: Electrical motor & transformers Capacitors, bobbins, coils
- Thickness: 0.003425196850393701 inches
- Temperature Resistance: -15 C
- Features: Electrical, Single-Sided Adhesive
- Backing: PET / Polyester
-
Supplier: Newark, An Avnet Company
Description: Adhesive Type:Rubber Thermosetting Pressure Sensitive Adhesive; Tape Backing Material:Acetate Cloth; Tape Colour:Black; Total Tape Thickness:8 mil (0.2 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes
-
Supplier: Protavic America, Inc.
Description: ANA-97773 is a very fast curing adhesive that is fully cured and at its ultimate hardness in seconds. Other similar UV materials continue to harden for several minutes causing continued shrinkage and movement. Bond lines are clear, colorless and exhibit low shrinkage during the curing
- Viscosity: 200 cP
- Use Temperature: -40 to 347 F
- Dielectric Constant (Relative Permittivity): 4.3
- Water Absorption: 1 %
-
Supplier: Protavic America, Inc.
Description: PVIC ACE34033 electrically conductive die attach adhesive is designed for high reliability semiconductor packaging application. This high purity adhesive has been engineered for use in high throughput in-line die attach oven cure and its superb rheology allows minimum adhesive
- Viscosity: 8,500 cP
- Thermal Conductivity: 9.23 W/m-K
- Features: Die Bonding Adhesive / Compound, Electrically Conductive, Filled, Liquid, Single Component System, Thermal / Heat Conductive, Thermosetting / Crosslinking
- Industry: Electrical Power / HV, Electronics, OEM / Industrial, Semiconductors / IC Packaging
-
Supplier: Techsil Limited
Description: LOCTITE® 3513 is a single component, epoxy adhesive designed for use as a reworkable underfill resin for CSP (FBGA) or BGA. Product Benefits Cures rapidly on exposure to heat Low viscosity allow gap filling Reworkable Provides excellent protection from mechanical stress Technical Properties
- Chemical System: Epoxy (EP)
- Features: Thermosetting / Crosslinking
-
Supplier: CSA Group
Description: IEC 60454-3-2:2006 contains the requirements for: Polyester film tapes with rubber thermosetting, rubber thermoplastic or acrylic crosslinked adhesives. Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user
-
Supplier: SAE International
Description: This Aerospace Recommended Practice (ARP) describes methods of vacuum bagging, a process used to apply pressure in adhesive bonding and heat curing of thermosetting composite materials and metalbond for commercial aircraft parts. If this document is used for the vacuum bagging of other
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview STAYSTIK 581 is a thermoplastic adhesive designed for a variety of electronic applications, offering excellent bonding performance. It is well suited for substrate attachment in hybrid or Multi-Chip Modules (MCMs). Its reworkable formulation provides key advantages in
- Industry: Electronics, Semiconductors / IC Packaging
- Features: Film / Sheet, Thermoplastic / Hot Melt, Thermosetting / Crosslinking
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 979 EC is a RTV-1 amine cure silicone rubber that cures on contact with moisture in the air. Special features Low volume resistivity Thixotropic paste Solvated Excellent adhesion to many substrates Application SEMICOSIL® 979 EC is an electrically conductive adhesive for use in the
- Tensile Strength (Break): 200 psi
- Elongation: 200 %
- Features: Electrically Conductive Compound (Adhesive, Grease), Grease / Paste, Reactive / Moisture Cured, Room Temp. Cure / Vulcanizing, Single Component System, Thermosetting / Crosslinking
- Industry: Electronics
Find Suppliers by Category Top
Featured Products Top
-
Magna-Tac® TR-8899 is a one part formulated thermosetting epoxy designed to adhere metals and alloys in transformer cores, as well as electric motor rotors and stators. Particularly suited for (read more)
Browse Industrial Adhesives Datasheets for Beacon Adhesives, Inc. -
Magna-Tac® TR-8899 (Cross reference to 3M™ Scotch-Weld™ Epoxy Adhesive 2290) is a one part formulated thermosetting epoxy designed to adhere metals and alloys in transformer cores, as well as electric motor rotors and (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Beacon Adhesives, Inc. -
These monomers are the raw materials of thermosetting resin. The thermosetting resin made from these monomers has excellent heat resistance, adhesive property, and flexibility. The fine chemicals can be used as heat resistant resin, varnish and adhesive. (read more)
Browse Monomers, Intermediates, and Base Polymers Datasheets for Mitsui Chemicals America, Inc. -
them to withstand deformation due to high temperatures, abrasion, weather, and even natural deterioration. Heat resistant and semi-heat resistant plastics, including both thermo and thermosetting materials, include: Amorphous plastics (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
, new fluoropolymer adhesive products show stronger adhesion to Cu/PI when used in dispersion/powder processing. They also provide better electrical insulation. As noted above, PI alone is not reliable and is prone to pinholes (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
, new fluoropolymer adhesive products show stronger adhesion to Cu/PI when used in dispersion/powder processing. They also provide better electrical insulation. As noted above, PI alone is not reliable and is prone to pinholes (read more)
Browse Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
Industrial Adhesive Solution for Heat-Cured
Thermosetting adhesives are adhesives that use thermosetting resins containing reactive groups as binders. When adding a curing agent or heating, the liquid adhesive molecules can be further polymerized and cross-linked into a body-shaped network structure, forming an insoluble and infusible solid
-
Best Top 10 Epoxy Adhesives Glue Manufacturers In the USA
Epoxy is one of the adhesive options available in the market today. It is a thermosetting adhesive made of an epoxy polymer, hardener, or resin. This adhesive glue is used to bond different surfaces together, resulting in a robust and permanent bond that can withstand extreme weather and stress
-
Is Epoxy Stronger than Adhesive?
Epoxy is a term that covers a wide range of thermosetting polymer materials used in a wide range of industries today. They are adhesives, coatings, primers, sealants, and encapsulants with superior mechanical, electrical, and thermal properties. Epoxy products are typically two-part systems
-
Who Makes the Strongest Epoxy Glue?
Epoxy is a synthetic thermosetting polymer formed from a reaction between a compound containing an epoxide group and another agent. It is a solid and resilient material used in many applications, including adhesives, coatings, and composites. Epoxy has many advantages over other materials
-
Why use Epoxy Instead of Glue?
Epoxy is a term used to describe a wide range of thermosetting polymers. They are characterized by their excellent electrical and mechanical properties and their resistance to heat, chemicals, and wear. Epoxies are used in a variety of applications, including adhesives, coatings, electrical
More Information Top
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: Coating asphaltic pavement; foundry sand cores; corrosion-resist. construction materials; grinding wheels; laminating resins (chem. plant components/handling equip.); thermosetting adhesive .
-
Handbook of Adhesives and Sealants, Second Edition > EPOXY, POLYURETHANE, ACRYLIC, AND CYAIMOACRYLATE ADHESIVES
This concentration is generally not sufficient to provide adequate storage life to formulated thermosetting adhesives , especially those containing a peroxide catalyst.
-
Handbook of Adhesion Technology
Thermosetting adhesives are typically available in liquid, paste, and solid forms.
-
Handbook of Adhesives and Sealants, Second Edition > SELECTION OF ADHESIVES
Tough thermosetting adhesives , such as epoxies, polyurethanes, or acrylics, are commonly used for structural applications.
-
Handbook of Adhesives and Sealants, Second Edition > BONDING AND SEALING SPECIFIC SUBSTRATES
The most common of the structural adhesives for bonding steel consist of thermosetting adhesives such as epoxies, urethanes, and phenolics.
-
Handbook of Adhesives and Sealants, Second Edition > CLASSIFICATION METHODS
Thermosetting Adhesives .
-
Handbook of Plastics Technologies: The Complete Guide to Properties and Performance > PLASTICS JOINING
They are generally represented by thermosetting adhesives with shear strengths greater than 1000 psi.
Indicates content that may require registration and/or purchase.