Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Zurn Industries LLC
Description: 3-Way Thermostatic Mixing valve Features And Benefits 3-way thermostatic mixing valve Large flow proportional master mixing valve Accurate control of both hot and cold water inlet Teflon coated wear surfaces
- Valve Type: Mixing Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: Thermostatic Mixing Valve Connections - 3/4" CPVC Features And Benefits Can be used for multiple heating or plumbing applications Mixes cold water supply with hot boiler water
- Valve Type: Mixing Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: Thermostatic Mixing Valve Connections - 3/4" PEX Barb Features And Benefits Can be used for multiple heating or plumbing applications Mixes cold water supply with hot boiler water
- Valve Type: Mixing Valves
- Media: Water
-
-
Supplier: Zurn Industries LLC
Description: Thermostatic Mixing Valve for use in non-potable applications Features And Benefits Thermostatic mixing valve used for non-potable system applications only Bronze valve designed to mix cold supply water with hot water supply will establish a set mixed
- Valve Type: Mixing Valves
- Media: Water
-
Supplier: RS Components, Ltd.
Description: Thermostatic mixing valve Instamix,M3/4'
- Valve Size: 0.750000405 inch
- Pressure Rating: 72.51885 psi
- Primary Material: Brass / Bronze
- Features: Other
-
Supplier: Watts
Description: Series LFMMV Thermostatic Mixing Valves maintain and limit mixed hot water to a desired, selectable temperature. The LFMMV series can be set to any temperature between 80°F and 120°F with flow rates as low as 0.5 gpm and as high as 12 gpm (refer to capacity chart on back). This
- Valve Size: 0.5 to 1 inch
- Valve Type: Mixing Valves
-
Supplier: Armstrong International
Description: Model 320 3/4' (20 mm) inlets/outlet(s) Thermostatic Mixing Valve (TMV) of disposable cartridge construction. TMV features unique full range temperature control from full cold to field adjustable maximum temperature limit stop in a single handle turn. TMV can be set and locked
- Number of Ports/Ways: 3
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Valve Type: Bellows Valves, Metal Seated Valve, Mixing Valves, Shut Off Valves
-
Supplier: Accuris
Description: Mixing Valves Part 2: Specification for Thermostatic Mixing Valves
-
Supplier: Symmons Industries, Inc.
Description: Symmons TempControl® Thermostatic Mixing Valve (Replaces 5-700)
- Valve Type: Mixing Valves
-
Supplier: Symmons Industries, Inc.
Description: Symmons TempControl® Thermostatic Mixing Valve (Replaces 5-500)
- Valve Type: Mixing Valves
-
Supplier: Symmons Industries, Inc.
Description: Symmons TempControl® Thermostatic Mixing Valve (Replaces 5-200)
- Valve Type: Mixing Valves
-
Supplier: Symmons Industries, Inc.
Description: Symmons TempControl® Thermostatic Mixing Valve (Replaces 5-102)
- Valve Type: Mixing Valves
-
Supplier: ThermOmegaTech®
Description: Operation The ThermOmegaTech® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet
- Valve Size: 0.5 inch
- Pressure Rating: 350 psi
- Number of Ports/Ways: 3
- Media Temperature: 250 F
-
Supplier: Watts
Description: Series LFUSG-B Under Sink Guardian Thermostatic Mixing Valves are used in commercial and residential applications to mix hot and cold water in under-the-sink installations to minimize the risk of accidental scalding. It consists of a Lead Free* brass body construction with 3/8
- Valve Size: 0.375 inch
- Primary Material: Brass / Bronze
- Valve Type: Mixing Valves
- Media: Water
-
Supplier: Accuris
Description: Thermostatic mixing valves - Materials, design and performance requirements
-
Supplier: Accuris
Description: Thermostatic Mixing Valves for Use in Care Establishments
-
Supplier: Taco Comfort Solutions
Description: This versatile NSF 61 ASSE 1017 mixing valve provides the ultimate performance for domestic hot water installations. The 5000 Lead Free Series ASSE 1017 certification allows for domestic hot water storage at temperatures high enough to increase the effective storage capacity of a water
- Valve Type: Mixing Valves
- Media: Water
-
Supplier: Accuris
Description: Specification for Mixing Valves - Part 1: Non-Thermostatic, Non-Compensating Mixing Valves
-
Supplier: Spirax-Sarco
Description: The thermocirc steam/water mixing valve provides hot water by blending steam and cold water. The temperature is controlled by a thermostatic element. The set temperature can be set by turning the adjustment nut.
- Number of Ports/Ways: 2
- Valve Size: 0.5 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: 500 F
-
Supplier: BI-TORQ® Valve Automation
Description: Description The M-5000TS is a Thermostatically Controlled Bronze Mixing Unit that lets you combine steam and cold water to produce hot water efficiently without the safety concerns normally associated with steam use. The unit is equipped with several important safety features allowing for a
- Operating Pressure: 50 to 150 psi
- Media Temperature Range: 100 to 200 F
- Outlet Connection: 0.75 inch
- Valve Type: Ball Valve, Check Valve, Mixing Valve
-
Supplier: ThermOmegaTech®
Description: Self-actuating thermostatic balancing valve for domestic hot water systems (DHWS) Offered in a variety of sizes up to 2” with configurations including ball valves, integrated unions, check valves, strainers, and ProPress ends. Features Sizes 1/2″, 3/4″, 1″, 1 1/4″, 1
- Valve Size: 1.1 to 3 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Supplier: Radwell International
Description: THERMOSTATIC MIXING VALVE, LFMMV 3/4 INCH, UNIONSWEAT. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Mixing Valves
- Features: Union
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, THERMOSTATIC MIXING VALVE, VTA321, RP 1/2IN, PN10. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Mixing Valves
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, THERMOSTATIC MIXING VALVE, DIRECT CONNECT KIT, 11-INCH CONNECTOR, REPLACED BY AMX302T-LF. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Mixing Valves
-
Supplier: Hansen Technologies Corporation
Description: A 3-way mixing valve that operates with the use of an internal thermostatic element. As oil is circulated through the screw compressor, it picks up heat from the compressor. The hot oil is circulated past the thermostatic element inside the valve and it is also fed
- Valve Type: Mixing Valves
-
Supplier: Honeywell International, Inc.
Description: THERMOSTATIC TYPE 0.25 GPM FLOW RATE 7/8 INCH X 3/4 INCH X 3/4 INCH NOMINAL SIZE ASSE 1017, IAPMO, UPC APPLICABLE STANDARD DOMESTIC HOT WATER APPLICATION 33 TO 80 DEG F (COLD), 100 TO 212 DEG F (HOT) TEMPERATURE RATING MIXING VALVE, COLD WATER TEE FITTING, FLEXIBLE STAINLESS
- Valve Size: 0.75 to 0.875 inch
- Pressure Rating: 150 psi
- Media Temperature: 33 to 212 F
- Primary Material: Brass / Bronze, Stainless Steel
-
Supplier: Honeywell International, Inc.
Description: THERMOSTATIC TYPE 0.25 GPM FLOW RATE 3/4 NOMINAL SIZE ASSE 1017, IAPMO, UPC APPLICABLE STANDARD DOMESTIC HOT WATER APPLICATION 33 TO 80 DEG F (COLD), 100 TO 212 DEG F (HOT) TEMPERATURE RATING MIXING VALVE, COLD WATER TEE FITTING, FLEXIBLE STAINLESS STEEL CONNECTOR, PROPORTIONAL
- Pressure Rating: 150 psi
- Media Temperature: 33 to 212 F
- Primary Material: Brass / Bronze, Stainless Steel
- Valve Type: Mixing Valves
-
Supplier: ThermOmegaTech®
Description: Product Description The HCX (Hot/Cold Water Mixing) Station combines simplicity and cost effectiveness with the reliability and safety inherent in all ThermOmegaTech® washdown stations. The HCX station uses individual globe valves to mix hot and cold water to the desired proportion
- Dispense Rate: 65.15151515151516 L/min
- Application: Cleaners / Sanitizers, Food / Beverage, Water
- Dispensed From: Gun Handle
- Dispensing Equipment Type: Meter, Mix and Dispense, Mix and Dispense
-
Supplier: Watts
Description: The N170 CSUT Master Tempering Valve Series is designed for use in commercial and institutional applications, to mix hot and cold water to reduce high service water temperature to the building distribution piping system. The N170 CSUT series is designed for installation at the hot water
- Valve Size: 0.75 to 2 inch
- Valve Type: Check Valves
- Media: Hot Water, Steam, Water
-
Supplier: AENOR
Description: Sanitary tapware - Thermostatic mixing valves (PN 10) - General technical specification
-
Supplier: AENOR
Description: Sanitary tapware - Low pressure thermostatic mixing valves - General technical specification
-
Supplier: AENOR
Description: Sanitary tapware - Low pressure thermostatic mixing valves - General technical specification
-
Supplier: AENOR
Description: Sanitary tapware - Low pressure thermostatic mixing valves - General technical specifications
-
Supplier: SAE International
Description: out of the coolant pump, turbulent mixing, heat transport, and rigorous treatment of Fluid Structure Interaction (FSI) of the circuit with the dynamic valves in the system. Two different operating sets of data are used for the analysis, case A, lower engine speed and case B, higher
-
Supplier: Hammond Manufacturing Company Inc.
Description: Description Compact design for side mounting on any enclosure surface where hot spot cooling or low capacity cooling is required. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Air conditioners are shipped separately and
- Type: Enclosure
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
Bonomi North America’s new three-way automated butterfly valve Tee assemblies provide mixing or diversion operations for commercial and industrial HVAC and water applications. Available in six flow configurations in sizes 2 inches through 12 inches, they can offer significant cost savings (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
thermostatic mixing valve, a scouring action occurs that minimizes the buildup of minerals and reduces build up in tight clearance areas. This ensures long, uninterrupted use and silent operation, even in high mineral content water (read more)
Browse Washdown Stations Datasheets for ThermOmegaTech® -
page. CircuitSolver® thermostatic balancing valves can also be used to balance the return flow between the master mixing valve and water heater. To learn more about this application go to the Balancing a DHWS Return (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
here. About ThermOmegaTech®: For over 40 years, ThermOmegaTech® has been a leader in designing and manufacturing self-actuated thermostatic valves and actuators. The company provides (read more)
Browse Washdown Stations Datasheets for ThermOmegaTech® -
self-actuated thermostatic valves and actuators. The company provides innovative thermostatic solutions for various applications, including freeze protection, scald protection, mixing & diverting, steam traps, thermal bypass, tepid water delivery, washdown, balancing, drain (read more)
Browse Industrial Valves Datasheets for ThermOmegaTech® -
ThermOmegaTech, a leading thermostatic valve and actuator design and manufacturing corporation. For almost 40 years, ThermOmegaTech has been creating temperature control solutions for a wide range of applications and currently services the railroad, commercial plumbing, aerospace, defense, and an (read more)
Browse Control Valves Datasheets for ThermOmegaTech® -
Thermostatic Balancing Valves. Learn the history of DHWS balancing and the types of balancing valves used today while earning 0.10 ASPE CEUs. Watch (read more)
Browse Industrial Valves Datasheets for ThermOmegaTech®
Conduct Research Top
-
Thermostatic Mixing Valves How They Work
Safe storage and distribution of domestic hot water is imperative in any application. We provide a complete line of thermostatic mixing valves to ensure safe, tempered water is delivered from source to use.
-
Benefits of Thermostatic Balancing in the Return
In this article, we will discuss how thermostatically balancing the return line to the water heater ensures that there is no significant temperature creep either higher or lower than the mixing valve output temperature in a domestic hot water recirculation system.
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-9699.pdf
Thermostatic Mixing Valve y AM Series y AMX Series Pressure Reducing Valve .
Indicates content that may require registration and/or purchase.