-
Supplier: CARLO GAVAZZI Automation Components
Description: CARLO GAVAZZI is proud to announce the launch of the new CD34 Series liquid level capacitive sensors. The CD34 Series is designed to detect water-based liquids through non-metallic walls, i.e. plastic or glass. The sensors automatically account for the thickness of plastic or
- Operating Distance: 0.01968505 to 0.393701 inch
- Operating Temperature: -13 to 176 F
- Features: Capacitive Proximity Sensor, DC Powered
- Body Shape: Rectangular
-
Supplier: E+E Elektronik
Description: The HCT01 humidity and temperature sensor combines high-quality, long-term tested thin-film sensor technology with the easiest workability and a cost-efficient integration of the humidity sensor into your application. The humidity sensor comes pre-adjusted
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 to 4.5 %
- Operating Temperature: -40 to 284 F
- Technology: Capacitive
-
Supplier: Clark Solutions
Description: The FHA-Series humidity sensors work with ALMEMO® series indicators and data loggers to provide accurate measurement of relative humidity, temperature, dew point, mixture ratio, enthalpy, and partial vapor pressure. The capacitance sensor used in the FHA-series contains a glass
- Relative Humidity Range: 5 to 95 %
- Relative Humidity Accuracy: 2 %
- RH/aw Range: 5 to 95 %
- RH/aw Accuracy: 2 %
-
-
Supplier: Micro-Epsilon Group
Description: This allows the measurement to be performed with maximum precision without compressing the target object or applying point loads to it. The TFG6220 consists of a measuring bracket including capacitive sensors and an external controller unit. Pre-assembled and ready for use, this
- Measurement Range: 0.0393701 inch
- Operating Temperature: 64.4 to 77 F
- Sensor Technology: Capacitive Linear Position Sensor
- Features: DC Powered
-
Supplier: PMC Engineering LLC
Description: depending on the humidity level. Suitable for corrosive atmosphere Teflon coating Capacitive thin film sensor Measuring range: 0–100% RH, Temp: -30 to +200°C / -22 to +365°F Mixing ratio: 250g/8.82oz water / Kg of dry air Low hysteresis Response time: 20 seconds
- Relative Humidity Range: 0 to 100 %
- Operating Temperature: -25 to 390 F
- RH/aw Range: 0 to 100 %
- Technology: Capacitive
-
Supplier: E+E Elektronik
Description: HC103M2 is a capacitive humidity sensor with very short response time even at very low temperature. By this, the sensor is ideal for accurate measurement in the upper atmosphere with radiosondes and weather balloons. The sensor is manufactured in state of the art
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -112 to 140 F
- Technology: Capacitive
-
Supplier: RainWise, Inc.
Description: Aspirated Temperature and Humidity Sensor The RainWise ASPRH/T sensor combines our temperature sensor with our relative humidity sensor. The sensors and fan are mounted in a white PVC housing This dual design results in a compact unit which provides accurate,
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage
- Technology: Capacitive
- Form Factor: Sensor / Probe
-
Hygrometers and Humidity Measurement Instruments - Relative Humidity and Temperature Sensors -- RH/TSupplier: RainWise, Inc.
Description: The RainWise RH/T sensor combines our temperature sensor with our relative humidity sensor. The sensors are mounted within a passive multi-plate solar shield. This dual design results in a compact unit which provides accurate, responsive measurements with a minimum of
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Electrical Outputs: Analog Current, Analog Voltage
- Technology: Capacitive
-
Supplier: RainWise, Inc.
Description: Precision Aspirated Temperature and Humidity Sensor The RainWise ASPRH/TP sensor combines our temperature sensor with our relative humidity sensor. The sensors and fan are mounted in a white PVC housing This dual design results in a compact unit which provides
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 185 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: RainWise, Inc.
Description: Precision Relative Humidity and Precision Temperature Sensor The RainWise RH/T sensor combines our temperature sensor with our relative humidity sensor. The "high precision" sensors are mounted within a passive multi-plate solar shield. This dual design results in
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 149 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Cole-Parmer
Description: • Lightweight, ergonomic design allows for easy, one-hand operation • Activate backlight when measuring in low-lit areas This digital humidity meter provides excellent response time to changes in temperature, good repeatability and accurate readings. Thin film capacitive
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 2.5 %
- Operating Temperature: -4 to 140 F
- Display: Digital Readouts
-
Supplier: Vaisala
Description: certificate: 5 points for humidity, 1 point for temperature Key Benefits • Proven Vaisala HUMICAP performance • Vaisala is the original innovator of the thin-film capacitive humidity measurement technology, which has now become the industry standard in humidity measurement.
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 0.8 %
- Operating Temperature: -40 to 176 F
- Technology: Capacitive
-
Supplier: Fluid Components Intl. (FCI)
Description: FCI Aerospace's pressure transmitters combine to meet the demand for full qualification compliance with the performance and measurement capability necessary to meet a variety of applications on the aircraft. FCI pressure sensors are the constructed using either thin film
- Working Pressure Range: 0 to 500 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Vaisala
Description: suitable for various industrial applications with moderate humidity and temperature levels. It uses Vaisala’s thin-film capacitive humidity measurement technology, which is now the industry standard in humidity measurement. Vaisala’s HUMICAP® technology provides the best
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 0.8 %
- Operating Temperature: -40 to 248 F
- Technology: Capacitive
-
Supplier: Campbell Scientific, Inc.
Description: Whenever a raindrop hits the precipitation sensor, an electrical signal is produced that is proportional to the volume of the drop. The WXT520 has a PTU module that contains a capacitive silicon BAROCAP® sensor for barometric pressure measurements, a capacitive ceramic
- Height: 9.38 inch
- Weight: 1.43 lbs
- Operating Temperature: -61.6 to 140 F
- Weather Component Sensed: Measures Barometric Pressure, Measures Rain/Snow Fall, Measures Relative Humidity, Measures Temperature, Senses Wind Direction, Senses Wind Speed
-
Supplier: Minco
Description: Minco intrinsically safe humidity assemblies are FM and CFM approved. They feature a thin film capacitive humidity sensor, a platinum compensating RTD, stainless steel sintered filters, and an optional temperature loop. For applications requiring: Climate control in
- Relative Humidity Range: 0 to 100 %
- Electrical Outputs: Analog Current
- Display: Digital Readouts
- Variables Measured: Relative Humidity, Temperature
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA’s RHCN-3 is an economical relative humidity controller. The probe uses a thin film polymer capacitive sensor which may be mounted thousands of feet from the controller box. The RHCN-3 has a standard 10 mV/%RH or 50 mV/%RH (internally selectable) recorder output, and
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 3 ±% FS
- Type: DC Voltage Input
-
Supplier: 4D Systems Pty. Ltd.
Description: 4DISCOVERY-505.0", 480x854 pixels, Intelligent IPS Display with Capacitive TouchWall/Panel mountable display solution with embedded DIABLO16 processor. Designed for Home- and Building Automation Applications Includes Enclosure and 2 x RJ45 Jacks with RS485 Interface (default)Includes
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: 4DISCOVERY-505.0", 480x854 pixels, Intelligent IPS Display with Capacitive TouchWall/Panel mountable display solution with embedded DIABLO16 processor. Designed for Home- and Building Automation Applications Includes Enclosure and 2 x RJ45 Jacks with RS485 Interface (default)Includes
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Minco
Description: Minco hazardous area humidity detector assemblies are FM and CFM approved explosion proof/intrinsically safe or intrinsically safe. They feature a heavy duty industrial design, a thin film capacitive humidity sensor, a platinum compensating RTD, stainless steel sintered
- Relative Humidity Range: 0 to 100 %
- Electrical Outputs: Analog Current
- Display: Digital Readouts
- Variables Measured: Relative Humidity
-
Supplier: Fredericks Company - Televac
Description: Thermocouple Active Vacuum Gauge (atmosphere to 1 x 10-4 Torr) Heat treatment and vacuum furnaces Thin film deposition and coating processes Cryogenics Pharmaceutical product processes The MX2A Active Gauge utilizes an easily replaceable Televac 2A thermocouple vacuum sensor. It
- Vacuum Range: 0.0001000000006634138 to 999.9999999999999 torr
- Accuracy: 10 to 30 ±% FS
- Operating Temperature: 32 to 122 F
- Pressure Connection Size: 0.125 to 2.75 inch
-
Supplier: Fredericks Company - Televac
Description: Convection Active Vacuum Gauge (atmosphere to 1 x 10-4 Torr) Heat treatment and vacuum furnaces Thin film deposition and coating processes Cryogenics Pharmaceutical product processes The MX4A Active Gauge utilizes an easily replaceable Televac 4A convection vacuum sensor. It has
- Vacuum Range: 0.0001000000006634138 to 999.9999999999999 torr
- Accuracy: 10 to 20 ±% FS
- Operating Temperature: 32 to 122 F
- Pressure Connection Size: 0.125 to 2.75 inch
-
Supplier: Traceable® Products
Description: crystal display can be read from 10 feet away. Rugged handheld unit is completely portable and designed for years of dependable and reliable service. Instantly updates readings Battery powers the unit for 1 year of intermittent use or 100 hours of continuous readings. Precision
- Relative Humidity Range: 10 to 95 %
- Relative Humidity Accuracy: 2.5 %
- Operating Temperature: -4 to 140 F
- RH/aw Range: 10 to 95 %
-
Supplier: SPIE - Education
Description: an in-depth look at important technologies. The course describes the fundamentals of uncooled IR imaging arrays, emphasizing resistive bolometric and ferroelectric/pyroelectric detectors, but also including a number of innovative technologies such as thermally activated cantilevers, thin
- Industry: Aerospace / Defense
- Type: Course
- Technology / Subject Expertise: Design / Engineering Methods (ESDU, DFx, etc.), Photonics / Optics
- Delivery: On-site / In Plant
Find Suppliers by Category Top
Featured Products Top
-
Understand the working principles behind thin-film thermal mass flow sensors, capacitive humidity sensors and humidity-temperature modules Discuss application areas and their corresponding sensor types (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
five types of thin film measurement technology: RTD temperature sensors, capacitive relative humidity sensors, mass flow sensors and conductivity. Manufactured at the component level, these elements are available with a diverse range of standard and custom features (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
Measurement Principle Capacitive RH sensors consist of a ceramic substrate on which a thin film of polymer is deposited between two conductive electrodes. The sensing surface is coated with a (read more)
Browse Humidity Controllers Datasheets for Innovative Sensor Technology IST USA Division -
's cell constant and the benefits of 2-electrode and 4-electrode measurement for different applications. We'll then take a trip to the cleanroom and see how they are made, step-by-step, using thin- and thick-film processes. Lastly, we'll discuss sensor customization for unique applications Register for OnDemand Webinar (read more)
Browse Biosensors and Microarrays Datasheets for Innovative Sensor Technology IST USA Division -
World’s Smallest Capacitive Humidity Sensor from IST Innovative Sensor Technology has added the World’s smallest capacitive humidity sensor to its line of thin-film sensors. Measuring just 1.85 mm x 1.85 mm, the P14 202 is capable of (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
-class manufacturer of thin-film platinum and nickel RTD temperature sensors, capacitive humidity sensors, mass flow sensors, conductivity sensors and bio sensors at the component level. With our state-of-the-art manufacturing technology, we offer both standard and custom sensors to satisfy various (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
! Innovative Sensor Technology IST USA Division is a fully owned subsidiary of Innovative Sensor Technology IST AG, based in Switzerland. We are a world-class manufacturer of thin-film platinum and nickel RTD temperature sensors, capacitive humidity sensors, mass flow (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
-independent measurement, where a nanometer-accurate thickness value is achieved even with moving objects. The large thickness measuring range allows the measurement of thin layers, flat glass and films. Since the white light interferometer works with an SLED in the near infrared range, thickness measurement of anti (read more)
Browse Interferometers Datasheets for Micro-Epsilon Group -
guide the material. The capacitive sensor provides the distance to the film coating, while the eddy current sensor detects the distance to the metal roller. The difference between the two measurement signals provides the exact coating thickness value with sub-micrometer accuracy. The (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
gage block comparator with many more uses besides gage blocks and can be used as a high precision height gage. The Labmaster Standard is also the instrument of choice for thickness measurement of thin, soft materials such as poly films, meshes, magnetic tape or disk substrates, and metal foils (read more)
Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Monitoring Atmospheric Water Vapour
2 Thin Film Capacitive Sensors . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Amorphous ferroelectric thin film capacitive device for hydrogen detection
The practical performance of these ferroelectric thin film capacitive sensors is in- vestigated in terms of selectivity, transient response and sensitivity.
-
A Single Chip Integrated Sol-Gel Thin Film LC Sensor for Measuring Moisture in ppm Level
Also in comparison to organic vapours, the response due to moisture of the sol-gel thin film capacitive sensor is very much significant [7].
-
Analog Circuits and Systems for Voltage-Mode and Current-Mode Sensor Interfacing Applications
Chilled mirror hygrometers have reliably made dew point measurements since the early 1960s, but the development of stable thin film capacitive sensors , in the 1980s, actually allows measurements of dew points, as low as 40ı F at a reduced cost.
-
The ‘met. enclosure’: Part 9(a) –Automatic weather stations: Temperature, humidity, barometric pressure and wind
Thin film capacitive sensors .
-
Polymer-based flexible capacitive pressure sensor for non-invasive medical monitoring applications
In particular, thin film capacitive sensors have been proven to exhibit poor sensitivity to normal stress [1][8].
-
A revised calibration function and results for the Phoenix mission TECP relative humidity sensor
Smit, H., R. Kivi, H. Vömel, and A. Paukkunen (2013), Thin Film Capacitive Sensors , in Montoring Atmospheric Water Vapor, ISSI Scientific Rep. Ser., vol.
-
Development of a double cap on the humidity sensor in radiosondes for improving ventilation
Thin film capacitive sensors .
-
Biomedical Sensors and Measurement
Thin film capacitive sensors may include monolithic signal conditioning circuitry integrated onto the substrate.
-
Science and Technology in Medicine
Psychrometers using thermocouples in a differential mode (7.9) and thin film capacitive sensors (7.10) have, in more recent times, significantly improved humidity measurements.
Indicates content that may require registration and/or purchase.