Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Birk Manufacturing, Inc.
Description: rubber, Kapton®, mica and butyl. Birk's Kapton® flexible heaters are thin flexible heaters that are highly customizable and allow for rapid thermal recovery. Each material has its own features and benefits, but they all cover wide temperature ranges. Depending on
- Features: Electric, Flexible Heater
- Heater Style: Etched Foil Elements
-
Supplier: Tempco Electric Heater Corporation
Description: Etched Foil Kapton flexible heaters are made with a thin metal foil (.001"), usually a nickel base alloy, as the resistance element. The resistance pattern to be etched is designed in CAD and transferred to the foil, which is laminated to the insulating substrate. The
- AC Voltage Required: 120 to 240 volts
- Watt Density: 3.25 to 13 W/in²
- Length: 24 to 120 inch
- Width: 0.5 to 3 inch
-
Supplier: Watlow®
Description: Flexible heaters from Watlow are just what the name implies: thin, bendable and shaped to fit your equipment. You can use your imagination to apply heat to the most complex shapes geometries conceivable without sacrificing efficiency or dependability.
-
-
Supplier: Pelonis Technologies, Inc.
Description: If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
- AC Voltage Required: 230 volts
- kWatts: 0.00084 kW
- Watt Density: 0.84 W/in²
- Length: 0.393701 inch
-
Supplier: Pelonis Technologies, Inc.
Description: If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
- AC Voltage Required: 230 volts
- kWatts: 0.00106 kW
- Watt Density: 0.27 W/in²
- Length: 1.574804 inch
-
Supplier: Pelonis Technologies, Inc.
Description: If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
- AC Voltage Required: 120 volts
- kWatts: 0.00046 kW
- Watt Density: 0.22 W/in²
- Length: 0.6299216 inch
-
Supplier: Pelonis Technologies, Inc.
Description: If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
- AC Voltage Required: 200 volts
- kWatts: 0.00095 kW
- Watt Density: 0.23 W/in²
- Length: 1.2598432 inch
-
Supplier: Tempco Electric Heater Corporation
Description: Silicone Rubber Heaters are available as wire wound or etched foil. Wire wound elements consist of the resistance wire wound on a fiberglass cord for support and stability. Etched foil heaters are made with a thin metal foil (.001”) as the resistance element. Wire wound is
- Maximum Operating (Sheath) Temperature: 392 to 500 F
- Maximum Operating Temperature: 392 to 500 F
- Features: Electric, Flexible Heater
-
Supplier: WATTCO
Description: Silicone rubber heaters from WATTCO™ are composed of fiberglass reinforced silicone rubbers that are moisture and chemical resistant. Thin and flexible, silicone rubber heater elements are designed to meet the requirements of various low and medium temperature
- Maximum Operating (Sheath) Temperature: -70 to 450 F
- AC Voltage Required: 120 to 600 volts
- Length: 1 to 120 inch
- Width: 1 to 36 inch
-
Supplier: Thermal Circuits, Inc.
Description: Silicone Rubber is the most versatile rubber based dielectric used to produce flexible surface heaters. Both etched foil and wire wound element designs are offered. The application determines the choice. Fiberglass reinforced Silicone Rubber Heaters are thin and
- Maximum Operating (Sheath) Temperature: 347 F
- Maximum Operating Temperature: 347 F
- Features: Air Heater, Electric, Flexible Heater, Other, Radiant Flat Panel Heater, Radiant Heater, Radiant Reflective Process Heater, Strip Heater
- Sleeve (Sheath) Material: Synthetic Rubber
-
Supplier: DBK USA, Inc.
Description: regulating electronics needed Thin and flexible No inrush current
- Maximum Operating (Sheath) Temperature: -76 to 158 F
- AC Voltage Required: 12 to 48 volts
- kWatts: 0.0005 to 0.6 kW
- Length: 2.755907 to 5.511814 inch
-
Supplier: Benchmark Thermal Corp.
Description: Motor Heaters Motor Heaters have wire-wound or etched foil heating circuits laminated between thin layers of fiberglass-reinforced, high temperature insulation, silicone rubber. They help prevent moisture build-up in electrical motors by warming the motor's electrical windings,
- Maximum Operating (Sheath) Temperature: -70 to 400 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.025 to 0.125 kW
- Watt Density: 5 W/in²
-
Supplier: Minco
Description: SmartHeat SLT Thin-Film Heaters Minco’s SmartHeat SLT heaters strive to maintain a constant temperature. They will produce high power when attached to a cold object and will rapidly heat that object within a prescribed control temperature range. The exact control temperature is
- Maximum Operating (Sheath) Temperature: -26 F
- AC Voltage Required: 120 volts
- Strip Length: 6 inch
- Strip Width: 4 inch
-
Supplier: Honeywell Sensing & IoT
Description: The C3400 Series Kapton® Insulated Flexible Heaters contain etched, resistive foil encased between two layers of Kapton. The Kapton Insulated Heaters use an acrylic, thermoset bonding adhesive, while the High Temperature Kapton Insulated Heaters use a Teflon® bonding
- AC Voltage Required: 110 volts
- kWatts: 0.48 kW
- Watt Density: 10 W/in²
- Length: 12.00000648 inch
-
Supplier: Honeywell Sensing & IoT
Description: The C3400 Series Kapton® Insulated Flexible Heaters contain etched, resistive foil encased between two layers of Kapton. The Kapton Insulated Heaters use an acrylic, thermoset bonding adhesive, while the High Temperature Kapton Insulated Heaters use a Teflon® bonding
- AC Voltage Required: 110 volts
- kWatts: 0.16 kW
- Watt Density: 10 W/in²
- Length: 4.00000216 inch
-
Supplier: Honeywell Sensing & IoT
Description: The C3400 Series Kapton® Insulated Flexible Heaters contain etched, resistive foil encased between two layers of Kapton. The Kapton Insulated Heaters use an acrylic, thermoset bonding adhesive, while the High Temperature Kapton Insulated Heaters use a Teflon® bonding
- AC Voltage Required: 110 volts
- kWatts: 0.15 kW
- Watt Density: 10 W/in²
- Length: 5.0000027 inch
-
Supplier: Honeywell Sensing & IoT
Description: The C3400 Series Kapton® Insulated Flexible Heaters contain etched, resistive foil encased between two layers of Kapton. The Kapton Insulated Heaters use an acrylic, thermoset bonding adhesive, while the High Temperature Kapton Insulated Heaters use a Teflon® bonding
- AC Voltage Required: 110 volts
- kWatts: 0.16 kW
- Watt Density: 5 W/in²
- Length: 8.00000432 inch
-
Supplier: Benchmark Thermal Corp.
Description: Flexible Heaters Flexible heaters can supply heat to a wide variety of applications. They can be custom designed to accommodate contours, holes, and geometric shapes, and will deliver uniform temperature. These heaters are ideal for large and small contact areas
- Maximum Operating (Sheath) Temperature: 475 F
- AC Voltage Required: 115 volts
- kWatts: 0.0942 kW
- Watt Density: 2.5 to 10 W/in²
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: Silicone rubber heaters are flexible and lightweight heaters that can operate up to 450°F. Because of their thin construction, the uniform heating pattern of its heating circuit and the closeness of this circuit to the surface of an application, the heat transfer from a
-
Supplier: OMEGA Engineering, Inc.
Description: The Polymide Film heater kit contains thin and flexible heaters with adhesive backing to conform to practically any flat or curved surface. With 15 different shapes, this kit can suit almost any application. Heater configurations are outlined on a 0.3 x 0.3 m (1 x
- Maximum Operating (Sheath) Temperature: 392 F
- AC Voltage Required: 12 to 230 volts
- kWatts: 0.0006 to 6.0114 kW
- Length: 1 to 8 inch
-
Supplier: Backer Marathon, Inc.
Description: Choose from one of our many stock sizes or let us design and manufacture a custom heater for you, no minimum quantity. Silicone rubber heaters offer many benefits and possibilities for use in applications up to 450°F. Put the heat right where you need it. Design versatility permits
- AC Voltage Required: 120 volts
- kWatts: 0.6 kW
- Length: 20 inch
- Heating Capacity: 0.6 kW
-
Supplier: Backer Marathon, Inc.
Description: Choose from one of our many stock sizes or let us design and manufacture a custom heater for you, no minimum quantity. Silicone rubber heaters offer many benefits and possibilities for use in applications up to 450°F. Put the heat right where you need it. Design versatility permits
- AC Voltage Required: 240 volts
- kWatts: 1 kW
- Length: 40 inch
- Heating Capacity: 1 kW
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: Kapton heaters are ultra-thin, ultra-flexible, semitransparent, lightweight heaters. They derive their name from Kapton, the polyimide film developed by Du Pont that is utilized to encapsulate the heating circuit of these heaters. Kapton heaters can operate
-
Supplier: Backer Marathon, Inc.
Description: Choose from one of our many stock sizes or let us design and manufacture a custom heater for you, no minimum quantity. Silicone rubber heaters offer many benefits and possibilities for use in applications up to 450°F. Put the heat right where you need it. Design versatility permits
- AC Voltage Required: 240 volts
- kWatts: 0.6 kW
- Length: 40 inch
- Heating Capacity: 0.6 kW
-
Supplier: Backer Marathon, Inc.
Description: Choose from one of our many stock sizes or let us design and manufacture a custom heater for you, no minimum quantity. Silicone rubber heaters offer many benefits and possibilities for use in applications up to 450°F. Put the heat right where you need it. Design versatility permits
- AC Voltage Required: 240 volts
- kWatts: 0.2 kW
- Length: 10 inch
- Heating Capacity: 0.2 kW
-
Supplier: Trebor International
Description: ensures plenum compatibility and resists corrosion or discoloration. Most importantly, your application is free from metal ion contamination risk if the external thin-film heating element should ever fail, unlike immersion style resistive heaters. Simplicity and flexibility are key
- Maximum Operating Temperature: 212 F
- Heating Capacity: 3 to 6 kW
- AC Voltage Required: 208 to 400 volts
- Maximum Operating (Sheath) Temperature: 212 F
-
Supplier: Birk Manufacturing, Inc.
Description: Birk Manufacturing has increased its product offering by introducing a new line of thin-film high temperature (HT) flexible heaters. These high-performance heating elements are capable of operating at temperatures up to 300°C. Their lightweight, low mass design allows for very
- Maximum Operating (Sheath) Temperature: 572 F
- Features: Other
- Sleeve (Sheath) Material: Polyimide
-
Supplier: OMEGA Engineering, Inc.
Description: vulcanized fiberglass reinforced silicone rubber. They are resistant to mechanical damage and to attack from many chemical substances. The use of reinforced silicone rubber material as a base for the drum heater allows the design of extra flexible, very thin and efficient
- Maximum Operating (Sheath) Temperature: 450 F
- AC Voltage Required: 115 to 230 volts
- Maximum Operating Temperature: 450 F
- Features: 55 Gallon, Electric, Other, Wrap Around
-
Supplier: SKF/Global
Description: A flexible heating solution for very large bearings and workpieces The patent pending, SKF Multi-core Induction Heaters TIH MC series are energy efficient custom-made heating solutions, that can save heating time and potentially reduce CO2 emissions. Flexible design, consisting
- Form Factor: Floor Standing
- Type: Yoke Style
-
Supplier: SKF/North America
Description: A flexible heating solution for very large bearings and workpieces The patent pending, SKF Multi-core Induction Heaters TIH MC series are energy efficient custom-made heating solutions, that can save heating time and potentially reduce CO2 emissions. Flexible design, consisting
- Form Factor: Floor Standing
- Type: Yoke Style
-
Supplier: Heatron, Inc.
Description: Ultra Thin. Low Mass. DuPont™ Kapton® Polyimide Film and All-Polyimide flexible etched foil heaters are ideal for applications requiring low outgassing, operating in extreme environments or where space and weight allowances are limited. The material has high dielectric strength
- Features: Electric, Other
-
Supplier: Birk Manufacturing, Inc.
Description: Birk Manufacturing is one of the leading Kapton® polyimide-heater manufacturers in the world. Birk's Kapton® heaters provide an even distribution of heat and exhibit exceptionally fast heat-up and cooldown times. Birk's Kapton® film heaters are thin and an ideal solution
- Features: Electric, Other
-
Supplier: ValueTronics International, Inc.
Description: Model 331 can automate the tuning process. Heater output for Model 331S and Model 331E is a well-regulated variable DC current source. Heater output is optically isolated from other circuits to reduce interference and ground loops. Heater output can provide up to 50 W of
-
Description: interior construction with rounded corners Stainless steel exterior with console on the front door Unique thermal break doorframe limits risk of exterior frosting Optional window with thin-film heaters and LED lighting One adjustable stainless steel shelf with support rails (100 lb.
- Chamber Capacity: 27 cubic feet
- Temperature Control: Heating
- Features: Lights, Other, Programmable, Shelves, Windows
- Configuration: Reach-In
Find Suppliers by Category Top
Featured Products Top
-
Heating with Superior Thermal Properties Ultra-Thin Flexible Heaters' thin construction and low mass designs allow heat to transfer more efficiently than foil imprinted heaters. Uniform part temperatures are assured by matching power (read more)
Browse Flexible Heaters Datasheets for Pelonis Technologies, Inc. -
Sometimes the problem isn’t getting heat. It’s finding space for the heater. Our Ultra-Thin flexible heaters are designed for applications where standard heaters are simply too bulky — tight enclosures, curved surfaces, lightweight assemblies, or components that (read more)
Browse Flexible Heaters Datasheets for Taiwan King Lung Chin PTC Co., Ltd. -
Flexible heaters are made from Ultra-Thin Polymide Film, Polyester (PET), Silicon Rubber, Mica, Transparent Film, and Fabric. Each offers unique properties and delivers precision, versatility, and efficiency to meet many heating application requirements, from medical (read more)
Browse Flexible Heaters Datasheets for Pelonis Technologies, Inc. -
When it comes to efficient and reliable heating solutions, flexible silicone heaters are the premier choice for a wide range of applications. Flexible silicone heaters are thin, lightweight, and durable heating elements made from silicone rubber. They are designed to provide efficient (read more)
Browse Flexible Heaters Datasheets for Backer Hotwatt Inc. -
That’s where Tempco’s silicone rubber heaters consistently prove their value. Thin, lightweight, and built to conform, they deliver precise, reliable heat in exactly the locations and configurations that other heater types cannot. Tempco offers silicone rubber heaters in two distinct element constructions, each suited to different production and performance requirements. (read more)
Browse Flexible Heaters Datasheets for Tempco Electric Heater Corporation -
Choose from one of our many stock sizes or let us design and manufacture a custom heater for you, no minimum quantity. Silicone rubber heaters offer many benefits and possibilities (read more)
Browse Flexible Heaters Datasheets for Backer Marathon, Inc. -
flow sensors offer solutions for a wide variety of flow applications. The thin film and membrane technologies incorporate highly accurate temperature sensors and heaters as core elements of the sensors (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
: These heaters are thin, flexible, and can conform to curved surfaces or specific shapes within the coffee maker. Applications: They are used in areas where space is limited or where heating needs to be distributed across the surface. Temperature Range (read more)
Browse Electric Heaters Datasheets for Backer Marathon, Inc. -
Honeycomb PTC Air Heaters Ultra-Thin Flexible Heaters Summary Catalog (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
IST’s New Micro Flow Sensor for Ultra Low Gas-Flow Applications Innovative Sensor Technology has developed a new MFS02 micro flow sensor that utilizes thin film technology to (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division
Conduct Research Top
-
Flexible Silicone Rubber Heaters and Ten Reasons to Choose Them for Your Industrial Applications
Silicone rubber heaters are a type of flexible heater that derive their name from silicone rubber - a variant of synthetic rubber. These heaters are commonly employed in applications where industrial heaters are used to heat small spaces. Many of these spaces are inaccessible for fitting
-
Silicone Rubber Heaters: Types, Mounting, and Applications Discussed
Silicone rubber heaters are widely used in applications where improved heat transfer rates are needed. These heaters are lightweight, extremely flexible, and thin, which makes them popular across industries. Most experienced silicone rubber heater manufacturers can offer them in custom
More Information Top
-
A Flat-Plate Thermal-Conductivity Apparatus for Measuring Low-Conductivity Materials at Cryogenic Temperatures
(2) The thin flexible heater helps reduce lateral heat flow and allows the center and guard heaters to con- form to slight variations in the panels.
-
A microperfused incubator for tissue mimetic 3D cultures
Forced convection of the appropriate gas, such as 5% CO2/ 95% air, over a thin flexible heater warms the incubator.
-
Challenges in forming successful mixed matrix membranes with rigid polymeric materials
To check the hypothesis that reversing the tempera- ture gradient could subdue the pattern formation in mixed matrix films at higher temperatures, casting was performed by heating from above using a thin flexible heater (OMEGALUX obtained from OMEGA Inc.
-
Fabrication of microstructures and microdevices by the particle assemblage
We try to make a thin flexible heater of BaTiO3 as follows.
-
Heat-transfer dynamics during cryogen spray cooling of substrate at different initial temperatures
To increase the initial substrate temperature (T0), a thin flexible heater (KHLV-101/5, Omega Engineering, Stamford, CT) is temporarily placed on top of the aluminium foil.
-
Thermal Conductivity of Fiber-Reinforced Lightweight Cement Composites
Daniel P. Hochstein
The setup for this experiment consists of two 6"×6" cylindrical specimens, two aluminum disks with a diameter of 6”, and one thin flexible heater arranged as shown in Figure 3-13.
-
Wind Turbine Control and Monitoring
Thin flexible electrothermal heaters [26] with 5 watt and 10 watt power ratings are used in different regions of the blade for thermal actuation.
-
Photonics/Optics :: NASA Tech Briefs
Therma Klear Flex™ thin flexible transparent heaters from Dontech (Doylestown, PA) provide the warmth necessary to extend operating temperature of liquid crystal displays (LCDs) in cold environments (0° to below -40 °C).
-
Features :: NASA Tech Briefs
Therma Klear Flex™ thin flexible transparent heaters from Dontech (Doylestown, PA) provide the warmth necessary to extend operating temperature of liquid crystal displays (LCDs) in cold environments (0° to below -40 °C).
-
Flexible Heaters - Nasa Tech Briefs :: NASA Tech Briefs
Therma Klear Flex™ thin flexible transparent heaters from Dontech (Doylestown, PA) provide the warmth necessary to extend operating temperature of liquid crystal displays (LCDs) in cold environments (0° to below -40 °C).
Indicates content that may require registration and/or purchase.