Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Guide to the Installation of Thin-Wall Insulated, Limited Fire Hazard Equipment Wire and Electric Cable
-
Supplier: Accuris
Description: TERMINAL, LUG, CRIMP STYLE, COPPER, INSULATED, RECTANGULAR TONGUE, FOR THIN WALL WIRE, TYPE II, CLASS 1
-
Description: Temperature sensor element Pt 100, temperature range -50 °C to +150 °C, 3.0 x 0.8 mm, 100 mm wires Thin-film platinum 100 Ohm RTD component with black PFTE insulated platinum wires
- Operating Temperature: -58 to 392 F
- Nominal Resistance: 100 R0 @ 0° C
- Length: 0.03149608 inch
- Width / Diameter: 0.1181103 inch
-
-
Description: Temperature range -200 °C to +200 °C, 5.0 x 2.0 mm, 165 mm insulated wires with shrinking tube Thin-film platinum 1000 Ohm RTD component with Cu/Ag-wires, AWG26, 165mm PTFE insulated with 10mm shrinking tube at connection end of wires
- Operating Temperature: -328 to 392 F
- Nominal Resistance: 1,000 R0 @ 0° C
- Length: 0.0787402 inch
- Width / Diameter: 0.1968505 inch
-
Description: Temperature range -50 °C to +150 °C, 5.0 x 1.6 mm, 152 mm wires, ends 17 mm stripped Thin-film platinum 100 Ohm RTD component
- Operating Temperature: -58 to 302 F
- Nominal Resistance: 100 R0 @ 0° C
- Length: 0.06299216 inch
- Width / Diameter: 0.1968505 inch
-
Supplier: OMEGA Engineering, Inc.
Description: Single strand copper wire features a 3 mil PFA insulation which is excellent for vacuum and has a temperature rating from -267 to 260 °C (-450 to 500 °F). OMEGA™s thin-wall covering process guarantees continuous lengths up to 1,000 feet. This wire is ideal for connecting strain
- North American (AWG): 40 AWG
- Operating Temperature: -267 to 260 C
- Number of Conductors: 1 #
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Accuris
Description: TERMINALS, LUG AND SPLICES, CONDUCTOR, CRIMP STYLE, COPPER, INSULATED, RECTANGULAR TONGUE, FOR THIN WALL WIRE, TYPE II, CLASS 1 FOR 105 ??C TOTAL CONDUCTOR TEMPERATURE
-
Supplier: Accuris
Description: Terminals, Lug and Splices, Conductor, Crimp Style, Copper, Insulated, Rectangular Tongue, for Thin Wall Wire, Type II, Class 1 for 150 Degrees C Total Conductor Temperature
-
Supplier: Waytek, Inc.
Description: Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1500'* Drums available. Call 1-800-328-2724 for details! General Cable 146370-91 Automotive Cross-Link Wire, GXL Thin Wall Category: Automotive Cross-Link Wire
- North American (AWG): 8 AWG
- Operating Temperature: -50.555555555555586 to 125.00000000000011 C
- Features: Other
- Standards / Approvals: RoHS
-
Supplier: Waytek, Inc.
Description: TXL Extra Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish
- North American (AWG): 10 AWG
- Operating Temperature: -51.11111111111114 to 125.00000000000011 C
- Features: Other
-
Supplier: Waytek, Inc.
Description: Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500'* Drums available. Call 1-800-328-2724 for details! WM10-0 Automotive Cross-Link Wire, TXL Extra Thin Wall Category: Automotive Cross-Link Wire Use automotive
- North American (AWG): 10 AWG
- Operating Temperature: -51.11111111111114 to 125.00000000000011 C
- Features: Other
- Standards / Approvals: RoHS
-
Supplier: Waytek, Inc.
Description: Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500'* Drums available. Call 1-800-328-2724 for details! WM10-2 Automotive Cross-Link Wire, TXL Extra Thin Wall Category: Automotive Cross-Link Wire Manufacturer:
- North American (AWG): 10 AWG
- Operating Temperature: -51.11111111111114 to 125.00000000000011 C
- Features: Other
- Standards / Approvals: RoHS
-
Supplier: Fluoro-Plastics, Inc.
Description: membrane with broad chemical compatibility. It is compatible with various sterilizing methods (to 500 deg F, or 234 deg C). For these reasons it is extensively used as a barrier film in many applications. Thin film is widely used in the wire and cable industry as wrap because of its
- Dielectric Strength: 19,685,039.3700787 V/m
- Features: Abrasion / Scratch Resistant, Dielectric / Insulating
- Backing: Fluoropolymer, Plastic / Polymer
-
Supplier: Ideal Industries, Inc.
Description: SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE CUSHIONED, COMFORT GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND DIAMETER 0.012 INCH CUTTING HOLE, 0.02 INCH COUNTERBORE TOLERANCE +/- 0.001 CUTTING HOLE, +/- 0.002 COUNTERBORE INCLUDES DIE TYPE BLADE USED ON WIRE
- Tool Type: Stripper
-
Supplier: Cooner Wire Company
Description: Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, resistance wire and other alloy wires. They are available in fine wire and ultra fine wire constructions with a variety of extruded thin
- Rated Voltage: 150 volts
- Nominal Outer Diameter: 0.015 inch
- Operating Temperature: -80 to 200 C
- North American (AWG): 33 AWG
-
Description: The most common winding wire is magnet wire in either its single-end or stranded “Litz wire" form. Magnet wire coating however is generally not sufficient for insulating between winding turns, separate windings and between the winding and ground as the magnet wire
-
Supplier: RCD Components, Inc.
Description: temperature ratings (up to +640°C) SPECIAL MODIFICATIONS (Consult Factory) Non-standard resistance values up to 2000 Ω Surface Mount chip elements Insulated extension wires Assembly into stainless steel probes (PTS Series) MIL-Spec Group A & B environmental testing
- Operating Temperature: -58 to 1,184 F
- Response Time: 0.08 to 80 seconds
- Length: 0.125 to 0.675 inch
- Width / Diameter: 0.062 to 0.17 inch
-
Description: New England Wire Technologies manufactures specialty winding custom wire and cable in single-end, stranded and Litz wire multiconductor cable configurations. While magnet wire in the single-end or Litz wire form is the most common winding wire, its coating
- Operating Temperature: 155 to 180 C
- Wire Conductor: Copper and Copper Alloys
- Features: Stranded
-
Supplier: Cooner Wire Company
Description: Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, resistance wire and other alloy wires. They are available in fine wire and ultra fine wire constructions with a variety of extruded thin
- North American (AWG): 30 AWG
- Cable Conductor: Copper and Copper Alloys
- Conductor Type: Stranded
-
Supplier: TelephoneStuff.com
Description: High quality wire stripping and cutting tool for AWG 20-12 (0.5-4.0mm2). Features: - Strips PVC, and silicone insulated wires in one cycle - 64 individual blades contour around cable diameter for clean, no-nick stripping - Adjustable blades for varying insulation thicknesses -
- Tool Type: Stripper
-
Supplier: Daburn Electronics & Cable
Description: Suitable for use as internal wiring in appliances and electronic equipment. This wire meets UL Style 10362. Description: Single conductor stranded nickel plated copper insulated with extruded PFA insulation. Operating Temperature: -65°C to +250°C Voltage Rating: 600 Volts UL This
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.044 to 0.089 inch
- North American (AWG): 14 to 24 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Daburn Electronics & Cable
Description: Suitable for use as internal wiring in appliances and electronic equipment. This wire meets UL Style 1726. Description: Single conductor stranded nickel plated copper insulated with extruded PFA insulation. Operating Temperature: -65°C to +250°C Voltage Rating: 300 Volts UL This series
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.053 to 0.098 inch
- North American (AWG): 14 to 24 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Daburn Electronics & Cable
Description: Suitable for use as internal wiring in appliances and electronic equipment. This wire meets UL Style 1727. Description: Single conductor stranded nickel plated copper insulated with extruded PFA insulation. Operating Temperature: -65°C to +250°C Voltage Rating: 600 Volts UL This series
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.067 to 0.111 inch
- North American (AWG): 14 to 24 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Daburn Electronics & Cable
Description: Perfluoroalkoxy Copolymer (PFA) high voltage wire. This wire achieves high voltage protection due to the excellent dielectric properties of PFA and therefore has smaller diameters than other high voltage wires. PFA also has a high stress crack resistance and retains its
- North American (AWG): 10 to 24 AWG
- Cable Length: 250 to 1,000 ft
- Number of Conductors: 1 #
- Rated Voltage: 3 to 50 kilovolts
-
Supplier: OMEGA Engineering, Inc.
Description: The PRTFCU sensor can be customized to function like many of our immersion sensor designs such as the PRTF-10 Immersion Probe, PRTF-13 Quick Disconnect Probes, PRTF-12,14,18 or 19 Spring Loaded Probes with Connection Heads.
- Sensed Temperature: -58 to 500 F
- Diameter or Width Range: 0.17716545 to 0.25 inch
- Sensitive Length: 6 to 24 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Newark, An Avnet Company
Description: 30 AWG WIRE STRIPPER; Stripping Capacity AWG:30AWG; Stripping Capacity Metric:-; For Use With:Solid & Stranded Wires, Wire Wrap & Thin Insulated Wires; Product Range:-; Stripping Capacity AWG:30AWG RoHS Compliant: NA
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Insulation resistance ≥1000MΩ @500VDC Housing material Aluminum Alloy Insulation strength 1500 VAC@50Hz,60s,2mA Electrical contact material Precious metal Dynamic resistance variation <10MΩ Lead wire specification Colored Teflon insulated & tinned stranded flexible wire Rotating
- Number of Circuits: 21
- Operating Speed: 0 to 100 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 10 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Insulation resistance ≥1000MΩ @500VDC Housing material Aluminum Alloy Insulation strength 1500 VAC@50Hz,60s,2mA Electrical contact material Precious metal Dynamic resistance variation <10MΩ Lead wire specification Colored Teflon insulated & tinned stranded flexible wire Rotating
- Number of Circuits: 21
- Operating Speed: 0 to 100 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 10 amps
-
Supplier: Cable Depot Inc.
Description: CrimpMaster Die for Thin Barrel Insulated Terminals Works with Fully Insulated quick disconnect terminals with thinner wire barrels 22-10 AWG (.000502 in2 - .00816 in2 (.324 mm2 - 5.261 mm2)). The Crimpmaster handle is part number IDL30-506.
- Tool Type: Crimper
-
Supplier: DigiKey
Description: PT100, CLASS A, 1M THIN FILM
- Sensed Temperature: -58 to 482 F
- Sensor Termination Type: Bare or Insulated Lead Wires
Find Suppliers by Category Top
Featured Products Top
-
the winding and the ground. NEWind® multi-layer insulated winding wire solves this problem by insulating the conductors with multiple thin layers of insulation. NEWind® wire insulation layers are commonly extruded in single, double (supplementary), or triple (reinforced) layers that (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
the winding and the ground. NEWind® Specialty Winding Wire solves this problem by insulating the conductors with thin layers of insulation. Cable insulation layers are extruded in either two layers (Supplementary) or three layers (Reinforced). This design ensures that defects in (read more)
Browse Hookup Wires Datasheets for New England Wire Technologies Corporation -
thin wall insulating technology, fine wire shielding and precision cabling and jacketing, all of these components work together to provide high flexibility in a small, lightweight and durable cable package. From (read more)
Browse Hookup Wires Datasheets for Cooner Wire Company -
custom cable solutions that meet today's most challenging requirements. At the core of our cables you will find finely stranded copper wire conductors and high-strength alloy conductors. Combined with thin (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, (read more)
Browse Hookup Wires Datasheets for Cooner Wire Company -
fine wire stranding, fine wire shielding and thin wall extrusion technology Cooner Wire’s (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
, fine wire shielding and thin wall extrusion technology Cooner Wire's multiconductor cable provides superior flexibility and extended flex life in a small, lightweight and durable cable package. With over 100 (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
Stranding Thin wall/flexible insulating compounds and barrier layers Fine wire shields Typical Applications: Robotic or high speed machinery Aerospace Test and measurement Miniature relays (read more)
Browse Wire Manufacturing Services Datasheets for New England Wire Technologies Corporation -
. Instead of a conventional circular cutting blade, the SGR-40 uses a closed-loop diamond wire that continuously travels in one direction without reversing. With wire speed up to 38 m/s, the system supports faster cutting while maintaining a smooth cutting surface. The thin diamond wire also (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
designing wireless power transmission, high-Q is what you need. Litz wire delivers it. The term Litz wire comes from the German litzendraht, which means braided or stranded wire. Many thin strands of insulated wire are twisted or braided together in a specific pattern to make the finished (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation
Conduct Research Top
-
Wirewound vs. Film Resistors for Precision Applications
technology products are replacing carbon resistors. There are two common film types, thick film and metal or thin film. Thick film resistors are made by silk-screening conductive paint onto an insulating substrate. The paint is "fired" to make the assembly permanent. Thick film resistors have many
-
Tin Vs. Bare
on an individual strand may cross from strand to strand. Since the strands are thin, but still in electrical contact with neighboring strands, we can expect the effect of internal impedance to be similar to that of a solid wire of a comparable diameter to the bundle of strands. Hence the current will tend
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
. These side channels are separated from the main. channel by thin insulating barriers that exhibit a capacitive. behavior. An electric field is induced in the main channel by. applying an AC field across the barriers. Not having direct. contact between the sample and the metallic electrodes. eliminates
More Information Top
-
Thin-Wire Model Using Subcellular Extensions in the Finite-Difference Time-Domain Analysis of Thin and Lossy Insulated Cylindrical Structures in Lossy Media
Coefficients FIW1 and FIW2 in (24) are derived as correc- tion factors for a lossy insulated thin wire in lossy surrounding medium as .
-
Thin-wire finite-difference time-domain model for insulated and resistively loaded cylindrical antennas driven by coaxial lines
In the discrete time domain (t ¼ nDt), combining the conventional thin-wire approach and the EM boundary condition of (2)–(4), the near-field relation for the insulated thin wire becomes .
-
Advanced Modeling in Computational Electromagnetic Compatibility
A time domain study on resistively loaded thin wire insulated in free space, based on efficient boundary element analysis, has been presented in [26].
-
Atlas of Conducted Electrical Weapon Wounds and Forensic Analysis
The pair of projectiles consisted of small metal darts (#8 straightened fishhooks) attached to a pair of thin insulated wires that carried the electrical current.
-
Smart Sensing Technology for Agriculture and Environmental Monitoring
A further attraction of the thin insulated wires is that the wires are round, the best geometry to introduce low stress in the paint.
-
Fiber optic based multisensor to brain neurons in awake animals
The capillary with a insulated thin wire went through inside of a stainless pipe(inner diameter 0.3 mm, length 5 cm) and got out from the other end of the pipe.
-
Historical Encyclopedia of Natural and Mathematical Sciences
Working from 1834 on, Callan employed a horseshoe-shaped iron-bar and wound it with thin insulated wire (primary coil) and then wound thick insulated wire over the winding of the thinner wire (secondary coil).
-
Cardiac Pacing for the Clinician
The weak link in the pacing system is the thin insulated wire connecting the pulse generator to the heart.
-
Renaissance of HF Impedimetry in Application to CE Detection
Possibilities of using thin insulated wire electrodes for CCD detection in flow injection analysis are demonstrated.
-
Electronic Technology Handbook > ELECTRONIC CIRCUIT PACKAGING AND ASSEMBLY
There are many variations of the rigid planar circuit board including the multiple-wire board made by the automatic placement and bonding of thin insulated wires on the surface of the rigid board to act as conductors.
Indicates content that may require registration and/or purchase.