Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: PLASTIC TUBING, ELECTRICAL INSULATION Polytetrafluoroethylene, Heat Shrinkable Thin Wall
-
Supplier: SAE International
Description: No scope available.
-
Supplier: ICO RALLY
Description: Teflon TFE Tubing STT is the most popular thin wall Teflon tubing offering maximum mechanical and electrical protection. Unlike other conventional thermoplastic materials, Teflon will not shrink if exposed to a hot soldering iron. In addition, Teflon will not absorb moisture and
- Maximum Inside Diameter / Size: 0.066 inch
- Wall Thickness: 0.012 inch
- Temperature Range: -103 to 500 F
- Design Units: English, Metric
-
-
Supplier: ICO RALLY
Description: Teflon TFE Tubing STL is a lightweight, extra thin wall Teflon tubing that provides the performance properties inherent to Teflon at a lower cost. The lighter weight material creates a more flexible tubing without sacrificing the maximum continuous operating temperature
- Maximum Inside Diameter / Size: 0.234 inch
- Wall Thickness: 0.01 inch
- Temperature Range: -103 to 500 F
- Design Units: English, Metric
-
Supplier: Daburn Electronics & Cable
Description: This series offers extruded PTFE tubing with ultra miniature inside diameters (to .002") and walls (.0015"). The DAFLON DUT Series may be used as a mechanically superior replacement for many fluoropolymer dispersion-coated wires. It is light in weight, compact and has a low coefficient of
- Application: General Purpose
- Design Units: Metric
- Material: PTFE
- Features: Plastic Tubing
-
Supplier: BRIM Electronics, Inc.
Description: BRIML0Nä Fluoropolymer tubings are extruded from high molecular weight Tetrafluoroethylene resin and is unmatched in applications reguiring high temperature and high dielectric strength. BRIMLONä tubings are rated for continuous operating temperatures of -90°C to +250°C. It will remain
- Maximum Inside Diameter / Size: 1 inch
- Wall Thickness: 0.035 inch
- Temperature Range: 194 to 482 F
- Features: Electrical Tubing / Sheathing, Plastic Tubing
-
Supplier: Lapp Tannehill
Description: Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high
- Maximum Inside Diameter / Size: 0.053 inch
- Wall Thickness: 0.012 inch
- Application: Aerospace / Aircraft, Medical / Pharmaceutical
- Color / Clarity: Clear
-
Supplier: Lapp Tannehill
Description: Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high
- Maximum Inside Diameter / Size: 0.028 inch
- Wall Thickness: 0.01 inch
- Application: Aerospace / Aircraft, Medical / Pharmaceutical
- Color / Clarity: Clear
-
Supplier: Lapp Tannehill
Description: Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high
- Maximum Inside Diameter / Size: 0.066 inch
- Wall Thickness: 0.012 inch
- Application: Aerospace / Aircraft, Medical / Pharmaceutical
- Color / Clarity: Clear
-
Supplier: Lapp Tannehill
Description: Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high
- Maximum Inside Diameter / Size: 0.022 inch
- Wall Thickness: 0.01 inch
- Application: Aerospace / Aircraft, Medical / Pharmaceutical
- Color / Clarity: Clear
-
Supplier: U.S. Plastic Corporation
Description: Expanded Internal Diameter: 1" (25.4 mm), Recovered Internal Diameter: 0.320" (8.1 mm)
- Outside Diameter / Size: 1 inch
- Maximum Inside Diameter / Size: 1 inch
- Features: Plastic Tubing
- Material: Polyolefin
-
Supplier: Daburn Electronics & Cable
Description: Daflon 500 tubing is extruded from Dupont Tetrafluoroethylene resin and is unmatched by any other tubing for use in applications for hi-frequencies and hi-temperatures. Rated for continuous operation of 250°C, it retains its toughness and flexibility throughout. It has high resistance
- Wall Thickness: 0.23 inch
- Temperature Range: 482 F
- Design Units: English, Metric
- Application: General Purpose
-
Supplier: SAE International
Description: This specification covers a crosslinked polyvinyl chloride plastic in the form of flexible, thin-wall, heat-shrinkable tubing.
-
Supplier: SAE International
Description: This specification covers an irradiated, thermally-stabilized, modified-polyolefin plastic in the form of flexible, thin-wall, heat-shrinkable tubing.
-
Supplier: New England Tubing Technologies
Description: New England Tubing manufactures high pressure tubing to meet the exacting requirements of the medical industry. Using state of the art extrusion, reinforcement, and measurement equipment housed in a new facility, our expert technical team will supply you the highest quality product on
- Application: Medical / Pharmaceutical
- Features: Plastic Tubing
- Shape: Round
-
Supplier: NSI Industries LLC
Description: HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 500 FT 0.25 INCH MIN. EXPANDED DIAMETER 0.125 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS 125 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE EASY-SPLICE[TM] BRAND APPLICATION ELECTRICAL INSULATION, WIRE
- Wall Thickness: 0.025 inch
- Temperature Range: 257 F
- Features: Electrical Tubing / Sheathing, Plastic Tubing
- Material: Polyolefin
-
Supplier: Total Plastics, Inc.
Description: See Teflon Description. Aerospace Electronic Mechanical Chemical Automotive Medical Industrial Food Available Sizes AWG. Size Nominal I.D. Heavy Wall Standard Wall Thin Wall Light Wall 32 .010” - - .007” .005” 30 .012” - .009” .009” .006” 28 .015” - .009” .009” .006” 26 .018” - .009” .009”
- Maximum Inside Diameter / Size: 0.01 to 1.01 inch
- Wall Thickness: 0.005 to 0.035 inch
- Application: Aerospace / Aircraft, Automotive, Chemical, Food Processing / Beverage, General Purpose, Medical / Pharmaceutical
- Design Units: English
-
Supplier: Zippertubing Co. (The)
Description: wall, 2:1 commercial heat shrink tubing and Zippertubing’s Z-3250-CN conductive cloth which has outstanding shielding properties. The product yields an outer jacket that is thinner than standard 2:1 tubing and is ideal for tight fit or close wire grouping applications. The product
- Wall Thickness: 0.012 to 0.02 inch
- Temperature Range: -67 to 249.8 F
- Features: Electrical Tubing / Sheathing, Plastic Tubing
- Design Units: English
-
Supplier: Elasto Proxy Inc.
Description: color schemes. Elasto Proxy's solutions providers can also recommend food-safe plastics or FDA approved plastic materials. Rubber and elastomer materials have their advantages, but plastic parts permit greater detail - especially on a long strip with a lip. Extruded
- Size Capabilities: 0.063 to 6 inch
- Materials: ABS, Acrylic, Butyrate, Fiberglass, Nylon / Polyamide, PETG, PPE/PPO, PTFE (Teflon®), PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Printing / Labeling, Tape/Adhesive Application, Water / Abrasive Jet Cutting, Welding
-
Supplier: S & G Tool Aid Corp.
Description: Cut thin wall steel, plastic, copper and brass tubing from 1/8" - 5/8" O.D. (3 - 22mm). Produces smooth, clean cut. Compact size allows use in restricted areas. Cutter blade made from hardened steel. All metal construction.
-
Supplier: ICO RALLY
Description: • Tough, flexible, very-thin-wall construction • 2:1 shrink ratio • Conforms to USP Class VI, no heavy metals • Compatible with autoclave (limited cycles), gamma, ETO, and dry heat sterilization • Standard Operating Temperature: -55°C to 150°C • Minimum shrink temperature: 110°C • Provided in
- Diameter: 0.063 inch
- Length: 48 inch
- Operating Temperature: -55 to 150 C
- Shrink Temperature: 110 C
-
Supplier: Xoxide
Description: PrimoFlex Pro LRT UV Tubing provides the ultimate highway for your liquid coolant to flow through. This super thick, super soft tubing allows for much tighter bends than traditional tubing without kinking. The sheer beefiness of this tubing makes it stand out in the crowd
-
Supplier: Xoxide
Description: PrimoFlex Pro LRT UV Tubing provides the ultimate highway for your liquid coolant to flow through. This super thick, super soft tubing allows for much tighter bends than traditional tubing without kinking. The sheer beefiness of this tubing makes it stand out in the crowd
-
Supplier: U.S. Plastic Corporation
Description: These ingenious, all-plastic forceps are excellent for working with hot or corrosive materials. They are inexpensive and autoclavable. Features convenient scissor type handles with a catch that locks the tip tightly shut for use as a clamp on tubing or to maintain a grip on small
-
Supplier: Xoxide
Description: LRT UV Tubing provides the ultimate highway for your liquid coolant to flow through. This super thick, super soft tubing allows for much tighter bends than traditional tubing without kinking. The sheer beefiness of this tubing makes it stand out in the crowd of
-
Supplier: Novo Precision, LLC
Description: This is an ideal device to feed and control pliable or brittle linear materials like plastic tubing, thin strip, thin walled metal tubing, ceramic, glass, and other such materials. Feed speeds are variable with length repeatability usually +/- 0.010” ( 0.25mm )
-
Supplier: Evident Scientific
Description: TEK/TEL - Attached/Detachable The eddy current high-resolution probes are lightweight, but solidly built probes with the coils protected with a plastic sleeve and stainless steel wear guides at front and rear ends. Their narrow coils make them ideal for thin tubing inspection
- NDT Probe Technology: Eddy Current
-
Supplier: M&P Manufacturing USA, Inc.
Description: More and moreproducts today have a plastic component included in the design. M&PManufacturing USA has extensive injection molding and extrusion capabilities to meet these needs. Weproduce parts using a broad range of technologies and materials meeting the exactrequirements of our Customer's
- Materials: ABS, Acrylic, Nylon / Polyamide, PPE/PPO, PVC, Polycarbonate, Polyurethane / Urethane
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Embossing, Machining, Painting / Powder Coating, Printing / Labeling, Tape/Adhesive Application
- Extrusion Methods: Cold Extrusion, Hot Extrusion
-
Supplier: Welch Fluorocarbon, Inc.
Description: Slick solutions from high performance plastic products. The Welch Team specializes in providing unique solutions with thin Fluoropolymer films like Teflon® film. We are experts in converting thin fluoropolymer films into intricate three dimensional shapes using the technique of
- Width Range: 0.25 to 120 inch
- Thickness Range: 0.0005 to 0.09 inch
- Processes: Heat Sealing, Specialty / Other
- Features: North America, Northeast US Only, United States Only
-
Supplier: Polygon Company
Description: stainless steel. Thermally insulating Unlike steel tubing, composites are comfortable to the touch and ready for immediate use without warming. Autoclaveable Unlike plastic tubing, Polygon medical composites can withstand a standard steam autoclave, yet are affordable enough to
-
Supplier: Polygon Company
Description: stainless steel. Thermally insulating Unlike steel tubing, composites are comfortable to the touch and ready for immediate use without warming. Autoclaveable Unlike plastic tubing, Polygon medical composites can withstand a standard steam autoclave, yet are affordable enough to
-
Description: miniature coax and braid-reinforced tubing. Braid Reinforced Tubing: Thin-wall extrusion and fine wire braiding for high quality braid reinforced tubing such as catheters and working channels. Scope Braids: High quality stainless steel braids in various tempers for use as
- North American (AWG): 2 to 22 AWG
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Watts
Description: Features & Benefits • Uses industry standard cartridges • Proven design - "no label" model • High flow faucet plumbing (3/8" post filter and 3/8" tubing to faucet) • Permeate pump uses no electricity and provides a) More water in storage tank; b) Better contaminant reduction; c) Faster tank
- Configuration: System
- Features: Water
-
Supplier: New England Tubing Technologies
Description: tugging on skin, hair or fabric. It does not attract debris, and is far easier to clean than uncoated soft TPE plastic. The parylene grade used at New England Tubing offers optimum lubricity compared to other options, and is an inert, biocompatible dry lubricant that resists heat,
-
Supplier: Peridot Corporation
Description: small as .005OD .003 ID with a faceted point. We bend and machine pipe up to 3/4 inch in diameter. We shape set Nitinol tubing. We work with over a dozen North American raw tubing suppliers purchasing thousands of feet of tubing a year. Special alloys, shapes and sizes are our
- Industry Served: Aerospace, Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, Medical / Pharmaceutical, Oil / Fuel, Vacuum
- Materials: Aluminum, Brass, Copper, Inconel®, Nickel Alloy, Plastic, Stainless Steel, Superalloy, Titanium
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Piercing & Punching, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
Find Suppliers by Category Top
Featured Products Top
-
measurement equipment housed in a new facility, our expert technical team will supply you the highest quality product on time. Whether your application needs specific pressure performance with a thin wall requirement or high absolute pressure withstand to 30,000 psi or higher, New England Tubing can deliver (read more)
Browse Plastic Tubing Datasheets for New England Tubing Technologies -
, spiral and braid reinforced tubing, lubricious lined catheter shafts, multi-lumen and multi-durometer tubing, and hybrid tubing. We excel in thin-wall, tight tolerance tubing, bonding layers of thermoplastic to fluoropolymer, and braiding all types of round and flat wire. In addition to (read more)
Browse Plastic Tubing Datasheets for New England Tubing Technologies -
Beyond just the tube... At New England Tubing Technologies, not only do we specialize in the design and manufacture of custom tube bodies, we also go the extra mile to provide a wide range of (read more)
Browse Plastic Tubing Datasheets for New England Tubing Technologies -
industrial CT scanning and metrology Material comparison guidance across PFA, FEP, PVDF, ETFE, PEEK, and PTFE for specific application requirements A case study detailing a compliant, thin-walled PFA component (features as small as 0.20 mm) delivered in 60 days for a diagnostic lab (read more)
Browse Plastic Tubing Datasheets for Pexco -
Best for Your Application? Wondering if your custom tubing should be lined with FEP or PTFE? While both materials have great chemical compatibility, other properties should be taken into consideration (read more)
Browse Plastic Tubing Datasheets for New England Tubing Technologies -
Best for Your Application? Wondering if your custom tubing should be lined with FEP or PTFE? While both materials have great chemical compatibility, other properties should be (read more)
Browse Plastic Tubing Datasheets for New England Tubing Technologies -
Learn more about multi-durometer tubing and other available value added enhancements for your tube in this video. (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
, spiral and braid reinforced tubing, lubricious lined catheter shafts, multi-lumen and multi-durometer tubing, and hybrid tubing. We excel in thin-wall, tight tolerance tubing, bonding layers of thermoplastic to fluoropolymer, and braiding all types of round and flat wire. In addition to traditional (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
Heat Shrink Tubing Our complete line of Heat shrinkable products include thin wall, medium and heavy wall, adhesive lined, medium and high voltage insulation, molded parts and end caps, wide range of shrink (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
easily applied due to their high solubility in a specialized fluorocarbon solvent. This feature allows manufacturers to adjust the coating thickness by varying the solvent amount, enabling ultra-thin film coatings down to sub-micron levels. Perfluoroelastomers Ultra (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
Beware Thermal Cycling in Bioprocessing Part 2
employed. The most often selected type is the ISO 2852. The fitting consists of four components -- two flanged ferrules, which are to be welded to the required lengths of thin-walled tubing, thin-walled tubular shapes or other components; an elastomeric or plastic gasket located between the flanged
More Information Top
-
Low‐Temperature Internal Sterilization of Medical Plastic Tubes Using a Linear Dielectric Barrier Discharge
Abstract The use of a linear DBD for the internal sterilization of thin plastic tubes used in medical facilities is studied.
-
Transfer of a cold atmospheric pressure plasma jet through a long flexible plastic tube
In this work we tested the propagation of a plasma jet inside thin plastic tubes using two different configurations: (a) a 7.0cm long empty plastic tube and (b) the same tube with a floating Cu wire in it.
-
Rat duodenal IRP1 activity and iron absorption in iron deficiency and after H 2 O 2 perfusion
To compare the impact of H2O2 perfusion during open abdominal surgery on IRP1 activity, thin plastic tubes were tied into the lumen via small incisions into the duodenal wall (2 cm and 10 cm distal from the pylorus) (Fig. 1b).
-
Comparison and Analysis of Lithium
Bromide-water Absorption Chillers Using
Plastic Heat Transfer Tubes and Traditional
Lithium Bromide-water Absorption Chillers
From table 1, it can be seen that the thin and thin plastic tubes are used to increase heat transfer area per unit volume and performance of heat transfer.
-
The ASCRS Textbook of Colon and Rectal Surgery
Water perfused catheters utilize a thin plastic tube with 4–8 radially situated side holes.
-
Sustainable Development of Urban Environment and Building Material
Water samples (5 mL) of both experimental series were taken once a day with a syringe and a thin plastic tube ending 5 cm above the sediment/water interface.
-
Increase of N2 O Fluxes in Agricultural Peat and Sandy Soil under Elevated CO2 Concentration: Concomitant Changes in Soil Moisture, Groundwater Table and Biom...
The samples were drawn into 60-ml gas-tight syringes from the top of an opaque, vented flux chamber (3.5 dm3 ) via a thin plastic tube .
-
Determination of the weighted CT dose index in modern multi-detector CT scanners
An array of 30 TLDs placed in a thin plastic tube with an inter-space of 5 mm between two .
-
Patient disposals
• a centrally-venous vein catheter (ZVK) (Abb. 23.1c, d): This is a longer thin plastic hose with a little larger lumen (diameter) that over a steel cannula in a large introduced the rumpfnahe vein (e.g. on the neck or…
-
Electrospun Aligned Fibrous Arrays and Twisted Ropes: Fabrication, Mechanical and Electrical Properties, and Application in Strain Sensors
For the inner frame (14 × 12 cm2 ), two parallel sides are both covered with thin plastic tubes , as shown in Fig. 1(b), while the outer one (18 × 16 cm2 ) is connected with a motor.
Indicates content that may require registration and/or purchase.