-
Supplier: RS Components, Ltd.
Description: Noga TC1000 internal thread cleaner
- Type: Rotary Cutting Tool / Bit
-
Supplier: WhizCut of Sweden AB
Description: WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of
- Cutting Diameter: 0.2362206 to 0.6299216 inch
- Shank / Arbor Diameter (if different): 0.2362206 to 0.6299216 inch
- Flute / Cutting Length: 0.410630143 to 1.227166017 inch
- Overall Length: 2.4803163 to 3.93701 inch
-
Supplier: WhizCut of Sweden AB
Description: WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of
- Cutting Diameter: 0.3149608 to 0.4724412 inch
- Shank / Arbor Diameter (if different): 0.3149608 to 0.4724412 inch
- Flute / Cutting Length: 0.825197296 to 1.218898296 inch
- Overall Length: 2.4803163 to 3.2677183 inch
-
-
Supplier: WhizCut of Sweden AB
Description: WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of
- Cutting Diameter: 0.2362206 to 0.787402 inch
- Shank / Arbor Diameter (if different): 0.2362206 to 0.787402 inch
- Flute / Cutting Length: 0.410630143 to 1.954725465 inch
- Overall Length: 2.4803163 to 4.724412 inch
-
Supplier: WhizCut of Sweden AB
Description: WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of
- Cutting Diameter: 0.05905515 to 0.9842525 inch
- Shank / Arbor Diameter (if different): 0.1574804 to 0.9842525 inch
- Flute / Cutting Length: 0.13385834 to 3.100395375 inch
- Overall Length: 1.968505 to 5.118113 inch
-
Supplier: Reid Supply
Description: Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need
- Type: Rotary Cutting Tool / Bit
-
Supplier: Abtex Corporation
Description: Copper Center Radial Wheels Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring.
- Application: General Purpose Deburring
- Type: Rotary Cutting Tool / Bit
-
Supplier: R. S. Hughes Company, Inc.
Description: to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 13300 RPMs.
- Type: Silicon Carbide
-
Supplier: Devonics, Inc.
Description: Xarm series robots. This compatibility extends the utility of the Xarm robots, allowing them to perform tasks requiring rotational cutting or shaping tools. Additionally, the package's seamless integration with Devonics Automatic Tool Changer facilitates easy and quick tool
- Applications: Material Handling
-
Supplier: Norton Abrasives
Description: life and reduced edge wear Stand up on light- to moderately-demanding applications New grain coating creates longer life and faster cut rate Mounted steel shank wheels have better balance for reduced chatter and operator fatigue Mounted 1/4"-20 thread wheels have the easiest, quickest
- Outer Diameter (OD): 1 inch
- Shank / Bore Diameter: 0.25 inch
- Grit Size: 60 to 120
- Rotary Speed: 30,000 rpm
-
Supplier: Gesswein Co., Inc.
Description: easy reach Increase accuracy of finishing Reduce operator fatigue Special V-shape chucking system secures a wide variety of tools They hold 1.5 to 6.35mm diameter tools as well as 4mm or 6mm threaded Ultramax ultrasonic tools with appropriate adapters and clamp tool
- Applications / Materials Abraded: Cleaning / Surface Preparation, Hobbing / Gear Grinding, Metals / Metalworking, Plastics / Composites, Tool and Die (e.g., Punches), Wood / Woodworking
- Power Source: Electric Motor / Vibrator
- Mounting: Handheld / None
- Features: Multiple Heads / Spindles, Specialty / Other, Variable / Multi-speed
-
Supplier: R. S. Hughes Company, Inc.
Description: * 1.3 hp Depressed Center Wheel Grinder is ideal for fast weld and stock removal, heavy deburring, plus rust and scale removal. * 12,000 RPM, 5/8""-11 Spindle Thread. * Tool accepts optional 5"" (127 mm) diameter Type 27 Depressed Center Wheels with 7/8"" (22 mm) center hole. *
- Rotary Speed: 12,000 rpm
- Power: 1.3 HP
-
Supplier: R. S. Hughes Company, Inc.
Description: * 1.3 hp Depressed Center Wheel Grinder is ideal for fast weld and stock removal, heavy deburring, plus rust and scale removal. * 12,000 RPM, M14 x2 Spindle Thread. * Tool accepts optional 127 mm (5"") diameter Type 27 Depressed Center Wheels with 22 mm (7/8"") center hole. *
- Rotary Speed: 12,000 rpm
- Power: 1.3 HP
-
Supplier: R. S. Hughes Company, Inc.
Description: * 1.3 hp Depressed Center Wheel Grinder is ideal for fast weld and stock removal, heavy deburring, plus rust and scale removal. * 13,500 RPM, 3/8""-24 Spindle Thread. * Tool accepts optional 4"" (102 mm) diameter Type 27 Depressed Center Wheels with 5/8"" (16 mm) center hole. *
- Rotary Speed: 13,500 rpm
- Power: 1.3 HP
-
Supplier: Reid Supply
Description: Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need
- Outer Diameter (OD): 2 inch
- Shank / Bore Diameter: 0.25196864 inch
- Grit Size: 60
- Rotary Speed: 25,000 rpm
-
Supplier: Maryland Brush Company, Inc.
Description: Maryland Brush Company has designed and constructed the Chucktuft® Brush to give maximum performance in power-driven tools, where hard working side action is needed, in small areas, and for deburring internal bores and threads in metallic and nonmetallic parts. Chucktuft®
- Outer Diameter (OD): 1.25 inch
- Product / Material Worked: Automotive / Paint, Metalworking
- Applications: Cleaning / Surface Preparation, Dry, Finishing / Deburring (Fine Grits / Filaments), Material Removal / Roughing (Coarse Grits / Filaments)
- Features: Metal
-
Supplier: TelephoneStuff.com
Description: Versatile, seven-function tool feature precision-ground stripping blades, cushioned grips and plier nose. Features: - Strips 8 to 16 AWG solid and 10 to 18 AWG stranded wire - Crimps bare and insulated terminals for 10 to 22 AWG wire. RG-59 coax connectors and 7 to 8mm auto ignition
- Tool Type: Stripper
-
Supplier: Reid Supply
Description: Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need
- Outer Diameter (OD): 8 inch
- Thickness: 0.625 inch
- Rotary Speed: 8,000 rpm
- Type: Aluminum Oxide
-
Supplier: Reid Supply
Description: Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need
- Outer Diameter (OD): 9 inch
- Thickness: 0.25 inch
- Rotary Speed: 6,000 rpm
- Type: Aluminum Oxide, Depressed Center
-
Supplier: Tanis Incorporated
Description: dry application in any industrial environment and are ideal for cleaning threads, debris removal from camshaft and crankshaft bores and reducing cycle time for cross-hole deburring.
- Outer Diameter (OD): 1.5 inch
- Length: 3.5 inch
- Grit Size: 220
- Brush Filament / Fill Material: Abrasive Filament, Synthetic Filament
-
Supplier: Peridot Corporation
Description: processed at one time. Peridot has perfected needle sharpening and pointing techniques using EDM which eliminates HAZ (Heat affected zone)and eliminates the need for deburring of the tips and insides of cannula.
- Length: 1" - 3", 3" - 6", Less than 1"
- Materials: Aluminum, Bronze, Carbide, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Special Services: CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Prototype Services, Reverse Engineering
- EDM Capabilities: Electrode EDM, Small-Hole EDM, Wire EDM
-
Supplier: Maryland Brush Company, Inc.
Description: getting into corners and small out-of-the-way places. Excellent for brushing pipe threads and battery terminals. Popular wood shoe handle grip. Flat Handle Wire Scratch An excellent tool for removing loose, scaling paint and varnish. The long flat wood handle enables the user to reach
- Outer Diameter (OD): 4 inch
- Width: 11 inch
- Trim Length: 1.5 inch
- Product / Material Worked: Automotive / Paint, Metalworking
-
Supplier: Maryland Brush Company, Inc.
Description: getting into corners and small out-of-the-way places. Excellent for brushing pipe threads and battery terminals. Popular wood shoe handle grip. Flat Handle Wire Scratch An excellent tool for removing loose, scaling paint and varnish. The long flat wood handle enables the user to reach
- Outer Diameter (OD): 3 inch
- Width: 16 inch
- Trim Length: 1.1875 inch
- Product / Material Worked: Automotive / Paint, Metalworking
-
Supplier: Maryland Brush Company, Inc.
Description: getting into corners and small out-of-the-way places. Excellent for brushing pipe threads and battery terminals. Popular wood shoe handle grip. Flat Handle Wire Scratch An excellent tool for removing loose, scaling paint and varnish. The long flat wood handle enables the user to reach
- Outer Diameter (OD): 4 inch
- Width: 19 inch
- Trim Length: 1.1875 inch
- Product / Material Worked: Automotive / Paint, Metalworking
-
Supplier: Will's Pro Custom Manufacturing, Inc.
Description: capable of providing include. Shearing Sawing Punching Drilling Milling Turning Grinding Threading Tapping Brake Forming Tube Forming Rolling Deep drawing Wire forming Mig welding all alloys Tig welding all alloys Spot welding carbon steels and some alloys Deburring Finish grinding and
- Capabilities: Anodizing, Electroplating, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Piercing, Threading, Tool Making, Welding
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals, Precious Metals
- Features: North America, Southern US Only, United States Only
-
Supplier: Sardello, Inc.
Description: Blast Cleaning, shot/glass/sand Burn-off/Thermal Cleaning Aqueous Submerge Tanks Degreasing including Vapor Pressure/Spray Washing Mass Finishing, tumble/vibratory Crack Detection including MPI Large and Small Bore Honing Surface and Valve Grinding Coating Removal and Surface Evaluation Complete
- Capabilities: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Maintenance, Mass Finishing (Tumbling / Vibratory), Pressure / Spray Washing, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Commercial / Professional, Energy / Utilities, Machine Tools, Maintenance / MRO, Marine, Military Specification, OEM / Industrial, Process Equipment, Steel / Metal Mills
- Materials: Aluminum, Iron / Cast Iron, Metal, Stainless Steel, Steel / Steel Alloys
- Services: Inspection / Monitoring, New / OEM Parts, Restoration / Reconditioning
Find Suppliers by Category Top
Featured Products Top
-
and portable power tools, within a single "Norton Merit" brand. The Norton Merit Pink line is the first introduction under the new unique branding. Mini Flap Wheels Mini Flap Wheels are an ideal choice for a wide variety of blending, deburring and finishing (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives
More Information Top
-
Machine tools, machine types, and scope of application
Basic tools peel the threaded reason, processes the flank tool both threaded flanks and the deburring tool deburs the flank outlets at the head of the thread.
-
CR4 - Blog Entry: How to Select Twisted-in-Wire Brushes
Pathfinder Tags: cross-drilled holes cross-hole deburring cylinder brushes deburring tools flue brushes surface finishing thread cleaners thread cleaning brushes tube brushes .
-
Vargus Offers Cost-Effective Deep Hole Thread Milling With TMSD Multi-Flute Thread Mill
…new TMSD multi-flute thread mill from Vargus Threading Solutions â the internationally renowned manufacturer and supplier of world-class tooling for threading, turning, milling and grooving applications, as well and- deburring tools â produces deep hole threads at highly-productive, economical…
-
Tooling Online Newsletter: Vertical Lathe Has Machining Center Capabilities
…new TMSD multi-flute thread mill from Vargus Threading Solutions â the internationally renowned manufacturer and supplier of world-class tooling for threading, turning, milling and grooving applications, as well and- deburring tools â produces deep hole threads at highly-productive, economical…
-
Vargus Offers Cost-Effective Deep Hole Thread Milling With TMSD Multi-Flute Thread Mill
…new TMSD multi-flute thread mill from Vargus Threading Solutions â the internationally renowned manufacturer and supplier of world-class tooling for threading, turning, milling and grooving applications, as well and- deburring tools â produces deep hole threads at highly-productive, economical…
-
Manufacturing Engineering Handbook, Second Edition > Threading
Thread deburring can be carried out with a standard turning tool .
-
WESTWARD Finishing Supplies - Machining - Grainger Industrial Supply
• Deburring Tool Holder, F7, Tool Steel, For Use With M7 thread for C Blades, Dia Hex.0.26 In .
-
Measurement of Orthopedic Cortical Bone Screw Insertion Performance in Cadaver Bone and Model Materials
The differences can only be attributed to variations in the manufacturing process possibly including: (1) the manufacture methodol- ogy, i.e. rolling vs. machining the threads , (2) cutting tool speeds and feeds, (3) deburring operations and (4) post machining processes such as…
-
Productivity bonus | News | The Engineer
The procedure to manufacture hip screws involves turning, centring/drilling/reaming, high-pressure drilling to 120 bar, tapping, hexagon broaching/swaging, external hexagon milling, external thread whirling in back-operation mode, deburring , part support and over 20 tools to conduct the numerous operations.
-
CR4 - Blog Entry: Surface Finishing in the Construction Industry
In addition to flexible honing tools , BRM supplies abrasive nylon brushes for applications such as cleaning and deburring machined threads .
Indicates content that may require registration and/or purchase.