-
Supplier: Radwell International
Description: MOSS PLASTIC PARTS,ESSENTRA COMPONENTS,SSKA-3,SSKA3,THREADED THUMB GRIP HANDWHEEL, 1/4-20 THD., STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Walter Surface Technologies
Description: Walter HP cup wheels are designed for rough grinding or snagging work. Each wheel has a deeply anchored wrap-around steel hub for maximum safety and long life. A 5/8"-11 threaded arbor for SPIN-ON mounting reduces downtime for wheel changes and helps you finish your
- Outer Diameter (OD): 3 to 9 inch
- Bore ID / Shank Diameter: 0.375 to 0.875 inch
- Thickness: 0.25 inch
- Rotary Speed: 20,000 rpm
-
Supplier: Reid Supply
Description: Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for
- Outer Diameter (OD): 9 inch
- Thickness: 0.25 inch
- Rotary Speed: 6,000 rpm
- Type: Aluminum Oxide, Depressed Center
-
-
Supplier: Walter Surface Technologies
Description: Walter HP cup wheels are designed for rough grinding or snagging work. Each wheel has a deeply anchored wrap-around steel hub for maximum safety and long life. A 5/8"-11 threaded arbor for SPIN-ON mounting reduces downtime for wheel changes and helps you finish your
- Outer Diameter (OD): 4 to 6 inch
- Bore ID / Shank Diameter: 0.625 inch
- Rotary Speed: 9,100 rpm
- Mounting: Bore / Center Mount
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M surface grinding wheel has a diameter of 4 in. The threaded arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 5/8 in thick. All abrasive products that
- Thickness: 0.625 inch
- Rotary Speed: 4,000 rpm
-
Supplier: R. S. Hughes Company, Inc.
Description: Weiler surface grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 7 in. Weiler incorporates this aluminum oxide material into the surface grinding wheel forming a grit of 24. The threaded arbor attachment allows for easy mounting to the tool
- Thickness: 0.125 inch
- Rotary Speed: 8,500 rpm
- Type: Aluminum Oxide, Depressed Center
-
Supplier: Accuris
Description: Producing Profile and Lead Modifications in Threaded Wheel and Profile Grinding
-
Supplier: R. S. Hughes Company, Inc.
Description: Weiler surface grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. Weiler incorporates this aluminum oxide material into the surface grinding wheel forming a grit of 24. The threaded arbor attachment allows for easy mounting to the
- Thickness: 0.125 inch
- Rotary Speed: 13,300 rpm
- Type: Aluminum Oxide, Depressed Center
-
Supplier: Weiler Abrasives
Description: wheels ideal for light grinding applications as well as blending parting lines, removing flash, and cutting gates and risers Combination wheels offer flexibility and efficiency when switching between cutting and grinding applications 5/8" - 11 nutted metal hub allows for
- Outer Diameter (OD): 7 inch
- Bore ID / Shank Diameter: 0.625 inch
- Thickness: 0.45 inch
- Grit / Micron Size: 30 # or Microns
-
Supplier: Weiler Abrasives
Description: wheels ideal for light grinding applications as well as blending parting lines, removing flash, and cutting gates and risers Combination wheels offer flexibility and efficiency when switching between cutting and grinding applications 5/8" - 11 nutted metal hub allows for
- Outer Diameter (OD): 9 inch
- Bore ID / Shank Diameter: 0.625 inch
- Thickness: 0.45 inch
- Grit / Micron Size: 30 # or Microns
-
Supplier: Weiler Abrasives
Description: grinding process The 1/8 inch thickness makes these wheels ideal for light grinding applications as well as blending parting lines, removing flash, and cutting gates and risers Combination wheels offer flexibility and efficiency when switching between cutting and
- Outer Diameter (OD): 7 inch
- Bore ID / Shank Diameter: 0.625 inch
- Thickness: 0.45 inch
- Grit / Micron Size: 30 # or Microns
-
Supplier: Weiler Abrasives
Description: emitted during the grinding process The 1/8 inch thickness makes these wheels ideal for light grinding applications as well as blending parting lines, removing flash, and cutting gates and risers Combination wheels offer flexibility and efficiency when switching between
- Outer Diameter (OD): 7 inch
- Bore ID / Shank Diameter: 0.625 inch
- Thickness: 0.45 inch
- Grit / Micron Size: 30 # or Microns
-
Supplier: R. S. Hughes Company, Inc.
Description: Weiler surface grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 7 in. Weiler incorporates this aluminum oxide material into the surface grinding wheel forming a grit of 24. The threaded arbor attachment allows for easy mounting to the tool
- Bore ID / Shank Diameter: 0.875 inch
- Thickness: 0.25 inch
- Rotary Speed: 8,500 rpm
- Type: Aluminum Oxide, Depressed Center
-
Supplier: Norton Abrasives
Description: Thread Grinding NT1O6 Tool
- Type: Diamond, Dressing Tool - Single Point
- Features: Handheld, Holder / Machine Mount, Resettable, Specialty / Other
-
Supplier: Norton Abrasives
Description: Thread Grinding NT1L4 Tool
- Type: Diamond, Dressing Tool - Single Point
- Features: Holder / Machine Mount, Other
-
Supplier: Norton Abrasives
Description: Thread Grinding 3R8L4 Tool
- Type: Diamond, Dressing Tool - Single Point
- Features: Holder / Machine Mount, Other
-
Supplier: Norton Abrasives
Description: life and reduced edge wear Stand up on light- to moderately-demanding applications New grain coating creates longer life and faster cut rate Mounted steel shank wheels have better balance for reduced chatter and operator fatigue Mounted 1/4"-20 thread wheels have the easiest,
- Outer Diameter (OD): 1 inch
- Shank / Bore Diameter: 0.25 inch
- Grit Size: 60 to 120
- Rotary Speed: 30,000 rpm
-
Supplier: 3X Ceramic Parts Company Limited
Description: High-Quality CNC Machining Alumina Ceramic Textile Machine Thread Passing Wheel Machining services for alumina ceramic Ring Of Textile Machine Thread Passing Wheel . Tolerance ranges up to +/-0.0001 in. Capabilities include surface, ID, OD, form and jig grinding,
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Star SU LLC
Description: gears. Other strengths of this machine are rapid format change and incredible versatility when it comes to combining machining and dressing processes. The G 500 H may mount CBN grinding wheels and dressable corundum grinding wheels.
-
Supplier: Reid Supply
Description: Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for
- Outer Diameter (OD): 1.5 inch
- Shank / Bore Diameter: 0.25196864 inch
- Grit Size: 80
- Rotary Speed: 25,000 rpm
-
Supplier: Reid Supply
Description: Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for
- Type: Rotary Cutting Tool / Bit
-
Supplier: 3X Ceramic Parts Company Limited
Description: mirror; 5. Ceramic rod chamfering: it can be divided into 45 degrees, 60 degrees, 90 degrees, etc. different angles of ceramic rod can be chamfered with grinding wheel; 6. excircle machining of ceramic rod: the excircle of ceramic rod usually needs excircle grinding, and its
- Density: 6.019996200615109 g/cc
- Compressive / Crushing Strength: 319,081.0465858334 psi
- Features: Specialty Ceramics
- Specialty Ceramic Type: Zirconia
-
Supplier: Flexovit USA, Inc.
Description: Ideal for rough grinding or snagging work on steel or concrete. 5/8 " - 11 threaded arbor for spin-on mounting. C16PB Made with silicon carbide grain, this coarse spec is ideal for grinding and cleaning concrete, masonry and stone.
- Outer Diameter (OD): 5 inch
- Bore ID / Shank Diameter: 0.625 inch
- Thickness: 2 inch
- Rotary Speed: 7,258 rpm
-
Supplier: AENOR
Description: CUP WHEELS UP TO V=48 M-S, FOR THREAD PORTABLE GRINDING MACHINES. TYPE 6.
-
Supplier: AENOR
Description: CUP WHEELS UP TO V=48 M-S, FOR THREAD PORTABLE GRINDING MACHINES. TYPE 11.
-
Supplier: CS UNITEC
Description: wheels for longitudinal surface finishers. Fast deburring, trimming, grinding, brushing, and more Uses Poly-PTX grinding wheels for longitudinal grinding, satin finishing, etc. Uses grinding discs for plain grinding, fine grinding, etc. Uses
- Rotary Speed: 2,800 rpm
- Power: 1.00516528867711 HP
- Mounting: Bench
- Features: Bonded Abrasives, Disc Finishing, Multiple Heads / Spindles, Other, Polisher / Polishing Lathe
-
Supplier: United Grinding Technologies Inc.
Description: centres of 1000 (39.4”) or 1600 mm (63”) Turret wheelhead can be swivelled automatically, up to 4 grinding wheels can be used High-resolution B axis C-axis for the workhead for form and thread grinding Several wheelhead and tailstock models available for different
-
Supplier: Weldon Solutions
Description: has been uniquely configured with a large grinding wheel, increased horsepower, a straight or angular wheel-head, FANUC CNC control, 16" swing, and 12" or 32" between centers capacity. The models are customized to fit specific applications and are readily adaptable for factory
- Rotary Speed: 8,500 rpm
- Surface / Linear Speed: 50.00000000000009 ft/min
- Power: 5 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, Three-Phase
-
Supplier: Weldon Solutions
Description: allows for dressing of both aluminum oxide and superabrasive grinding wheels.
- Rotary Speed: 30,000 rpm
- Surface / Linear Speed: 50.00000000000009 ft/min
- Power: 5 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, Three-Phase
-
Supplier: MOCAP LLC
Description: Multi Boxes are unique mini boxes that can be used to package a wide variety of products from the cutting tool industry to the hobby and craft market. These Mini plastic hinged boxes are just the right size to package grinding disks, diamond wheels, ceramic inserts, circular saw blades
- Height: 0.787402 inch
- Width / Diameter: 2.3228359 inch
- Container Type: Box / Crate
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 7.0 Amp AC/DC, 11,000 rpm motor designed for faster material removal and higher overload protection Quick-Change™ Wheel Release allows tool free wheel removal without need for a wrench Low profile, jam-pot gear case increases durability and allows tool to fit into
- Rotary Speed: 11,000 rpm
- Power: 1.07217630792226 HP
- Current: 7 amps
- Type: Angle Grinder
-
Supplier: Walter Surface Technologies
Description: disc can be restored to like-new performance by reducing the diameter of the ECO-TRIM backing. Features One step finishing solution to reduce cost Quiet, vibration-free grinding Raised hub fits all standard grinder back flanges With integral thread 5/8"-11 ECO-TRIM backing for
- Outer Diameter (OD): 4.5 to 7 inch
- Shank / Bore Diameter: 0.625 to 0.875 inch
- Grit Size: 40 to 120
- Rotary Speed: 13,300 rpm
-
Supplier: Bluetools
Description: hand. 5/8-11 threaded spindle 0.9 HP 9,000 RPM Sanding Capacity: 5" Sanding/Polishing Disc Grinding Capacity: 1" Carbide Bur/2" Mtd. Wheel Front exhaust Length 9.8 in. Weight 3.4 lbs. Call BlueTools at 1-336-282-2020 to order your Dotco right angle air grinder today.
-
Supplier: DEWALT Industrial Tool Co.
Description: is found in most tool boxes if lost Low profile, jam-pot gear case increases durability and allows tool to fit into tight spaces Quick-Change™ Wheel Release allows tool free wheel removal without need for a wrench 2-position removable side handle provides increased comfort and control
- Rotary Speed: 12,000 rpm
- Power: 1.1391873271674 HP
- Current: 7 amps
- Type: Angle Grinder
-
Supplier: Oil-Rite Corp.
Description: can be used for lubrication of chains, cables, gears, punches, dies, drills, taps, reamers, milling cutters, grinding wheels, sheet stock, die casting molds, applying liquid to food products, water to embossing rolls of paper machinery, and many other applications. This Spray Valve is
- Valve Type: Needle Valves
- Features: Threaded
Find Suppliers by Category Top
Featured Products Top
-
for a greater grain holding ability, the R928 line cuts cooler and faster on hard-to-grind materials. “A clear trend in industry today is the growing use of smaller abrasives. Our new Norton Merit Pink Flap Wheels and Specialties answer this need, as well as provide excellent finishes (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives -
, Shaftloc® can be reused and repositioned multiple times without marring or damaging the shaft. The shallow thread angle generates significant force amplification, providing high torque transmission and a secure, repeatable hold between the component and the shaft (read more)
Browse Rotary Shafts Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
ZASMHBA0002141
Truing Grinding Wheels Thread grinding wheels are trued to maintain the required thread form and an efficient grinding surface.
-
http://www.ctemag.com/pdf/2008/0812-StayingSharp.pdf
Because the diameters of thread grinding wheels are much bigger than tools applied to machine threads—the surface area is as much as 50 times larger than a cut- ting tool—grinding wheels do not wear as quickly.
-
Cutting Tool Engineering | March 2012 | Look Ahead | Diverse gear making
By applying two different multiple- threaded grinding wheels , the technology enables mass production of complex gears, including internal ring gears and some external gears, such as stepped gears and pinion gears with shafts.
-
Low velocity operation characteristics of servo platform of FRP pipe thread grinding machine
When the pre-taper process is finished, the thread grinding wheel driven by high-speed spindle motor and the double axis motion platform begins to run to finish grinding of the trapezoidal thread.
-
A CNC grinding method and envelope residual model for face gear
Finishing by continuous grinding with a threaded grinding wheel is very fast, and it can obtain high tooth strength by hardening of gear tooth surfaces.
-
Method of Test for Hydrogen Embrittlement Due to Electrolytic Cadmium Plating
Machining of the notch was done on an automatic thread grinding wheel shar- pened to the proper angle and root radius.
Indicates content that may require registration and/or purchase.