Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LASCO Fittings, Inc.
Description: No Description Provided
- Fitting Type: Coupling, Reducer
- Material: PVC/CPVC
-
Supplier: Carr Lane Manufacturing Co.
Description: FEATURES: An economical bushing designed for thin template jig plates from 3/64" to 3/8" thick. Bushings are held in place by a threaded Retainer Ring (order separately). Left-hand thread is self tightening during drilling to prevent the Retainer Ring from loosening. Flush
-
Supplier: Allied Electronics, Inc.
Description: SWITCH,SUBMINIATURE,FLATTED LEVER,THREADED BUSHING,SOLDER LUG TERMINALS,SPDT
-
-
Supplier: Allied Electronics, Inc.
Description: 3.5MM PC horizontal mount Jack, stereo,threaded bushing
-
Supplier: Allied Electronics, Inc.
Description: SWITCH,TOGGLE,SUBMINIATURE,BAT LEVER,THREADED BUSHING,SOLDER LUG,SPDT
-
Supplier: Allied Electronics, Inc.
Description: SWITCH,SUBMINIATURE,FLATTED LEVER,THREADED BUSHING,SOLDER LUG TERMINALS,DPDT
-
Supplier: Accuris
Description: BUSHING, SCREW THREAD, EXPANDER
-
Supplier: Accuris
Description: BUSHING SCREW THREAD REDUCER
-
Supplier: APEM Components, Inc.
Description: Single and double pole momentary configurations with solder lug terminals. Gold plated silver or coin silver contacts are available plus optional color caps. CECC approved.
-
Supplier: Accuris
Description: Bushing, Pipe, Internal and External Thread
-
Supplier: CGP Manufacturing, Inc.
Description: Threaded and Socket Weld Pressure Fittings Per ANSI B16.11 Dimensions Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials 3M, 6M, 9M Pressure Classes Couplings, Reducers, Half Couplings Caps Square/Hex/Round Head Plugs and Bull Plugs Hex Bushings and S/W
- Material: Carbon & Alloy Steel, Exotic Metals, Stainless Steel
- Connection Type: Threaded
-
Supplier: Accuris
Description: Bushing - Screw Thread Expander, for Seal Ring
-
Description: Zirconia (Zro2) ceramic, also known as "ceramic steel," combines high hardness, wear and corrosion resistance, and one of the highest fracture toughness values among all ceramic materials. The most common grade of Zirconia is Yttria Partially Stabilized Zirconia (Y-PSZ). Because of its high thermal
- Oxide Type: Zirconia
-
Supplier: Mid-America Fittings, Inc.
Description: Choice of pipe size
- English Size: 0.0625 to 4 inch
- Features: English
- Material: Stainless Steel
-
Supplier: Cole-Parmer
Description: Threaded Fitting
- Material: Brass/Bronze
- Fitting Type: Reducer
-
Supplier: Cole-Parmer
Description: Threaded Fitting
- Material: Brass/Bronze
- Fitting Type: Reducer
-
Supplier: Cole-Parmer
Description: Threaded Fitting
- Material: Brass/Bronze
- Fitting Type: Reducer
-
Supplier: Superlok - Mako Products
Description: Precision Manufactured 316 Stainless Steel Premium Quality and Value Instrument Fittings Up to 10,000 PSI • 316 Stainless Nipples, Tees, Bushings Adaptors & Elbows Available in: 1/8" through 1"
- English Size: 0.125 to 1 inch
- Fitting Type: Adapter, Reducer
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Features: English
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Cole-Parmer
Description: Compression Fitting
- Fitting Type: Reducer
-
Supplier: G.L. Huyett
Description: Reducer bushings are threaded adapters. Bushings functionally decrease the size of a threaded hole. They are commonly used to replace stripped threads or for retrofitting smaller components into larger holes.
- English Size: 0.125 to 2 inch
- Fitting Type: Adapter, Reducer
- Material: Brass/Bronze, Carbon & Alloy Steel
- Features: English
-
Supplier: Newark, An Avnet Company
Description: RIVET BUSH, M2, STEEL, PK100; Thread Size - Imperial:-; Thread Size - Metric:M2; Fastener Material:Steel; Panel Thickness:-; Panel Cutout Diameter:3.5mm; Fastener Plating:Zinc; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RIVET BUSH, M3, GAUGE SIZE 16, STEEL; Thread Size - Imperial:-; Thread Size - Metric:M3; Fastener Material:Steel; Panel Thickness:-; Panel Cutout Diameter:5.54mm; Fastener Plating:Zinc; Product Range:- RoHS Compliant: Yes
-
Supplier: Jergens, Inc.
Description: Jergens Bolster Plate Bushings give users the ability to make repairs quickly, easily, and right on the machine. Re-tap the bolster plate hole, insert the threaded bushing to match and use a locking type sealant to lock the bushing in place. The Bolster Plate
- Insert Length: 1.5 inch
- Inch: 3/4", 3/8"
- Finish: Black Oxide
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: RIVET BUSH, M3, GAUGE SIZE 18, STEEL; Thread Size - Imperial:-; Thread Size - Metric:M3; Fastener Material:Steel; Panel Thickness:-; Panel Cutout Diameter:5.54mm; Fastener Plating:Zinc; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RIVET BUSH, M4, GAUGE SIZE 10, STEEL; Thread Size - Imperial:-; Thread Size - Metric:M4; Fastener Material:Steel; Panel Thickness:-; Panel Cutout Diameter:6.73mm; Fastener Plating:Zinc; Product Range:- RoHS Compliant: Yes
-
Supplier: Reid Supply
Description: micrometers. Reid Supply is a full line distributor from the top manufactures, the most common types of Drill Bushings are fixed or press-fit bushings, head press fit, threaded drill bushings, united and metric drill bushings. . Type SG (Serrated Groove)
-
Supplier: Reid Supply
Description: micrometers. Reid Supply is a full line distributor from the top manufactures, the most common types of Drill Bushings are fixed or press-fit bushings, head press fit, threaded drill bushings, united and metric drill bushings. . Type SF (Slip/Fixed Renewable)
-
Standards and Technical Documents - FITTING, BUSHING, SCREW THREAD REDUCER, FOR SEAL RING -- AS4340CSupplier: SAE International
Description: Technical Standard
-
Supplier: ASME
Description: This Standard for Ferrous Pipe Plugs, Bushings, and Locknuts with Pipe Threads covers: (a) pressure-temperature ratings; (b) size; (c) marking; (d) materials; (e) dimensions and tolerances; (f) threading; and (g) pattern taper. Table of Contents
-
Supplier: Radwell International
Description: BUSHING, CONDUIT BUSHING SERIES, 3 INCH TRADE SIZE, THREADED MOUNTING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ASME Standards and Certification
Description: This Standard for Ferrous Pipe Plugs, Bushings, and Locknuts with Pipe Threads covers: (a) pressure-temperature ratings; (b) size; (c) marking; (d) materials; (e) dimensions and tolerances; (f) threading; and (g) pattern taper. Table of Contents
-
Supplier: Jergens, Inc.
Description: bolt. When a stud with a special OK-Vise® bushing and a hex nut is used, it can prevent damage to tapped holes in expensive fixture plates and tooling columns. Another reason to use this type of fastening can be to minimize the sortiment of power tools that is used in fastening various clamps
Find Suppliers by Category Top
Featured Products Top
-
safe protection even when they are used under extremely unfavorable conditions, on exposure to aggressive chemical media or hard mechanical conditions. The inside base of the enclosure has threaded bushings for the fastening of mounting rails or panels at its sides. The enclosure is mounted by means of insulated screws outside of the lid seal. (read more)
Browse Heat Tracing Datasheets for BARTEC -
space. ROLEC also offers polyTOP with a choice of four different polyamide fixings: slotted (standard); triangular or square head to prevent tampering; hand screws for fast access. Threaded bushes for the lid fastenings are manufactured from stainless steel, as are the exterior mounting brackets (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
cradles deliver the strength, thermal stability, and salt-spray resistance while reducing weight compared with the original metal fixture. Post-processing consists only of support removal, light sanding, and the insertion of bushings and threaded helicoils before final paint, minimizing downstream (read more)
Browse 3D Printers and Additive Manufacturing Machines Datasheets for BigRep -
.L. listed silicone. ABS versions are designed to meet IP66 Polycarbonate versions are designed to meet IP68 Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
, molded in UL 94 V-0 rated ABS, include machine screws that thread into integrated brass bushings, which make it ideal for repetitive assembly and disassembly. Economy versions are assembled via self-tapping screws into plastic screw posts. Available colors include black, gray, and (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
plastic. Flanged versions are available with choice of lid or bottom flange. The 1591 series is designed to meet IP54 and endlessly adaptable, easy to machine, and economical. Flame retardant versions, molded in UL 94 V-0 rated ABS, include machine screws that thread into integrated brass (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
applications. Combining the roller with the bushing stand-off and fastener, eliminates 2 additional parts in the system design. Studded rollers are available in standard or adjustable (eccentric) designs as well as long or short studs. This variety offers alternatives for assembly in tapped holes (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
solutions—saving customers millions of dollars in manufacturing and assembly costs. Headquartered in Danielson, CT, SPIROL operates across four continents and is a global manufacturer of engineered components including Coiled Spring Pins, Slotted Spring Pins, Solid Pins, Alignment Dowels, Bushings (read more)
Browse Datasheets for SPIROL -
— Oversized for long life and continuous duty. Oil, heat and static resistant type. Belt Drive, Low Speed, High Volume Ring Fan, Standard or Reverse Flow Airfoil Blades — Aluminum alloy castings. Hub — Cast aluminum threaded to (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
APSX-PIM MUD Base A universal MUD base designed to make 3D printed or metal mold inserts fast to mount, align, and swap on the APSX-PIM. Each side of the MUD features a dense ½" pitch mounting grid using 1/4-20 threaded holes—ideal for repeatable fixturing (read more)
Browse Mold Bases and Mold Plates Datasheets for APSX, LLC
Conduct Research Top
-
Inserting brass bushing into plastic wire connector [MEC]
Induction heating provides, strong threaded connection, fast, accurate and repeatable heating, ability to heat very small areas within precise production tolerances and even distribution of heating
More Information Top
-
Over the use properties of bolted joints in magnesium components
Become thereby and investigations on magnesium components with internal thread ( sleeves ) as well as on components with through-hole (sleeves) in combination with screws of niedriglegiertem steel as well as aluminum alloys carried out.
-
Machine elements
It is produced further by the same principle adjustable guide bushings, bearing bushes and threaded sleeves .
-
Constructive engineer construction and structural engineering
As transport armature for reinforced concrete components, e.g., rückverankerte threaded sleeves , flat steel armature, shaft armature or cable loops are used.
-
Building construction - of the principle to detail
for this reason, the dowel compounds instead of prepared cast threaded sleeves that rarely lie at the right location often prefer Monteure for the attachment of facade elements to solid parts .
-
Machine elements
- The thread without game is expensive, the axial play better through an adjusting- threaded sleeve compensates for fig.
-
Racing car technique
Different receiving parts are welded onto the handlebar: a threaded sleeve in flat handlebar, b threaded sleeve in tube handlebar, c eye in tube handlebar, d of flat handlebars with eye .
Indicates content that may require registration and/or purchase.