-
Supplier: Accuris
Description: Torque, Threaded Application, Electrical Connector and Accessory Installation
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) is intended to provide guidelines to tightening methods and torque values as applied to electrical connectors and related hardware. The connectors and associated hardware discussed herein, are typically manufactured from aluminum
-
Supplier: Accuris
Description: Torque, Threaded Application, Electrical Connector, Accessory and Terminal Board Installation
-
-
Supplier: Accuris
Description: Connector, Plug, Electrical, Thread Coupling
-
Supplier: Accuris
Description: (R) Torque, Threaded Application, Electrical Connector, Accessory and Terminal Board Installation
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) is intended to provide guidelines to tightening methods and torque values as applied to electrical connectors, related hardware and switches, relays, circuit breakers and A-A-59125 type terminal boards. The connectors and associated
-
Supplier: Newark, An Avnet Company
Description: STRAIGHT NONMETALLIC ELECTRICAL CONNECTOR; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:- RoHS Compliant: Yes
-
Supplier: Douglas Electrical Components
Description: Overview Electrical connectors create a simple electronic interface in electrical systems for power and signal transmission. At Douglas Electrical Components, we enhance your capabilities with the usage of electrical connectors by hermetically sealing
- Features: BNC, MHV, SMA
- Connector Type: Coaxial Connector, Military Connector, USB Connector
-
Supplier: Newark, An Avnet Company
Description: RIGHT-ANGLE NONMETALLIC ELECTRICAL CONNECTOR; Thread Size - Imperial:3/4" NPT; Product Range:-; Accessory Type:Right Angle Liquidtight Connector; Body Material:PVC; Conduit Fitting Type:Right Angle Connector RoHS Compliant: Yes
-
Supplier: SAE International
Description: This specification covers circular threaded electrical connectors with solder or removable crimp contacts (both front and rear release). These connectors are for use in electronic, electrical power, and control circuits (see 6.1 ).
-
Supplier: Carlisle Interconnect Technologies
Description: The new Secure-Thread series for the SSMP® and WMP® connector systems lead the industry in providing high signal integrity in one of the smallest threadedlock connector interfaces available. The connector features a blind-mateable push-on combined with a threaded coupling
- Voltage Rating: 335 volts
- Frequency Range: 0 to 100 GHz
- Connector Type: RF and Microwave Connector
- Geometry: Straight
-
Supplier: Newark, An Avnet Company
Description: ELECTRICAL; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Accessory Type:Strain Relief Cord ConnectorRoHS Compliant: Yes
-
Description: Our 50-Ohm hermetic SMA and SSMA feedthrough RF/microwave connectors are designed for use in military and commercial applications where environmental conditions require an extremely rugged and reliable hermetic seal. Qnnect, formerly Hermetic Solutions Group manufactures these
- Temperature Range: -65 to 200 C
- Features: Electrical
- Electrical Feedthrough Type: RF
- Feedthrough Mount: Threaded Mount
-
Supplier: Allied Electronics, Inc.
Description: SUPERCON® electrical connectors incorporate advanced engineering features to provide safe, rapid and positive panel-board connections. Single conductor socket and pin type plugs and receptacles are offered for 25, 50, 100 and 250 A capacities. The 25, 50 and 100 A types are rated
-
Supplier: Specialty Product Technologies
Description: two-piece threaded construction for quick assembly.
- Current Rating: 50 amps
- Gender: Female / Jack
-
Supplier: Specialty Product Technologies
Description: two-piece threaded construction for quick assembly.
- Current Rating: 50 amps
- Gender: Female / Jack
-
Supplier: Specialty Product Technologies
Description: two-piece threaded construction for quick assembly.
- Current Rating: 25 amps
- Gender: Male / Plug
-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: Threaded pogo pin is a new type of threaded pogo pin that can be easily replaced. The method of turning threads on the surface gets the spring needle off the traditional welding method. Therefore, when in use, users can just rotate and tighten the spring needle and when it needs to be
-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: Threaded pogo pins are a new type of threaded pogo pins that can be easily replaced. The method of turning threads on the surface gets the spring needle off the traditional welding method. Therefore, when in use, users can just rotate and tighten the spring needle and when it needs to
-
Supplier: Caplugs
Description: CEC series conductive caps are for all common sizes of threaded electrical and electronic connectors. Also suitable for protecting non-threaded bayonet type connectors. In addition to dissipating electrostatic charges, they provide an electrical shield over
- Material: Polyethylene (PE)
- Features: Threaded
-
Supplier: Newark, An Avnet Company
Description: THREADED COUPLING/CONNECTORS
-
Supplier: Creative Composites Group
Description: in corrosive environments Electric insulator barriers Thermal barriers Simple connects in corrosive environments Corrosion Resistant • Electrical Insulation • Lightweight Low Maintenance Cost Magnetically Transparent Ease of Fabrication Capabilities Reduced Downtime Low Conductivity without
- Length: 48 to 96 inch
- Inch: 1", 1/2", 3/4", 3/8", 5/8"
- Material: FRP, Plastic
- Features: Other
-
Supplier: binder USA LP
Description: Female cable connector, 7/8" UNF thread, UL, IP67 protection
- Contact Size (AWG): 16 AWG
- Voltage Rating: 250 volts
- Current Rating: 9 to 12 amps
- Number of Contacts: 2 to 4 #
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 8507 insulation piercing connector was specifically designed for harnes board applications. Accepts wire up to 0.20″, which can be inserted from multiple angles within the 180 degree opening. Finger pressure easily actuates product into open position. Part is available with 4 different
- Connector Type: Board Mount Connector
-
Supplier: Allied Electronics, Inc.
Description: Supercon® Electrical Connectors, 250 A, 3.56 in. Overall Length SUPERCON® electrical connectors incorporate advanced engineering features to provide safe, rapid and positive panel-board connections. Single conductor socket and pin type plugs and receptacles are offered
-
Supplier: Remke Industries
Description: Remke Tuff-Seal Threaded Adapters easily convert – or mate – one thread style with another.These adapters are offered with both internal and external threads that mate NPT with Metric(or ISO) style fittings or NPT with Pg fittings.They are constructed of machined aluminum with
- Connector Type: Circular / Cylindrical Connector
- Coupling / Adapter: Coupling / Adapter
-
Supplier: binder USA LP
Description: Male receptacle, threaded, PCB solder, IP67 protection
- Voltage Rating: 250 volts
- Current Rating: 4 amps
- Number of Contacts: 4 #
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Allied Electronics, Inc.
Description: SUPERCON® Electrical Connectors, 0.31 in. Socket Diameter, 100 Amps SUPERCON® electrical connectors incorporate advanced engineering features to provide safe, rapid and positive panel-board connections. Single conductor socket and pin type plugs and receptacles are
-
Supplier: Remke Industries
Description: Remke Tuff-Seal Threaded Adapters easily convert – or mate – one thread style with another.These adapters are offered with both internal and external threads that mate NPT with Metric(or ISO) style fittings or NPT with Pg fittings.They are constructed of machined aluminum with
- Connector Type: Circular / Cylindrical Connector
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Remke Industries
Description: Remke Tuff-Seal Threaded Adapters easily convert – or mate – one thread style with another.These adapters are offered with both internal and external threads that mate NPT with Metric(or ISO) style fittings or NPT with Pg fittings.They are constructed of machined aluminum with
- Connector Type: Circular / Cylindrical Connector
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Fairview Microwave Inc.
Description: plating material. This SMP male threaded terminal full detent RF connector is RoHS compliant, you can find this SMP male threaded terminal full detent connector datasheet specifications above. Fairview Microwave male SMP threaded connector purchases will
- Frequency Range: 40 GHz
- Connector Type: RF and Microwave Connector
- Features: SMP
- Geometry: Straight
-
Supplier: Galco Industrial Electronics
Description: M25 To M32 Thread Enlarger,
-
Supplier: Fairview Microwave Inc.
Description: bulkhead terminal RF connector is RoHS compliant, you can find this N female bulkhead terminal connector datasheet specifications above. Fairview Microwave female N bulkhead connector purchases will ship the same day. Our bulkhead N female threaded pin connector is
- Frequency Range: 11 GHz
- Connector Type: RF and Microwave Connector
- Geometry: Straight
- Features: Type N
-
Supplier: Fairview Microwave Inc.
Description: thread-in terminal limited detent RF connector is RoHS compliant, you can find this SMP male thread-in terminal limited detent connector datasheet specifications above. Fairview Microwave male SMP thread-in connector purchases will ship the same day. Our thread-in SMP male stub
- Frequency Range: 50 GHz
- Connector Type: RF and Microwave Connector
- Features: SMP
- Geometry: Straight
Find Suppliers by Category Top
Featured Products Top
-
Amphenol Sine Systems ARC Series™ Connectors are a rugged, heavy-duty, environmentally-sealed, thermoplastic rectangular connector series. They are ideal for (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
Need a reliable M12 connector for industrial signal and sensor applications? The M12 Shielded Female Connector is designed for engineers who need secure, stable connections in industrial automation and equipment where reliable signal (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
Douglas Electrical Components designs and manufactures hermetic electrical feedthroughs and connectors for the automotive industry, supporting everything from R&D to high-volume production. As vehicles become more advanced and connected, these solutions protect critical electrical systems (read more)
Browse Automotive Electrical Connectors Datasheets for Douglas Electrical Components -
. Threaded Neill–Concelman (TNC): While similar to BNC connectors, TNC options incorporate a threaded coupling to offer better performance at higher frequencies. SubMiniature Version A (SMA) Connectors: Known for (read more)
Browse Electrical Connectors Datasheets for ASAP Semiconductor LLC -
: Brass for 1000 hours salt fog resistance Anthracite Aluminium for low reflections Tested to MIL Standards (MIL-STD-810F) Threaded option for MIL-DTL-38999M backshell Rapidly improving battery technologies, capacities and cost as well as (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
fog resistance Anthracite Aluminium for low reflections Tested to MIL Standards (MIL-STD-810F) Threaded option for MIL-DTL-38999M backshell Rapidly improving battery technologies, capacities and cost as well as increasing tendency towards (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Inductive Proximity Sensors XS range and combines an M18 threaded cylindrical body, flush-mountable sensing face, nickel-plated brass enclosure, and protected three-wire DC output. The sensor offers a nominal sensing distance of 5 mm and a specified operating zone (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD. -
grip makes it easy to manipulate the connector while wearing gloves or when the connector is located in a difficult to access area Features: – Ratchet-coupling mechanism (less than 3/4 turn to seat) – Threaded for MIL (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
High-Performance Subminiature Connectors by Molex SMA RF Connectors come in a wide range of products that operate at 27 GHz. The threaded couplings ensure uniform contact with (read more)
Browse Electrical Connectors Datasheets for bisco industries -
tested, just simple grab the wire you want to test and pierce it with the insulation needle or needles on the contact tip. With needle removal, there is only a small incision left behind to maintain wire integrity for long-lasting use. Many of our insulation-piercing connectors are sold on already (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc.
Conduct Research Top
-
5 Tips for Implementing an Integrated Stepper Linear Actuator System
Stepper motors are commonly used to translate motion from rotary to linear. Selecting the right combination of electrical and mechanical components is complicated by the various options for precision positioning systems. This brief will review key criteria for successful stepper linear actuator