-
Supplier: Eaton Hydraulics Group
Description: strokes up to 8 m (300 in)—as well as in custom configurations—these robust cylinders are engineered to survive in extremely demanding environments. Designs eliminate sizing confusion by including both U.S. and metric Threaded flange design improves performance and shortens lead times
- Stroke: 300 inch
- Operating Pressure: 250 to 5,000 psi
- Bore Size: 2 to 16 inch
-
Supplier: Sugatsune America, Inc.
Description: Heavy duty and low profile Twin wheel caster with excellent stability
- Load Capacity: 220.5 lbs
- Wheel Tread Width: 2.125 inch
- Height: 3.125 inch
- Features: Other, Threaded Stem
-
Supplier: Sugatsune America, Inc.
Description: Caster with clean appearance Dual brake system. Can be locked on “swivel only†or “wheel and swivel†in one step. Large lock lever for swivel, and small lock lever for wheel Easy operation Works as rigid type when swivel locked for easy movability
- Load Capacity: 264.6 lbs
- Wheel Tread Width: 2.6875 inch
- Height: 7.6875 inch
- Features: Brake, Other, Threaded Stem
-
-
Supplier: Sugatsune America, Inc.
Description: Flat-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded.
- Wheel Tread Width: 1.875 inch
- Height: 3.5 inch
- Features: Other, Threaded Stem
-
Supplier: Sugatsune America, Inc.
Description: Low profile and heavy duty up to 255 kg (561 lbs), ideal for manufacturing equipment Hardened frame for maximum rigidity and strength Hexavalent chromium free. Using trivalent chromium for RoHS compliance
- Load Capacity: 562.275 lbs
- Wheel Tread Width: 2.875 inch
- Height: 4.1875 inch
- Features: Other, Threaded Stem
-
Supplier: Colson Caster Corporation
Description: No Description Provided
- Load Capacity: 75 lbs
- Wheel Tread Width: 0.875 inch
- Wheel Diameter: 2 inch
- Height: 2.5 inch
-
Supplier: Caster Warehouse Inc.
Description: Case hardened double ball raceway provide extra capacity & durability
- Load Capacity: 900 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 5 inch
- Height: 6.5 inch
-
Supplier: Reid Supply
Description: Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly
- Load Capacity: 125 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 3 inch
- Height: 3.62598621 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: Specific stem lengths can be made to order
- Load Capacity: 135 lbs
- Wheel Tread Width: 0.9375 inch
- Wheel Diameter: 5 inch
- Height: 5.71875 inch
-
Supplier: Albion Casters and Wheels
Description: FEATURES Albion’s Urethane Shopping cart wheels both mechanically lock and chemically lock the tread to the wheel core. Top Plate & Yoke: Heavily embossed, formed steel to extend caster life under rugged conditions Swivel Section: Hardened double ball bearing raceways to resist wear and
- Load Capacity: 250 to 350 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 5 inch
- Height: 5.875 inch
-
Supplier: Omnitrack Corp.
Description: Fast directional change - easier steering than traditional casters Glide smoothly over carpet, wood & marble floors Multiple drain channels expel debris & fluids Effortlessly convey delicate materials with minimal damage
- Load Capacity: 66 lbs
- Wheel Diameter: 2.362 inch
- Height: 2.362 inch
- Caster Type: Ball Wheels
-
Supplier: Faultless Caster
Description: Attaches to wire grocery trucks, brackets, etc., corrosion-resistant finish
- Load Capacity: 175 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 3 inch
- Height: 3.75 inch
-
Supplier: RWM Casters Company
Description: The VersaTrac 27® Series Casters provide solutions to a wide range of institutional caster and industrial caster wheel applications. This light medium duty caster is available in multiple styles and sizes. It is offered in numerous top plates and stem choices and is
- Load Capacity: 150 to 300 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 3 to 5 inch
- Height: 4.25 to 6.3125 inch
-
Supplier: item America, LLC
Description: Castor line D65 (castor diameter 65 mm) consists of the variants: Swivel Castor and Swivel Castor with brake (brake for wheel axis).
- Load Capacity: 110.25 lbs
- Wheel Tread Width: 2.2047256 inch
- Wheel Diameter: 2.5590565 inch
- Height: 3.1102379 inch
-
Supplier: US Futaba, Inc.
Description: Twin Wheel Castor with Threaded Stem Features: Stem dimensions: Thread 5/16-18, length 3/4" Capacity/castor: 1-9/16"(40mm) 55 lbs 2" (50mm) 77 lbs 2-3/8" (60mm) 99lbs (special order)
- Load Capacity: 55 lbs
- Wheel Diameter: 0.3125 to 2.375 inch
- Wheel Type: Plastic Wheel
- Caster Type: Stem Caster
-
Supplier: Caster Warehouse Inc.
Description: Case hardened double ball raceway provide extra capacity & durability
- Load Capacity: 375 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 6 inch
- Height: 7.375 inch
-
Supplier: Colson Caster Corporation
Description: No Description Provided
- Load Capacity: 125 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 2.5 inch
- Height: 3.75 inch
-
Supplier: Colson Caster Corporation
Description: No Description Provided
- Load Capacity: 125 lbs
- Wheel Tread Width: 0.875 inch
- Wheel Diameter: 4 inch
- Height: 5 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: Slim line metal ball caster for use on hard surfaces
- Load Capacity: 100 lbs
- Wheel Diameter: 3 inch
- Height: 3.25 inch
- Caster Type: Ball Wheels, Stem Caster
-
Supplier: Caster Warehouse Inc.
Description: Case hardened double ball raceway provide extra capacity & durability
- Load Capacity: 400 lbs
- Wheel Tread Width: 1.5 inch
- Wheel Diameter: 6 inch
- Height: 7.5 inch
-
Supplier: Faultless Caster
Description: Ideal for metal furniture, carts, racks, appliances and more
- Load Capacity: 80 lbs
- Wheel Tread Width: 0.75 inch
- Wheel Diameter: 2 inch
- Height: 2.53125 inch
-
Supplier: Albion Casters and Wheels
Description: FEATURES Swivel Section: Precision ball raceway Axle: 3/8” diameter Finish: Beige plastic to resist rust and corrosion Alternate or custom caster configurations available
- Load Capacity: 300 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 5 inch
- Height: 6.5 to 6.875 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: Conductive and anti-static wheels. and expandable stems available
- Load Capacity: 400 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 4 inch
- Height: 5.25 inch
-
Supplier: Omnitrack Corp.
Description: Omnifloat castors allow smooth conveying & directional change with minimal damage to delicate surfaces. Specified throughout the glass handling industry for conveying glass through wet, corrosive, dusty & high temperature processes. Omnifloats are typically supplied with a 50% mix of ‘left hand’ &
- Load Capacity: 50 lbs
- Wheel Diameter: 1.375 to 2 inch
- Height: 3.622 to 4.213 inch
- Caster Type: Ball Wheels
Find Suppliers by Category Top
More Information Top
-
MASTER CASTER Swivel Stem Caster,2-1/2 In,75 lb,Rubber - Stem Casters - 1G017|43804 - Grainger Industrial Supply
Grainger has contacted the product supplier and have been advised by them of the following: we do not offer any casters with a metric thread .
-
J.W. Winco Now Offers Threaded Tube Ends
Square threaded tube ends are also offered. .... J.W. Winco offers an extensive selection of inch and metric size adjustable levers, cabinet U-handles, plastic and steel hinges and locking mechanisms … spring, ball and indexing plungers, jig, fixture and fastening components, toggle clamps, metric casters and wheels, universal joints…
-
Tooling Advances and Innovations
The feet range in height from 10 to 50 mm, and thread sizes from M6 to M12. .... J.W. Winco offers an extensive selection of inch and metric size adjustable levers, cabinet U-handles, plastic and steel hinges and locking mechanisms … indexing plungers, jig, fixture and fastening components, retaining magnet assemblies, toggle clamps, metric casters and wheels, universal joints…
-
CR4 - Thread: Spline Description
…ago I was involved in a project in which we bought a continuous caster (for a steel .... • Metric threads (for screw fasteners) are not (a single) standard--at the very least, we ran into German metric threads and Japanese metric threads which were not compatible.
-
J.W. Winco Offers Interchangeable Insert Ratchet Wrenches
For certain minimum quantities, hexagon and modified inserts with inch size threads , round bores with keyway, and .... J.W. Winco offers an extensive selection of inch and metric size adjustable levers, cabinet U-handles, plastic and steel hinges and locking mechanisms … spring, ball and indexing plungers, jig, fixture and fastening components, toggle clamps, metric casters and wheels, universal joints…
-
Roloff / Matek machine elements
Castor 545 castor direction 548 drive sealing 712 life 533 -, achievable 539 -, modify 539 -, nominal 535, 549 … sealing 707 number of measuring tooth 770 metallelastische clutch 461 metal bellows 706 metric ISO thread 232…
-
New products
…mo- tor driven carriage that is outfitted with a standard 3½ inch-8 thread .Ahand-held pendant .... Users can move the measurement devices around the shop floor using the casters (manually retracted trivet feet … Company also has a new line of Tar- get Holder Kits, available in metric and English collections.
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
…locking nits; nuts; copper studs; brass studs; double ended screws; cartridges; bronze rings; threaded copper inserts; chains .... tubes; truck steel plugs; ring end steel forgings; steel carts; tool cart kits; steel casters ; laser quartz lenses; optical lens caps; display enhancement filters; plastic, mounted … measures; grind gauges; valve checker tools; standard rulers; digital check gauges; metric scales; feeler gauges; handle…
-
Roloff / Matek machine elements
Castor 510 castor direction 513 drive sealing 671 life 498 -, achievable 504 -, modify 504 -, nominal 500, 514 … sealing 666 number of measuring tooth 727 metallelastische clutch 433 metal bellows 665 metric ISO thread 218…
-
E.R. WAGNER Caster Wheel,5 D x 1-1/4 In. W,220 lb. - Caster Wheels - 1G445|1J003193294R - Grainger Industrial Supply
• Includes Metric Wheel with Thread Guards. .... 5'' Caster Wheel, 220 lb.
Indicates content that may require registration and/or purchase.