-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ACTUATOR, TINY TIM, NFPA, DOUBLE ACTING, 150 PSI OPERATING PRESSURE, SINGLE ROD END, BLOCK-VEE PISTON AND ROD SEALS, THREADED NOSE, 1/2" ROD DIAMETER, 5/16-24 THREAD, 1-1/8" BORE, 1" STROKE. FREE 2 YEAR RADWELL WARRANTY
- Actuator Type: Piston Cylinder Actuator
- Features: Pneumatic
-
Supplier: Branham, W.C. Inc.
Description: OVLPRO® Low Profile Rod Cylinder, 44mm Bore, Male Threaded Rod, Side Ported, 1.0 in. Stroke. Estimated Lead-Time: 5-7 business days ARO @ Qty < 4 pcs. Attributes Bore Size 44mm (1.75") Extend/Retract Force, Lb. 241/210 Lbs. @ 100 PSI Max. Pressure, PSI 200 PSI Piston Magnet
- Stroke: 1 to 12 inch
- Operating Pressure: 200 psi
- Bore Size: 1.7322844 inch
- Shaft Diameter: 0.625 inch
-
Supplier: Branham, W.C. Inc.
Description: OVLPRO® Low Profile Rod Cylinder, 25mm bore, Male Threaded Rod, Side Ported, 1.00 in. Stroke Estimated Lead-Time: 5-7 business days ARO @ Qty < 4 pcs. Attributes Bore Size 25mm (1.00") Extend/Retract Force, Lb. 78/67 Lbs. @ 100 PSI Max. Pressure, PSI 200 PSI Piston Magnet
- Stroke: 1 to 8 inch
- Operating Pressure: 200 psi
- Bore Size: 0.9842525 inch
- Shaft Diameter: 0.375 inch
-
-
Supplier: Newport MKS
Description: The LTA-HL motorized 25 mm travel actuator is recommended for heavy load applications, the LTA-HL features a robust, 8 mm diameter rod and a M12-0.5 mounting bezel that is compatible with the UMR8 and MVN80 linear stages. LTA actuators are designed to fit into selected manual
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.0393700787401575 in/sec
-
Supplier: Branham, W.C. Inc.
Description: Available in bores Ø 6-10-16 mm Single acting operation Available with smooth rod and with threaded rod
- Stroke: 0.1968505 to 0.5905515 inch
- Operating Pressure: 101.52639 psi
- Bore Size: 0.2362206 to 0.6299216 inch
- Body Material: Stainless Steel, Steel
-
Supplier: ABB Measurement & Analytics
Description: “Simple Cylinder” Type LP Linear pneumatic actuators are supplied with either type AV conventional or type TZIDC digital positioners mounted on the cylinder. Cylinders are supplied with a threaded clevis on the rod end. Base mounting pivots can be ordered as an accessory. A
- Stroke or X-Axis Travel: 5 to 16 inch
- Rated Force: 168.6 to 6,164.016 lbs
- Features: Adjustable Stroke, Integral Sensor, Multi-position, Protective Boot
- Mounting Type: Clevis or Eye
-
Supplier: Compact Automation
Description: Turn-Act guided cylinders combine high strength, lightweight extruded bodies and the rigid support of composite or roller ball bearings with enersorb piston to provide an unparalleled guided cylinder product. Features: 4 Base Models ½, 3/4, 1 ¼ and 2 ½ inch Bores Lift forces from 16-490 lbs.
- Stroke or X-Axis Travel: 2 to 8 inch
- Bore Size: 0.5 to 2.5 inch
- Material: Aluminum
- Features: Double End Rod, Pneumatic Thruster, Three
-
Supplier: Compact Automation
Description: Metric cylinders are standard cylinders available in 3 duty types: Standard Duty Our most space efficient duty. Short rod bearing and thin piston design. Available as single or double rod end. Intermediate Duty (Half Husky®) A combination of our standard and Heavy duty. long rod
- Stroke or X-Axis Travel: 0.09842525 to 0.9842525 inch
- Material: Aluminum, Steel
- Features: Double End Rod, Multi-position
- Mounting Type: Face Mount, Rear Mount, Threaded
-
Supplier: Myostat Motion Control, Inc.
Description: The CSR-17 line of rod style lead screw actuators are high force, space efficient, linear motion solutions for use in plastic injection, automated fixtures, consumer electronics assembly and other automated OEM devices. Coupled with a CM1 controller, the CSR-17 is a programmable,
- Stroke or X-Axis Travel: 0.50000027 to 2.00000108 inch
- Rated Speed: 5.90551181102362 in/sec
- Rated Force: 202.32 lbs
- Actuation Type: Electrical
-
Supplier: Joyce/Dayton Corp.
Description: Joyce linear actuators are designed to lift and precisely position loads up to 1500 pounds. They are built with cast aluminum housings, include motors (120VAC and 12 VDC), and are best suited for use in environments that are protected from the elements. A spring brake ensures that the
- Stroke or X-Axis Travel: 3 to 24 inch
- Rated Speed: 0.833333333333335 in/sec
- Rated Force: 1,500 lbs
- Motor Voltage: 120 volts
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: Miniaturized AC servomotor linear actuators are a type of rectilinear actuator which achieves high precision positioning as well as miniaturization and weight reduction. The motor portion utilizes a hollow AC servomotor, while the encoder portion utilizes a miniaturized and high
- Stroke or X-Axis Travel: 0.393701 to 1.181103 inch
- Rated Speed: 1.5748031496063 in/sec
- Rated Force: 11.025 lbs
- Lead: 0.03937007874015748 inches per
-
Supplier: Exlar
Description: Planetary rollers assembled around the actuator's extending rod follow threads which are precisely machined on the inside surface of the actuator's hollow armature. Linear motion is produced in precise synchronization with the armature rotation. Because this roller screw
- Stroke or X-Axis Travel: 18 inch
- Rated Speed: 10 in/sec
- Rated Force: 415 to 905 lbs
- Motor Voltage: 115 to 460 volts
-
Supplier: Kollmorgen Corporation
Description: Reduce cleaning times without compromising on performance and installation space: Kollmorgen combines an AKMH™ stainless steel motor with a linear actuator and a ready-to-install hygienic linear drive, which are ideal for lifting units, measure pourers, or format adjustments in the packaging,
- Stroke or X-Axis Travel: 23.62206 inch
- Rated Speed: 19.488188976378 to 57.0078740157481 in/sec
- Rated Force: 0.200072 to 4.4998216 lbs
- Motor Continuous Power: 0.00737121211696551 HP
-
Supplier: ATLANTA Drive Systems, Inc.
Description: lubricated with an automatic lubrication system. These actuators also include safety devices to track the spindle travel position and any wear of the supporting nut. Additional safety can be realized with an internal safety nut in case of failure of the supporting nut. The actuators
- Rated Speed: 0.116166666666667 in/sec
- Rated Force: 22,550 lbs
- Motor Type: AC
- Drive Type: Ball Screw
-
Supplier: Compact Automation
Description: actuators and cylinders; for instance, multi position linear actuators are advantageous compared to single position linear actuators because they can sort or position multiple parts at a time. This makes them ideal for sorting and selective-assembly operations. Multi-act is
- Stroke or X-Axis Travel: 1 to 4 inch
- Rated Speed: 3.33333333333334 in/sec
- Rated Force: 100 lbs
- Features: Adjustable Stroke, Bumpers / Cushions, Multi-position
-
Supplier: Airpot Corporation
Description: No Description Provided
- Stroke or X-Axis Travel: 0.5 to 6 inch
- Rated Force: 128.8 lbs
- Mounting Type: Double-end Mount, Nose Mount, Rear Mount, Threaded
- Features: Other
-
Description: Linear Actuator with Trapezoidal Screw and piston rod for applications requiring exact positioning. Advantages: Accurate path and position control High force output Self-locking Excellent slow speed characteristics Easy installation Low maintenance Ideal for level regulation, lifting
- Stroke or X-Axis Travel: 0.0393701 to 19.68505 inch
- Rated Speed: 3.93700787401575 in/sec
- Motor Type: AC Servo, Stepper
- Material: Aluminum
-
Supplier: Nook Industries, Inc.
Description: This unit consists of an aluminium extrusion body with integrated, hardened steel guide rods. Two carriages, which have internal linear ball bearings that can be adjusted free of play, are driven along the guide rods in opposite directions by two belts. The pulleys include
- Rated Speed: 196.8503937007874 in/sec
- Rated Force: 105.656 lbs
- Material: Aluminum
- Drive Type: Belt Drive
-
Supplier: Nook Industries, Inc.
Description: This unit consists of an aluminium extrusion body with integral, hardened steel guide rods. The carriage which has internal linear ball bearings, that can be adjusted free of play and is driven along the guide rods by a timing belt. The pulleys have maintenance-free ball bearings. Belt
- Rated Speed: 157.48031496062993 in/sec
- Rated Force: 78.68 lbs
- Material: Aluminum
- Drive Type: Belt Drive
-
Supplier: RS Components, Ltd.
Description: Floating Rod Joint, 40mm, M14x1.5 Thread
-
Supplier: MPS Micro Precision Systems AG
Description: MPS linear actuators are very compact, offer outstanding precision and can be adapted to the most demanding environments. The ball screws that make up these actuators give them a smooth, stick-slip-free linear motion. The diameter, motor, screw type and other elements of the linear
- Lead: 0.3937007874015748 inches per
- Drive Type: Lead Screw/ACME Screw
- Device Type: Rod Type
-
Description: Linear Actuator with Trapezoidal Screw and Extending Rod for intermittent applications. Advantages: High force output Excellent slow speed characteristics Dynamic and precise positioning Very precise repeatability Features: Extending piston rod Trapezoidal ballscrew Non-rotating
- Stroke or X-Axis Travel: 0.0393701 to 19.68505 inch
- Rated Speed: 19.6850393700787 in/sec
- Motor Type: AC Servo, Stepper
- Material: Aluminum
-
Supplier: Hunt Valve Actuator Division
Description: No Description Provided
- Stroke or X-Axis Travel: 118.1103 inch
- Rated Speed: 0.439632545931759 in/sec
- Rated Force: 89,020.8 lbs
- Motor Continuous Power: 5,500 HP
-
Supplier: Festo Corporation
Description: Linear actuator with permanently attached motor With ball screw drive Optional: encoder, holding brake, and internal thread on the piston rod Two different spindle pitches for high force or high speed Suitable for simple applications in factory automation that in the past were mostly
- Supply Voltage: 24 volts
- Maximum Torque: 0 In-lbs
- Linear Stroke: 7.87402 inch
- Operating Temperature: 32 to 122 F
-
Supplier: Vektek, LLC
Description: Three capacities 20.6 kN, 29.7 kN and 53.2 kN clamp force at 350 bar (35 MPa). Also called "Power Nuts," Hollow rod cylinders will draw or tighten an appropriately sized bolt to clamp or actuate remote mechanisms. Keyhole shaped bodies make maximum use of space, sized to piston diameter with
- Operating Pressure: 5,000 psi
- Cylinder Action: Single
- Mounting: Threaded
-
Supplier: Vektek, LLC
Description: Three capacities 20.6 kN, 29.7 kN and 53.2 kN clamp force at 350 bar (35 MPa). Also called "Power Nuts," Hollow rod cylinders will draw or tighten an appropriately sized bolt to clamp or actuate remote mechanisms. Keyhole shaped bodies make maximum use of space, sized to piston diameter with
- Operating Pressure: 5,000 psi
- Cylinder Action: Single
- Mounting: Threaded
-
Supplier: Vektek, LLC
Description: Three capacities 20.6 kN, 29.7 kN and 53.2 kN clamp force at 350 bar (35 MPa). Also called "Power Nuts," Hollow rod cylinders will draw or tighten an appropriately sized bolt to clamp or actuate remote mechanisms. Keyhole shaped bodies make maximum use of space, sized to piston diameter with
- Operating Pressure: 5,000 psi
- Cylinder Action: Double
- Mounting: Threaded
-
Supplier: Vektek, LLC
Description: Bolt size threads in piston ends allow the use of standard bolts or threaded rods for remote actuators. Vent port with bronze filter gives the cylinder a place to "breathe" and helps keep chips and coolants from drawing past wipers. (Double Acting unclamp port or for Single
- Clamping Force: 6,676.56 lbs
- Clamp type: Cylinder Clamp
- Actuation: Hydraulic
- Application: Machine Shop, Metalworking, Tool Mounting
-
Supplier: Tolomatic
Description: Integrated controller, drive and servo motor, mid-stroke positioning
- Stroke or X-Axis Travel: 24 inch
- Features: Adjustable Stroke, Bumpers / Cushions, Closed Loop Control, Holding Brake, Non-rotating, Other, Water Resistant (Sealed)
- Material: Aluminum
- Drive Type: Ball Screw
-
Supplier: Tolomatic
Description: Integrated controller, drive and servo motor, ports for chain networking
- Stroke or X-Axis Travel: 24 inch
- Features: Adjustable Stroke, Bumpers / Cushions, Closed Loop Control, Holding Brake, Non-rotating, Other, Water Resistant (Sealed)
- Material: Aluminum
- Drive Type: Ball Screw
-
Supplier: ASCO
Description: on a larger effective piston area for faster breakaway The longer cast iron rod bushing provides maximum load bearing support. The graphite-filled material offers the best bearing surface with hard chrome plated piston rod. The carboxilated nitrile with Teflon compound is used in the
- Operating Pressure Range: 150 psi
- Operating Temperature: -10 to 165 F
- Rotation Angle: 120°, 135°, 180°, 225°, 270°, 315°, 360°, 45°, 90°, <45, >360°
- Number: Double Shaft, Single Shaft
-
Supplier: Newport MKS
Description: bushings. The inner plate supports pairs of hardened and polished steel rods that ride in the bushings. Backlash is eliminated by spring loading the moving assemblies against the tip of the actuator. The stages may be mounted in any orientation. This stages has a solid platform and
- Stroke or X-Axis Travel: 0.5118113 inch
- Axis Configuration: X-Y Axes
-
Supplier: Compact Automation
Description: thin piston design. Available as single or double rod end. Intermediate Duty (Half Husky®) A combination of our standard and heavy duty long rod bearing and thin piston, designed for medium duty service. Available as single or double rod end. Heavy Duty (Full Husky) Longer
- Mounting Type: Clevis or Eye, Double-end Mount, Face Mount, Flange, Nose Mount, Threaded
- Features: Double End Rod, Multi-position
- Actuation Type: Pneumatic
- Device Type: Rod Type
-
Supplier: Newport MKS
Description: crossed-roller bearing stages. Actuators bear upon a hardened, polished carbide insert for 25.4 mm of smooth motion. Springs provide preload against the actuator tip to eliminate backlash. Stable, stainless steel actuator mounts allow your choice of Newport’s manual or motorized
- Stroke or X-Axis Travel: 0.9842525 inch
- Axis Configuration: X-Y Axes
Find Suppliers by Category Top
Featured Products Top
-
and 100mm, these rod-style actuators are ideal for use inside tight enclosures and devices. Whether you're designing a product, building a prototype, or retrofitting an existing system, the L8 delivers smooth, reliable motion without demanding extra space. Its compact form factor makes it ideal for embedded robotics, consumer products, and portable instruments where every millimeter counts. (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
Higher side loading, and more compact than the rod version (P16). Available with limit switches or position feedback. (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
DSNU-S can be mounted with only one central thread on the side of the piston rod, thus saving installation effort right from the start. The advantages of the round cylinder DSNU-S at a glance (read more)
Browse Pneumatic Valve Actuators Datasheets for Festo Corporation -
effortlessly along a track. This approach replaces the conventional extending rod, making T16 series track actuators a game-changer for projects. The track design of a T16 linear track actuator significantly boosts design efficiency in many applications. It's a more (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
controllers. Built for durability, the actuators feature powder-coated or stainless steel bodies, stainless steel or aluminum piston rods and brackets in polyamide, aluminum, or stainless steel. With an IP66 rating as standard (upgradable to IP69K equivalent for harsh environments), they (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Stainless steel in-line actuators are a standard option for all our actuators (except easyE-25). Stainless steel is often used in, but not limited to, industrial and marine applications. Stainless steel actuators are suitable for environments where the applications are exposed to saltwater or (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
, a housing, a push rod, a connecting fork, clamps, and bolts, also known as a cylinder. there are following type: S-cam brake chamber air disc brake chamber wedge brake chamber (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
switches, the XCKMR54D1H29 combines a robust metal enclosure with a rotary operating head and a crossed-rod actuator. Its specialized construction makes it particularly suitable for applications in which a moving hook, trolley (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Americam Society of Composites: 29th Technical Conference
The primary components of the impact device are an exterior tube, the instrumented projectile, a spring to propel the projectile, a threaded actuator rod , a release pin, a wooden spacer/locator block, and an optical sensor mounted to measure the impact velocity (Figure …
-
Development of lightweight mirror elements for the Euro50 mirrors
other and to a threaded actuator rod .
-
Coupled Building Control Using Acceleration Feedback
A potentiometer is attached to the motor to measure the rotation of the actuator threaded rod .
-
ESADA FUEL FABRICATION DEVELOPMENT PROGRAM. TERMINAL REPORT. VOLUME IV. UC FUEL ROD, ELEMENT, AND ASSEMBLY--DEVELOPMENT AND PRODUCTION
With the spacers in place, the preassembled actuator rod was assem- bled to the center support tube, by inserting the actuator rod ( thread first .
-
Support and Position Control of Primary and Secondary Mirrors for the Sloan Digital Sky Survey (SDSS) Telescope
They are of the same essential design as the primary actuators described above, with a 40 thread/inch actuator rod threaded through the axis of a 200 step/revolution stepper motor.
-
The 2.5 m Telescope of the Sloan Digital Sky Survey
The linear actuators incorporate a 40 thread/inch actuator rod threaded through the axis of a 200 step/revolution Eastern Air Devices stepper motor, giving a linear displacement of 2.5 µm per step.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95-0000s/95-7366.pdf
Install one end of threaded rod on actuator shaft rod coupling and the other end on pushrod connected to damper crankarm.
-
Development of a 10-m wedged-pole undulator
The rechanism consists of two rigid threaded - rod actuators driven by a worm-gear and ball nut assembly.
-
Windup in Control
Consider, e.g., hydraulic cylinders or actuators incor- porating thread rods .
-
http://dspace.mit.edu/bitstream/handle/1721.1/93275/06rr004_full.pdf?sequence=1
Connection box between linear actuator and threaded rod .
Indicates content that may require registration and/or purchase.