-
Supplier: Newark, An Avnet Company
Description: Threaded Rod Cover
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
-
Supplier: Sensor Developments, Inc.
Description: This series of threaded rod load cells is designed for general tension measurement applications. Both English and Metric versions are available (models 10188 & 10190, respectively). All models are machined from high strength steel alloy. A durable, molded elastomer cover offers
- Force / Load Rating: 2,000 to 44,960 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
- Material: Stainless Steel
-
Supplier: ASME
Description: This Standard covers the general and dimensional data for inch series threaded rods. Included are the following thread configurations and diameters: • UNC threads #4 through 4 inches • UNF threads #4 through 1-1/2 inches • 8 UN threads 1-1/8 through 4 inches • Acme threads 1/4
-
Supplier: ASME Standards and Certification
Description: This Standard covers the general and dimensional data for inch series threaded rods. Included are the following thread configurations and diameters: • UNC threads #4 through 4 inches • UNF threads #4 through 1-1/2 inches • 8 UN threads 1-1/8 through 4 inches • Acme threads 1/4
-
Supplier: Accuris
Description: Mounting dimension for hydraulic cylinders - Part 1: Single rod - 16 MPa series, round cover type with welded or threaded flange (Bores from 25 mm to 500 mm)
-
Supplier: Accuris
Description: Mounting dimensions for hydraulic cylinders - Part 4: Single rod - 25 MPa series, round cover types with welded or threaded flange (Bores from 50 mm to 500 mm)
-
Supplier: Accuris
Description: Fluid Power Systems and Components - Cylinder - Elements and Identification Code - Part 6: Hydraulic Fluid Power - Single Rod Cylinders, 16 MPa and 25 MPa Round Cover, Welded or Threaded Flange Type Mounting Dimensions - Tolerances
-
Supplier: ASME
Description: This standard covers the complete general and dimensional data for metric series threaded rod recognized as “American National Standard.” This standard is applicable to both fine and coarse metric series threads of diameters from M1.6 to M56 as indicated in Table 1. The
-
Supplier: ASME Standards and Certification
Description: This standard covers the complete general and dimensional data for metric series threaded rod recognized as “American National Standard.” This standard is applicable to both fine and coarse metric series threads of diameters from M1.6 to M56 as indicated in Table 1. The
-
Supplier: ASTM International
Description: This specification covers the chemical and mechanical requirements for three grades (Grades A, B, and C) of carbon steel bolts and studs in specified sizes. This specification does not cover the requirements for machine screws, thread cutting/forming screws, mechanical expansion
-
Description: This IEEE Standards product is part of the C135 family on Pole Line Hardware. Requirements for threaded zinc-coated ferrous strand-eye anchor rods and nuts commonly used in overhead line construction are covered in this standard.
-
Supplier: ASTM International
Description: This specification covers the chemical and mechanical requirements for three grades (Grades A, B, and C) of carbon steel bolts and studs in specified sizes. This specification does not cover the requirements for machine screws, thread cutting/forming screws, mechanical expansion
-
Supplier: ASTM International
Description: This specification covers the chemical and mechanical requirements for three grades (Grades A, B, and C) of carbon steel bolts and studs in specified sizes. This specification does not cover the requirements for machine screws, thread cutting/forming screws, mechanical expansion
-
Supplier: tecsis LP
Description: Model XLRH is a rod-end load cell designed for in line measurement of tension or compression forces and features a male thread on one end and female threads on the other. The unit is available in sizes from 5" to 22.5" long and covers ranges from 2,000 to 200,000 lbs. The stainless
- Force / Load Rating: 2,000 to 200,000 lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: ASTM International
Description: rack plated threaded articles, fasteners, or rod. 1.2 Industrial practice for threaded articles, fasteners, and rod has evolved three graduated levels of test exposure to ensure reduced risk of hydrogen embrittlement (see Section 3). These levels have evolved from
-
Supplier: SAE International
Description: This SAE Standard covers the mechanical and material requirements for inch-series steel bolts, screws, studs, sems 2x, and U-bolts 2x used in automotive and related industries in sizes to 1-1/2 in inclusive. The term "stud" as referred to herein applies to a cylindrical rod of moderate
-
Supplier: SAE International
Description: This SAE Standard covers the mechanical and material requirements for inch-series steel bolts, screws, studs, sems 2x, and U-bolts 2x used in automotive and related industries in sizes to 1-1/2 in inclusive. The term "stud" as referred to herein applies to a cylindrical rod of moderate
-
Description: their application. ISO 8133:2006 covers the following accessories, identified in accordance with ISO 6099: AP 6: rod eye spherical, female thread; AB 5: clevis bracket, spherical eye, in angle; AA 7: pivot pin, spherical bearing, locking plate; AL 7: locking plate for pivot pin; AP 2:
-
Supplier: CSA Group
Description: their application. ISO 8133:2014 covers the following accessories, identified in accordance with ISO 6099: AP6 (rod eye spherical, female thread); AB5 (clevis bracket, spherical eye, in angle); AA6-L (pivot pin, spherical bearing, locking plate); AL6 (locking plate for pivot pin); AP2
-
Description: for use with cylinders manufactured in accordance with ISO 6020-1 and ISO 6022, but this does not limit their application. ISO 8132:2006 covers the following accessories, identified in accordance with ISO 6099: AP: rod clevis, female thread; AF 3: rod flange, circular; AB 4:
-
Description: their application. ISO 13726:2008 covers the following accessories: AP2 – rod clevis, female thread (see Figure 1 and Table 1); AP4 – rod eye, plain, female thread (see Figure 2 and Table 2); AA4 – L – pivot pin (locking plate) (see Figure 3 and Table 3); AL6 – locking plate for
-
Supplier: CSA Group
Description: their application. ISO 13726:2008 covers the following accessories: AP2 – rod clevis, female thread (see Figure 1 and Table 1); AP4 – rod eye, plain, female thread (see Figure 2 and Table 2); AA4 – L – pivot pin (locking plate) (see Figure 3 and Table 3); AL6 – locking plate for
-
Supplier: CSA Group
Description: use with cylinders manufactured in accordance with ISO 6020‑1 and ISO 6022, but this does not limit their application. ISO 8132:2014 covers the following accessories, identified in accordance with ISO 6099: AP2 (rod clevis, female thread); AF3 (rod flange, circular); AB4 (clevis
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1494U Disconnect Switch Rod or Cable Operated, 400ANon-fusible, 400 A Non-fusible switch, Threaded rod (19 in. maximum), Painted Metal handle, Protective cover - for line and load
- Type: Non-Fusible
-
Supplier: KOBA Co., Ltd.
Description: KGP is Pull type gas spring. It is widely used to operate mechanical covers with low strength to open/close covers on machines/tanks that operate horizontally. KOBA supply Customer Products for size, stroke, material, etc. Temperature : Standard (-10~60℃) Special (-30~100℃)
- Absorber Stroke: 27.55907 inch
- Cylinder Diameter or Maximum Width: 1.968505 inch
- Rod Diameter: 0.9842525 inch
- Mounting: Clevis, Rod End, Threaded
-
Supplier: Dynatect Manufacturing, Inc.
Description: Cylinder Rod boots (hydraulic cylinder protection) Screw or spindle protection (ball screw, acme screw, lead screw) Pneumatic and hydraulic cylinder covers Protective covers for robotic arms Shift/joystick boots Lift table skirting
- End Configuration: Collar, Inside Flange
- Application: Cylinder Protection, Rod / Screw Cover, Scissors / Lift / AGV, Way Cover
- Shape: Round, Square / Rectangular (Open)
-
Supplier: Radwell International
Description: POINT LEVEL SWITCH, ROD PROBE, SENSOR LENGTH 140MM, POWDER AND BULK SOLIDS, NON-HAZARDOUS, THREAD ANSI NPT1 PPS, RELAY 20-253 VAC / 20-55 VDC SWITCH OUTPUT, F14 POLYESTER IP66; THREAD NPT1/2, TRANSPARENT COVER POLYESTER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Honeywell Sensing & IoT
Description: whisker types listed in the LSX order guide are non-sparking materials. The MICRO SWITCH LSX withstands pressure of an internal explosion and cools the exploding gases below the kindling temperature of the explosive atmosphere. Flame paths are provided by the cover-housing threads and an
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 93 C
-
Supplier: Honeywell Sensing & IoT
Description: whisker types listed in the LSX order guide are non-sparking materials. The MICRO SWITCH LSX withstands pressure of an internal explosion and cools the exploding gases below the kindling temperature of the explosive atmosphere. Flame paths are provided by the cover-housing threads and an
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 93 C
-
Supplier: IZMAC Co., Ltd.
Description: collar is not necessary when shock absorber has steel head, and poly pad & urethane cap will helps to decrease collision noises efficiently. Rod cover is made of long lasting materials with function of seal protection and that enable to guarantee long life. Speed ranges standard : 0.3
- Absorber Stroke: 2.9527575 inch
- Extended Length: 9.6456745 inch
- Maximum Force (P1): 7.1936 to 19.7824 lbs
- Energy per Cycle: 6,637.16814159292 In-lbs
-
Supplier: IZMAC Co., Ltd.
Description: out trouble so called bottom out problem. The entire body is threaded and easy to assemble. Also, due to the surface area is increased, the heat energy which comes from shock absorption can be emitted to the outside faster. Piston rod is hard chrome-plated. Rod cover is a
- Absorber Stroke: 2.9527575 inch
- Extended Length: 12.1653609 inch
- Maximum Force (P1): 13.80272 to 33.33784 lbs
- Energy per Cycle: 33,185.8407079646 In-lbs
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
- Shape: Round
-
Supplier: Enidine Inc.
Description: conditions with varying masses or propelling forces and cover a variety of application parameters. Whether your application has a low velocity/high drive force or high velocity/low drive force condition, the New ECO Series will deliver the performance you come to expect. The ECO Series
- Absorber Stroke: 1.56 inch
- Maximum Force (P1): 1,700 lbs
- Energy per Cycle: 1,860 In-lbs
- Rod Diameter: 0.012204731 inch
Find Suppliers by Category Top
Featured Products Top
-
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
LEFT-HANDED AND RIGHT-HANDED FASTENER THREADS: USES AND COMPARISON Fasteners are the nuts (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
engineered protection for reliable industrial use. Encased in a steel cover and featuring an internal female thread, it allows engineers to attach bolts, threaded rods, hooks, or eyelets quickly and securely. Its customizable plating ensures (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Cotter Pins, Dowel Pins and Threaded Rods Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
The spring brake chamber is a part of the automotive braking system. It is usually installed on the drive axle of a car, and its function is to provide braking torque for the car. The brake chamber is a device composed of an intake port, a cover, a diaphragm, a support plate, a return spring (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
-
Bolts Bolts are one of the most versatile structural fasteners, available in a vast array of configurations to suit different materials and strength requirements. These fasteners differ primarily in thread specification, length and head shape, with varying combinations of these (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
Bolts Bolts are one of the most versatile structural fasteners, available in a vast array of configurations to suit different materials and strength requirements. These fasteners differ primarily in thread specification, length and head shape, with varying combinations of these (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
http://usitc.gov/publications/701_731/pub3996.pdf
The imported threaded rod covered by the scope of this investigation is described in detail in the “Background” section earlier in Part I.
-
Cable Mounting & Accessories | Mouser
Threaded Rod Cover .
-
SEPARATION AND EXTRACTION OF PLUTONIUM IN MIXED WASTE
The legs consist of a threaded rod covered with shrink tubing with a foot at one end and an extended nut at the other end, as shown in the close-up in Figure 9.1.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/26173/preliminarycorro00orza.pdf?sequence=1
The holder consists of two end plates separated by threaded rods covered by zirconia .
-
The design, construction, and characteristics of a new long‐lived steam sterilizable oxygen electrode
A small quantity of the silver based conducting epoxy resin is placed in this hole, the lower section of the threaded rod is covered with the normal thermosetting epoxy resin, care being taken to ensure that the actual part to make the …
-
Abstracters
… of the hopper extending adjacent40 the side walis of the casing sections and spaced therefrom to form sand passages extending near the bottoms of the casing sections, cover plates mounted upon the uppermost screw threaded rods and covering the second openings of …
-
Corrosion studies under conditions of thermal desalination I. Pilot test loops for the simulation of plant conditions
The threaded rod is covered with a tight sheath of polyethylene.
-
http://dspace.mit.edu/bitstream/handle/1721.1/69235/52908413-MIT.pdf?sequence=2
It was a simple device made of a threaded aluminum rod covered by 3/8” diameter polyethylene tubing.
-
DIFFERENTIAL SOIL IMPEDANCE OBSTACLE DETECTION
For the shielding, the threaded rod was covered with a layer of electrical tape, a layer of metallic tape, and a second layer of electrical tape.
-
http://usitc.gov/publications/701_731/pub4070.pdf
… and import figures are quantities reported at the 6-digit level for HTS subheading 7318.15 and may include nonsubject products such as certain screws and bolts, threaded rod made from alloy steel, threaded rod with threads covering 25 percent or less …
Indicates content that may require registration and/or purchase.