-
Supplier: Tri-Star Industries, Inc.
Description: Our MC-Series insert is designed to be molded into Plastics, Rubber & Ceramics. The insert is designed with aggressive diamond knurling that provides high resistance to tensile pull and rotational torque loads. It has a closed bottom and a controlled minor diameter which
- Insert Length: 0.187 to 0.937 inch
- Inch: # 10, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/8", 5/16"
- Material: Brass, Plastic, Rubber
- Base Materials: Ceramic
-
Supplier: Tri-Star Industries, Inc.
Description: Our MT-Series insert is designed to be molded into Plastics, Rubber & Ceramics. The insert is designed with aggressive diamond knurling that provides high resistance to tensile pull and rotational torque loads. It also has a controlled minor diameter which provides for accurate
- Insert Length: 0.156 to 0.875 inch
- Inch: # 10, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/8", 5/16"
- Material: Brass, Plastic, Rubber
- Base Materials: Ceramic
-
Supplier: Knobs Direct, Inc.
Description: Over 100 - Please call or fill out an RFQ for this quantity.
- Knob Type: Ball Knob
- Mounting Type: Threaded Hole / Insert
-
-
Supplier: E-Z LOK
Description: E-Z Press™ Threaded Insert for Plastic - Flush - Brass - 10-24 E-Z Press™ inserts are threaded inserts designed for post-molding installation in either thermoset plastics or thermoplastics. A slotted design with diamond-knurled OD allows for “cold” installation
- Insert Length: 0.38 inch
- Base Materials: Metal
- Features: Other
- Material: Plastic
-
Supplier: E-Z LOK
Description: E-Z Press™ Threaded Insert for Plastic - Flanged - Brass - 10-32 E-Z Press™ inserts are threaded inserts designed for post-molding installation in either thermoset plastics or thermoplastics. A slotted design with diamond-knurled OD allows for “cold” installation
- Insert Length: 0.38 inch
- Base Materials: Metal
- Features: Other
- Material: Plastic
-
Supplier: E-Z LOK
Description: E-Z Press™ Threaded Insert for Plastic - Flush - Brass - 0-80 E-Z Press™ inserts are threaded inserts designed for post-molding installation in either thermoset plastics or thermoplastics. A slotted design with diamond-knurled OD allows for “cold” installation with
- Insert Length: 0.13 inch
- Base Materials: Metal
- Features: Other
- Material: Plastic
-
Supplier: E-Z LOK
Description: E-Z Press™ Threaded Insert - Flanged- Aluminum - 10-24 E-Z Press™ inserts are threaded inserts designed for post-molding installation in either thermoset plastics or thermoplastics. A slotted design with diamond-knurled OD allows for “cold” installation with
- Insert Length: 0.38 inch
- Base Materials: Metal
- Features: Other
- Material: Plastic
-
Supplier: TOK America, Inc.
Description: hole-type bearings, threaded bearings, and bearings with caulking shafts. Additionally, if it is necessary to avoid contact between the side of the bearing and the mating component, TOK also offers bearings with a wide-shaped inner race end face. This design eliminates the need for clearance
- Bore Size: 0.16535442 to 0.3149608 inch
- Outside Diameter: 0.4330711 to 0.8661422 inch
- Overall Width: 0.1574804 to 0.3149608 inch
-
Supplier: Custom Fabricating & Supplies
Description: Product Features *Patent Pending* Temperature Rating: 600° F / 315° C For use in threaded holes when a watertight seal is needed Strong enough to withstand pressure build-up Insert by hand or with power tool for efficiency Metric and standard, coarse and fine threads available Color
- Features: Other, Threaded
- Material: Rubber - Silicone
- Shape / Application: Screw Plug
-
Supplier: Custom Fabricating & Supplies
Description: Product Features *Patent Pending* Temperature Rating: 600° F / 315° C For use in threaded holes when a watertight seal is needed Strong enough to withstand pressure build-up Insert by hand or with power tool for efficiency Metric and standard, coarse and fine threads available Color
- Features: Other, Threaded
- Material: Rubber - Silicone
- Shape / Application: Screw Plug
-
Supplier: Caplugs
Description: PTM-SH Series Ultrabake™ silicone cap-plugs are designed to be used during the coating of pipes in the pipe fabrication and coating industries. This series was developed to mask the internally threaded ends of tubing to prevent the coating from getting inside. Tear-away venting nipple allows
- Material: Rubber - Silicone
- Features: Threaded
-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc. Unbreakable rubber mic clip. Tapered style for dynamic mics, 5/8"- 27 female threaded insert in plastic base.
-
Supplier: Custom Fabricating & Supplies
Description: Hanging threaded plugs combine hanging and masking capabilities all in one. Uses high temperature silicone rubber over-molded onto a threaded metal plug. Product Features Temperature Rating: 600° F / 315° C Silicone over-molding allows hanging, grounding and masking all in one
- Shape / Application: Screw Plug
- Features: Threaded
-
Supplier: Arizona Sealing Devices, Inc.
Description: Designed for protection of 37º flared fittings and straight-threaded ports, series ASP plugs have a nose section that seals on flared fittings without a gasket. The optional ASP-GN series has an added neoprene shoulder gasket for low-pressure sealing of threaded ports. Special gaskets
- Material: Aluminum
- Shape / Application: Round
- Features: Threaded
-
Supplier: Conductix-Wampfler
Description: provide an appropriate solution for each problem. The steel plates on rubber buffers are vulcanized into or onto the buffers. The threaded bolts on rubber buffers are inserted without the risk to get twisted. Visible surfaces are primed respectively galvanized. The vulcanization
-
Supplier: Essentra Components
Description: First Thread Protection Plugs mask the first thread of standard female threads during powder coating, e-coating, anodizing, plating, blasting, or painting. The EPDM or silicone material has excellent chemical resistance and the hollow core allows for a flexible fit.
- Features: Other, Threaded
- Material: Rubber - Silicone
-
Supplier: Daemar Inc.
Description: Designed for protection of 37 Deg. flared fittings and straight-threaded ports, Series ASP Plug has a nose section that seals on flared fittings without a gasket. The ASP-GN has an added neoprene shoulder gasket for low-pressure sealing of threaded ports. Special gaskets are also
- Material: Aluminum
- Features: Threaded
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: MILVENT Rubber Fit In Type Vent is design for venting air, preventing water in take, avoid condensation inside enclosure. Through it excellent permeability, Rubber Fit In balance the air pressure difference between inside of housing and environmental condition and low the pressure on
- Features: Other
-
Supplier: Arizona Sealing Devices, Inc.
Description: Series AFO Plugs are designed for positive, metal to metal threaded protection of fluid lines and fittings. Available with optional neoprene gaskets. Sealing gaskets are also available in Butyl or Buna N rubber.
- Material: Aluminum
- Shape / Application: Round
- Features: Threaded
-
Supplier: Reid Supply
Description: from leading suppliers of industrial knobs, including DimcoGray, Elesa, and Kipp. Shop for ball knobs online or in our digital catalog to ensure you get the exact part you’re after. . TPE Shanked Ball Knob has a 1.970 in diameter and 5/16-18 Threaded Insert. The shank gives additional
- Diameter / Width: 1.97 inches
- Height: 2.44 inches
- Knob Type: Ball Knob
- Features: Choice of Colors and/or Finishes, Other
-
Supplier: Strataflo Products, Inc.
Description: The No. 375 check valve is made of a one-piece cast brass body. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. The rubber poppet is fully-formed around a solid steel insert to provide greater strength in commercial
- Valve Size: 2.5 inch
- Pressure Rating: 200 psi
- Media Temperature: 225 F
- Flow (Cv): 68.5
-
Supplier: Strataflo Products, Inc.
Description: The No. 300 check valve is made of a one-piece cast brass body. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. The rubber poppet is fully-formed around a solid steel insert to provide greater strength in commercial
- Valve Size: 1 inch
- Pressure Rating: 200 psi
- Media Temperature: 225 F
- Flow (Cv): 8.2
-
Supplier: Wood's Powr-Grip Co., Inc.
Description: and much more. Mounting cups employ a threaded stud, female insert or tie-down bail to fasten accessories and equipment to the cup. They attach to either fat or curved surfaces, including fling cabinets, desks, automobiles, boats and recreational vehicles. Since mounting cups attach
- Diameter / Maximum Dimension: 254 mm
- Type: Flat, Standard
- Material: Rubber
- Style: Threaded
-
Supplier: Watts
Description: Series B6095 2-Piece, Standard Port, Threaded One-Way Bronze Ball Valves w/Integral Check feature a cam lock smart ball check valve insert manufactured from polymer materials, NBR rubber and stainless steel spring. The check module is pressure rated to 235psi CWP.
- Valve Size: 0.5 to 2 inch
- Valve Type: Ball Valves
- Primary Material: Brass / Bronze
- Features: Threaded
-
Supplier: Isotech, Inc.
Description: due to local point loading of the isolation element. The LPRH Series is provided with a 1/2″ diameter eyelet at the top, if threaded inserts for the isolator to the overhead deck attachment is not the method of installation. 1/2″ diameter bolt and or eyelets at the bottom are factory
- Features: Other
- Application: Vibration Isolation
-
Supplier: Petersen Products Co.
Description: By-Pass None Country of Origin USA Dia. Max 4.25" (108mm) Dia. Min 3.78" (96mm) Lngth, Overall 2.2" (56mm) Material, Body Glass Reinforced ABS Material, Hardware Stainless Steel Material, Seal Natural Rubber Pipeline Max PSI 17 psi (1.19 bar) Pressure Pipeline Max Head 40 ft (12.19 m) Range
- Features: Other, Threaded
- Shape / Application: Round
-
Supplier: Petersen Products Co.
Description: By-Pass None Country of Origin USA Dia. Max 4.63" (118mm) Dia. Min 4.28" (109mm) Lngth, Overall 2.2" (56mm) Material, Body Glass Reinforced ABS Material, Hardware Stainless Steel Material, Seal Natural Rubber Pipeline Max PSI 17 psi (1.19 bar) Pressure Pipeline Max Head 40 ft (12.19 m) Range
- Features: Other, Threaded
- Shape / Application: Round
-
Supplier: Yardley Inserts
Description: No Description Provided
- Insert Length: 0.468 inch
- Material: Aluminum, Brass, Plastic, Rubber
- Fastener Standards: ISO
- Metric: M6
-
Supplier: Yardley Inserts
Description: No Description Provided
- Insert Length: 0.375 inch
- Material: Aluminum, Brass, Plastic, Rubber
- Fastener Standards: ISO
- Metric: M5
-
Supplier: Yardley Inserts
Description: No Description Provided
- Insert Length: 0.656 inch
- Material: Brass, Plastic, Rubber
- Base Materials: Ceramic
- Fastener Standards: ISO
-
Supplier: Cole-Parmer
Description: • Supplied sterile and certified non-pyrogenic • Polypropylene construction withstands temperatures to -196
C. • Silicone washers or rubber O-rings provide a secure seal. Vial caps will hold Corning color-coded inserts. Lock into Corning cryogenic racks for single-handed - Volume: 2 cc
-
Supplier: DigiKey
Description: "Round Standoff Threaded #8-32 Neoprene Rubber, Steel Insert 0.500"" (12.70mm) 1/2"" Black"
- ANSI (English) Size: 8-32 / No. 8
- Type & Shape: Round, Standoff
- Features: Specialty / Other
-
Supplier: Visual Sound, Inc.
Description: Peavey Electronics Heavy-duty mic clip with rubber insulator, Adjustable slip-in style mic clip has brass insert with 5/8 inch -27 threads
-
Supplier: Advanced Antivibration Components - AAC
Description: HOUSING: Steel, Zinc Plated STUD & INSERT:Steel, Zinc Plated ISOLATOR: (60 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound FOR LOADS UP TO: 153 kgf (337 lb.)
- Maximum Load Capacity (Per mount): 337.365 lbs
- Height or Thickness (Before loading): 1.574804 inch
- Mounting Size (To Machine): 0.393701 inch
- Mounting Size (To Support Structure): 0.393701 inch
-
Supplier: Polymer Molding, Inc.
Description: N.P.T. and metric size fittings or ports. Typical wall thickness .032 Color: Red Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Applicable specs: MIL-C-5501/7 (MIL-C-52078), NAS-834 Most sizes available in thermoplastic rubber for high heat applications
- Fits Diameter: 0.237 inch
- Features: Flange, Tapered, Threaded
- Material: Polyethylene (PE)
- Shape / Application: Round
Find Suppliers by Category Top
Featured Products Top
-
Unlike fixed and unyielding joining methods, such as adhesives or rivets, the inserts ultimately offer the capability to disassemble and re-attach plastic components easily and quickly without damaging the threads, compromising attachment integrity, or otherwise adversely impacting an assembly. Brass, stainless steel, and aluminum types are available as standard. (read more)
Browse Threaded Inserts Datasheets for PennEngineering® -
Experience the Jergens Difference with our Keylocking Threaded Inserts! Jergens Keylocking Threaded Inserts are used to quickly repair stripped, damaged, or worn-out threads and can be installed and removed with ease (read more)
Browse Threaded Inserts Datasheets for Jergens, Inc. -
Press-In Inserts complements the existing brass line. Threaded Inserts are essential for reinforcing plastic components and provide a reusable thread within a bolted assembly. This ensures a proper seating torque and prevents the potential for plastic creep over time that could otherwise compromise (read more)
Browse Threaded Inserts Datasheets for SPIROL -
Announcing our latest tech release: PEM® CastSert™ Threaded Inserts. PEM® 300 Series Stainless Steel CASTSERT™ inserts provide strong, durable metal threads in zinc, extruded aluminum, and die-cast magnesium and aluminum ranging in hardness HRB 50 (read more)
Browse Threaded Inserts Datasheets for PennEngineering® -
SPIROL is pleased to announce the launch of its newest machined Aluminum Threaded Inserts, designed for heat or ultrasonic (read more)
Browse Threaded Inserts Datasheets for SPIROL -
Series 65 Blind End and Series 63 Through Hole Molded-In Inserts are designed for maximum pull-out and torque performance, and are often the Insert of choice for thermosets and engineered plastics with a high percentage of filler. The minor thread diameter tolerance (read more)
Browse Threaded Inserts Datasheets for SPIROL -
Jergens Threaded Inserts See how Jergens Threaded Inserts can elevate your projects! From durable carbon steel to (read more)
Browse Threaded Inserts Datasheets for Jergens, Inc. -
SPIROL has recently expanded their eCommerce platform, Shop.SPIROL.com, to include their expansive Threaded Inserts for Plastics (read more)
Browse Threaded Inserts Datasheets for SPIROL -
Internal threading now possible! Internal threading of hard "fully-fired" ceramic materials such as sapphire, silicon carbide, quartz and zirconia is a significant advancement in precision machining, offering several (read more)
Browse Threaded Inserts Datasheets for Insaco, Inc. -
Creating reliable threaded connections in plastic components demands a fastener that delivers on both pullout strength and torque resistance without complex installation requirements. The new SI® Solid Body Press-In Insert with (read more)
Browse Threaded Inserts Datasheets for PennEngineering®
More Information Top
-
“Ucon” Synthetic Lubricants and Hydraulic Fluids
Oneof the high-viscosity members of the 50- HB series is used as the lubricant hi threading rubber inserts for storage .
-
TRUPACT-II Operating and Maintenance Instructions
Lock-ring bolt insert thread repair Rubber gloves .
-
CH Packaging Program Guidance
Lock-ring bolt insert thread repair Rubber gloves .
-
In vitro action of progestogens on sperm migration in human cervical mucus;.
Using the Kremer technique, the effects of in vitro released progesterone, d-norgestrel, and cyproterone acetate were studied by inserting silicone rubber threads bearing the respective compounds into capillary tubes containing cervical mucus.
-
http://www.ndt.net/article/qirt2012/papers/QIRT-2012-357.pdf
Internal defects were created between the mortar and the steel core by inserting a rubber thread when the specimen was being prepared.
-
Sell Rubber Sheet
Rubber Sheet with Thread inserted .
Indicates content that may require registration and/or purchase.