Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, THREE-PHASE ENERGY METER ROHS COMPLIANT: YES
-
Supplier: RS Components, Ltd.
Description: Three phase V, W A meter , DIN mount
- Operating Temperature: 60 C
- Optical Meter Type: Energy Meter
- Display type: LED Display
-
Supplier: SOCOMEC
Description: The COUNTIS E2x is a modular active electrical energy meter displaying the energy and power consumed (kWh and kW) directly on its backlit LCD display. It is designed for three-phase load metering and is used for direct connections of up to 63 A. Advantages RS485
- Operating Temperature: -10 to 55 C
- Measurement Type: AC
- Features: Digital
- Form Factor: Rack-Mounted
-
-
Supplier: SOCOMEC
Description: The COUNTIS E3x is a modular active electrical energy meter displaying the energy and power consumed (kWh and kW) directly on its backlit LCD display. It is designed for three-phase load metering and is used for direct connections of up to 100 A. COUNTIS E32, E34
- Operating Temperature: -10 to 55 C
- Measurement Type: AC
- Features: Digital
- Form Factor: Rack-Mounted
-
Supplier: Newark, An Avnet Company
Description: ENERGY METER, 3-PHASE, 100-240V; No. of Phases:Three Phase; Supply Voltage:90VAC to 260VAC, 90VDC to 260VDC; Energy Meter Mounting:Panel; Product Range:WM40 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIGITAL ENERGY METER, 3-PHASE, 400VAC; No. of Phases:Three Phase; Supply Voltage:208VAC to 400VAC; Energy Meter Mounting:DIN Rail; Product Range:EM340 Series; SVHC:No SVHC (15-Jan-2019); Supply Voltage:400VAC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ENERGY METER, 1/2/3-PHASE, DIN RAIL; No. of Phases:Single Phase, Two Phase, Three Phase; Supply Voltage:100VAC to 415VAC, 100VDC to 300VDC; Energy Meter Mounting:DIN Rail; Product Range:EM50 Series
-
Supplier: SOCOMEC
Description: The COUNTIS E4x is a modular active and reactive electrical energy meter displaying the energies and active power consumed (kWh, kvarh and kW) directly on its backlit LCD display. It is designed for three-phase load metering with connection via CT and is suitable for
- Operating Temperature: -10 to 55 C
- Measurement Type: AC
- Features: Digital
- Form Factor: Rack-Mounted
-
Supplier: CARLO GAVAZZI Automation Components
Description: CARLO GAVAZZI is excited to announce the launch of our new EM530 and EM540 Three Phase Energy Analyzers. These compact analyzers are an exciting new addition to our well-established range of energy meters and power analyzers, which are targeted to assist
- AC Voltage Range: 120 to 415 volts
- Frequency Ranges: 45 to 65 Hz
- Phase: Three-Phase
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7E.86 comprises three-phase multifunction energy meters. Available in these versions: 7E.86.8.400.0112. Reference current 1 A (6 A Maximum), Three-phase systems – 3 or 4 wire, Usable with current transformer*, Programmable CT secondary*, Dual tariff,
- Optical Meter Type: Energy Meter
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: The ingenious design of the ME96-NSR meter uses an LCD display to combine the visual clarity of an analog meter with the accuracy and reliability of digital technology with no moving parts. ME96-NSR is a stand-alone meter which can be connected to a network using Modbus RTU or
- Apparent Power Range: 5 to 30,000 VA
- Display Type: Digital
- Form Factor: Rack-Mounted
- Phase: Single Phase, Three Phase
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7E.36 three-phase MID energy meters with mechanical display and S0 pulse interface. Nominal current 10 A (65 A maximum), compliant with MID directive (50 Hz), integrated S0 pulse output. Width 70 mm. Features include: Compliant with EN 62053-21 and EN 50470 standards
- Optical Meter Type: Energy Meter
-
Supplier: Spire Metering Technology
Description: industry. 103E offers all the measurement capabilities required to accurately monitor electricity consumption. All three phases can be monitored at the same time. The ePrime Series smart electricity meters offer a reliable energy measurement solution for both single
- Operating Temperature: -10 to 50 C
- Display Type: Digital
- Features: Other
- Form Factor: Rack-Mounted
-
Supplier: SOCOMEC
Description: The COUNTIS E63 is a modular active electrical energy meter which provides metering for three single-phase loads, with direct connection of up to 100 A. It directly displays the total and partial energy and power (kWh and kW) consumed by each single-phase
- Operating Temperature: -10 to 55 C
- Measurement Type: AC
- Features: Digital
- Form Factor: Rack-Mounted
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Semiconductor technology is used to produce very compact electronic kWh meters as a replacement for electro-mechanical check meters. The meter range has variations for single phase, two phase, three phase 3/4 wire balanced and 3/4 wire unbalanced
- Display Type: Analog
- Phase: Three Phase
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: This Energy Measuring Unit can measure various types of electric quantity such as voltage, current, electric power and electric energy. Key Features: The measurement data can also be transmitted to superior monitoring systems through MODBUS® RTU communication. In addition to the
- Operating Temperature: -5 to 55 C
- Display Type: Digital
- Form Factor: Rack-Mounted
- Phase: Single Phase, Three Phase
-
Supplier: Finder S.p.A. con unico socio
Description: The 80A multi-function energy meters, Types 7M.38.8.400.0112, 7M.38.8.400.0212 and 7M.38.8.400.0312 are MID certified devices rated at 80 A, 70 °C and are for three-phase (3 or 4-wire) and single-phase systems. These meters are the ideal device for electric
- Optical Meter Type: Energy Meter
-
Description: Applies to three-phase and/or single-phase equipment used for type and acceptance testing of electrical energy meters of Classes 0.5, 1 and 2. Has the status of a technical report.
-
Supplier: CSA Group
Description: Applies to three-phase and/or single-phase equipment used for type and acceptance testing of electrical energy meters of Classes 0.5, 1 and 2. Has the status of a technical report.
-
Supplier: CARLO GAVAZZI Automation Components
Description: CARLO GAVAZZI is pleased to announce the launch of our new WM15 Three Phase Power Analyzer. This is an exciting new addition to our well-established range of energy meters and power analyzers, which are targeted to assist manufacturers and end users in monitoring and
- AC Voltage Range: 120 to 240 volts
- Frequency Ranges: 45 to 65 Hz
- Electrical Parameters: AC Current, AC Voltage, Frequency
- Data Interfaces: RS232 / RS485
-
Supplier: Fluke
Description: Power quality logging, electrical load studies and energy consumption testing. The Fluke 1735 Power Logger is the ideal electrician or technician’s power meter for conducting energy studies and basic power quality logging. Set the Power Logger up in seconds with the included
-
Supplier: Fluke
Description: energy consumption studies and electrical load analysis, and to perform power quality logging and analysis according to EN 50160. Fluke’s 434/PWR is a complete three-phase troubleshooting tool that measures virtually every power system parameter: voltage, current, frequency,
-
Supplier: CAS DataLoggers
Description: The EC-7VAR Power Energy Data Logger is specifically designed to monitor one, two or three current channels, as well as one, two or three voltage channels. It allows you to monitor the loading and energy consumption of the installation. Power Factor recorded is the
- AC Current Range: 400 to 3,000 amps
- AC Voltage Range: 0 to 500 volts
- Sampling Rate: 800 to 960 Hz
- Maximum Channels: 6
-
Supplier: CAS DataLoggers
Description: This data logger is specifically designed to monitor one, two or three current channels, allowing you to monitor the loading and energy consumption of the installation. The stored data is uploaded to a PC via the supplied USB cable. The product is supplied with three Rogowski
- AC Current Range: 400 to 3,000 amps
- Sampling Rate: 960 Hz
- Maximum Channels: 3
- Operating Temperature: -10 to 40 C
-
Supplier: Spire Metering Technology
Description: energy measurement solution for both single phase and three phase circuits. These meters are designed for residential and commercial energy consumers tied to distribution networks. The 101E/103E meters have a variety of output options, such as M-Bus,
- Operating Temperature: -10 to 50 C
- Display Type: Digital
- Features: Other
- Form Factor: Rack-Mounted
-
Supplier: Cirrus Logic, Inc.
Description: The CS5467 IC for digital power meters and energy measurement applications is designed for market-specific demands within Japan. It is an integrated power measurement device which combines three Delta Sigma analog-to-digital converters, power calculation engine,
- Input (Supply) Voltage: 5 volts
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Cirrus Logic, Inc.
Description: a single chip. Additional features include AC and DC calibration, extended phase compensation and three configurable energy output pins. Designed for residential single-phase or industrial three-phase power meter applications, the IC accurately
- Input (Supply) Voltage: 3 volts
- Package / Mounting: Through Hole Technology (THT)
-
Supplier: Tradeport Electronics Group
Description: with statistical overview. Rugged and reliable: Designed for everyday field use with no moving parts and durable insulated case with two year warranty. The Fluke 1740 Series three-phase power quality loggers are everyday power meters for technicians who troubleshoot and analyze
-
Supplier: TE Connectivity
Description: Body Features Product Weight : .34 KG [.75 LB ] Configuration Features Panel Cutout Size : None MM [None INCH ] Wiring Configuration : Three Phase 4 Wire, Three Phase 3 Wire, Single Phase Dimensions Product Depth : 66 MM [2.6 INCH ] Product Height : 72 MM [2.83
- Phase: Single Phase, Three Phase
-
Supplier: Cole-Parmer
Description: • Save time by connecting to all three voltage phases simultaneously
no need to move test leads from phase to phase • Wide jaw opening of 2.16" (55 mm) accommodates large or multiple cable bundles • Built-in noncontact voltage detector with LED alert provides - AC Current Range: 1,000 amps
- AC Voltage Range: 750 volts
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: easily be transmitted to other equipment over any suitable network type, for example EtherNet, and stored and displayed or imported into energy monitoring software, such as ICONICS Energy Analytics. In addition to the obvious energy saving applications, measuring energy
- Options & Features: Alarm LED
- Display Type: Digital
- Form Factor: Rack-Mounted
- Phase: Single Phase, Three Phase
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Three-Phase Clamp Meter with network analyzer / power and energy meter (real time) with data logger, graphic display, interface for PC and software The Three-Phase Clamp Meter (Graphic Power Quality Analyzer) PCE-GPA 62 is used for
- Apparent Power Range: 10,000 to 9,999,000 VA
- Reactive Power Range: 0.1 to 1 kVAR
- Real Power Range: 10 to 9,999 watts
- Frequency Range: 46 to 65 Hz
-
Supplier: Simpson Electric Company
Description: The new Amik series is a three-phase multifunction digital panel meter product line. It measures important electrical parameters in 3 phase 4 wire and 3 phase 3 wire networks and replaces the multiple analog panel meters. It measures electrical parameters
- Width: 96 mm
- Height: 96 mm
- Depth: 55 mm
- Operating Temperature: 32 to 131 F
-
Supplier: ValueTronics International, Inc.
Description: DC/AC TRMS voltage up to 600V Resistance and continuity test Frequency with test leads Frequency with jaws Phase sequence / Coincidence and with 1 wire Active, Reactive, Apparent power on Single/Three phase systems Active, Reactive, Apparent energy on Single/Three
Find Suppliers by Category Top
Featured Products Top
-
The Finder 7E Series is a range of single-phase and three-phase energy meters with mechanical or LCD backlit displays. Other features include (according to Type): 1 or 3 phase (read more)
Browse Energy Meters and Optical Power Meters Datasheets for Finder S.p.A. con unico socio -
The Three Phase Pad Mounted Transformer is a factory direct,American standard (ANSI/IEEE) distribution solution built for safe,stable and efficient power conversion in demanding field installations. Featuring an isolated HV/LV compartment design inside a lockable,outdoor ready cabinet with (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
New ESS 076 three-phase current sensor monitors energy consumption With the new three-phase version of the Smart Sensor Current ESS 076, STEGO expands its sensor portfolio for (read more)
Browse Current Sensors Datasheets for STEGO -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand three-phase DRB120 and DRB240 DIN rail mount AC-DC power supplies. The models are rated at 120W and 240W with a two second peak power capability of 144W and 288W, allowing for operation with inductive and capacitive (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
businesses. Three-phase motors are typically more efficient than their single-phase counterparts and more readily available. Adding variable speed control of three-phase motors offers a host of advantages: improved process control and quality, minimized energy consumption, and reduced maintenance (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
via the analog output or via the IO-Link interface. Power and energy are calculated internally. These values are also output via the IO-Link interface. Measures three-phase AC currents without contact (read more)
Browse I/O Modules and Instruments Datasheets for STEGO -
research and qualification phases for suitable components, it is essential to find a supplier who is willing to assist in providing and checking qualification data, and who will carry out post-qualifications according to all your relevant specifications (e.g. NASA, ESA, JAXA). This reduces the risk of (read more)
Browse Power Resistors Datasheets for Isabellenhutte USA -
. Power Clamp Meters Specialized for measuring electrical power parameters including watts, power factor, harmonics, and phase sequence. Essential for energy audits, power quality analysis, and industrial motor applications (read more)
Browse Clamp Meters Datasheets for Uni-Trend US -
Output Load:10kΩ//10pF Phase Noise @ 1kHz Offset:-130dBc/Hz Typ. Start-up Time:3ms Max Applications Include: Electricity Meters Gas (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
New devices improve thermal efficiency, reducing energy use and data center costs Allegro MicroSystems, Inc. announced it has expanded its portfolio of three-phase sensorless BLDC gate drivers. Its newest offerings, the (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc.
Conduct Research Top
-
Using the ECOLEC Series 100 Dual and Three Phase Meters as Uniphase Meters (.pdf)
The dual phase EC12x and three phase EC13x meters in the ECOLEC 100 Series have been designed to measure energy in dual phase three wire and three phase four wire systems respectively. These multiple phase meters can however be used to measure the consumption of loads that are all fed from the same
-
Developing a Low-Cost ZigBee (R) Enabled Smart Energy Meter On CC2538
. This document discusses the implementation of single-phase metering which can be extended to three-phase metering also as the CC2538 offers more than a sufficient number of ADC channels required for the same.
-
Current Transformer Measurements
The Current Transformer (CT) is used to sense AC current in single-phase or three-phase mains circuits. The CT typically has a 1A or 5A AC secondary that connects to a current, power or energy meter. This allows the meter to be located away from the mains wiring. CTs are available in a variety
More Information Top
-
Three Phase Energy Meter - Three Phase Energy Meter Manufacturers, Suppliers
Search three phase energy meter .
-
Meters / Energy Meters / Three Phase
RT6303E-S - Equal-potential Three Phase Energy Meter Test Bench .
-
Three Phase Energy Meter Exporters, Three Phase Energy Meter Selling Leads
Search three phase energy meter .
-
Three Phase Energy Meters
Results for Three Phase Energy Meters .
-
Test Standards / Three Phase Energy Meters
Results for Test Standards / Three Phase Energy Meters .
-
Meters / Energy Meters / Watthour Meter
RT6303E-S - Equal-potential Three Phase Energy Meter Test Bench .
-
Energy / Multimeters
RT6303B - Multi-function Three Phase Energy Meter Testing Equipment .
-
Meters / Test / Energy Meter Test
RT6303E-S - Equal-potential Three Phase Energy Meter Test Bench .
-
energy meter - Products for energy meter - Manufacturers, Exporters, Suppliers, Traders, Companies, Factories, Rowwin Test Technologies
Three Phase Energy Meter Test Bench .
-
Meters / Energy Meters / Line
GF312B-100A - Portable three phase energy meter field tester .
Indicates content that may require registration and/or purchase.