Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Texas Instruments
Description: Three Phase PWM Motor Driver, DRV8332-HT 44-HTSSOP -55 to 175
- Peak Output Current: 13 amps
- Supply Voltage (DC): 0 to 52.5 volts
- Operating Temperature: -55 to 175 C
- Configuration: IC / PCB-Mounted
-
Supplier: Texas Instruments
Description: 2.5A Three Phase Brushless DC Motor Driver (PWM Ctrl) 28-HTSSOP -40 to 85
- Peak Output Current: 2.5 amps
- Supply Voltage (DC): 8 to 60 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: ROHM Semiconductor GmbH
Description: BD63015EFV is a three phase sinusoidal brushless motor driver. The rating of the power supply is 36V and that of current rating is 1.5A (peak current, 2A). PWM driving signals are generated by the three hall sensors. Input DC voltage signal can control the
- Peak Output Current: 1.5 amps
- Supply Voltage: 36 volts
- Operating Temperature: -40 to 105 C
- Number of Outputs: 1
-
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD63005AMUV is a Three-Phase Brushless Motor Driver with a 33V power supply voltage rating and a 2A (3.5A peak) output current rating. It generates a driving signal from the Hall sensor and drives PWM through the input control signal. In addition, the power supply
- Peak Output Current: 2 amps
- Supply Voltage: 33 volts
- Operating Temperature: -25 to 85 C
- Number of Outputs: 1
-
Supplier: Texas Instruments
Description: 13A Three Phase Brushless DC Motor Driver with Inrush Protection (PWM Ctrl) 36-HSSOP -40 to 85
- Peak Output Current: 13 amps
- Supply Voltage (DC): 0 to 52.5 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: Texas Instruments
Description: 6.5A Three Phase Brushless DC Motor Driver with Inrush Protection (PWM Ctrl) 44-HTSSOP -40 to 85
- Peak Output Current: 6.5 amps
- Supply Voltage (DC): 0 to 52.5 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD6346FV is a three phase, sensorless motor 1chip driver with integrated power DMOS MOSFETs. Its feature is sensor-less drive which doesn’t require a hall device as a location detection sensor. Furthermore, introducing a PWM soft switched driving mechanism achieves
- Peak Output Current: 1.2 amps
- Supply Voltage: 20 volts
- Operating Temperature: -40 to 100 C
- Screening Level: Commercial
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD67173NUX is a three-phase sensorless fan motor driver used to cool off notebook PCs. It is controlled by a variable speed provided through the PWM input signal. Its feature is sensorless drive which doesn’t require a hall device as a location detection sensor and
- Supply Voltage: 5.5 volts
- Operating Temperature: -25 to 95 C
- Screening Level: Commercial
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: BD67173NUX is a three-phase sensor less fan motor driver used to cool off notebook PCs. It is controlled by a variable speed provided through the PWM input signal. Its feature is sensor less drive which doesn’t require a hall device as a location detection sensor
- Peak Output Current: 0.7 amps
- Supply Voltage: 7 volts
- Operating Temperature: -25 to 95 C
- Screening Level: Commercial
-
Supplier: ROHM Semiconductor GmbH
Description: BD63035EFV-M is a three phase sinusoidal brushless motor driver. The rating of the power supply is 36V and that of current rating is 1.5A (peak current, 2A). PWM driving signals are generated by the three hall sensors. Input DC voltage signal can control the
- Peak Output Current: 1.5 amps
- Supply Voltage: 36 volts
- Operating Temperature: -40 to 105 C
- Screening Level: Commercial
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD63035EFV-M is a three phase sinusoidal brushless motor driver. The rating of the power supply is 36V and that of current rating is 1.5A (peak current, 2A). PWM driving signals are generated by the three hall sensors. Input DC voltage signal can control the
- Peak Output Current: 1.5 amps
- Supply Voltage: 36 volts
- Operating Temperature: -40 to 105 C
- Number of Outputs: 1
-
Supplier: ROHM Semiconductor GmbH
Description: BD63003MUV is a Pre-driver IC for 3-phase brushless motor. It generates a driving signal from the Hall sensor and applies PWM in the input control signal for motor control. It has a built-in booster circuit which allows Nch-Nch MOS transistors to be used as the
- Supply Voltage: 40 volts
- Operating Temperature: -40 to 85 C
- Screening Level: Commercial
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Three Phase PWM Motor Driver
- Motor / System: DC Brushless Motor
- Configuration: IC / PCB-Mounted
- Product: Microcontroller Based
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: PWM MOTOR DRIVER HALF BRIDGE, 1A, TSSOP-16, FULL REEL; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:1A; Output Voltage:16V; Driver Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:5V; MSL:- RoHS Compliant: Yes
-
Supplier: Allegro MicroSystems Inc.
Description: High-Performance, Safety BLDC Three-Phase MOSFET Driver for ADAS High-Performance Part number: A89199KJPTR-3-T The A89199 is the next generation of Allegro's popular A4918 MOSFET driver, designed for the demanding requirements of automotive applications Key specifications
- Continuous Output Current: 10 to 25 amps
- Supply Voltage (DC): 50 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushless Motor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Three phase motor driver Product overview: L6234 from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and
- Supply Voltage (DC): 52 volts
- Operating Temperature: -40 C
-
Supplier: Critical Velocity Enterprises, LLC
Description: The motor current is adjustable via the onboard potentiometer to match your motor. Use of PWM provides high torque even at higher step rates. Kit Contents: Qty 3: ST-1 Bipolar Stepper Motor Drivers Qty 1: Parallel Port Breakout Board Qty 1: 24 VDC 6.5 Amp Switching
- Maximum Output Voltage: 8 to 26 volts
- Rated Power: 65 watts
- Continuous Output Current: 2.5 amps
- Supply Voltage (DC): 8 to 26 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers,
- Supply Voltage (DC): 28 volts
- Operating Temperature: -40 C
- Product: Motor Speed Controller
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The HIP4083 is a three phase high side N-channel MOSFET driver, specifically targeted for PWM motor control. Two HIP4083 may be used together for 3 phase full bridge applications (see application block diagram). Alternatively, the lower gates may be
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Data Device Corporation (DDC)
Description: PW-82336 Radiation Tolerant Smart Power 3-Phase Motor Drive (PWR) The PW-82336 is a 3-phase Motor Drive hybrid that utilizes a rad-tolerant MOSFET output stage with 100 VDC rating to deliver 5 A continuous current to the motor. Packaged in a small case with
- Maximum Output Voltage: 100 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
- Operating Temperature: -55 to 125 C
-
Supplier: Microchip Technology, Inc.
Description: The dsPIC33EDV64MC205 System in Package (SiP) combines a 70 MIPS dsPIC® DSC core with a 12-volt 3-phase MOSFET Gate Driver. This SiP is designed for high-performance, precision motor control systems that require a compact size. Its idea for control of brushless DC (BLDC),
- Pin Count: 52
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 810637-DRV83053PHPR Packaging: Reel Mounting Style: SMD Applications: Three-Phase BLDC, PMSM Motors Technology: Power MOSFET Function: Controller - Commutation, Direction Management Interface: PWM, SPI Output
- Supply Voltage (AC): 4.4 to 45 volts
- Supply Voltage (DC): 4.4 to 45 volts
- Operating Temperature: -40 to 125 C
-
Power MOSFET - Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers -- 1156993-DRV83055PHPRSupplier: Win Source Electronics
Description: Win Source Part Number: 1156993-DRV83055PHPR Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tape & Reel Applications: Three-Phase BLDC, PMSM Motors Standard Package: 1,000 Mounting: SMD (SMT) Technology: Power MOSFET Function:
- TJ: -40 to 125 C
- Features: MOSFET, Power MOSFET
- Package Type: SOT3
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 812245-DRV8305NQPHPRQ1 Packaging: Reel Mounting Style: SMD Applications: Three-Phase BLDC, PMSM Motors Technology: Power MOSFET Function: Controller - Commutation, Direction Management Interface: PWM, SPI Output
- Supply Voltage (AC): 4.4 to 45 volts
- Supply Voltage (DC): 4.4 to 45 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 809514-DRV83055QPHPRQ1 Packaging: Reel Mounting Style: SMD Applications: Three-Phase BLDC, PMSM Motors Technology: Power MOSFET Function: Controller - Commutation, Direction Management Interface: PWM, SPI Output
- Supply Voltage (AC): 4.4 to 45 volts
- Supply Voltage (DC): 4.4 to 45 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Infineon Technologies AG
Description: iMOTION™ Intelligent Power Module (IPM) with microcontroller, gate driver and IGBTs iMOTION™ IPM integrating motor controller, three phase gate driver and 600 V/2 A IGBTs in DSO-22 package. The IMI111T-026H device does not require a heatsink and addresses
- Product: PWM Drive
- Phase: Three Phase
-
Supplier: Infineon Technologies AG
Description: iMOTION™ Intelligent Power Module (IPM) with microcontroller, gate driver and IGBTs iMOTION™ IPM integrating motor controller, three phase gate driver and 600 V/4 A IGBTs in DSO-22 package. The IMI111T-046H device does not require a heatsink and addresses
- Product: PWM Drive
- Phase: Three Phase
-
Supplier: Renesas Electronics Corporation
Description: The HIP4086 and HIP4086A (referred to as the HIP4086/A) are 3-phase N-channel MOSFET drivers. Both parts are specifically targeted for PWM motor control. These drivers have flexible input protocol for driving every possible switch combination. The user can even
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Rochester Electronics
Description: LB11620T - Three-Phase Direct PWM Brushless Motor Driver
-
Supplier: Infineon Technologies AG
Description: driver with PMSM/BLDC motor controller and gate driver iMOTION™ driver integrating motor controller and 600 V three phase gate driver in LQFP-40 package. The IMD111T-6F040 is a highly integrated ICs for the control of three phase
- Product: PWM Drive
-
Supplier: Infineon Technologies AG
Description: MOTIX™ fully programmable motor controller combining microcontroller and gate driver IC MOTIX™ motor controller IMD700A is Infineon’s fully programmable motor controller integrating XMC1404 microcontroller with 6EDL7141 3-phase gate driver IC in one package
- Supply Voltage (DC): 5.5 to 60 volts
- Continuous Output Current: 1.5 amps
- Operating Temperature: -40 to 125 C
- Motor / System: DC Brushless Motor
-
Supplier: Assun Motor Pte. Ltd.
Description: Slotless motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it
- Other DC Voltage: 12 to 24 VDC
- Torque Constant: 1.09032 to 3.54 in-oz/amp
- Other Output Power: 0.0376601928157692 to 0.0533407713191322 HP
- Continuous Current: 1.5 to 4 amps
-
Supplier: Assun Motor Pte. Ltd.
Description: DC Brushless Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM
- Other DC Voltage: 12 to 36 VDC
- Torque Constant: 1.44432 to 4.63032 in-oz/amp
- Other Output Power: 0.0569593663583699 to 0.0690213498224952 HP
- Continuous Current: 1.5 to 5 amps
-
Supplier: Assun Motor Pte. Ltd.
Description: DC Brushless Slotless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM
- Other DC Voltage: 12 to 24 VDC
- Torque Constant: 0.83544 to 3.28512 in-oz/amp
- Other Output Power: 0.0280106060444689 to 0.0368560605848276 HP
- Continuous Current: 1.1 to 2.6 amps
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMC603-EVAL makes it possible to evaluate the features of the TMC603 three phase motor driver with BLDC back EMF commutation hallFX™. A PC software running under Windows enables to modify the configuration for every three phase BLDC motor. To
Find Suppliers by Category Top
Featured Products Top
-
MICROMO is pleased to announce that PiezoMotor Uppsala AB (Sweden), leading provider of linear and rotary high end positioning systems, has recently introduced the latest drive option for the high precision Piezo LEGS® motor series. The new DMC-30019 is a single (read more)
Browse Piezoelectric Drivers and Piezoelectric Amplifiers Datasheets for FAULHABER MICROMO -
When designing a product portfolio with a wide range of voltage and power requirements, finding a single driver design solution to serve the full portfolio can deliver significant savings in time and resources. Designs that are capable of handling a wide range of battery voltages require (read more)
Browse Gate Drivers Datasheets for Allegro MicroSystems Inc. -
Oriental Motor is pleased to announce the launch of the BLS Series, designed as a simple speed control solution for users seeking better performance than traditional three-phase AC motors with inverters. Combining the simplicity of AC motors with the advanced features of brushless motors, the (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
speed control solution for users seeking better performance than traditional three-phase AC motors with inverters, the BLS Series combine the simplicity of AC motors with the advanced features of brushless technology. Key Benefits Energy Efficient – Reduce (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
: 400 W (1/2 HP)* Round Shaft, PS Geared Type, and Electromagnetic Brake Type Available Single-Phase/Three-Phase 200-240 VAC * 600 W (4/5 HP) is planned for Q4 release To learn more about Oriental Motor’s new line-up of servo motors, contact the (read more)
Browse AC Servomotors Datasheets for Oriental Motor USA -
Premature motor insulation failure Cable damage Common Mode Can Cause Motors to Break Down Three-phase utility power produces three smooth sinusoidal waves which at any point average a sum of zero. This creates an optimal scenario with zero (read more)
Browse Line/Load Reactors Datasheets for MTE Corporation -
Introduction The 42BYA Series from 3X Motion Technologies is a compact 42 mm brushless DC (BLDC) motor for coffee machines, food processors, medical equipment, and other devices that need smooth, precise drive in a small space. The 4-pole, 3-phase design works with a (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
Bodine Electric Company offers a wide variety of three phase AC motors and gearmotors designed to operate with variable frequency drives. The high voltage spikes inherent with the high-speed switching of PWM electronics demands a more robust insulation system in the motor. Bodine Electric (read more)
Browse AC Motors Datasheets for Bodine Electric Company -
An electronic controller is needed to manipulate position, speed or torque of a brushless DC motor. It can also be used in other DC motor types. The controller is used to switch DC currents to the motor windings, producing magnetic fields that effectively adjust the phase and amplitude of the DC (read more)
Browse DC Motors Datasheets for parvalux by maxon -
-bridge or three-phase gate drivers while providing a fast method of disabling the PWM outputs after an overcurrent or fault event. Two independent watchdog mechanisms—a window watchdog and an independent watchdog—help recover the system if software (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Motion Control
with integrated servo amplifiers and onboard memory for stand-alone or macro execution. FAULHABER also offers the BLD series PWM servoamplifiers are designed for 2 to 4 quadrant speed control of FAULHABER three-phase brushless DC-Servomotors. For control of FAULHABER brush type coreless DC micromotors and motor
More Information Top
-
Page 5. Semiconductor parts with 831 in root number
Three Phase PWM Motor Driver .
-
Page 6. Semiconductor parts with 833 in root number
Three Phase PWM Motor Driver .
-
Metal MEMS tools for beating-heart tissue removal
The motor is driven with a three phase , PWM motor driver (Faulhaber, DE) at 24VDC.
-
Motor Drivers
Three - Phase PWM Brushless Motor Driver .
-
Low Cost Distributed Control System for Autonomous Vehicles
The motor is competing technologies. controlled using an Allegro 3936 DMOS [15] three - phase PWM brushless motor driver .
-
Motor Drivers
Three - Phase Direct PWM Brushless Motor Driver .
-
Model and simulation of the vehicle suspension steering system based on Adams--《Mechanical Research & Application》2009年03期
ZHANG Xiao qing,FENG Li shuang (Department of Electronic Information Engineering,Beijing Institute of Machinery, Beijing 100085, China);Design of PWM driver of three - phase stepping motor [J];Journal of Beijing Institute of Machinery;2001-01 .
-
自动打标机的研制--《Machinery》2002年12期
ZHANG Xiao qing,FENG Li shuang (Department of Electronic Information Engineering,Beijing Institute of Machinery, Beijing 100085, China);Design of PWM driver of three - phase stepping motor [J];Journal of Beijing Institute of Machinery;2001-01 .
-
MODULAR MANIPULATOR FOR ROBOTICS APPLICATIONS
The power interface logic contains the following functionality: PWM control, three - phase motor transistor driver , motor transistors, and the brake drive.
-
ON Semiconductor
LV8804V: Direct PWM Structure Three - Phase Sensorless Fan Motor Driver .
Indicates content that may require registration and/or purchase.