-
Supplier: jbj Techniques Limited
Description: Versatility, power, compactness and low running costs are the main characteristics of vane pumps from jbj Techniques. All the components subject to wear are contained in a cartridge unit that can be easily removed for inspection and/or replacement without disconnecting the pump from
- Maximum Discharge Flow: 12.381599999999999 to 60.72 GPM
- Maximum Discharge Pressure: 2,538.15975 to 3,045.7917 psi
- Media Temperature: 14 to 158 F
- Features: Hydraulic Pumps
-
Supplier: Atos North America
Description: Multiple pumps are composed by various vane, radial piston or axial piston pumps modularly assembled: PFEX: are composed by vane pumps PFE or PFED; PFRX: are composed by radial piston pumps PFR and vane pumps PFE; PVPCX2E: are composed by axial piston pumps
- Features: Hydraulic Pumps
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Atos North America
Description: New PFE-*2 are fixed displacement-twelve-vane pumps, cartridge design with integral hydraulic balancing for high pressure operation and long service life with further reduction of noise level compared with PFE-*1. These pumps are available as single, multiple or with
- Maximum Discharge Flow: 4.224 to 56.76 GPM
- Maximum Discharge Pressure: 3,045.7917 to 4,351.131 psi
- Media Temperature: -4 to 176 F
- Features: Hydraulic Pumps
-
-
Supplier: APV, An SPX Brand
Description: The DW series is SPX's latest technology rotary lobe pump range. No other rotary lobe pump on the market today offers such a wide range of features in one pump. The 26 DW models are hygienic, 3-A and EHEDG approved and cover all requirements from 3 litres /100 revs to 1016/100
- Maximum Discharge Pressure: 73 to 435 psi
- Pump Type: Positive Displacement Pumps, Rotary Lobe Pumps
-
Supplier: Prince Manufacturing Corp.
Description: Function The SPD2 series of pumps are special SP-25A series pumps with through shafts. The through shafts have 9 tooth internal splines at the rear and the pump’s rear cover has an integral SAE A-2 bolt mount pad. For double pump operation, a
- Maximum Discharge Pressure: 2,500 to 3,000 psi
- Discharge Size: 1.0625 to 1.3125 inch
- Pump Housing Material: Aluminum
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: Atos North America
Description: PFR are fixed displacement radial piston pumps with positive drive construction of the pistons for high performance and low noise level. Suitable for hydraulic oils according to DIN 51524...535 or synthetic fluids having similar lubricating characteristics. These pumps are
- Maximum Discharge Flow: 0.6335999999999999 to 9.504 GPM
- Maximum Discharge Pressure: 5,076.3195 to 7,251.885 psi
- Media Temperature: -4 to 176 F
- Features: Hydraulic Pumps, Reciprocating Pumps
-
Supplier: Atos North America
Description: PM are double alternate-acting hand pumps with simple and rugged construction for minimum service and long operating life. They are provided with one by-pass valve which connects directly the delivery ports with the inlet port through the delivery valves. The by-pass valve is operated
- Maximum Discharge Pressure: 1,740.4524 to 7,251.885 psi
- Media Temperature: 14 to 176 F
- Pump Type: Hand / Foot Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Features: Hydraulic Pumps, Reciprocating Pumps
-
Supplier: Weichai Power Co., Ltd.
Description: valves for boost, control and cooler circuits, replaceable cartridge filter. SAE high pressure ports. SAE mounting flange with ANSI or SAE spline shaft, through shaft SAE A, B, B-B and C. Boost pressure pumps for internal and external suction, integrated cold start relief
- Maximum Discharge Pressure: 6,091.5834 to 7,251.885 psi
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: 3X Ceramic Parts Company Limited
Description: complex. It is divided into axial piston pump and radial piston pump. Among the two, the radial piston pump has a high technical content and is a high-efficiency pump. It will also be the main application object of piston pump in the future. The maintenance of the
- Media Temperature: 2,732 F
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Description: Tandem coupling: The through-shaft on VP1-45/-75 permits tandem coupling of an additional pump, such as a series F1 fixed displacement pump. Long life: The VP1 is designed for trucks with hydraulic load sensing systems. It is sturdy, yet simple, with few moving
- Maximum Discharge Flow: 66 GPM
- Maximum Discharge Pressure: 6,090 psi
- Media Temperature: -40 to 248 F
- Pump Housing Material: Cast Iron
-
Supplier: ARGAL s.r.l.
Description: pumps designed for vertical installations, with column and volute casing submerged, dedicated mechanical support, motor mounted above the liquid to be pumped, downward axial hydraulic suction, tangential outlet connected to the vertical delivery pipe passing through the supplied
- Discharge Size: 1.574804 to 3.93701 inch
- Horsepower: 4 to 60 HP
- Maximum Discharge Flow: 264.17199999999997 to 1,320.8600000000001 GPM
- Media Temperature: -4 to 194 F
-
Supplier: MP Pumps, Inc.
Description: The 2CT pump quickly close couples to a standard motor 145TC frame. The 2CT features a back pull out design and replaceable wearplate accessible through the front trash cleanout. A 304SS drive sleeve protects the close coupled driver shaft. Available options include a bearing
- Discharge Size: 2 inch
- Maximum Discharge Flow: 225 GPM
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Witte Pumps & Technology GmbH
Description: PURO – Precision gear pump for the food Industries Easy to clean and individually tunable Stainless steel precision gear pump for conveying and metering of fluids with medium to low viscosity. Through decades of experience in design and selection of optimal materials, this type
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 1,958 psi
- Media Temperature: 392 F
- Pump Type: Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Supplier: FLSmidth
Description: major problems faced by conventional pumps. The wear ring closes the suction side gap while the pump is running restoring performance without speeding up the pump. This feature makes KREBS pumps the only pump line that can effectively eliminate both the inefficient
-
Supplier: CEF Industries LLC
Description: CEF's Flexible Shafts usually consists of a rotating core shaft with metal end fittings for attachment to mating parts. A protective outer casing is used when necessary. This outer casing has its own ferrule fittings that keep it stationary while the flex shaft spins inside it.
- Rotation: Bidirectional
-
Supplier: Wichita Clutch
Description: The Model CBA is an oil immersed, combination clutch/brake, utilizing a self-contained cooling oil pumping system. It is a quill-mounted unit that may be used for either end of shaft or through-shaft designs. The Model CBA is designed to be compatible and complementary to our
-
Supplier: Western Integrated Technologies
Description: and ports Long life, tapered-roller shaft bearings Long Life, Low Friction, hydrostatically balanced swash plate saddle Full power through-drive capability End or side inlet and outlet ports Case drain ports for horizontal or vertical, shaft-up mounting Optional minimum and
- Maximum Discharge Pressure: 4,061.0556 psi
- Power Source: None, Pump Only
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: KC Seals, Inc.
Description: Are used to seal rotary elements, such as a shaft or rotating bore. Common examples include strut seals, hydraulic pumps seals, axle seals, power steering seals, and valve stem seals. We stock a wide variety of shaft seals for high and low pressures in an assortment of
- Features: Oil / Grease Seal
-
Supplier: Caterpillar Oil & Gas
Description: filter — bypass Oil filter — remote Lubricating oil Oil filler Fumes disposal Mounting System Front and rear engine supports Structural steel base Power Take-Offs Crankshaft pulleys Crankshaft pulley — stack-on Output flange Flywheel stub shaft Front stub shaft Hydraulic
- Horse Power: 325 to 450 HP
- Displacement: 11.159581636206713 liters
- Length: 47.3 inch
- Width: 41.6 inch
-
Supplier: Waterman Industries, Inc.
Description: a distance of at least 1 1/2 shaft diameters. See below for minimum required shaft diameters. The diameter of the stainless steel shafts shall meet the requirements of AWWA C-504 Class 150B standard. Valve Diameter Shaft Diameter 4” 0.625" 6” 1.000" 8” 1.125" 10” 1.375"
- Valve Type: Butterfly Valves
-
Supplier: Caterpillar Oil & Gas
Description: flange Flywheel stub shaft Front stub shaft Hydraulic pump drive Hydraulic pumps — front and rear Enclosed clutch Clutch support Protection System Air shutoff Air shutoff switch Starting System Starting System Starting aids Battery sets — 24 Volt, dry
- Horse Power: 385 to 520 HP
- RPM: 2,100 rpm
- Displacement: 12.454158654210135 liters
- Length: 47.3 inch
-
Supplier: Sonel Test
Description: pneumatic and hydraulic systems leak checks on systems that supply water and gas, such as pipelines, taps, valves, hydraulic components, pumps, compressors; diagnostics of the condition of mechanical components, including bearings, gears, drive shafts, pumps,
- Testing Method: Manual
-
Supplier: Caterpillar Oil & Gas
Description: Clutch supports Flywheel stub shaft Hydraulic pump drives Hydraulic gear pumps Starting System Starting Aids Electric Starting Motors — 12V and 24V Battery Sets - 12V and 24V (dry) Battery Cable
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Garage Equipment Supply
Description: and built in pressure relief system Pass-through cylinder stem-the top cylinder stem passes completely through the main frame Rigid frame-a rigid 6" x 6" x 3/8" welded steel tube is used for the main frame Commercial grade hydraulic cylinders-industrial cylinders provides better
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: handles and built in pressure relief system Pass-through cylinder stem-the top cylinder stem passes completely through the main frame Rigid frame-a rigid 6" x 6" x 3/8" welded steel tube is used for the main frame Commercial grade hydraulic cylinders-industrial cylinders
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: handles and built in pressure relief system Pass-through cylinder stem-the top cylinder stem passes completely through the main frame Rigid frame-a rigid 6" x 6" x 3/8" welded steel tube is used for the main frame Commercial grade hydraulic cylinders-industrial cylinders
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: KTR Corporation
Description: Nm (higher torques on request) Torsionally flexible and maintenance-free Axial plug-in shaft-to-shaft coupling
- Torque Rating: 3.68731563421829 to 6,047.19764011799 Ft-lbs
- Bore Diameter: 3.543309 to 7.87402 inch
- Diameter: 10.236226 to 18.110246 inch
- Length: 13.8976453 to 25.2756042 inch
-
Supplier: Caterpillar Oil & Gas
Description: filter Oil fillers Lubricating oil Fumes disposal Fumes disposal mounting Mounting System Structural steel base Front and rear engine supports Power Take-Offs Enclosed clutch Clutch supports Flywheel stub shaft Hydraulic pump drives Hydraulic gear pumps Pulley
- Horse Power: 275 to 375 HP
- Displacement: 8.81623336311191 liters
- Length: 43 inch
- Width: 32.6 inch
-
Supplier: Precision Engine Controls Corp.
Description: turbine engines. All these features are contained in a compact package that eliminates pumps and tubing normally associated with hydraulic or pneumatic control valves. The AVG is ideally suited for upgrade of older industrial gas turbines. U.S. Patent No. 6,392,322
- Media: Gas
-
Supplier: Durst
Description: hydraulics) Yokes & Flanges (optional) Gearing (Helical, Spur) Spherical Roller Bearings (Ball Bearings) Benefits High Rating — Gear geometry (AGMA class 10) and large cylindrical bearing design result in high horsepower and torque rating. Simpler to Service — Does not require pressing
- Mounting Style: Flange(s)
- Gearing: Helical, Spur
- Reducer Style: Motor Mount / Gearhead
- Reducer Output: Multiple Outputs
Find Suppliers by Category Top
Featured Products Top
-
Allow close coupling of hydraulic pumps directly to the flywheel or flywheel housing of diesel engines, electric and hydraulic motors. Designed to allow the close coupling of hydraulic (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
When several machine functions need different hydraulic flows, a motor driving multiple pumps can provide a dedicated supply for each function. For a road marking vehicle, jbj Techniques designed an assembly in which (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
technology, the FTP series builds upon the success of the Elika series high-pressure helical gear pumps, offering the same superior advantages in fluid transfer applications. Whether you need a pump for lubrication, low-pressure hydraulic systems, or offline cooling, the Marzocchi FTP Series delivers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
For lubrication, fluid transfer and offline cooling circuits, pump noise and pulsation are worth considering alongside flow and pressure. Marzocchi FTP pumps use helical gear technology to provide low-noise operation (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited offer the most comprehensive range of bellhousings in Europe. Designed to connect electric motors with frame size IEC D56 - D400 (0.06kW – 750kW) and can be compatible with electric motor 'B5' or 'B14' flange configurations. Accompanying the metric frame units above is a complete range of mountings to suit Nema and imperial frame motors with 'C' face or 'D' f...
(read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
with compressed air, ensuring optimal performance in all conditions. Learn how to keep your pump system running efficiently (read more)
Browse Hydraulic Accumulators Datasheets for Blacoh Fluid Control, Inc. -
them well suited for demanding medical and industrial applications. Backed by more than 20 years of mass-production experience, Niimi delivers proven materials and products with a strong track record of reliability. Through precise manufacturing technologies, the company can customize surface (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Niimi Ceramics Co., Ltd. -
» Hydraulic pumps: identify pump models, rotation, shaft connections and required driving speeds. » Service factor: account for (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Installed at the pump’s inlet, an inlet stabilizer acts as an accumulator to store fluid and release it back into the line as needed. Virtually all acceleration head loss is eliminated because the pump draws fluid from the dampener and not the pipeline, avoiding the risk of cavitation and ensuring complete chamber fill on each inlet stroke of the pump. (read more)
Browse Hydraulic Accumulators Datasheets for Blacoh Fluid Control, Inc. -
The Gorman-Rupp HS Series® is a line of high-performance hydraulic submersible pumps designed for trash handling, dewatering applications, and pumping sludge and slurries. With advanced engineering and durable construction, these pumps handle large flow rates and significant solids (read more)
Browse Hydraulic Pumps Datasheets for Gorman-Rupp Pumps
More Information Top
-
Optimization of dredge and variable displacement pumps
…preserve the high values of its efficiency for a longer time, and also to regenerate the energy of the free part of the clarified sludge with trans- mission of this energy to the pump shaft through a hydraulic motor -- turbine, which will…
-
Commercial vehicle technology
The mechanical energy of the drive shaft is converted through a hydraulic pump into flow energy of a liquid working medium (mostly an oil-Automatic transmission fluid (ATF oil)).
-
CR4 - Thread: Shaft Stays Put, Motor Spins
The shaft is hollow, and the hydraulic fluid is pumped through the shaft , the shaft has a number of transport ports in it and as the motor revolves the oil is forced into the cylinders and then exausted out through the opposing…
-
ROTARY IMPROVEMENTS IN DRILLING EQUIPMENT SINCE 1933
The other is a multi-cylinder, hydraulic pump attached to the drum shaft through a system of gearing and chains.
-
Efficient Effenco - HazMat Management
The system recovers the energy generated during braking through a hydraulic pump connected to the drive shaft via a transfer gearbox.
-
9000T Series John Deere Track Tractors
The power is carried through the transmission input shaft to the hydraulic steering pump at the rear of the transmission, which converts mechanical power to fluid power.
-
Frontiers of Manufacturing Science and Measuring Technology III
…to spread through two groups: A group from engine after gear box bevel gear wheel axle through circular cone gear shaft bevel gear input; In addition yilu by the engine impetus variable hydraulic pump , through changes the oil motor gear shaft input.
-
Algorithm development for Prognostics and Health Management (PHM).
When the aircraft engine is operating, the accessory drive gearbox transfers power from the aircraft engine through the power take-off shaft to the hydraulic pumps and the generator.
-
Journal of Aircraft > Recent Flight Experience with the F100 Engine in the YF-16 F.
In addition, the engine provides mechanical shaft power which drives the aircraft hydraulic pumps and generator through an aircraft-mounted gearbox.
-
Advanced Hybrid Powertrains for Commercial Vehicles
Here the hydraulic pump motor is connected to the engine output shaft through the accessory drive or a “power take-off” (PTO).
Indicates content that may require registration and/or purchase.