-
Supplier: Knobs Direct, Inc.
Description: Over 100 - Please call or fill out an RFQ for this quantity.
- Knob Type: Four Arms / Lobes
- Mounting Type: Threaded Hole / Insert
-
Supplier: Reid Supply
Description: Sometimes referred to as fluted knobs, lobed knobs with 10 lobes bridge a valuable gap between lobed knobs and knurled knobs by bringing wider grips than a typical knurled knob, while increasing the number of lobes over much wider gaps in knobs with fewer
- Diameter / Width: 1.75 inches
- Height: 1 inches
- Features: Choice of Colors and/or Finishes, Other
- Knob Type: Four Arms / Lobes
-
Supplier: Te-Co, Inc.
Description: Product Information Many sizes conform to TCMAI standards Available tapped through, blank or tapped part way through Blank knob includes a cast center which eliminates center drilling Use as a handle or clamping knob
- Diameter / Width: 3 inches
- Knob Type: Four Arms / Lobes
- Knob Material: Metal
- Mounting Type: Thru Hole with Counter Bore
-
-
Supplier: Te-Co, Inc.
Description: Product Information Many sizes conform to TCMAI standards Available tapped through, blank or tapped part way through Blank knob includes a cast center which eliminates center drilling Use as a handle or clamping knob
- Diameter / Width: 2 inches
- Knob Type: Four Arms / Lobes
- Knob Material: Metal
- Mounting Type: Thru Hole with Counter Bore
-
Supplier: Te-Co, Inc.
Description: Product Information Many sizes conform to TCMAI standards Available tapped through, blank or tapped part way through Blank knob includes a cast center which eliminates center drilling Use as a handle or clamping knob
- Diameter / Width: 1.125 inches
- Knob Type: Four Arms / Lobes
- Knob Material: Metal
- Mounting Type: Thru Hole with Counter Bore
-
Supplier: Te-Co, Inc.
Description: Product Information Many sizes conform to TCMAI standards Available tapped through, blank or tapped part way through Blank knob includes a cast center which eliminates center drilling Use as a handle or clamping knob
- Diameter / Width: 2.5 inches
- Knob Type: Four Arms / Lobes
- Knob Material: Metal
- Mounting Type: Thru Hole with Counter Bore
-
Supplier: Reid Supply
Description: precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and easily legible laser engraved arrow for accurate setting and adjustment. . Black Tapped Thru Hole Grip Hand Wheel and Knob has rough ridges around the .750 in diameter
- Diameter / Width: 0.75 inches
- Height: 0.25 inches
- Features: Choice of Colors and/or Finishes, Grips, Indicator / Pointer, Knurled, Other
- Knob Type: Clamping / Torque Knob
-
Supplier: Reid Supply
Description: precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and easily legible laser engraved arrow for accurate setting and adjustment. . Black Tapped Thru Hole Grip Hand Wheel and Knob has rough ridges around the .750 in diameter
- Diameter / Width: 0.75 inches
- Height: 0.25 inches
- Features: Choice of Colors and/or Finishes, Grips, Indicator / Pointer, Knurled, Other
- Knob Type: Clamping / Torque Knob
-
Supplier: Reid Supply
Description: precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and easily legible laser engraved arrow for accurate setting and adjustment. . Black Tapped Thru Hole Grip Hand Wheel and Knob has rough ridges around the 1.000 in diameter
- Diameter / Width: 1 inches
- Height: 0.25 inches
- Features: Choice of Colors and/or Finishes, Grips, Indicator / Pointer, Knurled, Other
- Knob Type: Clamping / Torque Knob
-
Supplier: Monroe Engineering
Description: Fluted Grip Knobs Tapped Through Hole Material-High Strength Technopolymer Black Matte Finish Inserts-Brass With Tapped Through or Tapped Blind Hole
- Diameter / Width: 0.6299212598425197 inches
- Height: 0.3937007874015748 inches
- Bore / Insert Diameter: 0.1968503937007874 inches
- Knob Type: Fluted Knob
-
Supplier: Carr Lane Manufacturing Co.
Description: Heavy-duty knob that can be turned easily by hand, then tightened by inserting a bar between the prongs.
- Diameter / Width: 1.25 to 2.125 inches
- Height: 2.125 to 2.375 inches
- Bore / Insert Diameter: 1.25 to 2.125 inches
- Knob Type: Bar Knob
-
Supplier: Carr Lane Manufacturing Co.
Description: Thermoplastic knob with a textured non-slip, non-glare finish. Large easy-grip knob that is excellent for either fine-adjustment or high-torque applications. Molded-in brass insert provides superior thread strength.
- Diameter / Width: 1.5 to 3.25 inches
- Height: 1 to 1.625 inches
- Bore / Insert Diameter: 0.75 to 2 inches
- Knob Type: Fluted Knob
-
Supplier: Carr Lane Manufacturing Co.
Description: Large easy-grip phenolic knob that is excellent for either fine-adjustment or high-torque applications. Molded-in brass insert provides superior thread strength.
- Diameter / Width: 1.375 to 3.25 inches
- Height: 0.84375 to 1.78125 inches
- Bore / Insert Diameter: 0.25 to 0.3125 inches
- Knob Type: Fluted Knob
-
Supplier: Carr Lane Manufacturing Co.
Description: Star Knobs have five lobes to provide a firm, sure grip for applications requiring quick tightening and high torque. These thermoplastic knobs have smooth, rounded lobes to prevent snagging. Textured non-slip, non-glare finish. Molded-in brass insert provides superior thread strength.
- Diameter / Width: 2.25 inches
- Height: 1 inches
- Bore / Insert Diameter: 0.875 inches
- Knob Type: Five Arms / Lobes (Stars Knob)
-
Supplier: Davies Molding, LLC
Description: ► Over 20 different shapes of bar knobs and T knobs available in both thermoplastic and phenolic materials. ► Sizes ranging from 1-1/32" to 3-3/8" in diameter. ► Female insert, projecting stud and thru-hole bar knobs options. ► Click on the part number for
- Diameter / Width: 1.75 inches
- Height: 0.78 inches
- Knob Type: Bar Knob
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Knob,Aluminium,60mm M10 Thru
- Diameter / Width: 2.3622047244094486 inches
- Features: Choice of Colors and/or Finishes, Other
- Knob Material: Metal
- Mounting Type: Threaded Hole / Insert
-
Supplier: Rogan Corporation
Description: Knob Style: Solid Top and Hole-Thru Available Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red
- Diameter / Width: 2.26 inches
- Height: 1.09 inches
- Features: Choice of Colors and/or Finishes
- Knob Type: Clamping / Torque Knob, Five Arms / Lobes (Stars Knob)
-
Supplier: Southco
Description: Speed-up panel replacement, and take advantage of captive fastening even with screw-side panels using threaded studs. Large knurled knob design allows for quick and easy fastening and enables user to control amount of torque applied.
- Size: #8
-
Supplier: Southco
Description: Speed-up panel replacement, and take advantage of captive fastening even with screw-side panels using threaded studs. Large knurled knob design allows for quick and easy fastening and enables user to control amount of torque applied.
- Size: #6
-
Supplier: Southco
Description: Speed-up panel replacement, and take advantage of captive fastening even with screw-side panels using threaded studs. Large knurled knob design allows for quick and easy fastening and enables user to control amount of torque applied.
- Size: #4
-
Supplier: Rogan Corporation
Description: Knob Style: Solid Top and Hole-Thru with optional Snap in Cap Available Material: Single-Shot ABS Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red
- Diameter / Width: 1.5 inches
- Height: 1.12 inches
- Features: Choice of Colors and/or Finishes
- Knob Type: Clamping / Torque Knob, Two Arms / Lobes (T-bar Knob)
-
Supplier: Southco
Description: Speed-up panel replacement, and take advantage of captive fastening even with screw-side panels using threaded studs. Large knurled knob design allows for quick and easy fastening and enables user to control amount of torque applied.
- Size: M6
-
Supplier: U.S. Plastic Corporation
Description: These are injection molded clamping knobs made of Polypropylene. The standard color is black, with thru hole. All have brass inserts. The max temp is 240 deg F.
- Features: Other
-
Supplier: Imao-Fixtureworks
Description: Use in hot or highly humid circumstances can deteriorate the plastic material properties. Working temperature: Between -20°C and 110°C for type Between -30°C and 130°C for type
- Diameter / Width: 1.5748031496062993 to 2.9133858267716537 inches
- Height: 0.5905511811023622 to 0.9645669291338582 inches
- Bore / Insert Diameter: 0.23622047244094488 to 0.3937007874015748 inches
- Features: Choice of Colors and/or Finishes
-
Supplier: Imao-Fixtureworks
Description: Technical Information Working temperature : Between -20°C and 110°C
- Diameter / Width: 0.5905511811023622 to 1.968503937007874 inches
- Height: 0.4330708661417323 to 1.2598425196850394 inches
- Bore / Insert Diameter: 0.23622047244094488 to 0.5511811023622047 inches
- Knob Type: Adjustable Torque Knob
-
Supplier: Allied Electronics, Inc.
Description: temperature knobs. Rated mechanical life of 10,000 cycles (1 cycle: rotation through all positions and a complete return through all positions). Electrical ratings through 10,000 cycles: 100 mA @ 50 VDC current carrying; 150 mΩ @ 10 mA, 50 mVDC contact resistance; 250 VAC rms dielectric.
-
Supplier: Elesa U.S.A. Corporation
Description: No Description Provided
- Diameter / Width: 1.5748031496062993 inches
- Height: 1.062992125984252 inches
- Bore / Insert Diameter: 0.3125 inches
- Knob Type: Five Arms / Lobes (Stars Knob)
-
Supplier: Allied Electronics, Inc.
Description: temperature knobs. Rated mechanical life of 10,000 cycles (1 cycle: rotation through all positions and a complete return through all positions). Electrical ratings through 10,000 cycles: 100 mA @ 50 VDC current carrying; 150 mΩ @ 10 mA, 50 mVDC contact resistance; 250 VAC rms dielectric.
-
Supplier: Elesa U.S.A. Corporation
Description: No Description Provided
- Diameter / Width: 2.3622047244094486 inches
- Height: 1.0236220472440944 inches
- Bore / Insert Diameter: 0.3937007874015748 inches
- Knob Material: Plastic
-
Supplier: Elesa U.S.A. Corporation
Description: No Description Provided
- Diameter / Width: 3.937007874015748 inches
- Height: 1.6929133858267718 inches
- Bore / Insert Diameter: 0.5 inches
- Knob Material: Plastic
-
Supplier: Newport MKS
Description: vibrations. This mount is provided with three high precision, 100 TPI adjustment screws with knob. ULTIMA® Large Mirror Mounts minimize mount-induced wavefront distortion. The included baseplate allows for flexible mounting options including center-optic post mounting and clearance
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 203.20000000000002 mm
- Maximum Thickness: 27 to 44 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Newport MKS
Description: vibrations. This mount is provided with three high precision, 100 TPI adjustment screws with knob. ULTIMA® Large Mirror Mounts minimize mount-induced wavefront distortion. The included baseplate allows for flexible mounting options including center-optic post mounting and clearance
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 203.20000000000002 mm
- Maximum Thickness: 27 to 44 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Newport MKS
Description: base plate not only allows the Large ULTIMA® mounts to stand on their own, but also features thru holes for 1/4-20 (M6) for secure mounting to pedestals and posts ( shown mounted with two post holders and two posts). The ULTIMA® Large Mounts can be converted from Right-hand to
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 127 mm
- Maximum Thickness: 11 to 31 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Newport MKS
Description: actuator that can be adjusted with a 5/64 in. (M2) Allen wrench to prevent unwanted movement. Ideal for OEM applications, the ST200T-R2K mount incorporates six 8-32 (M4) counterbored thru-holes for mounting purposes. In addition, we have incorporated pin slot cuts for standard 5/64 in.
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 50.800000000000004 mm
- Maximum Thickness: 1 to 12 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Radwell International
Description: PRECISION NEEDLE VALVE, 1/8 BARB KNURLED KNOB ADJ, ,ADJUSTABLE FLOW CONTROL, USED IN PNEUMATIC AND FLUIDIC SYSTEMS.FLOW CONTROL, 3 DEGREE PIN ANGLE, -40 TO 200 F (-40 TO 93 C), THRU HOLE = 5/16? (0.312) DIAMETER. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Control Valves, Needle Valves
- Actuation: Pneumatic
Control Knobs
(114 Companies)
Knobs (industrial)
(362 Companies)
Hole Saws
(54 Companies)
Handles and Pulls (industrial)
(517 Companies)
Capacitors
(1,510 Companies)