-
Supplier: KG International FZCO
Description: KG can offer following variants Single Direction Thrust Ball Bearing - 511, 512, 513 and 514 Double Direction Thrust Ball Bearing - 522, 523 and 524 Single Direction with Spherical Housing Washer - 532, 533 and 534 Single Direction Thrust Roller
- Primary Bearing Category: Thrust Bearing
-
Ball Bearings - Thrust Ball Bearings, Double Direction, Sphered Housing Washer - 54409 -- 1640054409Supplier: SKF/North America
Description: SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.
- Bore Size: 1.3779535 inch
- Outside Diameter: 3.93701 inch
- Overall Width: 3.10630089 inch
- Rated Speed (Oil): 3,000 rpm
-
Ball Bearings - Thrust Ball Bearings, Double Direction, Sphered Housing Washer - 54317 -- 1640054317Supplier: SKF/Global
Description: SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.
- Bore Size: 2.755907 inch
- Outside Diameter: 5.905515 inch
- Overall Width: 3.74803352 inch
- Rated Speed (Oil): 2,200 rpm
-
-
Ball Bearings - Thrust Ball Bearings, Double Direction, Sphered Housing Washer - 54308 -- 1640054308Supplier: SKF/North America
Description: SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.
- Bore Size: 1.181103 inch
- Outside Diameter: 3.0708678 inch
- Overall Width: 2.12992241 inch
- Rated Speed (Oil): 4,300 rpm
-
Ball Bearings - Thrust Ball Bearings, Double Direction, Sphered Housing Washer - 54316 -- 1640054316Supplier: SKF/Global
Description: SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.
- Bore Size: 2.5590565 inch
- Outside Diameter: 5.511814 inch
- Overall Width: 3.38976561 inch
- Rated Speed (Oil): 2,400 rpm
-
Ball Bearings - Thrust Ball Bearings, Double Direction, Sphered Housing Washer - 54306 -- 1640054306Supplier: SKF/Global
Description: SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.
- Bore Size: 0.9842525 inch
- Outside Diameter: 2.362206 inch
- Overall Width: 1.62598513 inch
- Rated Speed (Oil): 5,300 rpm
-
Ball Bearings - Thrust Ball Bearings, Double Direction, Sphered Housing Washer - 54209 -- 1640054209Supplier: SKF/Global
Description: SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.
- Bore Size: 1.3779535 inch
- Outside Diameter: 2.8740173 inch
- Overall Width: 1.55905596 inch
- Rated Speed (Oil): 5,000 rpm
-
Ball Bearings - Thrust Ball Bearings, Double Direction, Sphered Housing Washer - 54410 -- 1640054410Supplier: SKF/North America
Description: SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.
- Bore Size: 1.574804 inch
- Outside Diameter: 4.330711 inch
- Overall Width: 3.27559232 inch
- Rated Speed (Oil): 2,800 rpm
-
Ball Bearings - Thrust Ball Bearings, Double Direction, Sphered Housing Washer - 54209 -- 1640054209Supplier: SKF/North America
Description: SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.
- Bore Size: 1.3779535 inch
- Outside Diameter: 2.8740173 inch
- Overall Width: 1.55905596 inch
- Rated Speed (Oil): 5,000 rpm
-
Supplier: NSK Americas
Description: range of Thrust Ball Bearings include: angular contact thrust ball bearing, single direction thrust ball bearings, double direction thrust ball bearings.
- Application: Automotive
- Features: Flat Race Thrust Ball, Grooved Race Thrust Ball, Other, Steel, Two Directional Grooved Thrust
- Material / Plating: Stainless Steel
- Primary Bearing Category: Thrust Bearing
-
Supplier: KG International FZCO
Description: KG can offer following variants Single Direction Thrust Ball Bearing - 511, 512, 513 and 514 Double Direction Thrust Ball Bearing - 522, 523 and 524 Single Direction with Spherical Housing Washer - 532, 533 and 534 Single Direction Thrust Roller
- Type: Spherical Roller Thrust
-
Supplier: Splendor Industrial Bearing Co., Ltd.
Description: Unidirectional thrust ball bearing includes a shaft washer, a housing washer and a set of steel ball-cage. The bearing can be separated, and the shaft washer, housing washer, steel ball-cage can be installed separately. Unidirectional thrust ball
- Bore Size: 2.362206 inch
- Rated Speed (Oil): 5,000 rpm
- Dynamic Axial / Thrust Load: 6,137.04 lbs
- Bore: 2.362206 inch
-
Supplier: RBC Bearings
Description: This 600 Series™ bearing is designed for moderate speeds and medium thrust loads. This bearing utilizes a full ball complement. Rings are cold forged from hardenable strip steel and are carefully heat treated. The entire assembly is housed in a soft steel band which lends itself
- Bore Size: 0.25 to 1.5 inch
- Outside Diameter: 0.84375 to 2.59375 inch
- Overall Width: 0.333 to 0.625 inch
- Rated Speed (Oil): 1,000 to 1,200 rpm
-
Supplier: Timken Company (The)
Description: Unitized thrust bearing and washer assemblies allow for easy installation and eliminate the need for heat treatment and precision finishing of one or both thrust bearing backup surfaces. Special features can be added to the races for anti-reversal during installation and
- Bore: 0.2362206 to 5.511814 inch
- Features: Needle Roller Thrust
-
Supplier: Barden Precision Bearings
Description: diameter is the same for both bearings which simplifies the machining of the housing bore. The outside diameter tolerance of the double direction angular contact thrust ball bearing is designed so that there is clearance between the bearing O.D. and the
- Bearing Class: ABEC 7 / Class 4 / P4, ABEC 9 / Class 2 / P2
- Application: Aerospace, Airframe / Aircraft Control, Medical /Dental
- Primary Bearing Category: Angular Contact Ball Bearing, Thrust Bearing
- Features: Metric, None (Open Bearing), Single Seal, Two Directional Grooved Thrust
-
Supplier: igus® inc.
Description: both countersunk and secure. The spherical washer is loosely fitted into the housing and held in place by the bearing shaft. Product range igubal® spherical thrust bearings are provided in dimensions between 5 to 20 mm as standard. For other dimensions, please contact us.
- Bore Diameter: 5.2 to 20 inch
- Length Through Bore: 3 to 6 inch
- Outside Diameter: 15 to 44 inch
- Design Units: Inch, Metric
-
Supplier: New Way Air Bearings
Description: New Way® Thrust Air Bushings make air bearing technology readily-available to engineers who require radial motion with axial constraint. The Air Bearing Thrust Bushings run on standard english precision steel shafting. These thrust air bushings consist of a porous
- Nominal Size / Bore: 0.625 to 1.25 inch
- Shape: Cylindrical / Bushing
-
Supplier: Auburn Bearing & Manufacturing
Description: Ball Thrust Bearing Enclosed Style Spherical Seat "Auburn" Grooves. The Enclosed Style T-170 Ball Thrust Bearing with spherical seat is recommended for use in exposed locations where protection from foreign matter is required and where an alignment problem between shaft
- Bore Size: 1.1875 inch
- Outside Diameter: 2.40625 inch
- Dynamic Axial / Thrust Load: 1,605 to 5,505 lbs
- Bore: 1.1875 inch
-
Supplier: Timken Company (The)
Description: Timken's crossed roller bearings (TXRs) are designed to offer the highest levels of rotation accuracy and rigidity while conserving space and saving material costs. Able to withstand high overturning moments, TXR bearings are ideal for the table bearing of machine tools,
- Bore: 8.00000432 to 61.00003294 inch
- Type: Crossed
-
Supplier: Timken Company (The)
Description: Timken's spherical plain bearings (SPBs), or bushings, are metal-on-metal bearings consisting of a spherically ground inner ring housed in a mating outer ring without any rolling elements. While all plain bearings are precision ground and made from through-hardened steel, custom
- Bore Diameter: 0.50000027 to 23.62206 inch
- Configuration: Metal Ball with Metal Liner
-
Supplier: CSA Group
Description: ISO 104:2015 specifies preferred boundary dimensions for single-direction and double-direction thrust bearings with flat back faces. In addition, it gives the minimum bore diameters of housing washers and maximum outside diameters of shaft washers of bearings in dimension
-
Supplier: Bowman International Ltd.
Description: Material Thermoplastic with Fibres and solid lubricants (PA66 + GF + PTFE) RoHS Compliant Suitable for food industry machinery All testing carried out at 20°C All dimensions and clearances are based on steel housings being used, Small allowances must be made for softer housing
- Bore: 0.1968505 to 2.6771668 inch
- Outside Diameter: 0.3543309 to 3.543309 inch
- Outer Ring Width: 0.0787402 to 0.4330711 inch
- Thickness: 0.3543309 to 3.543309 inch
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Static Axial / Thrust Load: 57,189.12 lbs
- Dynamic Axial / Thrust Load: 12,049.28 lbs
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Static Axial / Thrust Load: 5,507.6 lbs
- Dynamic Axial / Thrust Load: 2,056.92 lbs
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Static Axial / Thrust Load: 15,623.6 lbs
- Dynamic Axial / Thrust Load: 3,506.88 lbs
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Static Axial / Thrust Load: 12,993.44 lbs
- Dynamic Axial / Thrust Load: 3,102.24 lbs
-
Supplier: Radwell International
Description: BALL BEARING, THRUST, SINGLE DIRECTION, 60MM BORE DIAMETER, 95MM OUTSIDE DIAMETER, 26MM THICKNESS, INTERCHANGEABLE COMPONENTS, CAGE: SHEET METAL, WITHOUT COATING, FLAT HOUSING WASHER TYPE, BEARING STEEL. FREE 2 YEAR RADWELL WARRANTY
- Primary Bearing Category: Thrust Bearing
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Double direction axial angular contact ball bearings are non self-retaining precision bearings with restricted tolerances to class SP. They comprise solid shaft locating washers, spacer rings, housing locating washers and ball and cage assemblies with solid brass cages. The
- Primary Bearing Category: Thrust Bearing
- Features: Two Directional Grooved Thrust
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Axial deep groove ball bearings comprise shaft locating washers, housing locating washers and ball and cage assemblies. The bearings are not self-retaining; the ball and cage assembly and bearing washers can therefore be fitted independently of each other. In addition to
- Features: Grooved Race Thrust Ball
- Primary Bearing Category: Thrust Bearing
-
Supplier: Aetna Bearing Company
Description: Bearings are made for a press fit on shaft, are accurately ground on seats, raceways, inside and outside diameters. Retainer O.D. projects beyond race O.D., consequently, radial clearance of 3/8 inch is recommended to prevent fouling the housing bore.
- Outside Diameter: 4.9212625 inch
- Dynamic Axial / Thrust Load: 6,150 lbs
- Static Axial / Thrust Load: 47,150 lbs
- Primary Bearing Category: Thrust Bearing
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Axial spherical roller bearings are single row, self-aligning roller bearings. They comprise solid shaft and housing washers and asymmetrical barrel rollers with cages. The cage holds the roller and cage assembly together with the shaft locating washer. The bearings can
- Type: Spherical Roller Thrust
-
Supplier: Miba Industrial Bearings
Description: Journal bearing design The journal bearing has a cylindrical, two-lobe or four-lobe bore. For high circumferential speed journal tilting pads can be used. Thrust bearing capabilities Plain white metal lined shoulders with oil grooves, taper land faces (one or both
- Bore: 35 inch
- Type: Thrust Washer
-
Supplier: JTEKT North America, Inc.
Description: and positioning units of the lathe. JTEKT supplies accurate and rigid ball screw support bearings as well as bearing units combined with a precision housing that have substantially simplified installation work. Tailstock bearings The tailstock is a section where the free
- Bore: 0.393701 to 7.480319 inch
- Outside Diameter: 10.236226 inch
- Overall Width: 42 inch
- Static Axial / Thrust Load: 28,999.2 lbs
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Axial needle roller and cage assemblies require hardened and ground axial running surfaces for use as raceways. Axial bearing washers Axial bearing washers are punched, through hardened and polished and can be used as shaft or housing locating washers. These washers are suitable
- Type: Needle Roller Thrust
- Features: Needle Roller and Cage Assembly
-
Supplier: Barden Precision Bearings
Description: surface for bearing alignment, eliminating a need for housing shoulders or shoulder rings. Deep groove bearings are available in many sizes, with a variety of cage types. Because of their versatility, deep groove bearings are the most widely used type of bearing.
- Features: ABEC 5 / RBEC 5 / Class 5 / P5, ABEC 7 / RBEC 7 / Class 4 / P4, ABEC 9 / RBEC 9 / Class 2 / P2, Double Seal, Double Shield, Inch, None (Open Bearing), Single Seal, Single Shield, Thin-section
- Application: Aerospace, Airframe / Aircraft Control, Instrument / Miniature, Medical /Dental
- Primary Bearing Category: Radial Ball Bearing, Thrust Bearing
- Material / Plating: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
anti-friction bearings to operate at higher temperatures. Thrust reversers, afterburners, and divergent nozzles are some of the areas in which Smith Bearing® Bearings are currently functioning. Contact our engineering department for recommendations and design assistance (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
corrosion-resistant rotor laminations, thrust collars and auxiliary bearings. Canned stators are integrated into completely seal-welded housings without the need for elastomeric elements. Auxiliary bearings for canned magnetic bearing applications are constructed of corrosion-resistant alloys and materials to complete the bearing system – ready for service in the most extreme corrosive environments. (read more)
Browse Magnetic Bearings Datasheets for Waukesha Bearings -
cylindrical and flanged bushings, thrust washers, flat strip and parts manufactured to customers’ specifications. We also offer an excellent selection of high-precision alloy bushing blocks and specialized housings and assemblies. The GGB Advantage GGB has 10 production (read more)
Browse Aerospace Bearings Datasheets for GGB -
anti-friction bearings to operate at higher temperatures. Thrust reversers, afterburners, and divergent nozzles are some of the areas in which Smith Bearing® Bearings are currently functioning. Contact our engineering department for recommendations and design assistance (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
noise. It is time to think small What many engineers do not realize is that bearings often determine other components, including the housing, shaft, and support structures, and are instrumental to a properly fit seat (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
applications. We maintain more than 20,000 individual part numbers incorporating different bearing materials, configurations and dimensions, including cylindrical and flanged bushings, thrust washers, flat strip and parts manufactured to customers’ specifications. We also offer an excellent selection of (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
, configurations and dimensions, including cylindrical and flanged bushings, thrust washers, flat strip and parts manufactured to customers’ specifications. We also offer an excellent selection of high-precision alloy bushing blocks and specialized housings and assemblies. The GGB (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
, configurations and dimensions, including cylindrical and flanged bushings, thrust washers, flat strip and parts manufactured to customers’ specifications. We also offer an excellent selection of high-precision alloy bushing blocks and specialized housings and assemblies. The GGB (read more)
Browse Industrial Coatings Datasheets for GGB -
the motor from pumpage, extending life and reducing downtime. Hydraulic motor is mounted to an oil filled bearing housing. The bearing housing supports double row thrust bearings and a silicon carbide mechanical seal to isolate the motor from the pumpage. As with all Vaughan Pumps, the (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
heavy-duty tapered roller bearings and a rigid housing, enabling it to support an axial load of up to 3200 kg. This eliminates the need for external thrust bearings and simplifies equipment design. Versatile Media Compatibility (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Detailed design, fabrication and testing of an engineering prototype compensated pulsed alternator. Final report
Brush assemblies (based on measured weight) Bearing support sttuts Support strut mounting shims Support strut mounting flanges Journal bearing housings with covers Thrust bearing housing with covers Seal assembly Subtotal - bearing housings and supports Hot rolled steel .
-
Liquid-metal pumps for large-scale breeder-reactor plant (prototype pump)
The thrust bearing housing is mounted to the top of the radial bearing housing.
Indicates content that may require registration and/or purchase.