-
Supplier: Accuris
Description: Commercial Building Telecommunications Cabling Standard Part 1: General Requirements
-
Supplier: Accuris
Description: Optical Fiber Cabling Components Standard; Addendum 1 - Additional Transmission Performance Specifications for 50/125 um Optical Fiber Cables
-
Supplier: Accuris
Description: Commercial Building Telecommunications Cabling Standard Part 2: Balanced Twisted Pair Cabling Components Addendum 1 - Transmission Performance Specifications for 4-Pair 100 Category 6 Cabling
-
-
Supplier: Accuris
Description: Balun Requirements for Category 8 Testing
-
Supplier: L-com, Inc.
Description: color coded for EIA568A/B making compatibility with your chosen cable plan. Save money today by choosing L-com Category 6 Patch Panels. Features EIA568A/B color codes for compatibility with installed cabling High Performance Category 6 RJ45 Ports for High-Speed Ethernet Connectivity
- Number of Ports: 48
- Cable Specifications: Category 6
-
Supplier: L-com, Inc.
Description: chosen cable plan. The DCP110C6-48 allows you to have 48 ports in a 1U (1.75")Rack Space Features EIA568A/B color codes for compatibility with your chosen cable plan High Performance Category 6 RJ45 Ports for High Speed Ethernet Connectivity Low Profile 48 Port 1U (1.75" x 19")
- Number of Ports: 48
- Cable Specifications: Category 6
-
Supplier: Newark, An Avnet Company
Description: SOCKET, RJ45, CAT6A, IP65, TIA-568B; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP67; Connector Mounting:Cable Mount, Panel RoHS Compliant: Yes
-
Supplier: L-com, Inc.
Description: available from stock for fast delivery Shielded 10" cable length to reach into tight spaces Light gray plastic housing is UL94V-0 rated and features a wiring diagram for easy port identification Shielded 2-way modular Y-adapters/splitters for voice and data applications Three different wiring
- Gender: Female / Jack, Male / Plug
-
Supplier: Newark, An Avnet Company
Description: PATCH CABLE, CAT 5E EIA568, 1FT, GREY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
-
Supplier: L-com, Inc.
Description: organization and tracking. Each port is color coded for EIA568A/B making it compatible with your chosen cable plan. The DCP110C6-48S allows you to have 48 ports in a 1U (1.75") Rack Space Features 1.75" x 19" rack mount panel design allows for higher port density, while taking
- Number of Ports: 48
- Cable Specifications: Category 6
- Features: Shielded Ports
-
Supplier: MilesTek Corporation
Description: Features: Category 5E RJ45 Patch Cables for Ethernet Applications 4-Pair Stranded Category 5E cable for compatibility with today's networks Non-booted RJ45 plug for simple connection to patch panels EIA568A/B Compatible for installation in all Ethernet networks Applications: IEEE 802.3/802.3u
- Cable Length: 1 ft
- Features: Cable Assembly
- Application: Networking
- Product Type: Patch Cable / Cord
-
Supplier: TelephoneStuff.com
Description: Series II 1-Port Category 5e T568B ensures installed link and channel performance. 1-Port Category 5e T568B Features: - TIA/EIA Category 5e performance - 45 Degree - Angled Module Design - Linear 110 paired punch down - Front removable - Rugged snap-in design - Icon
-
Supplier: TelephoneStuff.com
Description: in materials and workmanship for life. Features: - Cat6 - UL approved - Ports clearly numbered both on front and back - Labels on front enable each port to be named - Color coded label on back offers both EIA/TIA 568A & 568B wiring - Metal frame - EIA/TIA 2/32
- Cable Specifications: Category 6
-
Supplier: Tripp Lite by Eaton
Description: numbered both on front and back Labels on front enable each port to be named Color coded label on back offers both EIA/TIA 568A & 568B wiring Metal frame EIA/TIA 2/32 spacing Rack mountable on a 19 rack (1U of space)
- Number of Ports: 24
- Height: 1
- Cable Specifications: Category 5/5E
- Port Type: Insulation Displacement Contact (IDC), RJ (Modular)
-
Patch Panels - 24-Port 1U Rack-Mount Cat6/Cat5 110 Patch Panel, 568B, RJ45 Ethernet, TAA -- N252-024Supplier: Tripp Lite by Eaton
Description: front and back Labels on front enable each port to be named Color coded label on back offers both EIA/TIA 568A & 568B wiring Metal frame EIA/TIA 2/32 spacing Rack mountable on a 19 rack (1U of space)
- Number of Ports: 24
- Height: 1
- Cable Specifications: Category 5/5E, Category 6
- Port Type: Insulation Displacement Contact (IDC), RJ (Modular)
-
Supplier: TelephoneStuff.com
Description: Manufactured to TIA/EIA-568-B specifications. RJ45 non-keyed connectors standard. Utilizes PC Boards with 110 punch down style connectors, which are universal for either T568A or T568B wiring configurations. Features: - Port-labeling scheme on panels for quicker
- Number of Ports: 24
- Cable Specifications: Category 6
- Port Type: RJ (Modular)
-
Supplier: TelephoneStuff.com
Description: cable strain relief - 19-inch rack mountable - Multiple cable tie locations facilitate cable dressing, moves, adds, and changes - Termination labels provide port numbering and T568A/B color-coding for quick installation - Exceeds TIA/EIA-568-B.2-6
- Number of Ports: 24
- Cable Specifications: Category 5/5E
-
Supplier: SFCable.com
Description: UL approved. Meets TIA/EIA-568B.2/568B.2-1 Cat.6 ISO/IEC 11801 and EN 50173-1 specification Support T568A & B wiring.
- Number of Ports: 16
- Permanent Contacts: 110 IDC Contacts
- Cable Specifications: Category 6
-
Supplier: Tripp Lite by Eaton
Description: numbered both on front and back Labels on front enable each port to be named Color coded label on back offers both EIA/TIA 568A & 568B wiring Metal frame EIA/TIA 2/32 spacing Rack mountable on a 19 rack (1U of space) Compliant with the Federal Trade Agreements Act
- Number of Ports: 12
- Height: 1
- Cable Specifications: Category 5/5E
- Port Type: Insulation Displacement Contact (IDC), RJ (Modular)
-
Supplier: Cicoil Corporation
Description: Ideal for Motion and Harsh Environment Applications Exceeds ANSI/TIA/EIA-568-A and TIA/EIA-568-B Cat 5e Specs Supporting Data Rates to 1 Gb/second
- Operating Temperature: -65 to 165 C
- North American (AWG): 24 to 30 AWG
- Cable Length: 3 to 12 ft
- Features: Bulk Cable, Cable Assembly, Cat 5/Cat 5E, Cat 6, Copper and Copper Alloys, Other, Other / Specialty
-
Supplier: SFCable.com
Description: UL approved. Meets TIA/EIA-568B.2/568B.2-1 Cat.5E ISO/IEC 11801 and EN 50173-1 specification. Support T568A &B wiring
- Number of Ports: 16
- Permanent Contacts: 110 IDC Contacts
- Cable Specifications: Category 5/5E
-
Supplier: Allied Electronics, Inc.
Description: Hellerman Tyton offers patch cords in Category 5e and Category 6 to complete your cross connection needs. Patch cords comply with all industry standards including TIA/EIA 568-B.2-1 (CAT 6) and TIA/EIA 568-B.2 (CAT 5e)
-
Supplier: Allied Electronics, Inc.
Description: Hellerman Tyton offers patch cords in Category 5e and Category 6 to complete your cross connection needs. Patch cords comply with all industry standards including TIA/EIA 568-B.2-1 (CAT 6) and TIA/EIA 568-B.2 (CAT 5e)
-
Supplier: Allied Electronics, Inc.
Description: Hellerman Tyton offers patch cords in Category 5e and Category 6 to complete your cross connection needs. Patch cords comply with all industry standards including TIA/EIA 568-B.2-1 (CAT 6) and TIA/EIA 568-B.2 (CAT 5e)
-
Supplier: Allied Electronics, Inc.
Description: Hellerman Tyton offers patch cords in Category 5e and Category 6 to complete your cross connection needs. Patch cords comply with all industry standards including TIA/EIA 568-B.2-1 (CAT 6) and TIA/EIA 568-B.2 (CAT 5e)
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's Category 6 Patch Panels offer you all the functionality and compatibility as any name brand. Each panel comes with 110-type termination, while meeting and exceeding EIA/TIA TSB-40 Cat6 connecting hardware specifications. Color coded for both EIA/TIA 568A &
- Number of Ports: 12
- Height: 1
- Cable Specifications: Category 5/5E, Category 6
- Port Type: Insulation Displacement Contact (IDC), RJ (Modular)
-
Supplier: SFCable.com
Description: 24Port UL approved. 19 inch 1U rackmount. Meets TIA/EIA-568B.2/568B.2-1 Cat.5E ISO/IEC 11801 and EN 50173-1 specification.
- Number of Ports: 24
- Height: 1
- Permanent Contacts: 110 IDC Contacts
- Cable Specifications: Category 5/5E
-
Supplier: SFCable.com
Description: 96Port UL approved. 19 inch 1U rackmount. Meets TIA/EIA-568B.2/568B.2-1 Cat.5E ISO/IEC 11801 and EN 50173-1 specification.
- Number of Ports: 96
- Height: 1
- Permanent Contacts: 110 IDC Contacts
- Cable Specifications: Category 5/5E
-
Supplier: DigiKey
Description: TIA568 SPLTR 8X8 M/ 2 (8X4)F
- Cable Length: 1 ft
- Features: Cable Assembly, Cat 5/Cat 5E
- Application: LAN / Ethernet
-
Supplier: Newark, An Avnet Company
Description: CATEGORY 6 CABLE ASSEMBLY; Approval Bodies:CSA / UL; Approval Categories:Verified to EIA/TIA-568-B.2-1; Cable Assembly Type:Ethernet; Cable Color:White; Cable Length:7ft; Cable Length - Imperial:7ft; Cable Length - Metric:2.13m RoHS Compliant: Yes
-
Supplier: Black Box
Description: Component level tested panel that provides better performance and stability in the overall channel; the panel by itself can pass CAT6. Includes cable management bars for easier organization. Meets or exceeds ANSI/TIA/EIA-568-C.2
- Number of Ports: 24
- Height: 1
- Cable Specifications: Category 6
-
Supplier: Computer Network Accessories, Inc.
Description: Centrally terminates data wires from 8 locations for distribution to switches, hubs or routers. Features Gold plated Beryllium Copper RJ45 contacts. Features Tin-Lead plated IDC Beryllium Copper contacts. Exceeds TIA/EIA-568-B.2 Cat5e standards. Dimensions:
- Network Equipment: Hub
-
Supplier: Hubbell Incorporated
Description: STRENGTH 20 LB APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
- Cable Length: 1 ft
- Product Type: Patch Cable / Cord
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: Hubbell Incorporated
Description: 3 M 900 MICROMETER BUFFERED CABLE TYPE ROHS APPROVAL FUSION SPLICING TO OSP/BUILDING CABLE, PIGTAILING TO ACTIVE DEVICE APPLICATION SIMPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA FERRULE MATERIAL OFNP JACKET RATING LC CONNECTOR AT ONE END 1 FIBER(S) COLOR YELLOW APPLICABLE STANDARD
- Cable Length: 9.842525 ft
- Product Type: Patch Cable / Cord
- Standards / Certifications: RoHS
-
Supplier: METZ CONNECT USA Inc.
Description: Features: Module frame with 6 individual c6AModul 180° Certified to GHMT cat.6A Component testing for cat.6A To ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09, tia/eia-568-c.2 (2009-08) and IEC 60603-7-51 ed.1 (12/2008), certified to ghmt
Find Suppliers by Category Top
Featured Products Top
-
Redundancy: X-Ring Pro (ultra-high-speed recovery time, <20 ms), RSTP/STP (802.1w/1D) IXM function for fast deployment Security Pack with 802.1X, ACL, RADIUS, TACACS+, MAB Authentication, SNMPv3, HTTPS, SSH, and SFTP Management: SNMP v1/v2c/v3, WEB, Telnet (read more)
Browse Network Switches Datasheets for Advantech -
with EIA/TIA 568A and B wiring, these RJ45 couplers provide a reliable way to pass high-speed data through a chassis or rack panel. RJ45 coupler options listed include Category 3, 5E, 6, and 6a performance ratings in both shielded and unshielded versions. RJ45 coupler kits include a snap-in coupler (read more)
Browse Optocouplers Datasheets for DigiKey -
Maury offers a full range of in-series and between-series metrology-grade RF coaxial and waveguide adapters in most popular connector types, including 1.85mm, 2.4mm (Q), 2.92mm (K), 3.5mm, 7mm, 14mm, type N, (50 and 75 ohm), BNC (50 and 75 ohm) TNC, AFTNC, TNCA, LPC/OSP, and (read more)
Browse RF Adapters Datasheets for Maury Microwave -
sizes, while vented versions are available for most sizes. 1U shelves have a suggested load capacity of 42 lbs, 2U shelves of 100 lbs, and 3U and 4U shelves of 200 lbs. The shelves can be mounted to rack rails internally to serve as traditional rack shelves, or externally to serve a as a working (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
types (including 1.85mm, 2.4mm, 3.5mm, 7mm, Type N, TNC, AFTNC, TNCA, BNC, OSP™, 14mm, and 7-16) and rectangular waveguide in EIA flange sizes (from WR430 to WR10). Other less common connector types (including BZ, ZMA, C, HN, SC, Multiport, etc.) and other rectangular waveguide sizes are also offered, as are custom and OEM kits. Calibrate with Confidence...Calibrate with Maury! (read more)
Browse Datasheets for Maury Microwave -
, requirements for heat dissipation and high-frequency signal integrity increase, driving wider adoption of AlN. 1.6T / 3.2T The importance of AlN continues to increase Higher integration and higher heat flux place stricter demands on thermal conductivity (read more)
Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
PPE manufactures and supplies fully molded and CNC machined elastomer O-rings from 1.5mm (0.06") to 2.5 metres (8ft) outer diameter and 0.8mm (0.03") to 12mm (0.47") cross section. All of the rubber O-rings we manufacture are available in both small quantities and large volumes (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd.
More Information Top
-
Black Box GigaTrue 550 - patch cable - 25 ft - yellow | Softchoice
• Guaranteed to exceed ANSI/ TIA/EIA - 568 - B 2 - 1 Category 6 and ISO/IEC 11801 requirements.
-
Crosstalk study in splitter PCB design of CAT-5 cabling applications
For the latest CAT- 6 cabling network, a higher requirement of –46dB at the frequency of 250MHz for NEXT is specified in the ANSI/ TIA/EIA - 568 - B .2- 1 [ 2 ] standard.
Indicates content that may require registration and/or purchase.