-
Supplier: Accuris
Description: Commercial Building Telecommunications Cabling Standard Part 1: General Requirements
-
Supplier: L-com, Inc.
Description: configurations available from stock for fast delivery Shielded 10" cable length to reach into tight spaces Light gray plastic housing is UL94V-0 rated and features a wiring diagram for easy port identification Shielded 2-way modular Y-adapters/splitters for voice
- Gender: Male / Plug, Female / Jack
-
Supplier: Accuris
Description: Optical Fiber Cabling Components Standard; Addendum 1 - Additional Transmission Performance Specifications for 50/125 um Optical Fiber Cables
-
-
Supplier: L-com, Inc.
Description: chosen cable plan. The DCP110C6-48 allows you to have 48 ports in a 1U (1.75")Rack Space Features EIA568A/B color codes for compatibility with your chosen cable plan High Performance Category 6 RJ45 Ports for High Speed Ethernet Connectivity Low Profile 48 Port
- Cable Specifications: Category 6
- Number of Ports: 48
-
Supplier: L-com, Inc.
Description: color coded for EIA568A/B making compatibility with your chosen cable plan. Save money today by choosing L-com Category 6 Patch Panels. Features EIA568A/B color codes for compatibility with installed cabling High Performance Category 6 RJ45 Ports for
- Cable Specifications: Category 6
- Number of Ports: 48
-
Supplier: Accuris
Description: Commercial Building Telecommunications Cabling Standard-Addendum 2, General Updates
-
Supplier: Accuris
Description: Commercial Building Telecommunications Cabling Standard Part 2: Balanced Twisted Pair Cabling Components Addendum 1 - Transmission Performance Specifications for 4-Pair 100 Category 6 Cabling
-
Supplier: L-com, Inc.
Description: budget. Features Category 5E rated for High Speed Network Performance Aluminized Polyester Shield for protection from EMI EIA568 Compliant for compatibility with your network 26AWG stranded conductors for flexibility Available in lengths from 1
- Application: LAN / Ethernet, Telecommunications
- Cable Length: 2 ft
- Connector Type: RJ-45
- Product Type: Patch Cable / Cord
-
Supplier: MilesTek Corporation
Description: Features: Category 5E RJ45 Patch Cables for Ethernet Applications 4-Pair Stranded Category 5E cable for compatibility with today's networks Non-booted RJ45 plug for simple connection to patch panels EIA568A/B Compatible for installation in all Ethernet
- Application: Networking
- Cable Length: 1 ft
- Product Type: Patch Cable / Cord
-
Supplier: TelephoneStuff.com
Description: Manufactured to TIA/EIA-568-B specifications. RJ45 non-keyed connectors standard. Utilizes PC Boards with 110 punch down style connectors, which are universal for either T568A or T568B wiring configurations. Features: - Port-labeling scheme on panels for
- Cable Specifications: Category 6
- Number of Ports: 24
- Port Type: RJ (Modular)
-
Patch Panels - 24-Port 1U Rack-Mount Cat6/Cat5 110 Patch Panel, 568B, RJ45 Ethernet, TAA -- N252-024Supplier: Tripp Lite by Eaton
Description: approved Ports clearly numbered both on front and back Labels on front enable each port to be named Color coded label on back offers both EIA/TIA 568A & 568B wiring Metal frame EIA/TIA 2/32 spacing Rack mountable on a 19 rack (1U of space)
- Cable Specifications: Category 5/5E, Category 6
- Height: 1
- Number of Ports: 24
- Port Type: RJ (Modular), Insulation Displacement Contact (IDC)
-
Supplier: Tripp Lite by Eaton
Description: UL approved Ports clearly numbered both on front and back Labels on front enable each port to be named Color coded label on back offers both EIA/TIA 568A & 568B wiring Metal frame EIA/TIA 2/32 spacing Rack mountable on a 19 rack (1U of space)
- Cable Specifications: Category 5/5E
- Height: 1
- Number of Ports: 24
- Port Type: RJ (Modular), Insulation Displacement Contact (IDC)
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's Category 6 Patch Panels offer you all the functionality and compatibility as any name brand. Each panel comes with 110-type termination, while meeting and exceeding EIA/TIA TSB-40 Cat6 connecting hardware specifications. Color coded for both EIA/TIA 568A &
- Cable Specifications: Category 5/5E, Category 6
- Height: 1
- Number of Ports: 12
- Port Type: RJ (Modular), Insulation Displacement Contact (IDC)
-
Supplier: TelephoneStuff.com
Description: Series II 1-Port Category 5e T568B ensures installed link and channel performance. 1-Port Category 5e T568B Features: - TIA/EIA Category 5e performance - 45 Degree - Angled Module Design - Linear 110 paired punch down - Front removable - Rugged
-
Supplier: Tripp Lite by Eaton
Description: UL approved Ports clearly numbered both on front and back Labels on front enable each port to be named Color coded label on back offers both EIA/TIA 568A & 568B wiring Metal frame EIA/TIA 2/32 spacing Rack mountable on a 19 rack (1U of space)
- Cable Specifications: Category 5/5E
- Height: 1
- Number of Ports: 12
- Port Type: RJ (Modular), Insulation Displacement Contact (IDC)
-
Supplier: TelephoneStuff.com
Description: Manufactured to TIA/EIA-568-B specifications. RJ45 non-keyed connectors standard. Utilizes PC Boards with 110 punch down style connectors. Features: - Port-labeling scheme on panels for quicker identification - Wire management bar organizing cabling and maintaining minimum bend
- Cable Specifications: Category 5/5E
- Number of Ports: 24
- Port Type: RJ (Modular)
-
Supplier: TelephoneStuff.com
Description: Tripp Lite's Category 6 Patch Panels offer you all the functionality and compatibility as any name brand. Each panel comes with 110-type termination, while meeting and exceeding EIA/TIA TSB-40 Cat6 connecting hardware specifications. Color coded for both EIA/TIA 568A &
- Cable Specifications: Category 6
-
Supplier: SFCable.com
Description: UL approved. Meets TIA/EIA-568B.2/568B. 2-1 Cat.6 ISO/IEC 11801 and EN 50173-1 specification Support T568A & B wiring.
- Cable Specifications: Category 6
- Number of Ports: 16
- Permanent Connections: 110 IDC Contacts
-
Supplier: Cicoil Corporation
Description: Ideal for Motion and Harsh Environment Applications Exceeds ANSI/TIA/EIA-568-A and TIA/EIA-568-B Cat 5e Specs Supporting Data Rates to 1 Gb/second
- Cable Conductor: Copper and Copper Alloys
- North American (AWG): 24 to 30 AWG
- Operating Temperature: -65 to 165 C
- Product Category: Bulk Cable, Cable Assembly
-
Supplier: SFCable.com
Description: UL approved. Meets TIA/EIA-568B.2/568B. 2-1 Cat.5E ISO/IEC 11801 and EN 50173-1 specification. Support T568A &B wiring
- Cable Specifications: Category 5/5E
- Number of Ports: 16
- Permanent Connections: 110 IDC Contacts
-
Supplier: SFCable.com
Description: Mounting Bracket Included. UL approved. Meets TIA/EIA-568B.2/568B. 2-1 Cat.5E ISO/IEC 11801 and EN 50173-1 specification. Dimensions : 10"(H) x 2 1/4" (W) x 1 3/4" (D)
- Cable Specifications: Category 5/5E
- Number of Ports: 12
- Permanent Connections: 110 IDC Contacts
-
Supplier: SFCable.com
Description: 24Port UL approved. 19 inch 1U rackmount. Meets TIA/EIA-568B.2/568B. 2-1 Cat.5E ISO/IEC 11801 and EN 50173-1 specification.
- Cable Specifications: Category 5/5E
- Height: 1
- Number of Ports: 24
- Permanent Connections: 110 IDC Contacts
-
Supplier: DigiKey
Description: TIA568 SPLTR 8X8 M/ 2 (8X4)F
- Cable Length: 1 ft
- Cable Type: Cat 5/Cat 5E
- Product Category: Cable Assembly
-
Supplier: Hubbell Incorporated
Description: MATERIAL POLYCARBONATE (PLUG BODY), PVC (BOOT) CONTACT PLATING 50 MICRO INCH GOLD CABLE TO PLUG TENSILE STRENGTH 20 LB APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
- Cable Length: 1 ft
- Product Type: Patch Cable / Cord
- Standards: UL Recognized Component Mark (US and Canadian)
-
Supplier: METZ CONNECT USA Inc.
Description: :2011-08 Failsafe contact with integrated dust protector slide For connection of an MUC communication module Certified to GHMT cat.6A Re-embedded PVP Component testing for cat.6A To ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09, tia/eia-568-c.2 (2009
-
Supplier: RS Components, Ltd.
Description: Booted strain relief gives cable support and latch protection Length = 4.27m Sheath Colour = Orange Shield Type = UTP Wiring Configuration = Straight Through Outer Sheath Material = PVC Standards Met = ANSI/TIA-568-B.2, ANSI/TIA-568-B.2-1,
- Cable Jacket: Other
- Cable Shielding: Other
- Standards: RoHS, UL Recognized Component Mark (US and Canadian), Other
-
Supplier: RS Components, Ltd.
Description: Booted strain relief gives cable support and latch protection Length = 300mm Sheath Colour = Grey Shield Type = UTP Wiring Configuration = Straight Through Outer Sheath Material = PVC Cable Type = Category 5e Standards Met = ANSI/TIA-568-B.2,
- Cable Assembly Gender: Male-Male
- Cable Length: 0.9843 ft
- Connector Type: RJ-45, Other
- Standards: RoHS, UL Recognized Component Mark (US and Canadian), Other
-
Supplier: METZ CONNECT USA Inc.
Description: Features: Module frame with 6 individual c6AModul 180° Certified to GHMT cat.6A Component testing for cat.6A To ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09, tia/eia-568-c.2 (2009-08) and IEC 60603-7-51 ed.1 (12
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 8 Conductors, RJ45, Straight Male, Standard, RJ45, Straight Male, Red Plenum, UL CMP; cUL CMP; Stardard TIA 568-B
- Application: LAN / Ethernet
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 8 Conductors, RJ45, Straight Male, Standard, RJ45, Straight Male, Teal Riser PVC, UL CMR, CMX; cUL CMG; Standard TIA 568-B
- Connector Type: Other
- Product Category: Cable Assembly
-
Supplier: Black Box
Description: Component level tested panel that provides better performance and stability in the overall channel; the panel by itself can pass CAT6. Includes cable management bars for easier organization. Meets or exceeds ANSI/TIA/EIA-568-C.2
- Cable Specifications: Category 6
- Height: 1
- Number of Ports: 24
-
Supplier: Computer Network Accessories, Inc.
Description: Centrally terminates data wires from 8 locations for distribution to switches, hubs or routers. Features Gold plated Beryllium Copper RJ45 contacts. Features Tin-Lead plated IDC Beryllium Copper contacts. Exceeds TIA/EIA-568-B.2 Cat5e standards. Dimensions: 6-1/2"
-
Supplier: Hubbell Incorporated
Description: SC/APC CONNECTOR AT OTHER END CABLE DIAMETER 1.6 TO 2 MM CABLE COLOR YELLOW OPERATING TEMPERATURE 0 TO 70 DEG C APPLICABLE STANDARD ANSI/ICEA S-83-596, TIA-568-C.3, TIA-604-FOCIS, TELCORDIA GR-326-CORE, TIA-492CAAB, TIA-598
- Cable Length: 6.56 ft
- Product Category: Cable Assembly
- Product Type: Patch Cable / Cord
-
Supplier: Computer Network Accessories, Inc.
Description: Enhanced 350 MHz Cat5/Cat5e RJ45-RJ45 (8P8C) patch cable for use in 10/100BASE-T and gigabit Ethernet networks. UTP snagless, round “Ferari” style connector moldings protect plastic RJ45 tabs from damage during installation. 50u gold plated contacts, UTP 24 AWG stranded, UL listed, RoHS, ETL and
-
Supplier: MilesTek Corporation
Description: . Features: 1" bend radius elbow cover - 1-3/4" Fittings incorporate a minimum 1" bend radius per TIA/EIA 568-B and 569-A standards which help ensure consistant data transmission performance of Category 5, 5e and 6 communication systems Manufactured from
Find Suppliers by Category Top
Featured Products Top
-
Redundancy: X-Ring Pro (ultra-high-speed recovery time, <20 ms), RSTP/STP (802.1w/1D) IXM function for fast deployment Security Pack with 802.1X, ACL, RADIUS, TACACS+, MAB Authentication, SNMPv3, HTTPS, SSH, and SFTP Management: SNMP v1/v2c/v3, WEB, Telnet (read more)
Browse Network Switches Datasheets for Advantech -
running at data rates of up to 2.5 Gbps with low jitter. Features 3.75 kVRMS LVDS isolators Complies with TIA/EIA-644-A LVDS signal levels Dual (read more)
Browse Isolation Transformers Datasheets for DigiKey -
Maury offers a full range of in-series and between-series metrology-grade RF coaxial and waveguide adapters in most popular connector types, including 1.85mm, 2.4mm (Q), 2.92mm (K), 3.5mm, 7mm, 14mm, type N, (50 and 75 ohm), BNC (50 and 75 ohm) TNC, AFTNC, TNCA, LPC/OSP, and (read more)
Browse RF Adapters Datasheets for Maury Microwave -
straightforward device naming and GSDML file compatibility for simple setup in engineering tools like Siemens TIA Portal or CODESYS59. ?? Technical Specifications Power Supply: 24 VDC (operational range: 19.2–28.8 VDC) with reverse polarity protection12. Network Interfaces (read more)
Browse Network Equipment Datasheets for Sichuan Odot Automation System Co., Ltd. -
sizes, while vented versions are available for most sizes. 1U shelves have a suggested load capacity of 42 lbs, 2U shelves of 100 lbs, and 3U and 4U shelves of 200 lbs. The shelves can be mounted to rack rails internally to serve as traditional rack shelves, or externally to serve a as a working (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
types (including 1.85mm, 2.4mm, 3.5mm, 7mm, Type N, TNC, AFTNC, TNCA, BNC, OSP™, 14mm, and 7-16) and rectangular waveguide in EIA flange sizes (from WR430 to WR10). Other less common connector types (including BZ, ZMA, C, HN, SC, Multiport, etc.) and other rectangular waveguide sizes are also offered, as are custom and OEM kits. Calibrate with Confidence...Calibrate with Maury! (read more)
Browse Datasheets for Maury Microwave -
PPE manufactures and supplies fully molded and CNC machined elastomer O-rings from 1.5mm (0.06") to 2.5 metres (8ft) outer diameter and 0.8mm (0.03") to 12mm (0.47") cross section. All of the rubber O-rings we manufacture are available in both small quantities and large volumes (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd.
More Information Top
-
Black Box GigaTrue 550 - patch cable - 25 ft - yellow | Softchoice
• Guaranteed to exceed ANSI/ TIA/EIA - 568 - B 2 - 1 Category 6 and ISO/IEC 11801 requirements.
-
Crosstalk study in splitter PCB design of CAT-5 cabling applications
For the latest CAT- 6 cabling network, a higher requirement of –46dB at the frequency of 250MHz for NEXT is specified in the ANSI/ TIA/EIA - 568 - B .2- 1 [ 2 ] standard.
Indicates content that may require registration and/or purchase.