Products/Services for Til78 Photo Transistors
-
Transistors - (923 companies)Transistors are small, versatile semiconductor devices designed to switch or amplify electronic signals and power. Almost all electronic devices today contain one or more transistors. Some transistors are individually packaged, but many more...Transistor TypePolarityPackage Type -
Darlington Transistors - (126 companies)Darlington transistors (Darlington pairs) are semiconductor devices that combine two bipolar transistors in a single device. They provide high current gain (commonly written SS) and require less space than configurations that use two discrete... -
RF Transistors - (316 companies)RF transistors are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors. RF transistors are designed to handle high-power radio frequency (RF) signals in devices... -
Bipolar RF Transistors - (187 companies)Bipolar RF transistors consist of an N-type or P-type layer sandwiched between two layers of the opposite type. They are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters... -
RF MOSFET Transistors - (93 companies)MOSFET RF transistors are metal-oxide semiconductor field-effect transistors (MOSFETs) that are designed to handle high-power RF signals from devices such as stereo amplifiers, radio transmitters, TV monitors, etc. MOSFET RF transistors... -
Power Bipolar Transistors - (88 companies)Power bipolar transistors are semiconductors in which a base n-type or p-type layer is sandwiched between emitter and collector layers of the opposite type. The junctions between the semiconductor sections amplify weak incoming electrical signals...
-
Insulated Gate Bipolar Transistors (IGBT) - (206 companies)Insulated gate bipolar transistors (IGBT) are bipolar transistors with an insulated gate. They combine the advantages of the bipolar transistor (high voltage and current) with the advantages of the MOSFET (low power consumption and high switching...
-
Small-Signal Bipolar Transistors (BJT) - (158 companies)Small-signal bipolar transistors (BJT) are semiconductors that amplify small AC or DC signals. They consist of a base n-type or p-type layer sandwiched between emitter and collector layers of the opposite type. Small signal bipolar junction...
-
Junction Field-Effect Transistors (JFET) - (94 companies)Junction field-effect transistors (JFET) consist of a semiconductor channel in which the width and the conductivity of the channel is controlled by the space-charge region associated with the p-n region. Junction field effect transistors (JFET...
-
Unijunction Transistors (UJT) - (20 companies)Unijunction transistors (UJT) are three-terminal devices that exhibit a negative resistance characteristic. Unijunction Transistors (UJTs) Information. Unijunction transistors (UJTs) are three-terminal devices that have only one PN junction. When...
Product News
-
Conard Corporation (The)
Photo Etched Microelectronics Packaging Microelectronics make the world go 'round. There 's not much left that doesn 't have a semiconductor chip of some sort in it. The semiconductor chip itself is something of modern miracle. The current generation of CPU chips is packing in excess of two billion transistors onto a die about 1-inch square. (read more) -
Conard Corporation (The)
Guide to Photo Chemical Machining Find out why photo chemical machining is the process of choice in producing precision metal parts!. Download Now. The photo chemical machining process is a means of fabricating thin gauge metal parts. Applications for etched components range from aerospace, medical, and electronics, to Christmas tree ornaments and scale models or railroads, villages, and ships. In this guide, you will learn: The ten simple steps of photo chemical machining. Why etching is a better alternative than stamping... (read more) -
Conard Corporation (The)
The Art and Science of Photo Etching A Fascinating Non-Conventional Metal Fabricating Option. Photo etching, also known as photochemical machining or chemical milling, is a fascinating process that lies at the intersection of science and art. It's a technique used in various industries, from aerospace to electronics, to create intricate metal parts with remarkable precision. In this blog post, we'll delve into the science behind photo etching, exploring the chemical processes that make this technique possible. The Basics of Photo... (read more) -
Win Source Electronics
ON Semi SMMBT3904LT3G 40V NPN Transistor The SMMBT3904LT3G from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) tailored for general-purpose amplifier applications. With a compact SOT-23-3 package, this transistor is designed to deliver efficient performance in a variety of electronic circuits, especially where space and performance are crucial. It offers a collector-emitter voltage (Vceo) of 40V and a collector current (Ic) of 200mA, making it suitable for a wide range of applications, from audio signal... (read more)Browse Transistors Datasheets for Win Source Electronics -
Fujipoly® America Corp.
Sarcon® TIM Cases for Cooler Transistors In an effort to streamline your manufacturing process and improve transistor cooling, Fujipoly (R) offers a large assortment of box-shaped Sarcon (R) thermal interface caps. These cases are available in standard sizes to fit many transistors and can be custom ordered to your exact specifications. Installation takes seconds by sliding over the heat-generating component. Once fitted, unwanted heat is dissipated to the surrounding environment or nearby heatsinks. Depending on the power and cooling... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Conard Corporation (The)
Introductory Guide to Photo Chemical Machining Find out why photo chemical machining is the process of choice in producing precision metal parts!. The photo chemical machining process is a means of fabricating thin gauge metal parts. Applications for etched components range from aerospace, medical, and electronics, to Christmas tree ornaments and scale models or railroads, villages, and ships. In this guide, you will learn: The ten simple steps of photo chemical machining. Why etching is a better alternative than stamping, laser cutting... (read more) -
Conard Corporation (The)
Photo Chemical Machining: A Guide for Engineers Design for Manufacturability (DFM) in Photo Chemical Machining: A Guide for Engineers and Designers. In the world of precision metal components, achieving intricate designs with tight tolerances can be a challenge. Photo Chemical Machining (PCM) offers a unique manufacturing process that eliminates mechanical stress, enabling the production of complex parts with high precision. However, to maximize the benefits of PCM, engineers and designers must apply Design for Manufacturability (DFM... (read more) -
Rochester Electronics
Authorized Source: IGBT, MOSFETs, Transistors All of Rochester 's in-stock devices are 100% authorized, traceable, certified, and guaranteed factory-direct and risk-free from our supplier partners including Infineon, Nexperia, onsemi, Renesas, and many more. Additionally, we stock a large selection of power management, diodes, and protection devices that are commonly used within these same designs. (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Rochester Electronics -
Conard Corporation (The)
Understanding Precision Photo Etching Costs Precision photo chemical etching is characterized by detailed specifications that call for conformance to identified dimensions, tolerances and inspection requirements. These factors have implications with regard to pricing. By contrast, decorative etching is all about appearance and as such, we are able to run decorative on large sheets with minimal inspection at very predictable sheet prices. Precision metal etching also encompasses a very wide range of alloys and metal thicknesses, both... (read more) -
Conard Corporation (The)
Photo Etching is All Around Us What is Photo Chemical Machining?. Before diving into its applications, it's important to briefly understand the PCM process. PCM involves coating a metal sheet with a photoresist, which is then exposed to UV light through a photomask with the desired design. The exposed areas act as a stencil to protect parts of the metal during the chemical etching stage. Once etched, the metal is left with intricate and accurate designs. This process is ideal for creating parts with fine details, high... (read more)
-
In-situ vitrification of transuranic wastes: systems evaluation and applications assessment
-\ TIL78 PHOTO TRANSISTOR .
-
Using a computer microphone port to study circular motion: proposal of a secondary school experiment
The sensor is composed only by two photo tran sistors TIL78 connected to a single 3.5mm stereo audio plug as showed in figure 1(b).
-
An ellipsometer for student experiments
The light sensitive detector was a photo transis- tor , TIL78 and a circuitdiagram of thedetector system is shown in figure 4.
Indicates content that may require registration and/or purchase.