-
Supplier: DeZURIK, Inc.
Description: The Hilton H-940 Tilting Disc Check Valve is designed with the shaft close to valve centerline which balances the disc so that the valve will open at a low-pressure differential. O-ring shaft seals reduce friction. Seats can be metal or resilient, and
- Features: Check Valves
-
Supplier: Velan, Inc.
Description: hydrocarbon or petrochemical processing services. Only Velan offers the advantages of one-piece forged valves in sizes up to 24" (600 mm). Features and benefits • Velan's proven pressure seal design. • Unique cage unit: entire seat-hinge-pin-disc assembly can be tested outside the
- Valve Size: 2 to 24 inch
- Agency: ASME
- Connection Description: Butt Weld, Socket Weld / Solder
- Features: Butterfly Valves, Check Valves
-
Supplier: Accuris
Description: Non-return valves for waterworks purposes - Swing check and tilting disc
-
-
Supplier: DFT Inc.
Description: The DFT® Excalibur® Silent Check Valve is a spring-assisted, center guided, in-line, check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, gasket, seat, spring,
- Valve Size: 2 to 24 inch
- Pressure Rating: 3,705 psi
- Media Temperature: -325 to 1,000 F
- Flow (Cv): 51 to 11,300
-
Supplier: DFT Inc.
Description: The DFT® Model PDC® Silent Check Valve is specially designed for use on the discharge side of reciprocating air or gas compressors. It includes a pulse damping chamber to maintain the disc in the open position during the momentary reductions in flow associated with each cycle of
- Valve Size: 2 to 12 inch
- Pressure Rating: 3,705 psi
- Media Temperature: -325 to 500 F
- Flow (Cv): 55 to 2,300
-
Supplier: DFT Inc.
Description: The ALC® is an in-line, spring assisted, single guided "wafer" check valve designed to prevent "water hammer" and "reverse" flow. The lightweight compact design fits between mating flanges and meets API 594 Face-to-Face dimensions. The ALC® is an easy to maintain check
- Valve Size: 10 to 24 inch
- Pressure Rating: 720 psi
- Media Temperature: -325 to 1,000 F
- Flow (Cv): 1,690 to 7,970
-
Supplier: DFT Inc.
Description: pipe collapse during transient pressure drops, and to provide addition of air on the downstream side of check valves to dampen water hammer.
- Valve Size: 1 to 4 inch
- Pressure Rating: 2,500 psi
- Media Temperature: -325 to 700 F
- Flow (Cv): 5.8 to 90
-
Check Valves - Check Valves; Threaded insert, Threaded insert with nose seal -- ZMNBCR-63-0-M8-BR-BNSupplier: O'Keefe Controls Co.
Description: Check Valves; Threaded insert, Threaded insert with nose seal
- Valve Size: 0.063 inch
- Pressure Rating: 126.90723443754737 psi
- Media Temperature: 65 F
- Valve Type: Ball / Disk Check Valves
-
Supplier: O'Keefe Controls Co.
Description: Ball type check valves are produced in three sizes: 10-32, 1/8" NPT and 1/4"NPT. They are available in both brass and stainless steel and are suitable for use with liquids or gases. Free flow occurs in one direction only; reverse flow is prevented. All valve seats are metal to
- Media Temperature: 300 F
- Valve Type: Ball / Disk Check Valves
- Features: Check Valves
- Material Of Construction: Stainless Steel
-
Supplier: O'Keefe Controls Co.
Description: Check Valves, Ball Type - Threaded Insert, Metal seat
- Pressure Rating: 125 psi
- Media Temperature: 150 F
- Valve Type: Ball / Disk Check Valves
- Material Of Construction: Brass / Bronze
-
Supplier: ValvTechnologies, Inc.
Description: ValvTechnologies is an exclusive distributor of in-line check valves for nuclear applications and licensed manufacturer of ASME III and safety-related check valves. Designed to prevent "water hammer", the spring-assisted, in-line design featured in all DFT® check
- Valve Size: 0.25 to 24 inch
- Agency: ANSI, ASME
- Valve Type: Ball / Disk Check Valves
- Features: Check Valves, Other
-
Supplier: Flomatic Valves
Description: pricing. For reference use only. Please check Flomatic's website for the latest valve product specifications.
- Valve Size: 3 to 14 inch
- Pressure Rating: 150 psi
- Media Temperature: 180 F
- Agency: ANSI, NSF
-
Supplier: U.S. Plastic Corporation
Description: Flow-tested for minimum turbulence. Fully serviceable, replaceable components, uses standard o-ring seat. Safe-T-Blocked seal carrier - full rated pressure. Easily converted to foot valve. NSF Certified for potable water use. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to
- Valve Size: 3 inch
- Valve Type: Ball / Disk Check Valves
- Features: Check Valves
- Material Of Construction: PVC
-
Supplier: Harwood Engineering Company
Description: Check valves are two-port valves, meaning they have two openings in the body, one for fluid to enter and the other for fluid to leave. These valves allow fluids to flow in only one direction and require a minimum pressure to open. Features Service for liquids and gases at
- Pressure Rating: 60,000 psi
- Number of Ports/Ways: 2
- Media: Air, Gas
- Valve Type: Ball / Disk Check Valves
-
Supplier: ARKPLAS
Description: seal with each use. By nature of our free-floating design, Ark-Plas® Check Valves are "zero-gravity" fittings, and can be used in any position with immediate response to even the slightest change in pressure or flow. All Check Valves can be purchased in six different
- Valve Size: 0.1875 to 0.25 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco vacuum breaker range will protect your plant and process equipment against vacuum, and at the same time allow condensate to drain effectively from pipework and storage vessels.
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 348.09048 psi
- Media Temperature: 500 F
- Number of Ports/Ways: 2
-
Supplier: Mueller Steam Specialty
Description: Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, and centrifugal pump and compressor systems.
- Valve Size: 2 to 24 inch
- Pressure Rating: 822 to 990 psi
- Media Temperature: 100 to 450 F
- Number of Ports/Ways: 2
-
Supplier: GF Piping Systems
Description: GF Piping Systems plastic check valves provide minimum pressure loss and can be mounted horizontally or vertically. Our check valves offer good flow characteristics and compact design. Types: Types 561 and 562 ring in a new generation of valves, featuring more
- Valve Size: 0.375 to 12 inch
- Valve Type: Ball / Disk Check Valves, Swing Check Valves, Wafer / Split Disc Check Valves
- Connection Description: Bolt Flange, Butt Weld, Socket Weld / Solder, Tube Fitting
- Material Of Construction: CPVC, PVC, PVDF, Polypropylene (PP)
-
Supplier: XOMOX (A Crane Co. Company)
Description: is minimized. Additionally, PFA and FEP liners are inherently less porous than PTFE. Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body
- Valve Size: 1 inch
- Pressure Rating: 200 psi
- Media Temperature: -20 to 400 F
- Flow (Cv): 23
-
Supplier: NIBCO INC.
Description: Natural Polypropylene (Chem-Pure) valves for use with deionized water systems, clean chemical processes, pharmaceutical operations and food processing. Valve pressure rating 150 psi at 73°F water non-shock full-port, Maximum service temperature 180°F, True Bloc® design, FKM O-ring,
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 150 psi
- Media Temperature: 180 F
- Number of Ports: 2
-
Supplier: Valcor Engineering Corporation
Description: The SV111 is a spring-activated check valve with disc type seating. It has a relatively low, yet realistic rated cracking pressure, resulting in quick response to changes in fluid pressure. The optically flat PTFE seal disc and seat provides drip tight sealing on most
- Valve Size: 0.25 inch
- Pressure Rating: 100 psi
- Media Temperature: 250 F
- Flow (Cv): 0.1
-
Supplier: U.S. Plastic Corporation
Description: Hayward true check ball check valves with viton seals, NSF listed material and 150 PSI at 70 degrees F., prevent reversal of flow in piping systems. They are ideal where backflow could potentially cause damage to pumps, filters, or process equipment. Line pressure unseats the
- Valve Size: 1.5 inch
- Valve Type: Ball / Disk Check Valves
- Material Of Construction: CPVC
- Features: Check Valves
-
Supplier: ARKPLAS
Description: seal with each use. By nature of our free-floating design, Ark-Plas® Check Valves are "zero-gravity" fittings, and can be used in any position with immediate response to even the slightest change in pressure or flow. All Check Valves can be purchased in six different
- Valve Size: 0.25 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air
-
Supplier: Mueller Steam Specialty
Description: Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications.
- Valve Size: 2 to 30 inch
- Pressure Rating: 500 psi
- Media Temperature: 150 F
- Number of Ports/Ways: 2
-
Supplier: Spirax-Sarco
Description: The DCV4 stainless steel disc check valve is of the wafer pattern designed to be sandwiched between ASME flanges. It is suitable for use on a wide range of fluids for applications in process lines, hot water systems, steam and condensate systems etc. Face-to-face dimensions
- Valve Size: 0.5905515 to 3.93701 inch
- Pressure Rating: 855.72243 psi
- Media Temperature: -20.2 to 752 F
- Number of Ports/Ways: 2
-
Supplier: FITOK GmbH
Description: capability to manufacture and supply 4 different product categories, including: ■ General Instrumentation Valves and Fittings ; ■ Medium & High Pressure Valves and Fittings; ■ Semiconductor & Specialty Gas Valves and Fittings; and ■ Sampling Systems. Our mission is to provide
- Valve Size: 0.094 to 0.688 inch
- Pressure Rating: 10,000 to 60,000 psi
- Media Temperature: -110 to 1,200 F
- Flow (Cv): 0.15 to 7.4
-
Supplier: NIBCO INC.
Description: Natural Kynar® (PVDF) valves for use with ultra-pure water, deionized/distilled and demineralized water systems, clean chemical processes, pharmaceutical operations and food processing. Valve pressure rating 150 psi at 73°F water non-shock full-port, Maximum service temperature 180°F,
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 150 psi
- Media Temperature: 180 F
- Number of Ports: 2
-
Supplier: Mueller Steam Specialty
Description: Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, and centrifugal pump and compressor systems.
- Valve Size: 2 to 36 inch
- Pressure Rating: 150 to 190 psi
- Media Temperature: 100 to 150 F
- Number of Ports/Ways: 2
-
Supplier: ASCO
Description: • Compact design • In-line mounted • Quiet operation • Instantaneous shutoff against reverse flow, low forward pressure opening • Disc seats before reverse flow to avoid fluid shock on reverse pressure differential
- Valve Size: 0.375 inch
- Pressure Rating: 150 psi
- Media Temperature: 200 F
- Flow (Cv): 1.2
-
Supplier: Carr Lane Manufacturing Co.
Description: valve design with spring-loaded ball seat. The version shown here is used for in-line mounting with standard fittings and exposed fluid lines. Also available in a manifold-mounted version.
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Hydraulic Fluid
-
Supplier: NIBCO INC.
Description: Corzan® CPVC 80 valves for use with hot corrosive liquids, chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical drainage and waste water treatment systems. Valve pressure rating 250 psi at 73°F water non-shock full-port, Maximum service
- Valve Size: 0.5 to 6 inch
- Pressure Rating: 250 psi
- Media Temperature: 210 F
- Number of Ports: 2
-
Supplier: U.S. Plastic Corporation
Description: - 140 F. CPVC 210 F. Screen assemblies for conversion of true union ball check valve to foot valve are sold separately.
- Valve Size: 0.75 inch
- Valve Type: Ball / Disk Check Valves
- Material Of Construction: CPVC
- Features: Check Valves
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Carbon Steel PTFE-Lined Valves with Flanged Connection. Model Number: LD-013-QF Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, diaphragm, pipe fitting Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 inch to 48 inches (DN15mm -
- Valve Size: 0.5 to 48 inch
- Agency: ANSI, API, DIN
- Valve Type: Ball / Disk Check Valves
- Features: Butterfly Valves, Check Valves, Diaphragm Valves, Gate / Knife Valves, Globe Valves, Manual / Hand, Other
-
Supplier: NIBCO INC.
Description: Black Polypropylene valves for use with hot corrosive liquids, chemical processing, industrial plating, laboratory and industrial waste drainage systems, and waste treatment systems. Valve pressure rating 20 psi at 73°F water non-shock full-port, Maximum service temperature 180°F, Full
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 20 psi
- Media Temperature: 180 F
- Number of Ports: 2
-
Supplier: Spirax-Sarco
Description: process lines, hot water systems, steam and condensate systems etc. The centrally guided design ensures improved life span of the unit plus more reliability when compared to traditional disc check valves. These disc check valves will ensure correct flow of
- Valve Size: 0.9842525 to 9.842525 inch
- Pressure Rating: 717.936615 psi
- Media Temperature: 14 to 752 F
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
Introducing our new AWWA C518 Double Disc Swing Check Valve McWane Plant and Industrial (MPI), a leading manufacturer of high-quality industrial flow control solutions, introduces the new Double Disc Swing Check Valve. As the latest addition to MPI’s extensive valve (read more)
Browse Check Valves Datasheets for McWane Plant and Industrial -
-pressure water for firefighting. This basic design is still used today for modern hand-operated and powered reciprocating pumps. The modern swing check valve design was patented by Andrew E. Anderson for the Crane Company in 1960. It featured a metal hinged disc that swung completely out of (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
Emergency Shut-Off Swing Check Valves (ESOV) are critical safety components designed to halt the flow of gas, liquid, or vapor in emergencies or hazardous conditions. The ESOV valves feature fusible links that react to high temperatures or fire by (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
susceptible to the failures experienced with swing checks due to the slamming of the disc against the seat. View DFT's Video: GLC vs. Swing Check Valve and see how the spring-assisted GLC® check valve closes silently as the flow stops, but (read more)
Browse Industrial Valves Datasheets for DFT Inc. -
DFT®’s model PDC® Check Valve is designed specifically for reciprocating compressors. The ideal replacement for Failing Piston Check Valves. Watch the video (read more)
Browse Check Valves Datasheets for DFT Inc. -
The DFT® model DLC® model check valve is one of many corrosion resistant, dependable, versatile, and economical spring-assisted, in-line non-slam check valves built for a wide range of applications 1/2" to 3" line size (read more)
Browse Check Valves Datasheets for DFT Inc. -
The DSV® Sanitary Check Valve is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. It is 3A certified, clean-in-place, sanitary clamp connections, and available as a Vertical or Horizontal valve to accommodate various (read more)
Browse Sanitary Valves Datasheets for DFT Inc. -
The DFT® Model SCV® is a corrosion-resistant, dependable, versatile, and economical spring-assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas, or steam, the SCV® provides tight shut-off and protects other equipment in the system from (read more)
Browse Check Valves Datasheets for DFT Inc. -
Hand-Lapped Disc & Seat for Reliable Shutoff The Horizontal valve is for Horizontal lines requiring self-draining. The "Vertical" design is for "Vertical" and "Horizontal" installations when a self-draining valve is not required. The DSV® Sanitary Check Valve has a (read more)
Browse Sanitary Valves Datasheets for DFT Inc. -
that provides reliable, low-maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, gasket, seat, spring, disc with dual guided stem and guide bushing. Excalibur check valves are available in a wide range of sizes and pressure (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
Recent improvements in check valve monitoring methods
VIP (CANUS Corporation) accelerometer traces for a 24-inch tilting disc check valve having a worn hinge pin.
-
Piping Handbook, Seventh Edition > PART 1 SELECTION AND APPLICATION OF VALVES
Tilting Disc Check Valve .
-
CR4 - Thread: 12" & 18" Tilting Disc Check Valve
12" & 18" Tilting Disc Check Valve .
-
Efforts by the nuclear industry to evaluate check valve failures
AIV.f. Tilting Disc Check Valves The tilting disc design is in someways similar to the swing check design.
-
First NSF/ANSI 61 Certified Tilted Disc Check Valve
First NSF/ANSI 61 Certified Tilted Disc Check Valve .
-
Check valves aging assessment
BY USING SEVERAL ACCELEROMETERS, CANUS CORPORATION WAS ABLE TO DETECT HINGE PIN WEAR* IN A 2 4-INCH TILTING DISC CHECK VALVE DURING THE NIC TESTS .
-
06.23.09 -- The Green Movement
Tilting Disc Check Valve .
-
States > Texas > State > Register > 2015 > 05/29/2015
Butterfly valves, tilting disc check valves , or other valves with a pivoted disc in the flow line are not allowed.
-
CR4 - Thread: Tactile LCD (Braille on Chip)
Next in Forum: 12" & 18" Tilting Disc Check Valve .
-
CR4 - Thread: Volcanic Activity Key to Oxygen-rich Atmosphere
Previous in Forum: 12" & 18" Tilting Disc Check Valve .
Indicates content that may require registration and/or purchase.