Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: CIRCUIT BREAKER, LEL SERIES, MAGNETIC, HYDRAULIC DELAY, 20 AMPS, SINGLE POLE, 80 VDC, LEVER ACTUATOR, 25 TRIP AMPS, SPECIAL PURPOSE, NON TIME DELAY, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Rated DC Voltage: 80 volts
- Continuous Current Rating: 20 amps
- Trip System Type: Magnetic-Hydraulic Circuit Breakers
-
Supplier: Littelfuse, Inc.
Description: Thermal Magnetic Circuit Breakers have both short circuit and overload protection built-in to protect the conductors and other elements connected to the circuit breaker from the dangers of excessive current. The main advantage of a thermal magnetic circuit
- Features: Miniature Circuit Breaker
-
Supplier: Radwell International
Description: CIRCUIT BREAKER TRIP UNIT, MICROLOGIC 5.0, ELECTRONIC TYPE, 630-6300 AMP RATING, 3 OR 4 POLES, LONG/SHORT INSTANTANEOUS PICKUP, LONG/SHORT TIME DELAY ADJUST. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current Rating: 6,300 amps
- Number of Poles: 4
-
-
Supplier: Sensata Technologies
Description: The 209, E-Frame circuit breaker combines power switching with accurate, reliable circuit protection in a compact single or multi-pole unit. The unit is ideal for branch circuit applications such as EDP, air conditioners, panel boards and lighting controls. The 209 is
- Continuous Current Rating: 0.1 to 100 amps
- Trip System Type: Magnetic Circuit Breakers
- Manual Actuator Type: Rocker, Toggle Switch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 10 AMP, 2 POLE, TIME DELAY, 250VAC. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current Rating: 10 amps
- Number of Poles: 2
-
Supplier: Allied Electronics, Inc.
Description: Features: Superior Protection for a Wide Range of Devices from Sensitive Electronic Equipment to Electrical Control Circuits Applications: Semiconductor Manufacturing Equipment, Power Supplies, Machine Tools, Motors, Office Equipment, and More Excellent Tripping Time Curve Performance
-
Supplier: Allied Electronics, Inc.
Description: Features: Superior Protection for a Wide Range of Devices from Sensitive Electronic Equipment to Electrical Control Circuits Applications: Semiconductor Manufacturing Equipment, Power Supplies, Machine Tools, Motors, Office Equipment, and More Excellent Tripping Time Curve Performance
-
Supplier: Allied Electronics, Inc.
Description: Features: Superior Protection for a Wide Range of Devices from Sensitive Electronic Equipment to Electrical Control Circuits Applications: Semiconductor Manufacturing Equipment, Power Supplies, Machine Tools, Motors, Office Equipment, and More Excellent Tripping Time Curve Performance
-
Supplier: Allied Electronics, Inc.
Description: Features: Superior Protection for a Wide Range of Devices from Sensitive Electronic Equipment to Electrical Control Circuits Applications: Semiconductor Manufacturing Equipment, Power Supplies, Machine Tools, Motors, Office Equipment, and More Excellent Tripping Time Curve Performance
-
Supplier: ABB Inc.
Description: Miniature circuit breakers - MCBs Uncompromising safety and comfort Miniature circuit breakers protect installations against overload and short-circuit, warranting reliability and safety for operations. System pro M compact S 200 series are current limiting
-
Supplier: Win Source Electronics
Description: Type: Magnetic (Hydraulic Delay) Width: 38.1 mm Categories: Circuit Breakers Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Panel RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC):
- Number of Poles: 2
- Trip System Type: Magnetic Circuit Breakers
-
Supplier: Radwell International
Description: CIRCUIT BREAKER DELAY UNIT FOR UNDERVOLTAGE RELEASE WITH TIME DELAY RATED CONTROL VOLTAGE AC 50/60HZ 220-230V,DC 220-230V (500GR.). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Mersen
Description: boards, small circuit breakers with low-interrupting capabilities and other critical components. PCF fuses bring greatly increased ampere, voltage and interrupting ratings to the board itself and are UL Component Recognized. Features Time-delay PC board mount Three
- Voltage Rating: 500 volts
- Current Rating: 30 amps
- Rated Breaking Capacity: 100,000 amps
- Operating Temperature: 80 C
-
Supplier: Accuris
Description: Draft BS EN 50630 Time-delayed residual current operated circuit breakers type M without over-current protection or application in circuits with rated currents greater above 32A
-
Supplier: Sensata Technologies
Description: The Airpax™ AP series are fully sealed, magnetic circuit protectors that combine power switching and accurate, reliable circuit protection with inverse time delays and trip free features. Unlike a thermal circuit protector, the AP does not change its trip current
- Trip System Type: Magnetic Circuit Breakers
- Manual Actuator Type: Toggle Switch
-
Supplier: Carling Technologies, Inc.
Description: The A-Series hydraulic/magnetic circuit breakers are compact and temperature stable designed for precision operation in OEM markets requiring general purpose as well as full load amp applications. These circuit breakers are available with handle actuators for 1- 6 poles.
- Rated AC Voltage: 125 to 277 volts
- Rated DC Voltage: 32 to 80 volts
- Continuous Current Rating: 0.02 to 50 amps
- Rated Breaking Capacity (Icn): 1,500 to 5,000 amps
-
Supplier: Littelfuse, Inc.
Description: of circuit breakers. Although fuse/circuit breaker systems can seldom be 100% coordinated , KLLU series fuses permit use of a wider range of breaker setting than fast-acting Class L fuses. Excellent protection for a single breaker or a group of
- Voltage Rating: 600 volts
- Current Rating: 1,800 amps
- Approvals / Standards: CSA Certification, UL Approval
- Features: Other, Time Lag
-
Supplier: Mersen
Description: needed for 600VAC Class RK fuses. AJT’s time-delay characteristics are ideal for handling typical motor and transformer inrush currents, while also providing superior current-limiting ability. Features Non-indicating or solid state SmartSpot visual blown fuse indicator
- Voltage Rating: 600 volts
- Current Rating: 600 amps
- Rated Breaking Capacity: 200,000 amps
- Operating Temperature: 80 C
-
Supplier: Carling Technologies, Inc.
Description: providing a consistent trip point over temperatures ranging from -40°C to +85°C.In addition, the F-Series circuit breakers come with a choice of overload time delays, making them ideal for critical applications having inductive loads.
- Rated DC Voltage: 125 volts
- Continuous Current Rating: 100 to 700 amps
- Rated Breaking Capacity (Icn): 25,000 to 50,000 amps
- Operating Temperature: -40 to 185 F
-
Supplier: Carling Technologies, Inc.
Description: The M-Series miniature hydraulic/magnetic circuit breakers are designed for those demanding applications where space, aesthetics and snap-in front panel mounting are important. These circuit breakers are available in a choice of rocker actuator styles and colors,
- Rated AC Voltage: 125 to 250 volts
- Rated DC Voltage: 32 to 80 volts
- Continuous Current Rating: 0.02 to 30 amps
- Rated Breaking Capacity (Icn): 600 to 1,000 amps
-
Supplier: Mersen
Description: Amp-Trap A4BY fuses have been the industry's favorite when it comes to protecting service entrance equipment, feeder circuits, and circuit breakers. The A4BY is a 100percent rated device and may be applied at continuous currents up to its ampere rating. A 4-second minimum
- Voltage Rating: 600 volts
- Current Rating: 6,000 amps
- Rated Breaking Capacity: 200,000 amps
- Operating Temperature: 80 C
-
Supplier: PLC-Multipoint, Inc.
Description: according tothe sensors input set points for accuracy. Optional alternation sequence of lights and night and day crossover method can be confi gure providing a long life span on any tunnel fixtures. The controller has a built-in input time delay and hold-on time eliminating any
- Application: Commercial, Exterior, Roadway, Tunnels
- Mounting: Wall/Ceiling
-
Supplier: Win Source Electronics
Description: Manufacturer: Sensata-Airpax Win Source Part Number: 906881-IULNK11-1REC4-37605-1 Series: IUL Features: Circuit Breaker Magnetic (Hydraulic Delay) - AC DC Toggle Panel Mount Package: Bulk Mounting: Panel Mount Family Name: IULNK11 Categories: Circuit Protection ECCN:
-
Supplier: Waytek, Inc.
Description: Improved alternative to circuit breakers where power feed is already fuse protected. Eliminates circuit breaker voltage drop, improving component performance especially if battery voltage is low. Protect batteries from long-term storage drain by eliminating Off-State
- Operating Temperature: -40 to 85 C
-
Supplier: Galco Industrial Electronics
Description: Fuse ATQR - Class CC - Time-Delay
-
Supplier: Innovative Technology
Description: GJ1P breakers offer high-quality circuit protection for dc applications from 100 to 1200 amperes. Their precisely tailored time delays and ability to interrupt high currents makes them ideally suited for critical applications. On overloads exceeding 1000 – 1400% of
-
Description: 4.102.3. (Note: For the 1-cosine standard waveform envelope, the time-to-peak (T2) value is equal to 1.137 times the t3 parameter value listed in IEC 56.) The time-to-peak values (T2) for (general purpose) circuit breakers, are based on assumption that there is
-
Supplier: Airotronics
Description: of compressors in refrigeration, air conditioning and heat pumps, there by reducing nuisance tripping of fuse or circuit breaker.
- Minimum Time Interval: 60 seconds
- Maximum Time Interval: 0.166666666666667 hours
- Number of Contacts: 1
- Operating Temperature: -13 to 149 F
-
Supplier: AENOR
Description: Time-delayed residual current operated circuit breakers type M without over-current protection or application in circuits with rated currents greater above 32A
-
Supplier: TelephoneStuff.com
Description: The model PDS-615R sequencing 15 amp power distribution unit provides 6-step sequencing to 6 rear outlets. Adjustable start time delay allows daisy-chaining of up to (3) PDS-615Rs to act as a single 18 step unit. Features: - Sequencing intervals are facilitated via front panel controls
- Current Rating: 15 amps
- Voltage: 115 VAC
- Protection: Circuit Breaker
-
Supplier: VICFUSE
Description: Description: VLT fuse is a kind of time-delay, current limiting bolt-in type class L fuse. It can be applied in mains, feeders, large motors,lighting. heating, general loads, circuit breakers back-up, UPS DC links, battery disconnects, other DC application, etc. Features:
- Voltage Rating: 300 volts
- Current Rating: 6,000 amps
- Approvals / Standards: RoHS Compliant
- Features: Time Lag
-
Description: switching elements associated with other devices (whose main circuits are covered by other standards) such as: - auxiliary contacts of a switching device (e.g. contactor, circuit breaker. etc.) which are not dedicated exclusively for use with the coil of that device; -
-
Supplier: Airotronics
Description: cycling of compressors in refrigeration, air conditioning and heat pumps, thereby reducing nuisance tripping of fuse or circuit breaker.
- Minimum Time Setting: 60 seconds
- Maximum Time Setting: 0.16666666666666666 hours
- Setting Accuracy: 20 ±%
- Number Input Channels: 1
-
Supplier: UL Standards & Engagement
Description: element can be a contact element or a semiconductor element. It also applies to specific types of switching elements associated with other devices (whose main circuits are covered by other standards) such as: • auxiliary contacts of a switching device (e.g. contactor, circuit
-
Supplier: E-T-A Circuit Breakers Ltd.
Description: The protective function of thermal-magnetic battery isolation switches and DC disconnects is achieved by the combination of temperature and magnetic force. The thermal element of the circuit breaker protects by tripping with a time delay upon rising temperature caused by
- Power: DC
Find Suppliers by Category Top
Featured Products Top
-
Motors and transformers draw high inrush current at start-up, and a fast-acting fuse sized for running current can open on that inrush alone. Vicfuse’s VJT series is a UL Listed (File No. E479968), time-delay, current-limiting Class J fuse designed to UL248-8. It carries temporary inrush (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
when overloads or short circuits occur. The Vicfuse VCT is a time-delay, current-limiting Class CC fuse designed to address these requirements in compact industrial installations. Developed according to UL248-4, the VCT combines delayed response (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The VCTMP Series from VICFUSE is a Class CC, time-delay, current-limiting fuse engineered specifically for motor and motor branch circuit protection. Designed according to UL248-4, the VCTMP fuse provides dependable (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Motor circuits frequently experience temporary inrush currents during startup, requiring protection devices that can tolerate these normal operating conditions without compromising fault protection. The Vicfuse VCTMP is a time-delay, current-limiting Class CC (read more)
Browse Fuses Datasheets for VICFUSE -
Lighting and heating branch circuits need compact protection that tolerates short switching surges without nuisance opening. Vicfuse’s VGT series is a UL Listed (File No. E479968), time-delay, current-limiting Class G fuse designed to UL248-5. It is rated 600VAC/300VDC for 0.5-20A and 480 (read more)
Browse Fuses Datasheets for VICFUSE -
Power Outlet Box provides a weather-resistant connection point for RVs, campers, motorhomes, EV charging equipment, and other high-power applications. The enclosure integrates a NEMA 14-50R receptacle with a pre-installed 50A double-pole circuit breaker, helping simplify field installation while (read more)
Browse Electrical Receptacles Datasheets for Suzhou Ele Mfg Co., Ltd. -
Vicfuse's VGT series is a UL Listed (File No. E479968), time-delay, current-limiting Class G fuse built to UL248-5, for branch-circuit protection in lighting, heating and general-purpose loads. Rated 600VAC/300VDC for 0.5-20A and 480VAC/300VDC for 25-60A, VGT delivers up to 100kA AC interrupting (read more)
Browse Fuses Datasheets for VICFUSE -
Altech offers busbar systems for supplementary protectors, manual motor controllers, and UL489 miniature circuit breakers. Options include established UL1077 and UL508 busbars rated up to 200 A, plus UL489 cuttable busbars rated up to 115 A for flexible (read more)
Browse Busbars and Busways Datasheets for Altech Corp. -
Predictable time delay: Utilize diffusion pill technology for consistent and predictable time-delayed circuit protection Ensures that critical components are safeguarded during abnormal current conditions (read more)
Browse Fuse Holders Datasheets for DigiKey -
circuit component models are limited. Alternatively, circuit solvers can simulate complex nonlinear elements, but 3D EM effects and signal delay are approximated as inductors, capacitors, or distributed elements, such as a transmission line. This paper introduces (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA)
Conduct Research Top
-
What Makes a Magnetic Circuit Breaker Trip
circuit breakers with a hydraulic/magnetic tripping element. Using the example of the most common circuit configuration, "Series Trip, the following information explains what makes hydraulic/magnetic circuit breakers trip, and how trip time delays are obtained.
-
White Paper: Fuses Outshine Circuit Breakers in Cost, Reliability.
The debate sparked around fuses versus molded case circuit breaker (MCCB) seems to travel around an endless path. Overcurrents are inevitable in electrical systems, so which is the best overcurrent protection method? This paper outlines how the use of fuses can be more beneficial than MCCBs
More Information Top
-
How to prepare a power system for 15% wind energy penetration: the Portuguese case study
The faults were assumed to be cleared both instantaneously (i.e. with inherent operating time—normal operation of the protection system) and time delayed ( circuit breaker or communication failure).
-
Installing a Heat/Cool A/C Window Unit - Self Help Forums
A time delay fuse or a time delay circuit breaker is recommended.
-
Solid-State Power Conversion Handbook
Circuit breaker time delay curves, OJ-loo-A, 250-V ratings.
-
Load shedding schedules considering probabilistic outages
… eqn. 1 ) Worst expected Overload = 29% Frequency decline rate = 50(0.29)/2(3.61972) = 2.0029 Hz/sec Time to reach set frequency = 0.5/2.0029 = 0.2496sec Relay’s time delay = 60ms 5 cycles circuit breaker time delay = 5(1/50) = 0.1sec …
-
Decision tree assisted controlled islanding for preventing cascading events
The circuit breaker delay time is set to be 5 cycles.
-
System islanding considerations for improving power system restoration at Manitoba Hydro
The (delayin formingthe islarid is of course govemed by the set and reset time of the relays and the circuit breaker delay times .
-
On investigation of PD aging of epoxy resin under distorted voltage
An HP power amplifier (SkHz, 2kVA), integrated with an arbitrary function generator, supplies an HV transformer (220, 50.000 V) with the interposition of an electronic emergency circuit breaker ( delay time set at 200ms).
Indicates content that may require registration and/or purchase.