Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Patton Electronics Co.
Description: channel. The composite channel operates at twice the rate of the Sub-Channels and utilizes a time division multiplexing technique to interleve the sub-channels onto the composite channel. The composite channel is designed to interface directly with a high speed synchronous Modem
- Data Rate: 0.0000192 Gbps
- Network Equipment: Multiplexer
-
Supplier: Data Connect Enterprise, Inc.
Description: channel. The composite channel operates at twice the rate of the Sub-Channels and utilizes a time division multiplexing technique to interleve the sub-channels onto the composite channel. The composite channel is designed to interface directly with a high speed synchronous Modem
- Data Rate: 0.0000192 Gbps
- Network Equipment: Multiplexer
-
Supplier: Accuris
Description: INTERNATIONAL TIME DIVISION MULTIPLEX (TDM) TELEGRAPH SYSTEMS
-
-
Supplier: Accuris
Description: International time division multiplex (TDM) telegraph systems
-
Supplier: Accuris
Description: Structure-Agnostic Time Division Multiplexing (TDM) over Packet (SAToP)
-
Supplier: Accuris
Description: Multi-Pair Bonding Using Time-Division Inverse Multiplexing
-
Supplier: SAE International
Description: All electrical and electronic signals within an aircraft are potential candidates for multiplexing, although the determination of whether or not they are multiplexed is a matter for individual system consideration. However, those signals that are selected for multiplexing preferably
-
Supplier: SAE International
Description: All electrical and electronic signals within an aircraft are potential candidates for multiplexing, although the determination of whether or not they are multiplexed is a matter for individual system consideration. However, those signals that are selected for multiplexing preferably
-
Description: (1.1) This standard defines the time division multiplexing (TDM) of various standard-definition digital video and generic 8-bit data signals over high-definition serial digital interfaces (SMPTE 292M). (1.2) The objective of this high-definition multiplexing interface is
-
Supplier: Data Connect Enterprise, Inc.
Description: complexity out of expanding existing networks with a turnkey solution for Enterprise, Campus and Last Mile Access applications. The system comes fully assembled from the plant to minimize complexity and installation time. The FibreXpander is shipped with all the necessary fiber jumpers. You
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) contains requirements for a digital time division command/response multiplex data bus, for use in systems integration, that is functionally equivalent to MIL-STD-1553B with Notice 2. Even with the use of this document, differences may exist between
-
Supplier: SAE International
Description: This document defines requirements for digital, command/ response time division multiplexing (data bus) techniques for fiber optic implementation. The concept of operation and information flow on the multiplex data bus and the functional formats to be employed are also defined.
-
Description: multiplexing tradeoff. Finally complete mathematical background underlying the construction of the Golden code and the other Perfect Space-Time block codes is given. Cyclic Division Algebras: A Tool for Space-Time Coding is for students, researchers and professionals
-
Supplier: S.I. Tech, Inc.
Description: Model 2424/2454 is a 4 channel communication system providing 4 Bit-Driver links using one optical cable interface. The 2424 provides 4 full duplex RS422 channels for any data rate on any channel(s) up to 76.8 Kbps. The 2454 provides 4 half duplex RS485 channels. The data rate must be set at the
- Maximum Data Rate: 0.000256 Gbps
- Wavelength Range: 850 to 1,300 nm
- Operating Voltage: 130 volts
- Optical Output: -20 dBm
-
Supplier: S.I. Tech, Inc.
Description: resulting in absolute minimum throughput delay. Aggregate speed is 160 Kbps. Each port on the multiplexer is fully independent, allowing mode (synchronous or asynchronous) mixing. There are five switch-selectable, synchronous data rates per channel. Model 2006 is an eight channel time
- Maximum Data Rate: 0.00016 Gbps
- Wavelength Range: 820 to 1,300 nm
- Operating Voltage: 220 volts
- Optical Output: -20 dBm
-
Supplier: Omnitron Systems Technology, Inc.
Description: The OmniLight half-size LGX® 5-Channel Single-Fiber CWDM Multiplexer/Demultiplexer (MUX/DEMUX) modules support ITU-T G.694.2 wavelengths between 1431nm to 1611nm in 20nm increments with a 1310nm Pass Band Port. An optional Optical Time Domain Reflectometer (OTDR) port is available which
- CWDM Wavelength Range: 1,431 to 1,611 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
- Connector Type: LC
- Cable Type: Single Mode
-
Supplier: Data Connect Enterprise, Inc.
Description: The Patton Model 305X Series limited distance multiplexers combine two functions into one handy product. First, each Model 305X Series unit is a time division multiplexer (TDM), multiplexing 4, 6 or 8 individual RS-232- or RS-422- devices onto a single composite channel. Second,
- Data Rate: 0.0000192 Gbps
- Network Equipment: Multiplexer
-
Supplier: Canoga Perkins Corporation
Description: When reliable, cost effective fiber optic transport of multiple T-1s and/or E-1s is the requirement, the 3240S T-1/E-1 Fiber Optic Multiplexer is the solution. The 3240S's unique architecture enables both Point-to-Point, Multi-Point and Ring networking.Management provides access to all network
- Number of Channels: 8
- Maximum Data Rate: 0.002048 Gbps
- Wavelength Range: 850 to 1,550 nm
- Operating Voltage: 120 volts
-
Supplier: Data Connect Enterprise, Inc.
Description: FEATURES Optimux-XLE1 provides a simple, flexible and cost-effective solution for transporting multiple E1 links and Ethernet at distances up to 110 km (69 miles). Two versions of the multiplexer are available: modular and non-modular. Modular Version The modular version of the Optimux-XLE1
- Connector Type: FC, SC, ST
- Multiplexer Features: LED Indicators, Rack Mountable
- Interface: RJ-45
- Cable Type: Single Mode / Multimode
-
Supplier: Luna Innovations
Description: easy to install sensors reduce time to first measurement Passive, corrosion resistant, dielectric, flexible sensors go where other sensors can’t – in bends, around corners, embedded inside materials Long sensor life – no drift or recalibration required, cycle counts >107 Large strain range
- Features: Other
- Multiplexer Features: Rack Mountable
- Multiplexer Type: Wavelength Division Multiplexer (WDM)
-
Supplier: Luna Innovations
Description: based, features new and groundbreaking capabilities including high-performance on-board DSP and real-time FPGA processing. This enables rapid full-spectrum data acquisition and flexible peak detect algorithms of Fiber Bragg Gratings (FBG), Long Period FBGs and Fabry-Perot (FP) sensors with
- Features: Other
- Multiplexer Features: Rack Mountable
- Multiplexer Type: Wavelength Division Multiplexer (WDM)
-
Supplier: S.I. Tech, Inc.
Description: S.I Tech Model 2016 Bit-Driver multiplexer is ideal for in-house data transmission where you have clustered terminal situations. It delivers 16 full duplex ports capable of moving up to 19.2 Kbps in asynchronous mode, without using flow control or buffering techniques, resulting in absolute minimum
- Maximum Data Rate: 0.00032 Gbps
- Wavelength Range: 820 to 1,300 nm
- Operating Voltage: 130 volts
- Optical Output: -20 dBm
-
Supplier: DigiKey
Description: TDM (Time Division Multiplexing) 256-CSBGA (17x17)
-
Description: ISO 17982:2012 specifies the CCCC PHY for Full duplex and Broadcast communication in time slots on frequency division multiplex channels.
-
Description: ISO 17982:2012 specifies the CCCC PHY for Full duplex and Broadcast communication in time slots on frequency division multiplex channels.
-
Supplier: CSA Group
Description: ISO 17982:2012 specifies the CCCC PHY for Full duplex and Broadcast communication in time slots on frequency division multiplex channels.
-
Supplier: AENOR
Description: Transmission and Multiplexing (TM);Digital Radio Relay Systems (DRRS);Time Division Multiple Access (TDMA);Point-to-multipoint DRRS in Frequency Division Duplex (FDD) bands in the range 3 GHz to 11 GHz (Endorsed by Asociación Española de Normalización in August of 2021.)
-
Supplier: AENOR
Description: Transmission and Multiplexing (TM);Time Division Multiple Access (TDMA) point-to-multipoint digital radio systems in the frequency range 1 to 3 GHz (Endorsed by Asociación Española de Normalización in December of 2022.)
-
Description: This document specifies the close capacitive coupling communication physical layer (CCCC PHY) for full duplex and broadcast communication in time slots on frequency division multiplex channels. NOTE An implementation for small size and low power devices is provided in Annex B.
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONTROLLER, TDM (TIME DIVISION MULTIPLEXING), FOR ADIT 600, 1/0 CROSS-CONNECT MATRIX BUILT IN, MANAGEMENT FUNCTION, 2- T1 PORTS WITH INTEGRATED CSU'S, NON-BLOCKING CONNECTIVITY, SUPPORT FOR 2- T1 CIRCUIT CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CSA Group
Description: IEC 61753-089-2:2013 contains the minimum initial performance, test and measurement requirements and severities which a fibre optic pigtailed wide wavelength division multiplexing (WWDM) device for monitoring passive optical networks (PON) using an optical time-domain
-
Description: time division multiplex techniques.
-
Supplier: ValueTronics International, Inc.
Description: output level that is SDH/SONET compliant. This lightwave digital source is designed to evaluate the performance of high-speed TDM (time division multiplexed) and WDM (wavelength division multiplexed) optical receivers and systems to SDH/SONET OC-1 (51.84 Mb/s) through
- Test Equipment Type: Hand Held
-
Supplier: Win Source Electronics
Description: Housing/Shell (4-40) Termination: Solder Shell Material, Finish: Steel, Yellow Chromate Plated Zinc Contact Finish Thickness: 100μin (2.54μm) Features: TDM (Time Division Multiplexing) 484-BGA (23x23)
Find Suppliers by Category Top
Featured Products Top
-
New line of time-division fiber optic multiplexers. Products have been used in Industrial Automation, Defense, NASA, and other critical applications. (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
Model 2017 is a four channel communications system providing four Bit-Driver links using one optical cable interface. Each of the four channels provides full duplex data up to 19.2 Kbps. The interface is RS232 via one DB37 connector for all four channels.
Note: 2 units can be rack mounted side by side in a 1U high X 19" case.Learn More
(read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
Fiber Optic Bit-Driver® Asynchronous Time Division Multiplexer S.I Tech Model 2016 Bit-Driver multiplexer is ideal for in-house data transmission where you have clustered terminal situations. It delivers 16 full duplex ports (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
MIMO Beamforming & Spatial Multiplexing: Simulate MIMO antennas for 5G, WiFi and other technologies. Detailed multipath and mutual coupling effects are used with MIMO techniques such as beamforming (read more)
Browse Communications Software Datasheets for Remcom (USA)
Conduct Research Top
-
Preface
be accomplished at different levels. When in electronic form, many signals may be multiplexed in the time domain using time compression (or bit rate upping), such as time division multiplexing (TDM), by bit interleaving as in VTs of SONET/SDH, or by packet interleaving. In DWDM, multiplexing means many
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
on high-performance and high-precision analog designs. Optical network add-on operates in free space After pioneering new types of fiber for dense wavelength division multiplexed (DWDM) optical networks, Lucent Technologies is now introducing a fiberless
-
Next Generation SONET/SDH
PREFACE. In four previous books, we introduced the SONET and SDH. communications protocol technologies and Wavelength Division. Multiplexing (WDM) as the new technology of this millennium. SONET has proven its robustness and fast switching for protection. The physical layer of SONET has served
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
developed a signal-reshaping chip that it plans to deploy in a 40 Gbit/s wavelength division multiplexing transmission system it is readying. Fat phones litter mobile-TV 'minefield' Even as speakers at the DVB World Forum expressed optimism about the worldwide adoption of the DVB-H standard for mobile TV
-
Preface
) but also allowed signal regeneration after 80 km or more. The pace of innovation in all fields of lightwave technology only quickened during the 1990s, as evident from the development and commercialization of erbium-doped fiber amplifiers, fiber Bragg gratings, and wavelength-division-multiplexed
-
Optical Switching - Preface
is to improve. the medium itself or the equipment used for transmission or reception of. signals; research in these directions is ongoing and considerable progress is. continuously made. The most important breakthrough in this direction has been the wavelength division. multiplexing (WDM) technique
-
Diffraction, Fourier Optics and Imaging - Preface
in dense wavelength division multiplexing (DWDM). AWG. is also called phased array (PHASAR). It is an imaging device in which an array of. waveguides are used. The waveguides are different in length by an integer m times. the central wavelength so that a large phase difference is achieved from one
More Information Top
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/6592/1/Yanez_Mauricio_20116_PhD.pdf
160 Gbit/s optical time division multiplexing (OTDM) signal using a single lumped, .
-
Ultrahigh-Speed Optical Transmission Technology
It reviews ultra-high-speed data transmission in optical fibers, which is essentially the same as optical time division multiplexing (OTDM) transmission technology.
-
Optical time-division multiplexing for very high bit-rate transmission
The potential of optical time division multiplexing and demultiplexing for very high bit-rate PCM systems has been recognized for more than two decades [3]-[9] but until recently [lo]-[ 161there have been few system-level demonstrations of the technique at multigigabit …
-
Telecommunications and Data Communications Handbook 2nd Edition Complete Document
… / 22 1.7.1 Digital to Analog: Modems / 22 1.7.2 Analog to Digital: Codecs / 22 Multiplexers (Muxes) / 23 1.8.1 Frequency Division Multiplexing / 24 1.8.2 Time Division Multiplexing / 25 1.8 …
-
Modeling and Analysis of Telecommunications Networks
… covers the mathematical methods used in the analysis of modern telecom networks, with emphasis on a variety of call models such as quality of service (QoS) in packet-switched Internet Protocol (IP) networks, Asynchronous Transfer Mode (ATM), and Time Division Multiplexing (TDM).
-
2012 Index Journal of Lightwave Technology Vol. 30
Time division multiplexing .
-
Radio Frequency Source Coding Made Easy
5 Time Division Multiplexing (TDM) . . . . . . . . . . . . . . . . . . . . . . . . . .
-
All-Optical Signal Processing
This was the era pre-dating the development of wavelength division multiplexing (WDM) and, hence, research was exclusively focused on time division multiplexed (TDM) signals on a single wavelength channel [1].
Indicates content that may require registration and/or purchase.