-
Supplier: TE Connectivity
Description: Range : 0 - 13 psi Proof Pressure Range : 2X FS Water-Level Sensor Accuracy : ± 1% FS Other Sensor Options : None Product Type Features Water-Level Sensor Style : Gauge Water-Level Sensor Type : Analog Water Level Sensors Usage
- Maximum Operating Pressure: 13 psi
- Features: Analog Current
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: Madison Company
Description: chemicals better than most stainless steel transducers. The sensor’s polyurethane vented cable is molded to the sensor housing to provide the most reliable waterproof sensor proven through many years of experience and varying liquid sensor applications. The pressure
- Measuring Range: 0 to 414 inch
- Maximum Operating Pressure: 150 psi
- Level Measurement Type: Continuous Level
- Features: Handles Slurries / Suspended Solids
-
Supplier: Transcat, Inc.
Description: Product Highlights The logger dramatically simplifies and lowers the cost of field data collection by providing wireless access to high-accuracy water level and temperature measurements right from a mobile phone or tablet. The MX2001 logger consists of a top-end unit and a water level
- Data Acquisition: Datalogger / Recorder
-
-
Supplier: Radwell International
Description: LIQUID LEVEL CONTROL, 12 INCH, 3 PROBE, TITANIUM LP3T12. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: JOGLER, Inc.
Description: Jogler’s LGT-6000 series level transmitter is the first magnetostrictive level sensor that is specifically designed for sight glass automation. The LGT-6000 contains a low profile waveguide that can be mounted internally into (wetted) or externally against (non-wetted) on most
- Measuring Range: 240 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -40 to 350 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Campbell Scientific, Inc.
Description: Over the years, we’ve offered submersible pressure transducers from various manufacturers for measuring pressure, depth, or level in hydrological applications. We are pleased to announce that we have designed and are now producing our own pressure transducers, the stainless-steel CS450 and
- Working Pressure Range: 0 to 145 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: 14 to 176 F
- Measurement Type: Gauge
-
Supplier: PMC Engineering LLC
Description: The DTM.OCS.S/N Series digital submersible transmitters are polynomial compensated high performing level sensors which achieve total error bands up to 0.03% FS over a temperature range of 25 to 175°F. The DTM.OCS.S/N is based on the standard RS485 ModBus protocol and can be easily
- Maximum Operating Pressure: 360 psi
- Material Temperature Range: 25 to 175 F
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors
-
Supplier: PMC Engineering LLC
Description: The MTM 3000 Miniature depth and level pressure sensor is available for applications where space is very limited. The housing diameter of 0.39 inches offers the user an ideal high performance level measurement in small diameter, i.e. 1/2" monitoring wells, stand pipes and bore
- Maximum Operating Pressure: 500 psi
- Material Temperature Range: 25 to 125 F
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
-
Supplier: PMC Engineering LLC
Description: The DL/N series is part of a comprehensive range of transmitters specifically designed for the long term monitoring of ground water, wastewater and tank level measurement. The Series 70 provides a sophisticated datalogger which includes the monitoring of level, conductivity and
- Measuring Range: 0 to 40 inch
- Maximum Operating Pressure: 360 psi
- Material Temperature Range: 25 to 125 F
- Level Measurement Type: Continuous Level
-
Supplier: PMC Engineering LLC
Description: The PMC VersaLine® VL5000 Series submersible transmitters are designed for depth and level measurements of ground, surface, waste and sea water. The VL5005 has been specifically developed for long term monitoring of ground water, waste water and tank level measurement. It provides a
- Measuring Range: 0 to 20 inch
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 25 to 175 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Keller America, Inc.
Description: The DCX-25 PVDF is an autonomous, battery powered instrument designed to record water depth (pressure) and temperature over long periods. The housing is made of polyvinylidene fluoride and the sensing diaphragm is available in either Hastelloy C-276 or titanium 6AL-4V. This combination of
- Maximum Operating Pressure: 159.54147 psi
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Pressure Membrane
- Media Type: Liquid
-
Supplier: Keller America, Inc.
Description: requiring higher accuraty, temperature or conductivity sensor are available options. Multi-parameter probes fitted with pressure, temperature and conductivity sensors (CTD – conductivity, temperature, depth), are approximately 90 mm longer. Characteristics • Pressure sensor:
- Maximum Operating Pressure: 435.1131 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Electrical Conductivity or Resistance
-
Supplier: Holykell Technology Company Limited
Description: Remote water level data logger is a self-dissolving data logger. Based on a titanium alloy casing and a lithium battery power supply design, it can be immersed in liquid for more than 10 years for a long time. The built-in temperature sensor can be used to monitor the depth,
- Media Type: Liquid
-
Supplier: King Engineering Corporation
Description: KING-GAGE® AcraSensor unit detects level by sensing pressure due to liquid depth while its pneumatic force balance diaphragm technique is remarkably free from drift or temperature effects. These sensors are especially suited to a wide range of sanitary applications on storage or
- Media Type: Liquid
- Device Classification: Transmitter
-
Supplier: Xoxide
Description: that prevents corrosion for long term operation. FND Display: Displays the internal temperature, water temperature, water level, and mode. The black background and wine color details intensify the aesthetics. Analog Gage: Displays the fan speed and pump s flow rate. The wine colored lighting
-
Supplier: Instrumentation Northwest, Inc.
Description: An integrated datalogger and pressure/temperature sensor, INW's AquiStar® PT2X is ideal for monitoring groundwater, well, tank and tidal levels, as well as for pump testing and flow monitoring. Constructed with 316 stainless steel, Viton® and Teflon®, this sensor provides
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Solutions with Innovation, LLC
Description: The horizontally mounted L070/L071 are rugged, hazardous duty level switches providing a safe, isolated switch closure for monitoring high and low liquid levels. With an all stainless steel construction and ultra-light float, the L070/L071 series provide high performance in most any
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 175 psi
- Material Temperature Range: -40 to 300 F
- Liquid specific gravity: 0.4 (Specific Gravity #)
-
Supplier: Solutions with Innovation, LLC
Description: The horizontally mounted L070/L071 are rugged, hazardous duty level switches providing a safe, isolated switch closure for monitoring high and low liquid levels. With an all stainless steel construction and ultra-light float, the L070/L071 series provide high performance in most any
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 5,000 psi
- Material Temperature Range: -40 to 300 F
- Liquid specific gravity: 0.4 (Specific Gravity #)
-
Supplier: Instrumentation Northwest, Inc.
Description: The AquiStar® CT2X Smart Sensor is a submersible conductivity/temperature sensor with built-in datalogging. Incorporating a 4-pole epoxy/graphite electrode cell, this sensor is extremely durable--excellent for use in rugged field conditions. The 4-pole technology reduces fringe
-
Supplier: Piezo-Metrics
Description: Micron's Model MPT50 is a threaded mount, miniature, low cost, general use pressure/temperature transducer. This transducer is made of corrosive resistant titanium (6AL4V). It utilizes high reliability bulk type semiconductor strain gages and temperature sensors bonded directly to the
-
Supplier: Piezo-Metrics
Description: Titanium hermetic headers permit offering the MP40 series with absolute or sealed reference options. The hermetic header is located just behind the strain gage diaphragm section of the sensor. Sealing the sensitive gages to an inert environment dramatically increases stability and
-
Supplier: Kistler Group
Description: provides a high signal level at low impedance output. Models identified with an M1 are ground isolated versions. All units are hermetically sealed and are constructed entirely of titanium or a combination of titanium and stainless steel.
- Acceleration: -500 to 500 g
- Frequency Range: 0.5 to 10,000 Hz
- Maximum Shock: 5,000 g
- Maximum Vibration: 2,000 g
-
Supplier: Campbell Scientific, Inc.
Description: and the titanium CS455. We designed them with the goal of offering a high-quality instrument and providing shorter lead times for ordering and recalibration. CS455-L Benefits Quality construction ensures product reliability Rugged titanium case protects piezoresistive sensor
- Sensed Temperature: 14 to 176 F
- Diameter or Width Range: 0.84 inch
- Sensor Termination Type: Bare or Insulated Lead Wires
- Element Configuration: Single Element
-
Supplier: Gefran
Description: all existing products Protection level: IP65 (6-pin connector) Standard threading 1/2-20 UNF, M18x1.5, other versions on request 17-7 PH stainless steel diaphragm with TiN (Titanium Nitride) coating
- Working Pressure Range: 500 to 15,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The 3355A1T is a miniature, hermetically sealed IEPE accelerometer designed for applications requiring extremely high dynamic range. With a sensitivity of 5 mV/g, it is ideal for measuring very high acceleration levels up to ±1000 g peak. Its compact titanium housing and adhesive
- Acceleration: 1,000 g
- Frequency Range: 0.3 to 5,000 Hz
- Operating Temperature: -67 to 257 F
- Sensor Mounting: Adhesive Base
-
Supplier: Hottinger Brüel & Kjær A/S
Description: vibration monitoring. Dytran's model 3443C high temperature accelerometer is capable of operating under extreme temperatures, while at the same time providing the high levels of reliability, durability and accuracy that is offered with standard laboratory sensors. Weighing just 10
- Frequency Range: 3 to 5,000 Hz
- Operating Temperature: -94 to 500 F
- Features: Other, Piezoelectric
- Measurement Axes: Triaxial
-
Supplier: Gefran
Description: compensation 80% FSO calibration signal Pressure ranges: 0-35 to 0-2000 bar / 0-500 to 0-15000 psi Extensimetric measurement principle with Wheatstone jumper Precision: < ± 0.25% FSO (H); < ±0.5% FSO (M) Hydraulic transmission system to guarantee temperature stability. Protection level: IP65
- Working Pressure Range: 500 to 15,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Features: Alarm Indicator, Temperature Compensation
- Measurement Type: Gauge
-
Supplier: Hottinger Brüel & Kjær A/S
Description: assemblies, and integral cable assembly options. Featuring a quartz shear sensing element in a lightweight titanium housing, series 3225F is uniquely capable of operation in high vaccuum vibration levels typically found in space related applications.
- Acceleration: 500 g
- Frequency Range: 2 to 5,000 Hz
- Operating Temperature: -67 to 257 F
- Maximum Acceleration / Shock: 500 g
-
Supplier: Campbell Scientific, Inc.
Description: Over the years, we’ve offered submersible pressure transducers from various manufacturers for measuring pressure, depth, or level in hydrological applications. We are pleased to announce that we have designed and are now producing our own pressure transducers, the stainless-steel CS450 and
- Working Pressure Range: 0 to 145 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: 14 to 176 F
- Measurement Type: Gauge
-
Supplier: Kistler Group
Description: high voltage signal level at a low impedance output. These accelerometers do not use standard voltage mode piezoelectric sensor couplers but are powered by any commercially available (20 to 30 VDC) power supply.
- Acceleration: -150 to 150 g
- Frequency Range: 1 to 2,000 Hz
- Maximum Shock: 5,000 g
- Maximum Vibration: 2,000 g
-
Supplier: Instrumentation Northwest, Inc.
Description: Only slightly over 7" long, this rugged industry standard 4-20 mA pressure transmitter is great almost anywhere you need to measure pressure or level, whether it be in a lake, in a tank, or in a well. A 4-20 mA output device, the sensor measures up to 1102 mbar (16.0 PSIA). Features
-
Supplier: Kistler Group
Description: able high level voltage signal at a low impedance output. The accelerometer case is constructed of titanium and is welded to insure years of reliable operation. A Teflon ® integral cable is attached to solder terminals which are potted.
- Acceleration: -500 to 500 g
- Frequency Range: 2 to 10,000 Hz
- Maximum Shock: 5,000 g
- Operating Temperature: -67 to 248 F
-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: pre-polarization 1/4 inch free field measurement microphone, is the sensor which can convert acoustic signal into electrical signals of sensors.Using Titanium film and make special stability treatment, with wide frequency range, good frequency characteristics, wide dynamic
- Frequency Response: 4 to 40,000 Hz
- Dynamic Range: 20 to 140 dB re 20µPa
- Microphone Sensitivity: 15.8 mV/Pa
- Impedance: 20 ohms
-
Supplier: GasLab
Description: 2 years @ normal welding conditions and atmosphere, 60°C with proper filtering Sensor cap replacement interval: 2 years Recommended customer calibration interval: 6 months **MEV=Measured End Value *MV=Measured Value TecSense sensors are CE, FCC, IC, KC and MIC marked, and meet the
-
Supplier: Technetics Group
Description: solve critical needs within complex mechanical systems. We also offer contract assembly services including design, fabrication, welding, upper-level assembly, testing and packaging. A certified Class 100/1000 cleanroom assembly environment is available as required. As an ISO 9001-certified
- Outside Diameter: 0.25 to 18 inch
- Applications: Aerospace, Semiconductor
- Features: Cryogenic Rated, Flange, Medically Rated, Other, Vacuum Rated
- Materials: Hastelloy®, Inconel®, Monel®, Stainless Steel, Steel, Titanium
Find Suppliers by Category Top
Featured Products Top
-
solution: For these applications, we offer pressure sensors or transducer modules based on the ceramic-capacitive technology. In ballast tanks the experience shows that fixed sensors are used, mounted on the tank wall as well as level probes that are permanently installed in the tank (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
fit and function. This level of precision is critical for medical devices, surgical instruments, probes, and sensors where even small deviations can impact performance, device safety or patient outcomes. Built to Last In the end, the strength, durability, and accuracy of (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Ferritic and martensitic 400 series stainless steels do not contain nickel additions, so an austenitic structure is not retained at room temperature. The absence of nickel reduces material cost. Austenitic and ferritic stainless steels have low carbon levels that are not hardenable by heat (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Experimental Investigation of the Root Cause Mechanism and Effectiveness of Mitigating Actions for Axial Offset Anomaly in Pressurized Water Reactors
The pressurizer is made of 316-stainless steel and contains a hollow titanium float, an electronic level sensor , and a mechanical level indicator.
-
Sell Car Humidifier LK-601
Reliable and durable With special design, easy to replace the ceramic disc Size:dia.64xH26mm 'n' shape water level sensor switchh20mm Ceramic disc dia.20, Titanium Wire: 0.3mm Operating Voltage: 36...
-
Acoustic emission testing on an F/A-18 E/F titanium bulkhead
It was found that 3M Scoth-Weld epoxy became brittle when fully cured and the high strain level (3000 -4000 .Lstrain) ofthe titanium caused the sensor to disbond quickly.
-
Development of a thick film PZT foil sensor for use in structural health monitoring applications
V. conclusions It has been shown that the novel thick-film aE sensor on titanium foil is capable of performing at a level compa- rable to conventional aE sensors while delivering a cost- effective, low-profile device suitable for use for embedded …
-
Stability of guided wave signals from bonded piezoelectric sensors
In a second experiment, sensors on a titanium wing attachment lug are exposed to relatively benign levels of thermal exposure.
-
Thermal sprayed titanium anode for cathodic protection of reinforced concrete bridges
It agrees with the work of others (Ref 38), where uncatalyzed titanium oxide films were considered for use as humidity sensors because they showed increased levels of ionic conduction when water ab- sorbed on their surface.
-
ZJTST801P133
It agrees with the work of others (Ref 38), where uncatalyzed titanium oxide films were considered for use as humidity sensors because they showed increased levels of ionic conduction when water absorbed on their surface.
-
ZCP1997ITSC151
This is not unexpected because titanium oxide films have been considered for use as humidity sensors because they show increased levels of ionic conduction when water is adsorbed to the surface (6).
-
Integrated chemiresistor array for small sensor platforms
Wafer level post-processing of the ASIC chemiresistive sensor to deposit a platinum (1000 ~) on titanium (200 ~) overlayer, by evaporation, on top of the aluminum electrodes was accomplished using a metal lit%off technique.
-
Post-Processed Integrated Microsystems
Wafer level post-processing of the ASIC chemiresistive sensor to deposit a platinum (1000 Å) on titanium (200 Å) overlayer, by evaporation, on top of the aluminum electrodes was accomplished using a metal lift-off technique.
Indicates content that may require registration and/or purchase.