-
Supplier: American Welding Society (AWS)
Description: Cobalt-Containing Alloys BHCM6 M-7 Titanium and Titanium Alloys BHCM7 M-8 Refractory Metals, Niobium, Molybdenum, Tantalum, and Tungsten BHCM8 M-9 Magnesium and Magnesium Alloys BHCM9 M-10 Precious Metals: Gold, Silver, Platinum, and Palladium BHCM10 M-11
-
Supplier: ASTM International
Description: This specification covers nickel-chromium-molybdenum-columbium (UNS N06625), nickel-chromium-molybdenum-silicon alloy (UNS N06219), and nickel-chromium-molybdenum-tungsten alloy (UNS N06650) in the form of hot-worked rod and bar and cold-worked rod. The matreial shall conform to
-
Supplier: ASTM International
Description: This specification covers nickel-chromium-iron alloys (UNS N06600, N06601, N06603, N06690, N06693, N06025, N06045, and N06696) and nickel-chromium-cobalt molybdenum alloy (UNS N06617) in cold-worked annealed, hot-worked annealed, and hot-finished seamless pipe and tube intended for
-
-
Supplier: ASTM International
Description: This guide covers rolled nickel-chromium-molybdenum-tungsten alloys plate, sheet, and strip. The material shall be composed of carbon, manganese, silicon, phosphorus, sulfur, chromium, cobalt, tungsten, molybdenum, iron, aluminum, titanium, nickel, and copper. The
-
Supplier: ASTM International
Description: This specification covers nickel-chromium-molybdenum-columbium (UNS N06625), nickel-chromium-molybdenum-silicon alloy (UNS N06219), and nickel-chromium-molybdenum-tungsten alloy (UNS N06650) in the form of hot-worked rod and bar and cold-worked rod. The matreial shall conform to
-
Description: ISO 24034:2010 specifies requirements for the classification of solid wire electrodes, solid wires and rods for fusion welding of titanium and titanium alloys. The classification is based on their chemical composition. The compositions of solid wire electrodes for metal inert
-
Supplier: CSA Group
Description: ISO 24034:2010 specifies requirements for the classification of solid wire electrodes, solid wires and rods for fusion welding of titanium and titanium alloys. The classification is based on their chemical composition. The compositions of solid wire electrodes for metal inert
-
Supplier: Accuris
Description: Specification for nickel base cobalt-tungsten-chromium-aluminium-molybdenum-titanium-tantalum alloy castings (Co 10, W 10, Cr 9, Al 5.5, Mo 2.5, Ti 1.5, Ta 1.5)
-
Supplier: Accuris
Description: Specification for nickel base cobalt-tungsten-chromium-aluminium-tantalum-hafnium-titanium alloy castings (Co 10, W 10, Cr 9, Al 5.5, Ta 2.5, Hf 1.5, Ti 1.5)
-
Description: a wavelength of 390 nm. The method may be used to determine titanium contents in the range of 0,3 % (m/m) to 5,0 % (m/m). Evidence exists that extension of this method is possible for titanium contents down to 0,05 % (m/m); modifications allow to determine titanium in
-
Supplier: CSA Group
Description: a wavelength of 390 nm. The method may be used to determine titanium contents in the range of 0,3 % (m/m) to 5,0 % (m/m). Evidence exists that extension of this method is possible for titanium contents down to 0,05 % (m/m); modifications allow to determine titanium in
-
Supplier: Universal Wire Works Inc.
Description: Titanium alloy 8A1-1Mo-1V filler metal is for gas-metal-arc and gas tungsten arc welding of base metals of similar analysis.
- Specifications: AMS
- Applications: Aerospace / Aircraft (AQ)
- Features: Light Alloy, Non-ferrous - Any Type, Other
- Type: Refractory / Reactive (UNS R), Titanium / Titanium Alloy
-
Supplier: Plansee SE
Description: PLANSEE supplies the world's largest refractory metal sheets made from highly pure raw materials. Sheets made of pure molybdenum, tungsten, tantalum and niobium and the alloys TZM (titanium-zirconium-molybdenum) and ML (molydenum-lanthanum) are availble hot and cold-rolled in
- Features: Molybdenum / Molybdenum Alloy, Non-ferrous - Any Type
- Type: Refractory / Reactive (UNS R)
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet
-
Supplier: Accuris
Description: Specification for Nickel-cobalt-tungsten-chromium-aluminium-molybdenum titanium-tantalum alloy castings - (Nickel base Co 10.0, W 10.0, Cr 9.0, Al 5.5, Mo 2.5, Ti 1.5, Ta 1.5)
-
Supplier: Umicore Materials
Description: purity. It is possible to produce layers with high platinum thickness, maximum corrosion resistance and excellent service life. Refractory metals such as titanium, niobium, tantalum, molybdenum and tungsten are usually used as the substrate in the production of PLATINODE®. However,
-
Supplier: Umicore Metal Deposition Solutions
Description: purity. It is possible to produce layers with high platinum thickness, maximum corrosion resistance and excellent service life. Refractory metals such as titanium, niobium, tantalum, molybdenum and tungsten are usually used as the substrate in the production of PLATINODE®. However,
- Type: Anode / Anode Material
- Features: Specialty / Other
-
Supplier: Plansee SE
Description: provide at the edge of the target. In these products, our aluminium heat sinks are directly connected to the target material. You can also take a look at our targets and cathodes made from aluminium-chromium, chromium, titanium, zirconium, titanium-silicon, tungsten carbide and
- Type: Sputtering Target
-
Supplier: Accuris
Description: Specification for Nickel-cobalt-tungsten-chromium-aluminium-tantalum-hafnium-titanium alloy castings - (Nickel base Co 10.0, W10.0, Cr 9.0, Al 5.5, Ta 2.5, Hf 1.5, Ti 1.5)
-
Supplier: CSA Group
Description: steels, nickel and nickel alloys, titanium and titanium alloys, manual, mechanized and automatic welding,all welding positions, all types of welds (e.g. butt welds, fillet welds and branch connections), and the following welding processes and their sub-processes as
-
Supplier: Plansee SE
Description: temperatures. TiSiN-coated tools are extremely wear-resistant and permit high machining speeds. Machining operations without the use of coolants also pose no problem. Even tough materials such as nickel-based alloys and titanium-based materials are easy to machine using
- Type: Sputtering Target
-
Supplier: American Welding Society (AWS)
Description: Cobalt-Containing Alloys BHCM6 M-7 Titanium and Titanium Alloys BHCM7 M-8 Refractory Metals, Niobium, Molybdenum, Tantalum, and Tungsten BHCM8 M-9 Magnesium and Magnesium Alloys BHCM9 M-10 Precious Metals: Gold, Silver, Platinum, and Palladium BHCM10 M-11
-
Supplier: CSA Group
Description: listed in Clause 8. It is intended that tests be carried out in accordance with this International Standard. Additional tests may be required by application standards. ISO 15614-5:2004 applies to the arc welding of titanium, zirconium and their alloys in all product forms. Arc welding
-
Description: listed in Clause 8. It is intended that tests be carried out in accordance with this International Standard. Additional tests may be required by application standards. ISO 15614-5:2004 applies to the arc welding of titanium, zirconium and their alloys in all product forms. Arc welding
-
Supplier: American Welding Society (AWS)
Description: Cobalt-Containing Alloys BHCM6 M-7 Titanium and Titanium Alloys BHCM7 M-8 Refractory Metals, Niobium, Molybdenum, Tantalum, and Tungsten BHCM8 M-9 Magnesium and Magnesium Alloys BHCM9 M-10 Precious Metals: Gold, Silver, Platinum, and Palladium BHCM10 M-11
-
Supplier: American Welding Society (AWS)
Description: Cobalt-Containing Alloys BHCM6 M-7 Titanium and Titanium Alloys BHCM7 M-8 Refractory Metals, Niobium, Molybdenum, Tantalum, and Tungsten BHCM8 M-9 Magnesium and Magnesium Alloys BHCM9 M-10 Precious Metals: Gold, Silver, Platinum, and Palladium BHCM10 M-11
-
Supplier: Materion Corporation
Description: Selenium, Se Erbium, Er Silicon, Si Gadolinium, Gd Silver, Ag Gallium, Ga Tantalum, Ta Germanium, Ge Tellurium, Te Gold, Au Terbium, Tb Hafnium, Hf Tin, Sn Indium, In Titanium, Ti Iridium, Ir Tungsten, W Iron, Fe Vanadium, V Lanthanum, La Ytterbium, Yb Lead, Pb Yttrium, Y Magnesium, Mg
- Features: Aluminum / Aluminum Alloy (UNS A), Cobalt / Cobalt Alloy, Copper, Brass or Bronze Alloy (UNS C), Gold / Gold Alloy, Iridium / Iridium Alloy, Magnesium / Magnesium Alloy (UNS M), Molybdenum / Molybdenum Alloy, Nickel / Nickel Alloy (UNS N), Noble / Precious Metal (UNS P), Non-ferrous - Any Type,
- Applications: Electronics / RF-Microwave
- Metal / Alloy Type: Pure / Very Low Alloy
- Shape / Form: Semi-finished Shape / Mill Stock
-
Supplier: Indium Corporation
Description: Several low melting point Indalloy® alloys are liquid at room temperature. These gallium-based alloys are non-toxic replacements for mercury. The gallium-based alloys have far lower vapor pressure than mercury, reducing both the amount and toxicity of metal vapor exposure.
- Use Temperature: 257 F
- Thermal Conductivity: 86 W/m-K
- Coeff. of Thermal Expansion (CTE): 16.11111111111111 µin/in-F
- Elongation: 22 to 41 %
-
Supplier: Plansee SE
Description: PLANSEE supplies the world's largest refractory metal sheets made from highly pure raw materials. Sheets made of pure molybdenum, tungsten, tantalum and niobium and the alloys TZM (titanium-zirconium-molybdenum) and ML (molydenum-lanthanum) are availble hot and cold-rolled in
- Features: Molybdenum / Molybdenum Alloy, Non-ferrous - Any Type
- Type: Refractory / Reactive (UNS R)
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet
-
Supplier: Able Electropolishing Company, Inc.
Description: Alloys Nitinol, Tungsten and other Specialty Alloys Not sure if your specialty alloy is suitable for our electropolishing service? Contact Able today for more information about the metals we can treat and improve.
- Materials: Aluminum, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities - Cleaning / Surface Preparation: Electropolishing, Passivation
- Features: Midwest US Only, North America, United States Only
-
Supplier: Essen Magnetics Pty Ltd
Description: negative affect on tool life. Metals commonly used for MIM parts include the following: · Low alloy steels · Stainless steels · High-speed steels · Irons · Cobalt alloys · Copper alloys · Nickel alloys · Tungsten alloys · Titanium alloys Metal
- Materials: Carbon Steel, Copper, Iron-Nickel Alloy, Nickel Steel, Stainless Steel, Titanium Alloys, Tungsten-Copper Alloy
- Features: East Asia / Pacific Only
- Services Offered: Powder Metal (P/M) Services, Prototype
-
Supplier: Able Electropolishing Company, Inc.
Description: Alloys Nitinol, Tungsten and other Specialty Alloys Not sure if your specialty alloy is suitable for our electropolishing service? Contact Able today for more information about the metals we can treat and improve.
- Industry Served: Aerospace, Automotive, Electronics, Food & Beverage, Medical / Healthcare
- Materials: Aluminum, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Additional Services / Processes: Corrosion Inhibitors, Research & Development
- Capabilities: Electropolishing
-
Supplier: Hangzhou X-mag Inc.
Description: various materials, including Iron and Cobalt alloys, superalloys, Titanium, Tungsten, and a variety of ceramics.
- Services Offered: Design Assistance, Machining, Powder Metal (P/M) Services
- Features: East Asia / Pacific Only, Other
- Materials: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
-new appearance. At Able Electropolishing, we offer our electropolishing service for a diverse range of common and specialty alloys. They include: All Stainless Steels Carbon Steels Titanium Aluminum Copper Alloys Nickel Alloys Nitinol, Tungsten and other Specialty Alloys (read more)
Browse Finishing and Surface Treatment Services Datasheets for Able Electropolishing Company, Inc. -
· Cobalt alloys · Copper alloys · Nickel alloys · Tungsten alloys · Titanium alloys Metal injection molding (MIM) is a metalworking process in which finely-powdered metal is mixed with binder material to create a “feedstock” (read more)
Browse Metal Injection Molding (MIM) Services Datasheets for Essen Magnetics Pty Ltd -
. Steel A hard, strong, durable, malleable alloy of iron and carbon. It contains other elements such as manganese, chromium, nickel, molybdenum, copper, tungsten, cobalt or silicon, all depending on the desired alloy properties. Titanium A silvery gray, low-density, lightweight, highly corrosion-resistant, and high strength metal. (read more)
Browse Captive Screws Datasheets for ZAGO Manufacturing Company, Inc. -
other elements such as manganese, chromium, nickel, molybdenum, copper, tungsten, cobalt or silicon, all depending on the desired alloy properties. TITANIUM A silvery gray, low-density, lightweight, highly corrosion-resistant, and high strength metal (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
rate. The longer you can delay that corrosion process, the better. If a security screw is subject to corrosion, it potentially loses its purpose of maintaining the system's security. For example, stainless steel and titanium are used a lot in the marine industry due to the saltwater's high corrosion (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
rate. The longer you can delay that corrosion process, the better. If a security screw is subject to corrosion, it potentially loses its purpose of maintaining the system's security. For example, stainless steel and titanium are used a lot in the marine industry due to the saltwater's high corrosion (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
potentially loses its purpose of maintaining the system's security. For example, stainless steel and titanium are used a lot in the marine industry due to the saltwater's high corrosion rate. Another example is galvanic corrosion. This type of corrosion occurs when two dissimilar metals meet together (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
be applied to a variety of components that contain carbon steel, corrosion resistant steel alloys, titanium and other common aerospace metals. We meet your toughest performance specifications Capitalize on (read more)
Browse Industrial Coatings Datasheets for Everlube Products
More Information Top
-
Metal injection moulding
Titanium and tungsten Material Titanium Titanium alloy Titanium alloy Tungsten heavy alloy Tungsten heavy alloy Tungsten heavy alloy Tungsten heavy alloy Nom. composition [%] Ti Ti-4Fe Ti-6Al-4V W-8Mo-8Ni-2Fe W-5Ni-2Cu W-4Ni-1Fe W-5Ni…
-
Production technique
Aluminum copper CuZn10 iron (niedrig-)legierter steel austenitic steel magnesium molybdenum nickel NiCu tantalum titanium alloys tungsten .
-
Production technique
Aluminum · copper CuZn10 iron (niedrig-)legierter steel austenitic steel magnesium molybdenum nickel NiCu tantalum titanium alloys tungsten .
-
Nickel oxide nanowires: vapor liquid solid synthesis and integration into a gas sensing device
300 °C, pressure 5.3×10−3 mbar), using a titanium tungsten alloy as an adhesion layer.
-
Detection of Alzheimer’s disease amyloid-beta plaque deposition by deep brain impedance profiling
Briefly, an adhesion layer of a titanium tungsten alloy and a sacrificial layer of aluminium are sputter deposited on a silicon wafer.
-
Development of a Microfabricated Optical Bend Loss Sensor for Distributive Pressure Measurement
The titanium tungsten alloy served as an adhesion layer between PDMS and gold.
-
Integrated microrelays: concept and initial results
After oxidizing the silicon wafer, plating base materials, titanium tungsten alloy (Ti-W) and gold films, were sputter deposited and patterned.
-
Micro-electro-mechanical relays-design concepts and process demonstrations
(a) Oxidation of silicon wafer, sputter deposit a titanium tungsten alloy (Ti-W) as plating adhesion promoter, and gold plate the base for the moving blade, the electrostatic actuator electrode and the stationary contact pad.
-
Hut, The engineer knowledge
Glass fibers boron fibers SiC fibers carbon fibers aramid fibers high strength Stable tungsten titanium alloys nickel alloys tantalum alloys Molybdan steel ferritic of cermet nickel brass steel austenitic titanium aluminum alloys carbonfaserverstarkte plastics reinforcing steel zinc alloys GuBeisen copper alloys niobium…
-
Ultra-thin Chip Technology and Applications
The heater temperature was controlled by its resistance since the used tungsten titanium alloy has a temperature coefficient of resistance of 2.6 Â 10À4 KÀ1 .
Indicates content that may require registration and/or purchase.