-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 650V 20A TO-220-2
- Applications: Other
- IF: 20000 mA
- Life Cycle Stage: Other
- Package Type: TO-220, Other
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and
- Package Type: TO-220
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and
- Package Type: TO-220
-
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and
- Package Type: TO-220
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and
- Applications: Rectifier Diode
- Package Type: TO-220
-
Supplier: Utmel Electronic Limited
Description: DIODE ARRAY SCHOTTKY 45V TO220AB
- IF: 15000 mA
- IFSM: 150 amps
- Life Cycle Stage: Other
- Package Type: TO-220, Other
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 35V 20A TO220AC
- IF: 20000 mA
- IFSM: 1800 amps
- Life Cycle Stage: Other
- Package Type: TO-220, Other
-
Supplier: Utmel Electronic Limited
Description: DIODE ARRAY SCHOTTKY 25V TO220AB
- Life Cycle Stage: Other
- Package Type: TO-220, Other
- Tj: -55 to 150 C
- VF: 0.4900 volts
-
Supplier: ODG (Origin Data Global)
Description: DIODE ARRAY SCHOTTKY 100V TO220F
- Package Type: TO-220, Other
- VF: 0.8500 volts
-
Supplier: Wolfspeed
Description: Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 600-volt Schottky rectifier Zero reverse recovery current Zero forward recovery voltage High-frequency operation
- IF: 2000 mA
- Package Type: TO-220
- VRRM: 600 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 893880-SCS220KGHRC Series: Automotive, AEC-Q101 Features: Diode Silicon Carbide Schottky 1200 V 20A (DC) Through Hole TO-220AC Speed: No Recovery Time > 500mA (Io) Package: Tube Package: TO-220-2
- Package Type: TO-220, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: NEC Win Source Part Number: 1122725-1SS220 Manufacturer Homepage: www.nec.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
-
Supplier: Win Source Electronics
Description: Manufacturer: Sanken Win Source Part Number: 872088-FMEN-220B Features: Diode Array 1 Pair Common Cathode Schottky 150 V 20A Through Hole TO-220-3 Full Pack Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Full Pack Package: Bulk Mounting:
- Diode Type: Schottky Barrier Diodes, Other
- Package Type: TO-220, Other
-
Supplier: Nexperia B.V.
Description: Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra-high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode is encapsulated in a Real-2-Pin (R2P) TO-220-2 (SOT8021) through-hole power plastic package.
- IFSM: 440 amps
- IR: 60000 mA
- Package Type: TO-220, Other
- RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes
- Diode Type: Zener Diodes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 150V Dual Common Cathode 830mV@10A 10A TO-220F-3 Schottky Barrier Diodes (SBD) ROHS
- Package Type: TO-220
- RoHS Compliant: Yes
- VF: 0.8300 volts
-
Supplier: DigiKey
Description: Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3
- Configuration: Common Cathode
- Package Type: TO-220, Other
- RoHS Compliant: Yes
- Tj: -40 to 150 C
-
Supplier: ODG (Origin Data Global)
Description: 45V 1 pair of common cathodes 520mV@5A 5A TO-220 Schottky Diodes ROHS
- Diode Type: Schottky Barrier Diodes
- RoHS Compliant: Yes
-
Description: DIODE ARR SCHOTT 100V 10A TO220
- Life Cycle Stage: Other
- Package Type: TO-220
- VF: 0.8500 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE SIC 1.2KV 20A TO220ACFP
- Life Cycle Stage: Other
- Package Type: TO-220
- VF: 1.6 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: SynSemi, Inc. Win Source Part Number: 1123579-2EZ220D5 Manufacturer Homepage: www.synsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
-
Description: DIODE ARRAY SCHOTTKY TO220F
- Diode Applications: Rectifier Diode
-
Supplier: ROHM Semiconductor GmbH
Description: R6035VNX is Generation 4th PrestoMOS™ Fast Recovery Diode SJMOS, suitable for the switching applications.
- Package Type: TO-220, Other
- Polarity: N-Channel
- Transistor Grade / Operating Range: Commercial
-
Supplier: ROHM Semiconductor GmbH
Description: RB215T-90NZ is low IR schottky barrier diode for switching power supply.
- IF: 10000 mA
- Package Type: TO-220, Other
- RoHS Compliant: Yes
- VF: 0.7500 volts
-
Supplier: New Jersey Semi-Conductor Products, Inc.
Description: Diode TVS Single Uni-Dir 220V 30KW 2-Pin Case 5A
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
- IR: 0.0100 mA
- Tj: -65 to 150 C
- VR: 220 volts
-
Supplier: OSRAM Opto Semiconductors
Description: Closed housing Product Features Efficient radiation source for cw and pulsed operation Reliable InGa(Al)As strained layer quantum-well structure Small TO-220 package with efficient thermal coupling Included thermistor allows wavelegth control by temperature FC-type connector for
- Laser Output: Continuous Wave, Pulsed
- Laser Type: Laser Diodes
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE SIC 650V 20A TO220ACFP
- Diode Applications: Rectifier Diode
- VF: 1.55 volts
- VR: 650 volts
-
Supplier: ODG (Origin Data Global)
Description: DIODE GEN PURP 1KV 8A TO220-2
- IR: 0.1000 mA
- Package Type: TO-220, Other
- VF: 1.8 volts
- VR: 1000 volts
-
Supplier: DigiKey
Description: TVS DIODE 220VWM 356VC SMC
- Diode Applications: Other
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: Yes
- Tj: -55 to 150 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 200V 850mV@2A 2A DO-214AC(SMA) Schottky Barrier Diodes (SBD) ROHS
- Diode Type: Schottky Barrier Diodes
- RoHS Compliant: Yes
- VF: 0.8500 volts
- VR: 200 volts
-
Supplier: Littelfuse, Inc.
Description: The Thyristor-Diode Modules Portfolio offers various packages and breakdown voltages up to 2200V.
-
Supplier: Acme Chip Technology Co., Limited
Description: TVS DIODE 220VWM TO220
- Package Type: TO-220, Other
- Tj: -55 to 175 C
- VBR: 300 volts
-
Supplier: ODG (Origin Data Global)
Description: SMAG Fast Recovery / High Efficiency Diodes ROHS
- RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: DME, DMF, DMJ Series: Silicon Beam-Lead Schottky Mixer Diodes—Singles, Pairs and Quads Bondable and Packaged Chips
- Diode Type: Schottky Barrier Diodes, RF Diodes
-
Description: RF DIODE STANDAR 1500V TO220FPAB
- Life Cycle Stage: Removed, Other
- Package Type: TO-220, Other
- Tj: 150 C
Find Suppliers by Category Top
Featured Products Top
-
is used to demonstrate the difference the diode could make. For DC-DC converter designs, the power diode was located on the bottom side of the PCB and the MOSFET on the top, taking extra care to ensure an extremely low commutation loop inductance (read more)
Browse Diodes Datasheets for Nexperia B.V. -
The QPL JANTX/JANTXV 1N6513FL, 1N6515FL and 1N6517FL formed-lead diodes feature higher current capability and lower thermal impedance than their axial-leaded counterparts. Optimized to get (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
zero), and high resistance in the other (ideally infinite). They have a wide range of uses and there are many different types of diodes available. The different properties of these varying diodes allow each one to perform in specialized functions. Below are the most common types of diodes and their (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
- Lower dropout means better efficiency in battery-powered devices. Noise & PSRR - Critical for RF/audio applications; aim for <50μV RMS for sensitive circuits. Package Size - SOT-23: Optimal for compact design footprints; TO-220 / DFN: Preferred (read more)
Browse General Purpose Diodes Datasheets for ODG (Origin Data Global) -
Like all our Design Engineer’s Guides, the Diode Handbook is intended to be a practical, comprehensive, and up-to-date reference work written by engineers for engineers. The diode has come a long way, developed over 100 years ago. The considerations and implications of (read more)
Browse Diodes Datasheets for Nexperia B.V. -
, confirming current availability and future supply. Conclusion: The 1N4148W-7-F diode stands out for its speed, efficiency, and compact design, making it indispensable across various electronic applications. Engineers rely on its performance to enhance circuit efficiency and reliability, making it a preferred choice in modern electronic designs. (read more)
Browse Diodes Datasheets for Win Source Electronics -
standard Schottky barrier diodes. They are designed to achieve essentially no switching losses, reduce heat-sink requirements, and maintain higher efficiency. The 1200 V diodes can be easily paralleled for increased design flexibility. Pairing Wolfspeed's 1200 V SiC diodes with Si (read more)
Browse Diodes Datasheets for DigiKey -
The latest additions include 32 planar Schottky diodes and eight hyperfast recovery rectifiers housed in the CFP15B package. They are available as standard and Q-types that meet AEC-Q101 automotive qualification standards. By bringing multiple versions of these devices to the market (read more)
Browse Diodes Datasheets for Nexperia B.V. -
The TDK Corporation has expanded its ultra-low clamping voltage TVS diode lineup from EPCOS with three models in the SD0201 series (read more)
Browse Diodes Datasheets for DigiKey
Conduct Research Top
-
M513: Tape and Reel Packaging for Surface Mount Components
M/A-COM supplies integrated circuits, diodes, and related surface mount components in tape wound on standard 7-inch, 8-inch, 10-inch, and 13-inch diameter reels. This application note documents the reel and tape dimensions and the orientation of the components within the tape cavities for over 75