-
Supplier: Allied Electronics, Inc.
Description: Germanium PNP Transistor Audio Frequency Power Amplifier The NTE121 is a germanium PNP alloy junction transistor in a TO3 type package designed as an audio frequency power output amplifier.
-
Supplier: Allied Electronics, Inc.
Description: TRANSISTOR NPN SILICON 100V IC=15A TO-3AUDIO POWER AMP MEDIUM SPEED SWITCH
-
Supplier: Allied Electronics, Inc.
Description: Silicon Complementary Transistor Audio Power Amplifier, PNP Transistor Type +150 °C maximum operating temperature Designed for use in high power, high fidelity audio frequency amplifier applications.
-
-
Supplier: Allied Electronics, Inc.
Description: Silicon Power Transistor High Power Audio Amplifiers
-
Supplier: ROHM Semiconductor USA, LLC
Description: BC857BHZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier.
- Transistor Grade / Operating Range: Commercial
- Features: Other
- Polarity: PNP
- Package Type: SOT23
-
Supplier: ROHM Semiconductor USA, LLC
Description: BCX19HZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier.
- Transistor Grade / Operating Range: Commercial
- Polarity: NPN
- Features: Other
- Package Type: SOT23
-
Supplier: Radwell International
Description: TO-92S PLASTIC-ENCAPSULATE TRANSISTORS; AUDIO AMPLIFIER APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ROHM Semiconductor GmbH
Description: BC857BU3 is bipolar transistor for audio frequency small signal amplifier
- Transistor Grade / Operating Range: Commercial
- Features: Other
-
Supplier: TMP Pro Distribution
Description: design, The Tn series amplifiers have been refined to unprecedented levels of performance and sound quality. Transparency across the entire audio spectrum is a basic requirement, but the Tn amplifiers go beyond the basics with extraordinary midrange presence and a low end that
- Type: Amplifier
-
Supplier: ROHM Semiconductor GmbH
Description: BC847BU3 is bipolar transistor for audio frequency small signal amplifier
- Transistor Grade / Operating Range: Commercial
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Audio Frequency Amplifier Applications / Trans JFET P-CH 3mA Si 3-Pin USM Product overview: 2SJ144-Y from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic
- Transistor Type: Bipolar RF Transistors
-
Supplier: ROHM Semiconductor GmbH
Description: UM2222AU3 is bipolar transistor for audio frequency small signal amplifier.
- PD: 200 milliwatts
- TJ: -55 to 150 C
- Transistor Grade / Operating Range: Commercial
- Polarity: NPN
-
Supplier: EDCOR Electronics Corporation
Description: Design Mathematically designed to produce a turns ratio of 2+2:1+1 for line level signals. Primary (Input) Designed for a low impedance source, such as an operational amplifier or transistor with a maximum input voltage of 7.5Vrms. Secondary (Output) Designed for an impedance greater
- Operating Frequency Range: 10,000 to 50,000 Hz
- DCR: 104 to 120 ohms
- Maximum Primary Voltage Rating: 7.5 volts
- Other Transformer Types / Applications: Audio Transformer
-
Supplier: ROHM Semiconductor GmbH
Description: BC857BU3HZG is a transistor for audio frequency small signal amplifier. Complementary is the BC847BU3 HZG
- Transistor Grade / Operating Range: Commercial
- Features: Other
- Polarity: PNP
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: AUDIO FREQUENCY POWER AMPLIFIER NPN SILICON EPITAXIAL TRANSISTOR MINI MOLD / Trans GP BJT NPN 60V 0.3A 200mW Automotive 3-Pin Mini-Mold Product overview: 2SD780 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver
- Transistor Type: Bipolar RF Transistors
-
Supplier: Visual Sound, Inc.
Description: Behringer Audio Professional 500-Watt Reference-Class Studio Power Amplifier This ultra-linear power amplifier is the top choice for recording studios and post-production work yet its amazing price is just the beginning. You get true audiophile-grade performance that delivers 2
-
Supplier: Linear Systems
Description: The LSK189 Single, Low Noise, Low Leakage, N-Channel JFET Amplifiers is a single version of LSK489 Series. It is ideal for Ultra Low Noise Audio/Acoustic Applications. Available in TO-92 3L ROHS, TO-72 4L ROHS, and Tested Die. All Linear Systems devices are available with special
- Transistor Type: JFET
- Polarity: N-Channel
- Features: Other
- Package Type: TO-92
-
Supplier: Richardson RFPD
Description: typically 5 MHz and the slew rate is 3 V/μs, making these amplifiers well suited for single supply applications that require audio bandwidths when used in high gain configurations. Operation is guaranteed from voltages as low as 4.5 V, up to 12 V. Very good audio performance can
- Features: Operational Amplifiers
-
Supplier: Triad Magnetics
Description: Triad's A-10J Input audio transformer provides the durability and precision required in today's demanding designs. Mu-Metal case construction for magnetic field immunity and 60 to 80 dB Hum reduction. Large step-up turns ratio to couple low-level input signals to the grid of the first
- DCR: 33.7 ohms
- Other Transformer Types / Applications: Audio Transformer, Isolation Transformer
- Features: Both Sides
- Category: Signal / RF Transformer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High Frequency Amplifier Applications AM High Frequency Amplifier Applications Audio Frequency Amplifier Applications / Trans JFET N-CH Si 3-Pin S-Mini Product overview: 2SK711-V from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for
- Transistor Type: Bipolar RF Transistors
-
Supplier: TMP Pro Distribution
Description: design, The Tn series amplifiers have been refined to unprecedented levels of performance and sound quality. Transparency across the entire audio spectrum is a basic requirement, but the Tn amplifiers go beyond the basics with extraordinary midrange presence and a low end that
- Type: Amplifier
-
Supplier: Triad Magnetics
Description: a multistage system, to the input element of the first transistor amplifier. Low level High Fidelity with excellent Unwanted Noise reduction. Applications include signal pre-amplification, inter- morestage isolation, signal level step up/down, and impedance matching. less
- DCR: 32.7 ohms
- Other Transformer Types / Applications: Audio Transformer, Isolation Transformer
- Category: Signal / RF Transformer
-
Supplier: TMP Pro Distribution
Description: design, The Tn series amplifiers have been refined to unprecedented levels of performance and sound quality. Transparency across the entire audio spectrum is a basic requirement, but the Tn amplifiers go beyond the basics with extraordinary midrange presence and a low end that
- Type: Amplifier
-
Supplier: Infineon Technologies AG
Description: The REF_Audio_GaNb_750W features CoolGaN™ Transistors 100 V G3 combined with the MERUS™ IRS20957SPBF Class D audio driver. The design demonstrates the superior power density and audio performance of CoolGaN™. This two-channel design is scalable up to 375 W x 2ch at 2 Ω without a
- Category: Development Board
-
Supplier: Visual Sound, Inc.
Description: Xantech Corp. The model PA640 is a Six-Channel Power Amplifier. The PA640 features six 40-watt amplifiers. This gives the installer a 3-zone system with a stereo 40- watt amplifier for each zone. The low profile design, plus multiple amplifiers in a single package,
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: N CHANNEL JUNCTION TYPE (HIGH, AM HIGH, AUDIO FREQUENCY AMPLIFIER APPLICATIONS) / Trans JFET N-CH Si 3-Pin S-Mini Product overview: 2SK711 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete
- Transistor Type: Bipolar RF Transistors
-
Supplier: Visual Sound, Inc.
Description: Behringer Audio iNUKE Series power amplifiers pack massive amounts of output power into exceptionally lightweight, rack-mountable packages. Our revolutionary high-density Class-D technology combined with ultra-efficient switch-mode power supplies. iNUKE Series power amplifiers
-
Supplier: Nexperia B.V.
Description: transistors on same PCB area Reduced required PCB area Reduced pick and place costs. Applications General purpose switching and amplification Complementary MOSFET driver for switch mode power supply Complementary driver for audio amplifiers.
- VCEO: 40 volts
- IC(max): 100 milliamps
- PD: 200 milliwatts
- TJ: 150 C
-
Supplier: Nexperia B.V.
Description: stages in tape recorders, hi-fi amplifiers and other audio-frequency equipment
- hfe: 800
- VCEO: -45 volts
- IC(max): -100 milliamps
- PD: 200 milliwatts
-
Supplier: Nexperia B.V.
Description: stages in tape recorders, hi-fi amplifiers and other audio-frequency equipment
- hfe: 800
- VCEO: -30 volts
- IC(max): -100 milliamps
- PD: 200 milliwatts
-
Supplier: Richardson RFPD
Description: and Low-Side TTL Logic Inputs High-side floating bias voltage rail operates up to 100 VDC Fast Propagation Times (17ns Typical) 5mm x 6.5mm x 1.12mm LGA Package Applications ISG3201 is suitable for high-frequency Buck converter, half bridge or full bridge converters, Class D audio
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: Behringer Audio. iNUKE Series power amplifiers pack massive amounts of output power into exceptionally lightweight, rack-mountable packages. Our revolutionary high-density Class-D technology combined with ultra-efficient switch-mode power supplies ensures these feather-light
-
Supplier: Infineon Technologies AG
Description: Excellent reliability Lowering BOM cost Applications Audio amplifier solutions Low power BDC/BLDC motor drives up to 72 V Photovoltaic Telecommunication infrastructure
- Features: Other
-
Supplier: Infineon Technologies AG
Description: The GS61004B-TR is an enhancement mode GaN-on-Silicon power transistor. The properties of GaN allow for high current, low loss and high switching frequency. The GS61004B-TR is a bottom-side cooled transistor in a GaNPX® package with very low junction-to-case thermal resistance for high
- Features: Other
-
Supplier: Richardson RFPD
Description: GaN Audio Class D Evaluation Boards GaN E-HEMT fast switching, low Coss, and zero QRR enables a new level of performance for Class D Audio amplifiers. This GaN-based EVB platform provides an excellent reference design for implementing a high performance, low cost audio
- Category: Development Board
Find Suppliers by Category Top
Featured Products Top
-
The SMMBT3904LT3G from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) tailored for general-purpose amplifier applications. With (read more)
Browse Transistors Datasheets for Win Source Electronics -
Custom Audio Transformers Audio transformers work specifically within the audio frequency spectrum from 20Hz to 20kHz, the audio band of frequencies that the human ear can detect. Typically much smaller in size (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
converters. Power amplifier is a general term that refers to the amount of power provided by the power supply circuit or the amount of power delivered to the load. Examples of power amplifiers include audio power amplifiers, servo motor controllers, push (read more)
Browse RF Amplifiers Datasheets for ASAP Semiconductor LLC -
GaN is gladly being embraced in audio, enabling companies to launch better sounding, higher-performance, smaller, and more eye-catching audio systems. And GaN Systems is making it easier to reap the benefits of GaN with its GeN2 Amplifier and SMPS Reference Design from Richardson RFPD (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
The SMMBT3904LT3G from ON Semiconductor is a versatile and high-quality NPN bipolar junction transistor (BJT) designed for general-purpose amplifier applications. This small-signal transistor is a testament to ON Semiconductor's commitment to providing reliable and efficient electronic (read more)
Browse Thermistors Datasheets for Win Source Electronics -
the world of speaker technology. Our audio and sound innovations didn’t stop there. Working with Fender and surf-rock pioneer Dick Dale, our 100W output transformers became an integral component in the world’s first 100W guitar amplifier. Later, in the mid-1960s, Triad (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
sensitive to power supply noise. This is because higher fidelity amplifiers feature higher gain and wider bandwidth, making them more susceptible to picking up noise. This is where SNR becomes crucial. A higher SNR provides greater clarity during silence, resulting in more natural sound depth and (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
applications in -2V to -10V systems. The transistor pairs are matched to offer low input bias current, fast switching speed, and almost infinite current gain in low-frequency environments. The chip is useful for precision current mirrors, sources, voltage choppers, differential amplifier input stages (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
shielding, low profile and etc. These transformers are well suited for Audio Amplifier Technology, Instrumentation, Medical and Control applications. UL, CSA and VDE/TUV approval are available. (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
computers, audio amplifiers and power supply enclosures. Custom size order as ALRF series is also available. ALR11-5-17 and 11-8-17 models are (read more)
Browse PC Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd.
More Information Top
-
NTE Electronics, Inc. - NTE121 - Transistors & Modules - Bipolar Transistors - Allied Electronics
The NTE121 is a germanium PNP alloy junction transistor in a TO3 type package designed as an audio frequency power output amplifier .
-
NTE NTE280 Series Datasheets. NTE280, NTE281 Datasheet.
Silicon complementary NPN transistor . Audio power amplifier . in 2-pin TO3 package.
-
te28 datasheet : Datasheets for Electronic Components and Semiconductors
Silicon complementary NPN transistor . Audio power amplifier . TO3 .
-
NTE285 datasheet : Datasheets for Electronic Components and Semiconductors
Silicon complementary PNP transistor . Audio amplifier output. TO3 .
-
NTE NTE29 Series Datasheets. NTE297, NTE2941, NTE2968, NTE2970, NTE2934, NTE2956, NTE2986, NTE2924, NTE2946, NTE292, NTE299, NTE2954, NTE289A, NTE2989, NTE2944...
Audio power amplifier . in 3-pin -- package. Silicon complementary NPN transistor . High power, high current switch. in 2-pin TO3 package.
-
NTE219 datasheet - Silicon power PNP transistor. Audio power amplifier, medium speed switch. : Datasheets for Electronic Components and Semiconductors
Silicon power PNP transistor . Audio power amplifier , medium speed switch. TO3 .
-
Page 7. Semiconductor parts with 625 in root number
BIPOLAR NPN DEVICE IN A HERMETICALLY SEALED TO3 METAL PACKAGE 50V Vcbo, 20A Ic Low frequency power silicon NPN transistor Two-channel 13.5W BTL audio power amplifier .
-
Page 5. Semiconductor parts with 491 in root number
Bipolar NPN Device in Hermetically sealed TO3 Metal Package NPN epitaxial planar silicon transistor , L load (various drivers) switching application Monolithic Linear IC Audio Output for TV application High-Effciency Two-Channel 7W BTL Power Amplifier ICs .
-
Low-off'set CMOS OEIC for optical storage systems
Optical storage (OS) systems such as Audio CD, CD-ROM (compact disk read only memory), DVD (digital … Apart from the absent description of the essential idea, fast PNP transistors are needed in [4], which … Usually operational amplifiers in transimpedance configuration performthephotocurrenttovoltageconversion[1],[5],[6].Butthegain- bandwidth product of unity-gain stable … chipareasof2mm2 [5] to3 .25mm2 [1].
-
Page 118. Semiconductor parts with 000 in root number
Bipolar NPN Device in a Hermetically sealed TO3 Metal Package NPN epitaxial planar silicon transistor , HF amp application Tuner System IC with Built-in PLL for Car Audio Applications Record/playback amplifier for VHS format VCR .
Indicates content that may require registration and/or purchase.