-
Supplier: RS Components, Ltd.
Description: Switch toggle 3 position guard
-
Supplier: Newark, An Avnet Company
Description: TOGGLE SWITCH GUARD
-
Supplier: Newark, An Avnet Company
Description: TOGGLE SWITCH GUARD RED
-
-
Supplier: Newark, An Avnet Company
Description: TOGGLE SWITCH GUARD CSG ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: TOGGLE SWITCH GUARD MSG ROHS COMPLIANT: YES
-
Supplier: Accuris
Description: Guard, Channel, Toggle Switch
-
Supplier: Accuris
Description: Guard, Switch Toggle, Three Position
-
Supplier: OTTO Controls
Description: the closed position, the switch actuator is locked in the desired position. The toggle guard is easily installed on the switch from the front panel with two mounting hex nuts and may be used with an optional panel seal provided with each switch.
-
Supplier: Accuris
Description: GUARD, TOGGLE SWITCH, TWO POSITION
-
Supplier: Heilind Electronics, Inc.
Description: TOGGLE GUARD MS25224-3
-
Supplier: Heilind Electronics, Inc.
Description: TOGGLE GUARD MS25224-1
-
Supplier: Littelfuse, Inc.
Description: Durable silicone rubber bonded to a standard 15/32" -32 thread nickel plated brass hex nut When the nut is tightened to the stem of a toggle switch, the rubber forms an O-ring seal with the panel Full boots completely cover a standard 11/16" (17.5mm) handle Boot seals protect switches
-
Supplier: Radwell International
Description: SWITCH GUARD, RED, FITS 3POSITION TOGGLE, OHM MOUNT . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Powell Electronics, Inc.
Description: GUARD - TOGGLE SWITCH
-
Supplier: VAST STOCK CO., LIMITED
Description: Toggle Switches BTN GUARD,BLK CHRM 15090 nut
- Standards / Compliances: RoHS Compliant
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 30.5mm Type 4/13 Toggle Switch, Two Way Toggle, Up-Spring Rtn,Down-Maint., 1 NOEM & 1 NOEM, Finger Safe Guards
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 30.5mm Type 4/13 Toggle Switch, Two Way Toggle, Up&Down-Maint., 1 NC, 1 NC, Finger Safe Guards
- Configuration: Normally Closed (NC)
-
Toggle Switches - SWITCH,TOGGLE, BATON;SPST;ON-OFF,16A,250VAC;0.25 IN. QC;ACTUATOR,BLACK -- 70065608Supplier: Allied Electronics, Inc.
Description: Metal and Nylon Switches Double Pole Available Choice of Circuit Options Including 3 Position Guard Option Ratings Up to 20 A, 277 V
-
Toggle Switches - SWITCH,TOGGLE, BATON;DPST;ON-OFF,16A,250VAC;0.25 IN. QC;ACTUATOR,BLACK -- 70065609Supplier: Allied Electronics, Inc.
Description: Metal and Nylon Switches Double Pole Available Choice of Circuit Options Including 3 Position Guard Option Ratings Up to 20 A, 277 V
-
Supplier: Allied Electronics, Inc.
Description: Metal and Nylon Switches Double Pole Available Choice of Circuit Options Including 3 Position Guard Option Ratings Up to 20 A, 277 V
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1056542-DA102J12B215QF Category: Switches>Rocker Switches Series: DA Termination Style: Quick Connect - 0.187" (4.7mm) Features: Guard Package: Bulk Voltage Rating - AC: 125 V Standard Package: 100 Panel Cutout Dimensions: Rectangular - 27.13mm x 19.20mm Circuit: SPST
- Features: Other
-
Supplier: Fredericks Company - Televac
Description: instrument, designed to power and read Televac 2A series or competitor compatible DV4 and DV6 series thermocouple sensors. The VacuGuard is powered by a 1.5V ‘D’ cell and will accept either single use or rechargeable ‘D’ cells. Front panel controls consist of a toggle power switch and
- Vacuum Range: 0.0009999999989638293 to 19.999999999998693 torr
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Voltage
- Display Type: Digital
-
Supplier: Mile-X Equipment, Inc.
Description: Jet 6" Bench Grinder Standard Features UL listed Totally enclosed, pre-lubricated ball bearings Heavy-duty guarded toggle switch on 8" and 10" Rubber mounts prevent movement Standard Equipment Cast iron wheel guards and dust vents One-piece quick adjusting spark guards
-
Supplier: Mile-X Equipment, Inc.
Description: Standard Features UL listed Totally enclosed, pre-lubricated ball bearings Heavy-duty guarded toggle switch on 8" and 10" Rubber mounts prevent movement Standard Equipment Cast iron wheel guards and dust vents One-piece quick adjusting spark guards Large eye shields with
-
Supplier: Larson Electronics LLC
Description: see the angle of the beam from the driver's seat. The dash mount controller has a power toggle switch and light on/off button
Find Suppliers by Category Top
Featured Products Top
-
OTTO Toggle Guards add a physical layer of protection around a toggle switch to help prevent unintended operation—and they’re military qualified for defense and aerospace. The spring-loaded cover locks in either the open or closed position. Open it and the toggle (read more)
Browse Toggle Switches Datasheets for OTTO Controls -
With the SHGV-system, the trapped key determines whether the guard door can be opened or not. In the initial state, the trapped key is in a key-selector-switch which is usually located in a central control console where the stop function of the machine is. The key can only be removed (read more)
Browse Keylock Switches Datasheets for Schmersal Inc. -
AuotmationDirect has added IDEM UGB-NET gate boxes that are designed for installation on machine guard doors, serving as an integrated solenoid locking guard with a double tamper-resistant interlock mechanism. Similar to universal gate boxes, these devices add the ability to communicate over the (read more)
Browse Safety Sensor Switches Datasheets for Automationdirect.com -
The Series BNS36 coded-magnet sensors are designed for use as a safety interlock switch on movable machine guards/articulating robot arms. Each sensor set consists of a multiple reed switch unit and a coded-magnet actuator. The reed switches, wired in series, will only (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
AutomationDirect has added more safety switch solutions from IDEM that are designed to provide dependable personnel protection, guard monitoring, and machine access control across manufacturing, packaging, automation, and processing applications. New non-contact RFID safety switches offer tamper (read more)
Browse Safety Sensor Switches Datasheets for Automationdirect.com -
Altech's SLC and SLK Series solenoid locking safety switches are designed to monitor and lock gates, panels, and doors in industrial environments. With flexible mounting options and integrated locking functions, they support reliable machine safety (read more)
Browse Safety Sensor Switches Datasheets for Altech Corp. -
downs are typical. The AZM300 also offers adjustable latching which provides a holding force of 5 or 11 lbs. The AZM300 actuator includes a dampener pad so that the switch can be used as a door stop for small to medium sized guard doors. Lockout/Tagout can be achieved by (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
one switch per guard or wiring them in series. Three enhanced color LEDs on the sensor indicate status, various errors, and misalignment. For more advanced indication the AZM201 is also available with serial diagnostics to connect to commercial field bus systems. The slim housing of the switch was designed to match the aluminum profiles used in many machine guard doors. (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
profiles used in many machine guard doors. The AZM150 offers mounting flexibility - The head of the switch offers two actuator key entries (top and side) and can be rotated in 90-degree steps. The same switch can be used for left or right facing doors. The front cover locks the head in place (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
We pioneered the safety hinge switch in 1996 because we found safety hinge switches offer pivotal benefits: - Simple to integrate into the machine because they replace normal hinges. - No worry over misalignment of the guard door and frame. - High protection against tampering because (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc.
More Information Top
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Navy > Directives > [FDBKF2003110608144480734] 5100.19D - Navy Occupational Safety and...
5) Ensure slicing machines are provided with a toggle switch guard .
-
Aircraft Systems Integration of Air-Launched Weapons
The Late Arm switch (on aircraft in the United States, this is known as Master Arm, not to be confused with the function of the MASS), is usually a guarded toggle switch .
Indicates content that may require registration and/or purchase.