-
Supplier: SAE International
Description: The use of composite materials and composite stackups (CO-Ti or CO-Al) in aerospace and automotive applications has been and will continue to grow at a very high rate due to the high strength and low weight of the materials. One key problem manufacturers have using this material is the
-
Supplier: PTC/Creo
Description: design process. Creo Elements/Pro Tolerance Analysis Extension powered by CETOL Technology gives you the power to analyze geometric tolerance stack-ups and gaps. Now you can quickly analyze and document geometric tolerances directly on the CAD model. With Creo Elements/Pro you
-
Supplier: ASME
Description: GD&T per ASME Y14.5-2018. This book combines basic and advanced information about the principles and applications of plus and minus tolerancing, geometric dimensioning and tolerancing, tolerance stack-up analysis, statistical tolerancing, inspection, gauge and fixture design and how to read
-
-
Supplier: ASME Standards and Certification
Description: GD&T per ASME Y14.5-2018. This book combines basic and advanced information about the principles and applications of plus and minus tolerancing, geometric dimensioning and tolerancing, tolerance stack-up analysis, statistical tolerancing, inspection, gauge and fixture design and how to read
-
Supplier: ASME Standards and Certification
Description: overview of metrology units and scale, then moves on to explain topics such as sources of error, calibration systems, uncertainty, and dimensional, mechanical, and thermodynamic measurement systems. A chapter on tolerance stack-ups covers GD&T, ASME Y14.5-2018, and the ISO standard for
-
Supplier: ASME
Description: overview of metrology units and scale, then moves on to explain topics such as sources of error, calibration systems, uncertainty, and dimensional, mechanical, and thermodynamic measurement systems. A chapter on tolerance stack-ups covers GD&T, ASME Y14.5-2018, and the ISO standard for
-
Supplier: SPIROL
Description: Produced from high carbon steel, the oval Series CL400 accommodates up to 2.25mm extra clearance on one axis, providing additional flexibility over round Compression Limiters for centerline and stack-up tolerancing. Similar to the CL200 and CL350, this split-seam oval Limiter is roll-formed, and it
- Length: 0.3149608 to 0.787402 inch
- Inside Diameter: 0.26771668 to 0.34645688 inch
- Insertion Type: Press-in
- Material: Steel
-
Supplier: Superior Technical Ceramics Corp.
Description: Bolt lengths do not include head lengths. Threads are manufactured to "go" gauge conditions. Parts will not meet "no-go" gauge conditions. Due to standard manufacturing methods, stack-up tolerances cannot be controlled on the pitch. It is therefore recommended that the thread depth engagement
- Length: 0.75 inch
- Diameter: 0.1372 inch
- Width / O.D.: 0.1372 inch
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Dassault Systemes SolidWorks Corp.
Description: SolidWorks Premium further expands on the capabilities of SolidWorks Professional to deliver the flagship 3D solution in the SolidWorks family. Rich simulation capabilities let users test product performance against real life motion and forces. Tolerance stackup analysis ensures
- Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
- Use: Educational, Professional
- Source Code: Proprietary
- Deployment: Standalone
-
Supplier: Henkel Corporation - Electronics
Description: Gap Pad 2200SF is a thermally conductive, electrically isolating, silicone-free polymer specially designed for silicone-sensitive applications. The material is ideal for applications with uneven topologies and high stackup tolerances. Gap Pad 2200SF is reinforced for easy material
- Industry: Electronics
- Features: Thermally Conductive
-
Supplier: Aries Engineering Co., Inc.
Description: component(s) match-up Confirm end of stroke (extend/retract) Control distance travel durning approach and power stroke cycles Monitor tool wear Monitor and confirm I.D./O.D. tolerance fit during assembly With known distance values, continuously monitored individual and multi-component
- Stroke: 2 to 8 inch
- Rated Load/Force: 2,000 to 50,000 lbs
- Features: Home / Limit / Position Switches, Integral Sensor, Linear Position Feedback
-
Supplier: Smalley
Description: greater deflection than Bellevilles Economical and stocked in carbon and stainless steel Fits in tight radial and axial spaces with inline force Custom designs available with No-Tooling-Charges Applications Use in assemblies for variation as a result of tolerance stack-up Preload a mechanical
- Inside Diameter: 2.878 inch
- Outside Diameter: 3.125 inch
- Thickness / Working Height: 0.085 inch
- Material: Spring Steel, Stainless Steel
-
Supplier: PennEngineering®
Description: using magnetic tool Ample float accommodates tolerance and assembly imprecisions Ultra-smooth design for sleek aesthetics Concealed product makes new design avenues possible across a variety of industries and market sectors Can replace many types of small external screw/nut assemblies There
- Hole Size (Diameter): 0.201 to 0.765 inch
- Length: 0.11 to 0.484 inch
- Panel Thickness: 0.04 to 0.193 inch
- Shoulder Diameter: 0.2 to 0.764 inch
-
Supplier: CCE
Description: freeing them from engineering chores viz. drafting, detailing, modeling, data conversion, tolerance stack-ups, data preparation and engineering change orders. Optimizing design process by implementing industry standards and best practices. Leveraging design reuse by standardizing design data
- Industry: Aerospace, Automotive, Building and Construction, Consumer, Electrical / Electronics, General Industrial, Transportation Services, Utilities
- Features: Europe Only, Midwest US Only, North America, Northeast US Only, Other, United States Only
-
Description: management data; design management data; three dimensional layered interconnect substrate; three dimensional molded interconnect substrate; material conductivity classification; as-routed connections; embedded components; test points; tolerance based cutout design; tolerance based
-
Supplier: Qorvo
Description: variations over temperature using external resistors.The FT-7600 MEMS Force sensor does not require a preload stack-up, such as a metal spring or rubber, to absorb mechanical tolerances. The FT-7600 MEMS Force sensor enables sensing under OLED displays or any material such as glass, metal,
- Operating Temperature: -4 to 158 F
- Output: Analog Voltage
- Application: Other, Weigh Scales
- Device: Sensor Element / Chip
-
Supplier: Henkel Corporation - Electronics
Description: rough surfaces and high stack-up tolerances. Gap Pad 2000S40 is offered with inherent natural tack on both sides of the material allowing for stick-in-place characteristics during application assembly. The material is supplied with protective liners on both sides. The top side has reduced
- Industry: Electronics
- Features: Thermally Conductive
-
Supplier: Henkel Corporation - Industrial
Description: allows the pad to fill in air voids and air gaps between PC boards and heat sinks or metal chassis with stepped topography, rough surfaces and high stack-up tolerances. BERGQUIST GAP PAD TGP 2000 is offered with inherent natural tack on both sides of the material allowing for stick-in-place
- Use Temperature: 140 to 392 F
- Thermal Conductivity: 2 W/m-K
- Dielectric Constant (Relative Permittivity): 0.006
- Form / Shape: Gap Filling Compound
-
Supplier: Precipart
Description: Design Engineering Services Precipart's engineers are skilled in the design, optimization and validation of your concepts, prototypes and next generation products and systems. We seek new ways to meet engineering challenges. From initial concept to the final delivered product, our team supports
- Industry: Aerospace, Automotive, Biotechnology, Building and Construction, Chemicals / Materials, Electrical / Electronics, General Industrial, Government, Marine, Medical, Metals and Mining, Military / Law Enforcement, Packaging, Petroleum / Oil & Gas, Pharmaceutical, Telecommunications, Transportation
- Features: Canada Only, Europe Only, North America, Northeast US Only, Other, South Asia Only, United States Only
-
Supplier: SAE International
Description: 275 °F (135 °C) will not result in axial compression of the O-rings, even in the worst tolerance stack-up situation.
-
Supplier: Brookfield Industries, Inc.
Description: recommend pre-loading the hinges to remove any clearances that may develop from a tolerance "stack-up".
- Leaf Material: Stainless Steel
- Hinge Type: Weld-on Hinge
-
Supplier: Precipart
Description: Precipart's speed increasing and decreasing planetary systems, right angle and spur gearboxes can be found in critical applications from avionics to surgical robotics. Our design engineers customize configurations for optimal performance over the life of a program for accurate, repeatable results.
- Output Torque: 0.5 to 500 In-lbs
- Maximum Input Speed: 3,750 to 8,000 rpm
- Reducer Style: Motor Mount / Gearhead
-
Description: management data; three dimensional layered interconnect substrate; three dimensional molded interconnect substrate; material conductivity classification; as-routed connections; embedded components; test points; tolerance based cutout design; tolerance based cavity design; as-required
-
Supplier: CEF Industries LLC
Description: degree off-set while maintaining their high efficiency. Flexible Shafts additionally have no need for the tight alignment tolerances that solid shafts require. High efficiency: Flexible Shafts are 90 %-95% efficient. Belts, Pulleys Gears and, U-Joints, have much lower power transmission
- Rotation: Bidirectional
-
Supplier: FX PCB Co., Ltd.
Description: medium, or mass production at a reasonable cost on Aluminum PCB, and quality is always the key essential for us FX PCB passed the ISO9001 and the manufacturing process will strictly follow the quality control. Aluminum PCB Stackup The aluminum PCB substrate is a metal-based copper-clad
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
prevent axial movement within a groove. In many applications such as electric motors, automotive drivetrains, and aerospace actuators, assemblies require more than basic retention. Conditions like tolerance stack-up, vibration, and endplay require retaining rings that apply (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
create the carriage preload. The floating rail automatically adjusts for machining inaccuracies, misalignment and tolerance stack-up, to maintain fit-up between the rail and carriage. The compliant rail design eliminates the need for carriage adjustment throughout its life unlike adjustable (read more)
Browse Linear Slides and Linear Stages Datasheets for Modern Linear Incorporated -
centerline and stack-up tolerancing compared to round designs. The CL400 Press-In is roll-formed from high-carbon steel for secure retention and cost efficiency, while the CL460 Molded-In features a butted seam to prevent plastic ingress during molding. Both (read more)
Browse Compression Limiters Datasheets for SPIROL -
corrosive, high-temperature, and high-strength operating environments. Key Engineering Advantages Up to 50% axial space reduction Precise load and deflection control Reduced component weight Reduced assembly tolerance stack-up (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
inaccuracies, misalignment and tolerance stack-up, to maintain fit-up between the rail and carriage. The compliant rail design eliminates the need for carriage adjustment throughout its life unlike adjustable designs. Modern Linear adjustable carriages are available with rigid rails for applications where (read more)
Browse Linear Slides and Linear Stages Datasheets for Modern Linear Incorporated -
Hybrid material stackups Tight tolerance stripline HDI/PTH mode suppression Ticer/Ohmega resistors and filters Plated cavities and edges Controlled depth milling (read more)
Browse PCB Design and Layout Services Datasheets for Summit Interconnect -
Shielding Combination surface finishes Hybrid material stackups Tight tolerance stripline HDI/PTH mode suppression (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Summit Interconnect -
adjusts for machining inaccuracies, misalignment and tolerance stack-up, to maintain fit-up between the rail and carriage. The compliant rail design eliminates the need for carriage adjustment throughout its life unlike adjustable designs. Modern Linear adjustable carriages are available with rigid (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Compression Limiters for centerline and stack-up tolerancing. Similar to the CL200 and CL350, this split-seam oval Limiter is roll-formed, and it is spring tension that provides positive retention in the hole. The roll-forming manufacturing method yields substantial cost savings over machined products with (read more)
Browse Compression Limiters Datasheets for SPIROL -
Constant (Dk): A stable and tightly controlled Dk across frequency and temperature is critical to impedance control and signal integrity. Lower Dk increases propagation velocity, but stability and tolerance matter most. Designers should specify Dk values, tolerances, and test frequencies per IPC (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Summit Interconnect
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/85228/871005135-MIT.pdf?sequence=2
5.1 Tolerances used in the baseline tolerance stackup of the reduced REXIS .
-
Handbook of Design, Manufacturing and Automation
Tolerance Stackup .
-
CR4 - Thread: Tolerance Stackup Analysis
Tolerance Stackup Analysis .
-
Engineering Solutions for Manufacturing Processes
And this is also a fundamental work for the tolerance stackup study of product with complex and multi-assembling steps.
-
ZASMHBA0002435
This phenomenon is known as tolerance stackup .
-
http://dspace.mit.edu/bitstream/handle/1721.1/89916/53342568-MIT.pdf?sequence=2
Investigating these tolerance uncertainties is important to the understanding of the difficulty of the assembly, and may be critical to the determination of a sequence feasible to the compensation of tolerance stackup .
-
Process Planning and Scheduling for Distributed Manufacturing
By the use of graphs, it is easy to track the tolerance stackup relationships among manufacturing processes.
-
Efficiency Measures of Process Plans for Machined Parts
Note: a tolerance stack is a set of operations that contribute to the tolerance of a dimension, in this case a design dimension; a tolerance stackup is the sum of the tolerances of the operations in a tolerance stack).
-
Fuzzy Design of Process Tolerances to Maximise Process Capability
Subject to tolerance stackup constraints .
-
Fuzzy assignment of manufacturing process tolerances
Conventional allocation of process tolerance considered fac- tors like stock removal, manufacturing cost, tolerance stackup and machining accuracy.
Indicates content that may require registration and/or purchase.