Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: LIMIT SWITCH, OPERATOR HEAD ONLY, LEVER TYPE, SPRING RETURN, STANDARD OPERATING TORQUE, CW AND CCW DIRECTIONS, LIMIT SWITCH, 2 POLE. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Linear Limit Switch
-
Supplier: Galco Industrial Electronics
Description: Limit Switch, Low Torque, Rotary,
- Device Type: Rotary Limit Switch
-
Supplier: Allied Electronics, Inc.
Description: Diverse General-Purpose Limit Switch, 6 A (Max.) (Resistive) Current Rating, 24 VDC Voltage Rating This diverse limit switch features heavy-duty, plug-in construction with convenient front mounting for ease of installation and maintenance. Side rotary models accept a wide-variety of
-
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Limit Switch, Non Plug-In Oiltight Construction Dual Switch, Left Hand Switch: Side Push Rod, Right Hand Switch: Lever Type, Spring Return, High Operating Torque, CW and CCW Operation
-
Supplier: Allied Electronics, Inc.
Description: MICRO SWITCH™ heavy-duty limit switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics. Self-lifting pressure plate terminals save wiring time, easily identified grounding terminal (inside)
-
Supplier: CARLO GAVAZZI Automation Components
Description: They are developed in order to be used for following operations: Presence/Absence Positioning and travel limit Objects passing/counting High mechanical resistance Degree of protection IP66 Zinc alloy (Zamack) body Positive Opening Operation Minimum Actuation Force/Torque Minimum Force
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 400 volts
- Maximum DC Voltage Rating: 24 to 250 volts
- Operating Temperature: -25 to 70 C
-
Supplier: KTR Corporation
Description: SYNTEX® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special
- Torque Rating: 4.42477876106195 to 294.985250737463 Ft-lbs
- Rotational Speed: 1,500 rpm
- Bore Diameter: 0.787402 to 1.968505 inch
- Diameter: 3.149608 to 6.3779562 inch
-
Supplier: Win Source Electronics
Description: Actuator Type: Lever, Simulated Roller Electrical Life: 200,000 Cycles Mechanical Life: 300,000 Cycles Operating Force, Torque: 29gf Pretravel: 0.087" (2.2mm) Differential Travel: 0.027" (0.7mm) Overtravel: 0.011" (0.3mm) Operating Position: 0.240" (6.1mm) Family Name: AV4 Categories:
- Device Type: Rotary Limit Switch
-
Supplier: Win Source Electronics
Description: Switch Function: On-Mom Actuator Type: Lever, Straight Electrical Life: 200,000 Cycles Mechanical Life: 500,000 Cycles Operating Force, Torque: 20gf Release Force: 2gf Pretravel: 0.102" (2.6mm) Differential Travel: 0.031" (0.8mm) Overtravel: 0.047" (1.2mm) Operating Position: 0.394" (10.0mm)
- Device Type: Rotary Limit Switch
-
Supplier: Win Source Electronics
Description: SPDT Switch Function: On-Mom Actuator Type: Lever, Straight Electrical Life: 50,000 Cycles Mechanical Life: 500,000 Cycles Operating Force, Torque: 35gf Release Force: 3gf Pretravel: 0.110" (2.8mm) Differential Travel: 0.031" (0.8mm) Overtravel: 0.047" (1.2mm) Operating Position: 0.345"
- Device Type: Rotary Limit Switch
-
Supplier: Win Source Electronics
Description: Circuit: SPDT Switch Function: On-Mom Actuator Type: Round (Pin Plunger) Mechanical Life: 1,000,000 Cycles Operating Force, Torque: 680gf Release Force: 283gf Differential Travel: 0.045" (1.1mm) Overtravel: 0.375" (9.5mm) Operating Position: 0.750" (19.1mm) Family Name: DM Categories:
- Device Type: Rotary Limit Switch
-
Supplier: Newark, An Avnet Company
Description: ACTUATOR, 170 DEGREE TRAVEL LIMIT, COUNTER CLOCKWISE RETURN, 60 IN-LBS TORQUE, 20 SECOND TRAVEL TIME, 120 VAC / 60 HZ , WITH (1) SPDT AUXILIARY SWITCH
-
Supplier: Allied Electronics, Inc.
Description: MICRO SWITCH™ heavy-duty limit switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics. Self-lifting pressure plate terminals save wiring time, easily identified grounding terminal (inside)
-
Supplier: Honeywell Sensing & IoT
Description: Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 121 C
-
Supplier: Kistler Group
Description: The version with a second measuring range (optional) is ideal for applications with a high peak torque but moderate operating torque. A torque sensor with only one measuring range would have to be chosen to withstand the peak torque. As a result it would, however, be
- Maximum Torque: 1.76991150442478 to 44,247.7876106195 In-lbs
- Operating Temperature: 50 to 140 F
- Electrical Output: Analog Voltage
- Category of Device: Sensor / Transducer
-
Supplier: Honeywell Sensing & IoT
Description: Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 121 C
-
Supplier: Honeywell Sensing & IoT
Description: Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -1.0000000000000004 to 121 C
-
Supplier: Norbar Torque Tools, Inc.
Description: The TST combines simplicity with up to date technology to provide a high quality instrument for the testing and calibration of low capacity torque tools. Featuring an internal transducer complete with Rundown Fixture, the TST is available in 3 torque ranges, 0.04 to 2 N.m, 0.5 to 10
- Torque Measurement Range: 5 to 100 In-lbs
- Torque Accuracy: 0.08 to 0.13 ±% Full Scale
- Features: Biaxial Measurement, Controller Functionality, Limits / Set Points, Peak Hold
- Display Type: Digital Readout
-
Supplier: Norbar Torque Tools, Inc.
Description: The TST combines simplicity with up to date technology to provide a high quality instrument for the testing and calibration of low capacity torque tools. Featuring an internal transducer complete with Rundown Fixture, the TST is available in 3 torque ranges, 0.04 to 2 N.m, 0.5 to 10
- Torque Measurement Range: 12.5 to 250 In-lbs
- Torque Accuracy: 0.08 to 0.13 ±% Full Scale
- Features: Biaxial Measurement, Controller Functionality, Limits / Set Points, Peak Hold
- Display Type: Digital Readout
-
Supplier: Honeywell Sensing & IoT
Description: Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 93 C
-
Supplier: Norbar Torque Tools, Inc.
Description: The TTT shares all of the extensive features of the TST except that it has no internal transducer. Instead, the TTT offers not one but two external transducer interfaces allowing any two transducers to be simultaneously connected. Selection between the transducers is made by a two way switch in the
- Torque Accuracy: 0.5 ±% Full Scale
- Features: Controller Functionality, Limits / Set Points, Peak Hold
- Display Type: Digital Readout
- General Features: Event Triggered, Filters
-
Supplier: S. Himmelstein & Company
Description: digitized on the rotor and sent to the stator where analog, frequency and Com Port outputs are created. Choose RS232, RS422, or RS485 communications. Included software interfaces with your Windows-based PC. It displays Real-time, Max/Min and Spread Torque, does limit checks,
- Maximum Torque: 4,424,778.761061947 to 8,849,557.522123894 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -25.6 to 185 F
- Electrical Output: Analog / Modulated Frequency, Analog Voltage, Serial
-
Supplier: Emerson Automation Solutions – Rosemount
Description: speed and accuracy are taken for granted. Rosemount Analytical power positioners are manufactured in cylinder sizes from 2½ to 8 inches in diameter with strokes of 5 to 14 inches. They come in thrust and torque models for wall, swivel or floor mounting and with accessories such as
- Operating Pressure Range: 45 to 120 psi
- Maximum Torque: 21,600 In-lbs
- Operating Temperature: 0 to 140 F
- Torque: 21,600 In-lbs
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Floor mount Dust cover and internal heater Limit switches and position transmitters Power air supply Internal air locking system Benefits Accuracy Reliability Simple maintenance because of the rugged frame construction Efficient torque and power at a minimum cost Fast response
- Operating Pressure Range: 45 to 120 psi
- Maximum Torque: 4,800 In-lbs
- Operating Temperature: 0 to 140 F
- Torque: 4,800 In-lbs
-
Supplier: Emerson Automation Solutions – Rosemount
Description: to refineries – where positioning speed and accuracy are taken for granted. The 8 x 14 and HF Heavy Duty units offer greater force for tougher jobs such as huge slide dampers and large valves. Features Variety of mounting options: wall, swivel or floor Dust cover and internal heater Limit
- Operating Pressure Range: 45 to 120 psi
- Maximum Torque: 55,200 In-lbs
- Operating Temperature: 0 to 140 F
- Torque: 55,200 In-lbs
-
Supplier: Newport MKS
Description: high-resolution direct reading encoder and tachometer. (RV120HAHL includes direct reading encoder, but no tachometer.) Configurable Limit Switches Most of the RV models are designed with optical limit switches to limit movement to 170°. These can be enabled or
- Load Capacity: 606.96 lbs
- Maximum Torque: 0.0001769911504424778 In-lbs
- Rotary Velocity / Speed: 16 deg/sec
- Platter Diameter: 6.299216 inch
-
Supplier: Newport MKS
Description: high-resolution direct reading encoder and tachometer. (RV120HAHL includes direct reading encoder, but no tachometer.) Configurable Limit Switches Most of the RV models are designed with optical limit switches to limit movement to 170°. These can be enabled or
- Load Capacity: 404.64 lbs
- Maximum Torque: 0.00013274336283185836 In-lbs
- Rotary Velocity / Speed: 16 deg/sec
- Platter Diameter: 4.724412 inch
-
Supplier: Emerson Automation Solutions – Rosemount
Description: available. Features Variety of mounting options: wall, swivel or floor Dust cover and internal heater Limit switches and position transmitters Power air supply Internal air locking system Benefits Accuracy Reliability Simple maintenance because of the rugged frame construction
- Operating Pressure Range: 45 to 120 psi
- Maximum Torque: 2,880 In-lbs
- Shaft / Table Axial Load Capacity: 45 lbs
- Operating Temperature: 0 to 140 F
-
Supplier: Newport MKS
Description: switched off. Configurable Limit Switches Most of the RV models are designed with optical limit switches to limit movement to 170°. These can be enabled or disabled for complete 360° motion with a simple "Allen" wrench.
- Load Capacity: 404.64 lbs
- Maximum Torque: 0.0001769911504424778 In-lbs
- Rotary Velocity / Speed: 2 deg/sec
- Platter Diameter: 4.724412 inch
-
Supplier: Newport MKS
Description: Switches Most of the RV models are designed with optical limit switches to limit movement to 170°. These can be enabled or disabled for complete 360° motion with a simple "Allen" wrench. Metrology Report Included at No Additional Cost Newport guarantees specification
- Load Capacity: 606.96 lbs
- Maximum Torque: 0.00030973451327433616 In-lbs
- Rotary Velocity / Speed: 2 deg/sec
- Platter Diameter: 6.299216 inch
-
Supplier: Dillon Force Measurement
Description: Dillon load limit Dyna-Switches are the economical answer to process control weighing, automation and overload applications where electrical circuits need to be activated proportional to load. Capacities from 100 lb to 50,000 lb are available with one to four control switches
-
Supplier: SAE International
Description: Low Temperature Combustion (LTC) engines are promising to improve powertrain fuel economy and reduce NOx and soot emissions by improving the in-cylinder combustion process. However, the narrow operating range of LTC engines limits the use of these engines in conventional powertrains. The
-
Supplier: S. Himmelstein & Company
Description: where analog, frequency and Com Port outputs are created. Choose RS232, RS422, or RS485 communications. Included software interfaces with your Windows-based PC. It displays Real-time, Max/Min and Spread Torque, does limit checks, torque versus time plots and stores test results.
- Maximum Torque: 300,000 to 8,000,000 In-lbs
- Accuracy: 0.05 to 0.1 ±% Full Scale
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog / Modulated Frequency, Analog Voltage, Serial
Find Suppliers by Category Top
Featured Products Top
-
The Telemecanique Sensors XCKN2118P20C is a compact electromechanical limit switch designed to detect the position, presence, travel limit, or movement of machine components. It belongs to the Telemecanique Limit Switches (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
XCKMR54D1H29 Heavy-Duty Hoisting Limit Switch The Telemecanique Sensors XCKMR54D1H29 is an application-specific electromechanical limit switch designed for position detection and travel control in hoisting, crane, and material-handling equipment. It (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
electric actuators with NEMA 4, 4X techno-polymer housing, two extra limit switches, a heater and thermostat, torque limiter and a 75% duty cycle motor. Dual voltage and manual override are standard. CSA-approved. Pneumatic actuation is also available. Valbia (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
The recommended mounting torque is 0.23–0.26 N·m when plain or spring washers are used. The mounting surface should be flat because tightening the switch against an uneven structure can deform the housing and cause incorrect operation. The D2 (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
operation, low operating temperature and optimal brush life. The controls feature five trim pots to adjust min/max speed, torque (current) limit, and acceleration. In addition, DIP switches allow the user to easily match a motor/gearmotor to these controls. System speed may be controlled with (read more)
Browse Datasheets for Bodine Electric Company -
springs for longer life. Valbia electric actuators feature dual voltages, two extra limit switches, heater and thermostat, torque limiter, a NEMA 4 rating and a 75% duty cycle. (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
torque limit switches inside an enclosure. The controls were separate. Position feedback switches (auxiliary switches) and motor controls were later incorporated into the electric actuator enclosure. This marked an important milestone in the electric actuator industry, turning the actuator into an (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
torque limit switches inside an enclosure. The controls were separate. Position feedback switches (auxiliary switches) and motor controls were later incorporated into the electric actuator enclosure. This marked an important milestone in the electric actuator industry, turning the actuator into an (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
resistant coating. Standard equipment includes 115Vac-1ph continuous duty motor with thermal over load protection, heavy duty hardened steel spur/worm with bronze worm gear, electronic torque sensor, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
electric actuator with NEMA 4, 4X techno-polymer housing, two extra limit switches, a heater and thermostat, torque limiter and a 75% duty cycle motor. All models are dual voltage. A manual override is also standard (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc.
Conduct Research Top
-
Traditional solenoid valves are simple to install but may not be the right solution for long term reliability or high flow applications
applications to provide vastly improved flow characteristics and consistent performance. Electric actuators consist of a motor, a gear train, cams and limit switches. The electric actuator requires two electrical input signals; one to open and another to close the valve. DynaQuip actuators are available
More Information Top
-
The Application of Two-Out-of-Three Logic for the Control of Electric Motor Operated Valves in Candu safety Systems
controlled by a position limit switch and a torque limit switch which .
Indicates content that may require registration and/or purchase.