Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Finishes: Black oxide coated helical spring lock washer, cadmium plated helical spring lock washer, nickel plated helical spring lock washer, passivated helical spring lock washer, tin dip helical spring lock washer, tin plated
- Inside Diameter: 0.088 to 1.015 inch
- Outside Diameter: 0.172 to 1.647 inch
- Thickness / Working Height: 0.02 to 0.27 inch
- Finish: Black Oxide, Nickel Plated, Tin Plated, Zinc Plated
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: wave washers? Wave spring washers are load-bearing devices that provide a preload between two surfaces. Other common types include flat washers, C-washers, D-shaped washers, countersunk or finishing washers, fender washers, SAE washers,
- Inner Diameter (ID): 7.086618 inch
- Material: Stainless Steel
-
Supplier: National Bolt & Nut Corporation
Description: HELICAL SPRING LOCK WASHERS Helical spring lock washers possess a hardened bearing surface that allows for more uniform torque control, and harness greater bolt tension per unit of applied torque. Helical spring lock washers are one of the most
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1-3/4", 1-3/8", 1-5/8", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", 9/16"
- Material: Hardened Steel
- Washer Type: Lockwasher, Helical Spring
- Features: Other
-
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: wave washers? Wave spring washers are load-bearing devices that provide a preload between two surfaces. Other common types include flat washers, C-washers, D-shaped washers, countersunk or finishing washers, fender washers, SAE washers,
- Inner Diameter (ID): 6.299216 inch
- Material: Stainless Steel
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
-
Supplier: BRIM Electronics, Inc.
Description: Nylon has outstanding insulation qualities, such as resistance to chemicals, corrosion, shock, heat, vibrations, plus superior torque strength, it is lightweight, and non-magnetic. RoHS compliant.Continuous Operating Temperature: +300°F. Color: Natural (White). Std. Pkg.: 100, 1000.
- Inside Diameter: 0.093 to 0.257 inch
- Outside Diameter: 0.25 to 0.625 inch
- Thickness / Working Height: 0.016 to 0.032 inch
- Features: Flat / USS Washer, No. 10, No. 2, No. 4, No. 6, No. 8, Nylon
-
Supplier: BRIM Electronics, Inc.
Description: Nylon has high tensile & torque strength, lightweight, non-magnetic, chemical & corrosion resistant. Per MIL-P-20693A. Color: Natural (White). Oper. Temp.: +185°F RoHS compliant. Std. Pkg.: 100, 1000.
- Inside Diameter: 0.093 to 0.378 inch
- Outside Diameter: 0.25 to 0.75 inch
- Thickness / Working Height: 0.055 to 0.093 inch
- Features: 1/4", 3/8", No. 10, No. 2, No. 4, No. 6, No. 8, Nylon, Shoulder Washer
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Standard Specification for Hardened Steel Washers ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 125 - Standard Flat Washers Spring Type Lock Washers Lock Washers are designed to increase the
- Inside Diameter: 0.16929143 to 2.1259854 inch
- Outside Diameter: 0.3543309 to 3.8582698 inch
- Thickness / Working Height: 0.03149608 to 0.3149608 inch
- Washer Type: Flat / USS Washer
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Standard Specification for Hardened Steel Washers ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 125 - Standard Flat Washers Spring Type Lock Washers Lock Washers are designed to increase the
- Inside Diameter: 0.09375 to 1.0625 inch
- Outside Diameter: 0.25 to 2 inch
- Thickness / Working Height: 0.02 to 0.134 inch
- Number Size: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", 9/16", No. 10, No. 12, No. 2, No. 4, No. 6, No. 8
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Standard Specification for Hardened Steel Washers ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 125 - Standard Flat Washers Spring Type Lock Washers Lock Washers are designed to increase the
- Inside Diameter: 0.3125 to 2.125 inch
- Outside Diameter: 0.71875 to 4.5 inch
- Thickness / Working Height: 0.065 to 0.213 inch
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1-3/4", 1-3/8", 1-5/8", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", 9/16"
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Standard Specification for Hardened Steel Washers ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 125 - Standard Flat Washers Spring Type Lock Washers Lock Washers are designed to increase the
- Inside Diameter: 0.16141741 to 2.0866153 inch
- Outside Diameter: 0.29921276 to 3.2677183 inch
- Thickness / Working Height: 0.03543309 to 0.3149608 inch
- Material: Hardened Steel, Steel
-
Supplier: Daemar Inc.
Description: Belleville Springs 45,000 LBS Bolts: B-7/ B-16 Bolt Stress: 45,000 lbs Material : H11/H13 Working temperatures To 1000 (f) Depending Upon Material Used All Springs can be manufactured with 17-7 ph & Inconel material. However for the same bolt size & torque value, only tK and ho
- Inside Diameter: 0.531102649 inch
- Outside Diameter: 1.011024168 inch
- Washer Type: Belleville Washer
-
Supplier: Daemar Inc.
Description: Belleville Springs 60,000 LBS Bolts: B-7/ B-16 Bolt Stress: 60,000 lbs Material : H11/H13 Working temperatures To 1000 (f) Depending Upon Material Used All Springs can be manufactured with 17-7 ph & Inconel material. However for the same bolt size & torque value, only tK and ho
- Inside Diameter: 0.890945363 inch
- Outside Diameter: 1.590158339 inch
- Washer Type: Belleville Washer
-
Supplier: ATLANTA Drive Systems, Inc.
Description: problem after appropriate fnishing (face grinding etc.). Function The driving element (sprocket wheel etc.) is slid onto the bush and clamped between the friction linings by means of the thrust disc, the disc springs and the adjusting nut provided with a safety washer.The more the
- Torque Rating: 51.622418879056 to 95.8702064896755 Ft-lbs
- Rotational Speed: 5,600 rpm
- Bore Diameter: 0.393701 inch
- Diameter: 2.6771668 inch
-
Supplier: ATLANTA Drive Systems, Inc.
Description: problem after appropriate fnishing (face grinding etc.). Function The driving element (sprocket wheel etc.) is slid onto the bush and clamped between the friction linings by means of the thrust disc, the disc springs and the adjusting nut provided with a safety washer.The more the
- Torque Rating: 884.955752212389 to 1,769.91150442478 Ft-lbs
- Rotational Speed: 1,900 rpm
- Bore Diameter: 1.4960638 inch
- Diameter: 7.87402 inch
-
Supplier: Techsil Limited
Description: eliminates mechanical locking parts such as spring or toothed washers, nylon nuts, etc. Product Benefits Reduces required fastening on torque Screws of inferior accuracy can be used Completely seals against oil, water and most chemicals Excellent vibration resistance
-
Supplier: Kuriyama of America, Inc.
Description: Bellville spring washers. "Constant Tension" Performance - Belleville spring mechanism permits the clamps to automatically increase or decrease diameter due to operational or environmental temperature changes. Extended Inner Liner - Protects silicone and other soft hoses from
- Capacity / Opening: 7.75 to 8.625 inch
- Clamping Width: 0.5625 inch
- Features: Other
- Material: Stainless Steel
-
Supplier: Kuriyama of America, Inc.
Description: Bellville spring washers. "Constant Tension" Performance - Belleville spring mechanism permits the clamps to automatically increase or decrease diameter due to operational or environmental temperature changes. Extended Inner Liner - Protects silicone and other soft hoses from
- Capacity / Opening: 2 to 3.125 inch
- Clamping Width: 0.5625 inch
- Features: Other
- Material: Stainless Steel
-
Supplier: Kuriyama of America, Inc.
Description: Bellville spring washers. "Constant Tension" Performance - Belleville spring mechanism permits the clamps to automatically increase or decrease diameter due to operational or environmental temperature changes. Extended Inner Liner - Protects silicone and other soft hoses from
- Capacity / Opening: 5.25 to 6.125 inch
- Clamping Width: 0.5625 inch
- Features: Other
- Material: Stainless Steel
-
Supplier: Kuriyama of America, Inc.
Description: Bellville spring washers. "Constant Tension" Performance - Belleville spring mechanism permits the clamps to automatically increase or decrease diameter due to operational or environmental temperature changes. Extended Inner Liner - Protects silicone and other soft hoses from
- Capacity / Opening: 4.25 to 5.125 inch
- Clamping Width: 0.5625 inch
- Features: Other
- Material: Stainless Steel
-
Supplier: Techsil Limited
Description: contact with the air between close fitting metallic surfaces. It eliminates mechanical locking parts such as spring or toothed washers, nylon nuts, etc. and you can use screws of inferior accuracy. Typical applications to lock and seal stud bolts, various nuts, bearings, gears and
-
Supplier: Mile-X Equipment, Inc.
Description: Long-lasting spring provides constant spring torque through the entire range of motion Flexible positioning of guide
- Type Of Reel: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: Long-lasting spring provides constant spring torque through the entire range of motion Flexible positioning of guide
- Type Of Reel: Hose Reel
-
Supplier: Littelfuse, Inc.
Description: As well as the traditional bar spring and indicator clamping system to support the full range of semiconductor devices, we also have a range of low cost, high quality bar clamps to complement the range of Littelfuse high power semiconductor capsules. This range of high quality, precision
-
Supplier: Hammond Manufacturing Company Inc.
Description: 0.030"-0.040" Cage Nuts Constructed of zinc-plated SAE 1050-1065 spring steel. 0.375in (9.54mm) square hole punched panel rails. Heat-treated through austempering. Recommended torque spec 31.4 +/- 20% inch-lbs Maximum load rating will vary depending on rail mounting and cabinet load
-
Supplier: Velan, Inc.
Description: live-loaded packing arrangement. • Stem bearing reduces side thrust effect on packing and prevents stem wobbling. • CoCr alloy thrust washers absorb stem loading moments and reduce valve operational torque. • Allowable leakage at full ΔP: MSS-SP-61. Tighter shutoff available upon
- Valve Size: 0.5 to 24 inch
- Features: ASME, Bolt Flange, Butt Weld, Socket Weld / Solder
- Valve Type: Ball Valves, Butterfly Valves
-
Supplier: Allied Electronics, Inc.
Description: mounting force of 150 to 300 pounds (665 to 1330 N). This will provide sufficient pressure on the package over time and through large temperature variations to maintain the maximum power dissipation capability. Maximum mounting torque to avoid package damage is 8 in.-lbs (0.9 N-m). If a
-
Resistors - Resistor;Thick Film;Res 0.1 Ohms;Pwr-Rtg 30 W;Tol 1%;Radial;TO-220;Heat Sink -- 70089570Supplier: Allied Electronics, Inc.
Description: mounting force of 150 to 300 pounds (665 to 1330 N). This will provide sufficient pressure on the package over time and through large temperature variations to maintain the maximum power dissipation capability. Maximum mounting torque to avoid package damage is 8 in.-lbs (0.9 N-m). If a
-
Supplier: Allied Electronics, Inc.
Description: mounting force of 150 to 300 pounds (665 to 1330 N). This will provide sufficient pressure on the package over time and through large temperature variations to maintain the maximum power dissipation capability. Maximum mounting torque to avoid package damage is 8 in.-lbs (0.9 N-m). If a
-
Supplier: Allied Electronics, Inc.
Description: mounting force of 150 to 300 pounds (665 to 1330 N). This will provide sufficient pressure on the package over time and through large temperature variations to maintain the maximum power dissipation capability. Maximum mounting torque to avoid package damage is 8 in.-lbs (0.9 N-m). If a
Find Suppliers by Category Top
Featured Products Top
-
Sereis CL220 Split Seam: The Series CL220 Compression Limiter is produced from high carbon steel and intended for post-mold installation. The spring force generated during installation provides self-retention in the assembly (read more)
Browse Compression Limiters Datasheets for SPIROL -
The recommended mounting torque is 0.23–0.26 N·m when plain or spring washers are used. The mounting surface should be flat because tightening the switch against an uneven structure can deform the housing and cause incorrect operation. The D2 (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Your Ultimate Guide to Belleville Washers
Belleville washers, also referred to as conical spring washers, are cupped spring washers that flatten out as pressure is applied to them. Unlike a flat washer, a Belleville washer absorbs vibration and shocks, making them very important in several applications and industries. Use conical washers
-
Anti-Backlash Technology: Axial Take-up Mechanism
The standard method for taking up backlash is to bias two nut halves axially using some type of compliant spring. (Wavy washer, compression spring, rubber washer, etc.). The unit is very stiff in the direction in which the nut half is loaded against the flank of the screw thread. However
More Information Top
-
Influence of the Interfacial Pressure Distribution on Loosening of Bolted Joints
These stress concentrating effects rise as the bolt torque is increased, and as shown by the scans (Figure 10), are more pronounced circumferentially in the plain washer test than with the spring washer at a torque of 60 Nm.
-
DOE/NREL Inner Mongolia PV/Wind Hybrid Systems Pilot Project: A Post-Installation Assessment
Spring washers and uniform torque are necessary.
-
The 100,000 amp dc power supply for a staged hadron collider superferric magnet
Each diode assembly is mounted to a large copper-water cooled heat sink with spring loaded washers and torqued to the required values.
-
Earth-leakage problems and solutions on the Tyne and Wear Metro
(b)Impedance bond connections should avoid the use of dissimilar metals, and attention should be paid to the correct use of spring washers and nut torque figures (c) Expansion switches should be bridged by duplicate cable bonds (d)Wherever single-rail track…
-
Proceedings of the FISITA 2012 World Automotive Congress
Figure 1 shows schema of the clutch torque control detailing the washer spring ’s characteristic and the friction coefficient: Torque control of the clutch is made possible by the inversion of the relation between the maximal transmissible torque by the clutch for…
-
Experimental Evaluation of Screw Thread Loosening in Bolted Joints with Some Parts and Analytical Approach of Loosening Mechanism of the Joints under Repeated ...
When the double nuts were used in the joint with the spring washer , the tightening torque was 5N-m for lower nut and 5N-m for the upper nut.
-
Dry Clutch Control for Automotive Applications
Schema of the clutch torque control detailing the washer - spring ’s char- acteristic Fn(xb) and the friction coefficient .
-
Proceedings of the Twelfth U.S.-Japan Conference
Ways to minimize and avoid clamping force variation in composite bolted joints during experiments include a two-step bolt torque process, use of spring washers and short experiment duration.
-
An economical, high-temperature, impedance heat exchanger
The temperature and torque ratings of bolts, spring washers , and lubricants must meet the service requirements.
-
An economical, high temperature, impedance heat exchanger
The temperature and torque ratings of bolts, spring washers , and lubricants must meet the service requirements.
Indicates content that may require registration and/or purchase.