-
Supplier: Diamond Wire Spring Company
Description: Helical springs used to apply torque or store rotational energy are commonly referred to as torsion springs. The two most common types are single and double-bodied springs. Torsion springs are found in clothespins, window shades, counterbalance mechanisms,
- End Style: Hinged, Hook Ends, Short Hook Ends, Straight Offset, Straight Torsion
-
Supplier: Coiling Technologies, Inc.
Description: the torsion spring experience bending force in contrast to torsion force in the compression springs. We can also design torsion springs with square or rectangular wire if required. Torsion springs are commonly seen in clipboards, counterbalance
- End Style: Hinged, Hook Ends, Short Hook Ends, Straight Offset, Straight Torsion
- Features: Other
-
Supplier: Capital Spring, an MW Industries Company
Description: Our Capital Spring location has been manufacturing high-quality extension springs, torsion springs, compression springs, wire forms, fourslide parts and small metal stampings since 1945. To improve throughput, repeatability, and reduce costs, Capital evaluates and
- Wire Diameter: 0.2 to 0.625 inch
- Leg Angle: 0°, 135°, 180°, 225°, 270°, 315°, 45°, 90°
- End Style: Hinged, Hook Ends, Short Hook Ends, Straight Offset, Straight Torsion
-
-
Description: Helical springs used to apply a torque or store rotational energy are commonly referred to as “torsion springs” and are typically found in single-and double-bodied forms. Everyday uses include clothespins, ratchets, counterbalance mechanisms, and as a coupling between concentric
- End Style: Hinged, Short Hook Ends, Straight Offset, Straight Torsion
- Wind: Left Hand Wind, Right Hand Wind
-
Supplier: Fennell Spring Company
Description: Torsion & Clutch Springs Angular ends and controlled resistance to external torque differentiate these precision springs. Specific functional expectations determine the final product. Fennell Spring’s commitment to innovation and quality assures a completely satisfying
- Wire Diameter: 0.005 to 0.3175 inch
- Wind: Double Torsion Wind, Left Hand Wind
- Leg Length: Equal Leg Length
- End Style: Hinged, Hook Ends, Short Hook Ends, Straight Offset, Straight Torsion
-
Description: Mohawk Spring has been manufacturing high-quality, precision compression springs, extension springs, torsion springs, garter springs, and wire forms since its inception in 1960. They are integral components to a range of products including jet aircraft,
- Wind: Double Torsion Wind, Left Hand Wind, Right Hand Wind
- Leg Length: Equal Leg Length
- End Style: Hinged, Hook Ends, Short Hook Ends, Straight Offset, Straight Torsion
- Features: Other Metal
-
Description: Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A leading
- Wire Diameter: 0.312 inch
- Leg Angle: 0°, 135°, 180°, 225°, 270°, 315°, 45°, 90°
- Spring Material: Hard Drawn Steel, Spring Steel, Stainless Steel
- End Style: Hinged, Hook Ends, Short Hook Ends, Straight Offset, Straight Torsion
-
Supplier: HardwareSource, Inc.
Description: TruClose heavy duty spring gate hinge, designed for wood or vinyl gates. Self closes gates up to 132 lbs. Spring loaded for self closing gates. Hinge spring is adjustable. Hinge measures approximately 7" wide by 5" tall. Features 3-way adjustability;
-
Supplier: Lee Spring Company
Description: TORSION SPRINGS are helical springs that exert a torque or rotary force. The ends of torsion springs are attached to other components, and when those components rotate around the center of the spring, the spring tries to push them back to their
- Inner Diameter: 0.375 inch
- Outer Diameter: 0.22 inch
- Wire Diameter: 0.025 inch
- Spring Length: 0.304 inch
-
Supplier: ASRaymond
Description: Stock sizes in stainless steel and music wire SPEC stainless steel torsion springs are widely useful to store and release energy of rotation or to maintain a pressure over a short distance. Our stock selection includes torsion springs with four end positions and music
- Outer Diameter: 0.216 inch
- Wire Diameter: 0.018 inch
- Leg Angle: 180°
- Leg Length: Equal Leg Length
-
Supplier: Murphy & Read Spring Manufacturing Co.
Description: Murphy & Read has been designing and producing custom torsion springs for nearly a century and has built a wealth of experience and expertise in both design and manufacturing. We have provided thousands of solutions for applications ranging from simple household hardware to
- Leg Angle: 180°
- Finish: Black Oxide, Gold Irridite, Passivate, Zinc
- Wind: Double Torsion Wind, Left Hand Wind, Right Hand Wind
- Leg Length: Equal Leg Length
-
Supplier: Sugatsune America, Inc.
Description: Designed to close with spring tension when hinge is back-surface mounted Lift pin for easy door installation and removal Torsion moment (Hinge closed): .76 kgf·cm (.66 lb·in) per piece Door Weight: Max. 2 kg/pair (4.4 lbs)
- Length: 0.625 inch
- Features: Other
- Hinge Type: Spring Pivot
- Leaf Material: Stainless Steel
-
Supplier: Sugatsune America, Inc.
Description: Designed to close with spring tension when hinge is back-surface mounted Lift pin for easy door installation and removal Torsion moment (Hinge closed): .76 kgf·cm (.66 lb·in) per piece Door Weight: Max. 2 kg/pair (4.4 lbs)
- Length: 0.625 inch
- Features: Other
- Hinge Type: Spring Pivot
- Leaf Material: Stainless Steel
-
Description: allows for custom-manufactured spring products with impressively fast delivery, having automatic CNC potential for products up to .625 diameter wire. Extensive material options and wide range of available wire diameters have enabled Atlantic Spring to become a recognized leader in
- Wire Diameter: 0.625 inch
- End Style: Hinged, Hook Ends, Short Hook Ends, Straight Offset, Straight Torsion
- Features: Other Metal
- Spring Material: Stainless Steel
-
Supplier: HardwareSource, Inc.
Description: For wood, metal or vinyl gates Adjustable self closing gate hinge Made from glass fiber reinforced polymer (UV stabilized) Will not rust and never needs lubrication Internal stainless steel torsion spring Spring tension is incrementally adjustable with a screwdriver
-
Supplier: Dupont Molykote
Description: bearing surfaces in brakes; body hinges and linkages Moving parts in locks, switches, ventilation controls and servo-mechanisms Farm and construction equipment applications Hinges and pins on access doors Self-aligning, trunnion and other plain bearings Swivels and bearings on drawbar
- Density / Specific Gravity (@15.6°C, 60°F): 1.138347 specific gravity
- Industry Applications: Aerospace, Automotive / Transportation, Machine / Gears
- Functions: Bearing Lube, Corrosion Inhibitor / Rust Preventative
- Type: Micro-dispersion, Solid Lubricant / Dry Film
-
Supplier: Waterman Industries, Inc.
Description: cast-aluminum body and features a tight-sealing, nitrile rubber seat. Hinge pins are stainless steel and operate in non-metallic hinge bushings with lubrication fittings. All models (4", 5", 6", 8" and 10") are fitted with torsion springs on the covers for extra quick
- Valve Type: Check Valves
-
Supplier: Optimal Handling Solutions
Description: Deck and lip plate material is 55,000 lb. minimum yield safety tread plate Totally enclosed hinge pin supported by hinge tubes with grease fittings Long-lasting, adjustable torsion spring to give the precise amount of support for the placement of the leveler Full 5" above
-
Supplier: Optimal Handling Solutions
Description: Deck and lip plate material is 55,000 lb. minimum yield safety tread plate Totally enclosed hinge pin supported by hinge tubes with grease fittings Long-lasting, adjustable torsion spring to give the precise amount of support for the placement of the leveler Full 5" above
-
Supplier: Optimal Handling Solutions
Description: Deck and lip plate material is 55,000 lb. minimum yield safety tread plate Totally enclosed hinge pin supported by hinge tubes with grease fittings Long-lasting, adjustable torsion spring to give the precise amount of support for the placement of the leveler Full 5" above
-
Supplier: Optimal Handling Solutions
Description: Deck and lip plate material is 55,000 lb. minimum yield safety tread plate Totally enclosed hinge pin supported by hinge tubes with grease fittings Long-lasting, adjustable torsion spring to give the precise amount of support for the placement of the leveler Full 5" above
-
Supplier: Velan, Inc.
Description: arrangement reduces the shock force on the hinges, ensuring internal components have an extended cycle life with minimal wear under the most severe service conditions. • HIGH TORSION SPRING: For potentially severe applications, a high torsion spring ensures the
- Valve Size: 2 to 60 inch
- Features: ASME, Bolt Flange, Butt Weld
- Valve Type: Butterfly Valves, Check Valves
-
Supplier: BlueWater Manufacturing, Inc.
Description: Torsion Springs. The GuardDog can open in any direction. Just flip the gate over for opposite direction. The GuardDog Safety Gate comes in three finishes: Powder Coat Safety Yellow, Hot-Dip Galvanized or 316 Stainless Steel. Special colors are available upon request (min. paint charges
- Height: 1.75 to 3.75 ft
- Width: 1.5 to 4 ft
- Features: Adjustable Width / Folding, Self-Closing
- Material: Carbon Steel, Stainless Steel
Find Suppliers by Category Top
More Information Top
-
Modular, Thin Film Solar Arrays for Operationally Responsive Spacecraft
To accomplish initial deployment away from the TacSat-2 main array, one wing uses a traditional torsion spring hinge while the other wing uses a proprietary elastic memory composite (EMC) hinge technology provided by Composite Technology Development (CTD).
-
http://dspace.mit.edu/bitstream/handle/1721.1/86270/874570415-MIT.pdf?sequence=2
forced to compress the torsion spring hinge to prevent the pill from falling into the .
-
Emergence of Pico- and Nanosatellites for Atmospheric Research and Technology Testing > PowerSphere Development—An Example in Using Gossamer Technology on Pico...
Eight concepts were developed: 1) shape memory hinge, 2) UV-rigidizable com- posite “wave” spring hinge design, 3) UV-rigidizable “locking bridge” hinge design, 4) UV-rigidizable composite torsion spring hinge design, 5) UV-rigidizable “foldable truss” hinge design, 6) inflatable UV …
-
Design and Development of the Timed Spacecraft Solar Array
ARRAY WING MECHANICAL DESIGN As seen in Figure 3, each array wing consists of 4 composite honeycomb panels, inter-panel torsion spring hinges and viscous dampers, a rotating yoke with a constant force spring and viscous dampers, a rotary actuator, and 2 …
-
Advanced Intelligent Computing Theories and Applications
(b) The tape spring aligned with torsion spring hinges .
-
Design and development of HAUSAT-1 picosatellite system (CubeSat)
Through this space experiment, it w;ll be verified that rniniahlre torsion spring hinge works well within requirements.
-
Low cost polymer MEMS mirrors fabricated by photolithography and wet etching processes
Second, SU-8 containing the magnetic particles is patterned to the mirror part, the torsion hinge spring part, and the frame part on the back side of the glass.
-
A wire-driven miniature five fingered robot hand using elastic elements as joints
The proposed mechanism uses elastic torsion springs and hinges as joints, and thefinger is wire-drivenfrom actuatorsplaced outside the robot hand.
-
Micro and Nano Sulfide Solid Lubrication
Some of them have suc- cessfully been applied to the lubrication of many components such as moving parts of manmade satellite, delivery pump bearings of missile fuel, torsion springs , hinges , and gears.
-
Micromechanical Photonics
Torsion spring Staple Hinge pin Spring-latch .
Indicates content that may require registration and/or purchase.