Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CSA Group
Description: of any structure on which they are mounted. 1.3 Unusual designs and antennas This Standard covers the requirements for most structural antennas, antenna towers, and antenna- supporting structures, but it is recognized that structures that are unusual with regard to
-
Supplier: Kaelus
Description: Tower Mounted Amplifiers (TMAs), also known as Masthead amplifiers (MHA) or Tower Top Low Noise Amplifiers (TTLNA,) provide a cost effective way for network operators to improve site performance. Kaelus manufactures TMAs for every band which amplifies weak uplink signals from mobile
- Frequency Range: 777.5 to 2,570 MHz
- Minimum Gain: 11 dB
- Maximum Gain: 13 dB
- Noise Figure: 1.15 to 1.7 dB
-
Supplier: Campbell Scientific, Inc.
Description: versatile instrument mount; many of the same sensor mounts that are used with either our CM6/CM10 tripods or UT20/UT30 towers can be used with the UT10.
- Height / Length Required: 10 ft
- Material: Aluminum
- Type: Guyed Tower, Self-supporting Tower
- Application: Meteorology / Instrument / Sensor
-
-
Supplier: HydroLynx Systems, Inc.
Description: studies to ensure consistent reception. Antenna Mounting Brackets The DB224, DB408 and DB420 Antennas are supplied with clamps for top mounting. If top mounting is not feasible, heavy duty side mount kits are available that include all brackets, clamps and hardware to
- Form Factor / Mounting: External
- Pattern Type: Omnidirectional
- Applications: Telemetry / Surveillance
-
Supplier: Ericsson, Inc.
Description: devices. The link budget can often be improved without an increase in power consumption by choosing proper antenna system products. Ericsson provides a full range of antenna system products ranging from: Base station Antennas Tower Mounted Amplifiers Feeders and jumpers
- Applications: Cellular / PCS Base Station
- Technology Type: Panel / Sector
- Form Factor / Mounting: Stationary / Fixed
-
Supplier: Ubiquiti Networks, Inc.
Description: Design Mounted on a single airPrism antenna, three Rocket5ac Prism radios maximize throughput in an efficient tower footprint, minimizing installation and tower costs.
- Primary Frequency Range: 5,000 MHz
- Applications: Broadband Network / WLAN
- Pattern Type: Directional
- Technology Type: Panel / Sector
-
Supplier: TACO Communications Inc.
Description: A qualified structural engineer should be consulted prior to mounting an antenna on a tower or a support structure.
- Primary Frequency Range: 162 MHz
- Gain: 10 dB
- VSWR: 1.5 :1
- Pattern Type: Directional
-
Supplier: KP Performance Antennas
Description: The KPPA-5GHZ-DPOMA-MT is a 5 GHz 13 dBi dual polarized H/V Omni antenna with an integrated Cambium PMP radio mount. Using an omni antenna like this is a practical solution when you are setting up a new tower and cannot justify the cost of putting up 3, 4 or more radios
- Primary Frequency Range: 5,000 MHz
- Gain: 13 dB
- VSWR: 2 :1
- Operating Temperature: -40 to 149 F
-
Supplier: HydroLynx Systems, Inc.
Description: of the stiffness is resolved by adding a RG8 pigtail cable (CRG8-NM/NF) for a smooth transition to the radio package. At sites with tower mounted antenna systems the radio should be installed as close to the antenna as practical to minimize cable length and signal loss.
- Connector Type: BNC
- Gender: Male-Female, Male-Male
- Features: Other
- Application: RF
-
Supplier: KP Performance Antennas
Description: The KP Performance KP-5QOMNI-13 4-port omni antenna operates in the 5150-5950 MHz frequency band. This 360° omnidirectional antenna features two vertically stacked omni arrays in a single random enclosure with one mounting point and supports one 4x4 MIMO or two 2x2 MIMO radios. Using
- Primary Frequency Range: 5,150 to 5,850 MHz
- Gain: 13 dB
- VSWR: 1.5 :1
- Operating Temperature: -40 to 149 F
-
Supplier: KP Performance Antennas
Description: The KP Performance KP-3DP65S-45 is a 3 GHz ±45 Degree Slant, Dual Pol 18 dBi, 65 Degree Sector Antenna with two type-N connectors. This 3 GHz sector antenna is specifically designed for customers deploying 45 degree slant radios. These sector antennas come with heavy duty
- Primary Frequency Range: 3,000 MHz
- Gain: 18 dB
- VSWR: 1.5 :1
- Operating Temperature: -40 to 140 F
-
Supplier: KP Performance Antennas
Description: KPPA-5GHZ-DPOMA omni antenna may be the solution you are looking for. This omni antenna utilizes dual polarized H/V and works well with Mimosa, Cambium and UBNT radios. This Omni antenna is equipped with a versatile pipe-to-pipe style mount. These dual pol H/V omnis will
- Primary Frequency Range: 5,000 MHz
- Gain: 13 dB
- VSWR: 2 :1
- Operating Temperature: -40 to 149 F
-
Supplier: ValueTronics International, Inc.
Description: The S331E is a 4 GHz cable and antenna from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems
- Frequency Range: 4,000,000 kHz
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW-1900L is designed to provide full duplex communications signal transmission between a PCS base station and tower mounted antenna via optical cabling. The OFW-1900L system architecture consists of an Antenna Unit located on the tower structure, a Receiver Unit
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: 5G Screw Mount Puck Antenna The 5G Screw Mount Puck Antenna is designed to provide optimal reception and transmission in 5G networks. Its compact and durable puck-style design makes it suitable for both indoor and outdoor environments. The antenna is equipped with
- Primary Frequency Range: 600 to 6,000 MHz
- Gain: 6 dB
-
Supplier: L-com, Inc.
Description: small 28" OMNI limits the wireless infrastructure footprint and provides 360 degree coverage around the tower. This antenna supports LTE deployments in the CBRS 3.5 - 3.8 GHz spectrum.&&Rugged and Weatherproof: The 4-port OMNI antenna features a heavy-duty UV-resistant plastic
- Primary Frequency Range: 3,500 to 3,800 MHz
- Gain: 8.5 dB
- Applications: Broadband Network / WLAN
- Pattern Type: Omnidirectional
-
Supplier: TACO Communications Inc.
Description: Comprising two groups of rugged, dependable antennas for point-to-point applications, equipped with a 50-Ohm. “N” type terminal. This series is designed for tower leg mounting and provides +/- 60 degrees of azimuth adjustment.
- Primary Frequency Range: 157 to 164 MHz
- Gain: 13 dB
- VSWR: 1.5 :1
- Technology Type: Dipole / Wire Antenna, Yagi or Yagi-Uda Array
-
Supplier: Patlite (USA) Corporation
Description: Pole: Carbon Steel Pipe, Upper Bracket: Aluminum Alloy Diecast, Mounting Bracket: Aluminum Alloy Diecast
- Height / Length Required: 0.3280841666666667 ft
- Application: Communications / Antenna Support
- Material: Steel
-
Supplier: Patlite (USA) Corporation
Description: Pole: Carbon Steel Pipe, Upper Bracket: ABS Resin, Mounting Bracket: Aluminum Alloy Diecast
- Height / Length Required: 0.14107619166666666 ft
- Application: Communications / Antenna Support
- Material: Steel
-
Supplier: Tripp Lite by Eaton
Description: Antenna IncludedThe 16-port serial console server includes Wi-Fi, which supports either Client or WAP mode. Just attach the included 2.4 GHz SMA Wi-Fi diversity antenna to the console server’s main Wi-Fi port. For a stronger wireless signal, connect a second antenna (not
- Number of PCI Slots: 16
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Tripp Lite by Eaton
Description: IncludedThe 16-port serial console server includes Wi-Fi, which supports either Client or WAP mode. Just attach the included 2.4 GHz SMA Wi-Fi diversity antenna to the console server’s main Wi-Fi port. For a stronger wireless signal, connect a second antenna (not included) to the
- Number of PCI Slots: 16
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Tripp Lite by Eaton
Description: IncludedThe 48-port serial console server includes Wi-Fi, which supports either Client or WAP mode. Just attach the included 2.4 GHz SMA Wi-Fi diversity antenna to the console server’s main Wi-Fi port. For an increased wireless signal, connect a second antenna (not included) to the
- Number of PCI Slots: 48
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Creative Composites Group
Description: utilities to specify the crossarms predrilled with deadend phase hardware including washers, double-arm (DA) bolts, eye nuts and a prefabricated center mount. With design values published per the NESC code, our deadend crossarms are fabricated with CNC equipment under strict quality standards
- Application: Communications / Antenna Support, Meteorology / Instrument / Sensor
- Material: Composite / Plastic
- Features: Other
-
Supplier: MY-TE Products, Inc.
Description: 800-lb single-line or 1,600-lb double-line lift .My-te’s flagship capstan winch-hoist is a tough, highly portable unit that is perfect for the likes of utility truck installation, overhead line crews, tower and antenna erection, and transformer replacement. It maintains an 800-lb
- Load Capacity: 800 to 1,600 lbs
- Maximum Loaded Line Speed: 15 ft/min
- Maximum Lift Speed: 15 ft/min
- Mounting: Base/Lug Mount
-
Supplier: Sankosha U.S.A., Inc.
Description: Available Lead-Free (RoHS Compliant) Applications: Television and Set-top Box Antenna Systems Cable TV Wireless Communicaions Security Camera Systems Baseband Video Measuring Instruments Network Appliances WiMax Broadband Tower Equipment (TTE and TMA) Transmitters and Receivers
- Frequency: 0 to 30 MHz
- Application: Audio and Video Applications, Telecom Applications
- Device Type: Coaxial / RF Surge Suppressors
- Mounting: In-Line / Integrally Attached, Wall / Panel / Backboard Mount
-
Supplier: ValueTronics International, Inc.
Description: and ISM applications. Performance enhancing design trends such as high sector to-sector isolation, tower-mounted amplifiers and duplexed antennas add new complexities to site installation, deployment, maintenance and troubleshooting cables. To help simplify performance verification for
- Frequency Range: 2,500,000 kHz
-
Supplier: L-com, Inc.
Description: mounted atop a tall pole with its antenna pointed toward the appropriate cell tower and able to provide a robust and reliable Internet connection in a remote fringe location. Connect your water tower, pumping station, power substation or cabin in the woods and browse to it
-
Supplier: Multi-Tech Systems, Inc.
Description: improve outdoor range and provides a choice of cellular 3G, 4G-LTE or Ethernet backhaul options. It can be deployed as part of an existing telecommunications tower, individual stand or wall mount. KEY BENEFITS External high gain antenna increases LoRa connectivity to remote
- Network Equipment: Gateway
- Features: IP Telephony / VoIP
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Network Media: Wireless
-
Supplier: KRYTAR, Inc.
Description: also used to provide DC power, to power amplifiers mounted on the top a communications tower in close proximity to the antenna. A bias tee can also be used to combine the DC power with a AC/RF signal to provide power to other devices, connected to an antenna. The critical key
- Frequency Range: 1.4 to 26.5 GHz
- DC Voltage: 50 volts
- DC Current: 1,500 milliamps
- VSWR: 1.8 :1
-
Supplier: KRYTAR, Inc.
Description: Tees are also used to provide DC power, to power amplifiers mounted on the top a communications tower in close proximity to the antenna. A bias tee can also be used to combine the DC power with a AC/RF signal to provide power to other devices, connected to an antenna. The
- Frequency Range: 0.5 to 7 GHz
- DC Voltage: 50 volts
- DC Current: 1,700 milliamps
- VSWR: 1.5 :1
-
Supplier: KRYTAR, Inc.
Description: also used to provide DC power, to power amplifiers mounted on the top a communications tower in close proximity to the antenna. A bias tee can also be used to combine the DC power with a AC/RF signal to provide power to other devices, connected to an antenna. The critical key
- Frequency Range: 6 to 20 GHz
- DC Voltage: 50 volts
- DC Current: 1,500 milliamps
- VSWR: 1.85 :1
-
Supplier: KRYTAR, Inc.
Description: also used to provide DC power to power amplifiers mounted on the top a communications tower in close proximity to the antenna. A bias tee can also be used to combine the DC power with a AC/RF signal to provide power to other devices, connected to an antenna. The critical key
- Frequency Range: 2 to 8 GHz
- DC Voltage: 35 volts
- DC Current: 2,000 milliamps
- VSWR: 1.5 :1
Find Suppliers by Category Top
Featured Products Top
-
rating (up to 440V), signal types Environmental IP rating (IP65/IP67/IP68), temperature range (extreme high/low), humidity resistance Mechanical Outer diameter, length, mounting method (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Smart Computing Article - Your Cell Phone Won't Work
The Dual-Band Dome Antenna from Wilson Electronics ( ) is designed to be mounted on your ceiling or an internal wall to boost the signal being broadcast to your cell phone. Problem: The signal to my cell phone in my car is poor. If you re passing through a dead zone, there s nothing you can do
More Information Top
-
http://calhoun.nps.edu/public/bitstream/handle/10945/6179/03Dec_Kwok_D.pdf?sequence=1
Use point-to-multipoint architecture with stationary rooftop or tower mounted antennas • .
-
The Market For Tower Mounted Amplifiers Nears 500M Despite Encroaching Competitive Technologies
Although tower mounted amplifiers still represent healthy business, that market position will be threatened by the increasing use of remote radio heads and active antennas, both of which include the tower mounted antenna functionality,” adds Wilson.
-
A Survey of Radio-Frequency Noise in Urban, Suburban, and Rural Areas
An antenna tower mounted on the rear bumper can extent to 42 feet and will per- mit raising the antennas above the average roof-top heights during the measurements.
-
Coverage prediction for mobile radio systems operating in the 800/900 MHz frequency range
One disadvantage, however, is that the element spacings required for such a systemare greater than that which can be achieved using tower mounted antennas .
-
Coseismic and postseismic crustal deformations of the Korean Peninsula caused by the 2011 Mw 9.0 Tohoku earthquake, Japan, from global positioning system data
The GPS reference station is equipped with a high performance geodetic receiver, an atomic clock, an automated meteorological sensor and an antenna tower mounted on bed- rock.
-
Wide bandwidth GSM/WCDMA/LTE base station LNA with ultra-low sub 0.5 dB noise figure
This paper presents a highly integrated, sub 0.5 dB noise figure (NF) low noise amplifier (LNA) targeting 700/900 MHz GSM/CDMA/LTE base station receiver and tower mount antenna (TMA) applications.
-
A portable antenna VSWR meter based on integrated detector and its calibration method
The tower mounted antenna & cable system are exposed to weather and sunlight, degrade over time. sixty to eighty percent of a cell site problem are caused by it.
-
Microwave backhaul as a business: taking the next step [Microbusiness]
Fixed wireless systems offer more flexibility, less expense, and quicker deployments than wired networks, using building or tower mounted antennas placed at strategic points in a direct LOS with one another.
Indicates content that may require registration and/or purchase.