-
Supplier: Accuris
Description: Technical Specifications - Fabrication and Erection of Lattice Tower Steelwork
-
Supplier: Accuris
Description: Safety Requirements for the Design, Erection and Maintenance of Land Based Masts, Towers, Turntables, Antenna Supporting, and Related Structures
-
Description: numbers. It is applicable to tower cranes that can be assembled and dismantled; permanently erected tower cranes; It is not applicable to mobile boom cranes which may be fitted with a tower attachment; erection masts, with or without jibs.
-
-
Supplier: CSA Group
Description: applicable to - tower cranes that can be assembled and dismantled (by element or self-erecting cranes), - permanently erected tower cranes, and - mobile self-erecting tower cranes. It is not applicable to - mobile cranes, or - erection masts, with or without jibs.
-
Description: construction work that can be dismantled, permanently erected tower cranes, hammerhead cranes, dockside and shipbuilders' tower cranes. Does not apply to the classification of power-driven mobile jib cranes which may be fitted with a tower attachment and erection masts,
-
Supplier: CSA Group
Description: construction work that can be dismantled, permanently erected tower cranes, hammerhead cranes, dockside and shipbuilders' tower cranes. Does not apply to the classification of power-driven mobile jib cranes which may be fitted with a tower attachment and erection masts,
-
Supplier: Conductix-Wampfler
Description: Handling and installing power cables in wind turbine towers is difficult and costly. The solution is Tower BussTM by Conductix-Wampfler. Conductix-Wampfler has applied its extensive knowledge and experience in rigid conductor design to develop the Tower Buss modular conductor
- System: Conductor Rail, Transit Rail
- Features: Copper Conductors, High Temperature, Slip Rings
- Crane Electrification: Crane Electrification System
- Environment: Indoor, Outdoor
-
Supplier: CSA Group
Description: Preface This is the third edition of CSA Z248, Code for tower cranes. It supersedes the previous editions published in 2004 and 1975. It applies to the design, construction, installation, inspection, testing, maintenance, and safe operation of tower cranes. This new edition of CSA Z248
-
Supplier: CSA Group
Description: ISO 10245-3:2008 gives requirements specific to tower cranes for limiting and indicating devices. It is applicable to tower cranes as defined in ISO 4306‑3. It is not applicable to end stops such as buffers used to stop trolleying, travelling or derricking movements, nor to
-
Description: ISO 10245-3:2008 gives requirements specific to tower cranes for limiting and indicating devices. It is applicable to tower cranes as defined in ISO 4306‑3. It is not applicable to end stops such as buffers used to stop trolleying, travelling or derricking movements, nor to
-
Description: ISO 12480-3:2005 establishes required practices for the safe use of tower cranes. It is intended to be used in conjunction with ISO 12480-1. Subjects covered include safe systems of work, management, planning, selection, erection and dismantling, special base, operation and maintenance
-
Supplier: R.A. Miller Industries, Inc.
Description: assemblies, guy plates and stake assemblies. Artwork detailing assembly and erection procedures and stowing instructions are sewed integral with the bag. The OE-254/GRC antenna group is designed for use in all climates and terrains.
- Application: Government / Military
- Type: Guyed Tower
-
Supplier: MY-TE Products, Inc.
Description: 800-lb single-line or 1,600-lb double-line lift .My-te’s flagship capstan winch-hoist is a tough, highly portable unit that is perfect for the likes of utility truck installation, overhead line crews, tower and antenna erection, and transformer replacement. It maintains an 800-lb
- Load Capacity: 800 to 1,600 lbs
- Maximum Loaded Line Speed: 15 ft/min
- Maximum Lift Speed: 15 ft/min
- Mounting: Base/Lug Mount
-
Supplier: Isotech, Inc.
Description: IBC Compliant M Series Isolators utilize our open spring isolators within a welded steel housing. M Series Isolators are available with up to 5 inches of static deflection and loads up to 26,270 lbs. Features & Benefits Rugged steel housing serves as blocking during equipment erection Housing
- Type: Steel Spring Isolator
- Application: Vibration Isolation
-
Supplier: Isotech, Inc.
Description: steel housing serves as blocking during equipment erection Housing offers no difference in elevation between installed and operating height Installation spacer ensures accurate installation height and adjustment Top plate may be welded or bolted to equipment – allowing flexible design options
- Features: Other
- Application: Vibration Isolation
-
Description: Tower Height 17 6.7 Bottom Enclosure 17 6.8 Segment Connections 17 6.9 Diagonal Bracing 17 6.10 Supervision of Erection and Dismantling 17 6.11 Shutdown for Service 17 7. Guying and Bracing 17 7.1 Guys or Braces 17 7.2 Wire Rope Guys 17 7.3 Temporary Removal or Adjustment 17 8.
-
Description: IEC 61936-1:2010 provides common rules for the design and the erection of electrical power installations in systems with nominal voltages above 1 kV a.c. and nominal frequency up to and including 60 Hz, so as to provide safety and proper functioning for the use intended. For the purpose of
-
Description: Scope: This standard establishes safety requirements pertaining to concrete construction and masonry work in construction. The requirements contained in this standard cover all on-site concrete construction and masonry work, including design, erection, operation and maintenance of aggregate
-
Supplier: Isotech, Inc.
Description: mounting holes to accommodate attachment to MS Series Isolators. MS Isolators are available with 1″ through 5″ deflection springs. Each style of mount has a load range of 50 lbs. to 68,000 lbs. Features & Benefits Rugged steel housing serves as blocking during equipment erection Housing
- Type: Steel Spring Isolator
- Application: Vibration Isolation
-
Description: this document, hoisting machines include cranes of all types, winches of all types and storage and retrieval machines. The following product groups are included: – overhead travelling cranes; – mobile cranes; – tower cranes; – slewing luffing cranes; – gantry cranes; – offshore cranes; –
-
Description: Construction of Towers, Masts and Hoistway Enclosures 21 5.1 Tower or Mast Construction 21 5.2 Protection of Spaces Below Hoistways Not Extending to the Lowest Floor of the Building 22 5.3 Hoistway Enclosures 22 5.4 Hoist Structure 22 5.5 Erection and Dismantling 23 5.6 Landings
Find Suppliers by Category Top
More Information Top
-
LWST Phase I Project Conceptual Design Study: Evaluation of Design and Construction Approaches for Economical Hybrid Steel/Concrete Wind Turbine Towers; June 2...
The WindPACT Technical Area 2 Study [17] was used as a guide for selecting the appropriate cranes to support the tower erection effort.
-
WindPACT Turbine Design Scaling Studies Technical Area 3 -- Self-Erecting Tower and Nacelle Feasibility: March 2000--March 2001
Therefore, the bending load associated with tower erection is substantially higher than the load experienced during turbine operation.
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
3) Top-of-Car Operation During Inspection, Maintenance, Repair, Tower Erection and Dismantling.
-
Code of Federal Regulations > Title 29 - Labor > Occupational Safety and Health Administration > [29 CFR Part 1926] Safety and Health Regulations for Construct...
(Note: Section 1926.104 sets the criteria for body belts, lanyards and lifelines used for fall protection during tank and communication and broadcast tower erection .
-
Wind power plants
Image .: assembly of a MW installation: tower assembly (Siemens / bonus .
Indicates content that may require registration and/or purchase.