Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Emerson Automation Solutions – Rosemount
Description: The Model 499ATRDO sensor is a membrane-covered amperometric sensor. It is primarily used to measure trace oxygen levels in deaerated boiler feedwater in steam electric power plants. HIGH ACCURACY: + ppb error below 20 ppb RAPID STABILIZATION following calibration or
- Oxygen Range: 0.0001 to 20 ppm
- Accuracy: 5 % FS
- Maximum Diameter / Width: 1 inch
- Maximum Length: 5.63 inch
-
Supplier: Mettler-Toledo Technologies GmbH
Description: T69oC/T81oC/T109oC/ T161oC Da/Db As with all oxygen sensors from METTLER TOLEDO also the ISM sensors fulfill highest requirements for hygienic design in compliance with EHEDG and 3-A standards. The proven maintenance concept with
- Accuracy: 1 % FS
- Operating Pressure Range: 174 psi
- Mounting: In-Line (Insertion)
- Cell Type: Polarographic
-
Supplier: Terra Universal, Inc.
Description: Perfect for high-precision oxygen detection inside a glovebox or other enclosure Zirconium-oxide or electrochemical fuel cell sensor provides long service life, ppm-precision, and rapid response time for increased productivity Three auto-ranging scales available: 0.01 ppm to
- Number of Channels: 1
- Response Time: 4.999999999999998 seconds
- Operating Temperature: 32 to 104 F
- Operating Humidity: 0 to 99 %
-
-
Supplier: Process Sensing Technologies USA
Description: A wall mounted oxygen analyzer in a NEMA enclosure, suitable for indoor or outdoor. This single channel oxygen monitor is supplied with a stainless steel O2 sensor housing for trace oxygen gas analysis in safe as well as hazardous areas where ATEX approval is
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume, Trace
- Instrument Type: Analyzer
- Display: Digital
-
Supplier: Analytical Industries Inc.
Description: drawing upon the features of the UHP sensor, the MS sensor provides the signal output and stability required for oxygen analysis above 5 PPB to fill a much needed cost effective solution between expensive sub-PPB sensors and the limitations of historical galvanic
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Gas Types: Oxygen (O2)
-
Supplier: Analytical Industries Inc.
Description: - GPR-1600 Analytical Industries - GPR-1100 & GPR 1200 Analytical Industries - GPR-18 Analytical Industries - GPR-1800 Analytical Industries - GPR-1500 Overview This electrochemical galvanic oxygen sensor is engineered for reliable low PPM oxygen measurement in CO₂-rich
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Analytical Industries Inc.
Description: Key features Measuring range 0-10,000 ppm O2 Signal output (10,000ppm) - 28-45 µA Signal output (air) - 590-950 µA Response time (T90) - 3 seconds Electrical connections - 2 ring PCB Flow rate 0-2.5 LPM OEM Equipment: Southland Sensing TO2-233 Overview This electrochemical galvanic O₂ trace
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: CO2Meter.com
Description: The TecMicro Sensor by TecSense is an optochemical gas sensor that can measure oxygen levels in ambient air or in liquid. This makes it useful for breweries, modified atmosphere packaging, testing head-space gases, bio-incubators, respirometers, algae or aquatic applications. It
-
Supplier: Sensore Electronic GmbH
Description: The SO-B1-XXX Mini Oxygen Sensor is a compact, flanged sensor engineered for reliable oxygen measurement across industrial and medical applications. With high accuracy and durable design, it ensures dependable performance in demanding environments. In medical devices, it
- Operating Temperature: 158 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Analytical Industries Inc.
Description: Key features Trace oxygen measurement ranges: 0...500 ppb to 0...1000 ppm LDL of < 2.5 ppb Fast recovery from upset conditions Bench/portable, wall or panel mounting options Easy calibration and sensor verification replacement Sensor bypass /isolation Long
- Instrument Type: Analyzer
- Gas Types: Oxygen (O2)
-
Supplier: Pem-Tech, Inc.
Description: and a linear 4-20mA signal proportional to 0 to 100% of the detection range of the sensor. The sensor transmitter board includes a three (3) digit LED display for continuous indication of the gas concentration. The calibration mode, alarm and fault status of the sensor are also
- Operating Temperature: -40 to 175 F
- Operating Humidity: 10 to 95 %
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Hydrocarbons, Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Oxygen
-
Supplier: Process Sensing Technologies USA
Description: AM Trace is a transportable oxygen and moisture analyser designed to measure the internal atmosphere in the build chamber of an Additive Manufacturing Machine. AM Trace has a measurement range of 1ppm to 25% oxygen. This sensor is unaffected by hydrocarbons or
- Instrument Type: Analyzer
- Display: Digital
- Mounting Type: Portable
- Application: Process Gas
-
Supplier: Pem-Tech, Inc.
Description: user friendly interface and menu driven calibration procedure and configuration. The complete sensor consists of a stainless steel sensor head assembly, a user connection board and a transmitter board assembly. All of the sensor electronics are enclosed in an explosion proof
- Operating Temperature: 14 to 150 F
- Operating Humidity: 15 to 90 %
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Hydrocarbons, Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Oxygen
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 415 Series Trace O2 analyzers have been designed for the detection of trace levels of O2 in a non-corrosive gas stream. In operation, the O2 content in the sample gas is detected by a 'fuel cell' type electrochemical sensor. This sensor produces a small current
- Response Time: 30 seconds
- Operating Temperature: 32 to 122 F
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
-
Supplier: Pem-Tech, Inc.
Description: Model PT295 is a microprocessor-based sensor for toxic gas detection in parts per million (ppm) level. The unit features easy one-man calibration initiated by simply activating a magnetic switch and applying the gas. The complete sensor consists of a stainless steel sensor head
- Operating Temperature: -4 to 113 F
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Hydrocarbons, Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Oxygen
- Electrical Outputs: Analog Current, Switch
-
Supplier: Process Sensing Technologies USA
Description: The GPR-1800 series of intrinsically safe trace oxygen analyzers are designed for use in demanding process environments where the low detection limit of the AII’s industrial oxygen sensors can be well utilized. As is typical for Analytical Industries gas analyzers, they
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume, Trace
- Instrument Type: Analyzer
- Display: Digital
-
Supplier: CO2Meter.com
Description: TecMicro Oxygen Sensors are optochemical gas sensors that can measure oxygen levels from a few parts per billion to 100% O2 by volume in ambient air or in liquid depending on the model. This makes them useful for breweries, modified atmosphere packaging, testing
- Operating Temperature: 14 F
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: Process Sensing Technologies USA
Description: A panel mounted oxygen analyser with a remote sensor allows flexibility of installation. The GPR-1900 gas analyzer is suitable for trace oxygen measurements as low as 0-10 ppm; the GPR-2900 measures O2 up to 100%. The remote sensor block allows a very easy
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume, Trace
-
Supplier: Hamilton Company
Description: The VisiTrace DO is designed to measure dissolved oxygen in the low ppb range in brewing applications, notably during filtration and filling. Adjacent markets are also boiler feed water in power plant . The VisiTrace DO offers all the advantages of Hamilton`s optical dissolved oxygen
- Oxygen Range: 0 to 2 ppm
- Response Time: 20 to 90 seconds
- Maximum Diameter / Width: 0.4724412 inch
- Maximum Length: 8.8582725 inch
-
Supplier: Hamilton Company
Description: The VisiTrace DO is designed to measure dissolved oxygen in the low ppb range in brewing applications, notably during filtration and filling. Adjacent markets are also boiler feed water in power plant . The VisiTrace DO offers all the advantages of Hamilton`s optical dissolved oxygen
- Oxygen Range: 0 to 2 ppm
- Response Time: 20 to 90 seconds
- Maximum Diameter / Width: 0.4724412 inch
- Maximum Length: 4.724412 inch
-
Supplier: Edgetech Instruments Inc.
Description: ranges between 0-100ppm, 0-1,000ppm, 0-10,000ppm of oxygen. 0-1% to 0-25% O2. Sensor The OxyTrans uses a special fuel cell to measure the oxygen concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and operating life.
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
- Gas Types: Combustible Gas, Oxygen (O2)
-
Supplier: CO2Meter.com
Description: The TecWeld 0-2000ppm Oxygen Analyzer is designed to provide accurate gas measurements of oxygen content in welding and industrial applications. The analyzer is ideal for assisting welders in ensuring quality work, efficiency, and best welding results. Features: Accurate O2
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: CO2Meter.com
Description: The TS-600 Dissolved Oxygen Meter provides customers with an accurate oxygen measurement in mg/L or parts per billion (ppb) in water and other liquids. This portable, rechargeable DO meter is useful for measuring trace oxygen levels from 0-2,000 ppb for quality control in
- Dissolved O2 Range: 0 to 2 ppm
- Accuracy: 20,000 ppm
- Form Factor: Modular
-
Supplier: GasLab
Description: USB. Features Accurate optochemical oxygen sensor Real-time measurements in seconds Data can be logged and downloaded via USB Industry-standard .CSV data files Models TS-600 Dissolved Oxygen Meter measures trace oxygen level in water or liquids. Specifications
-
Supplier: Edgetech Instruments Inc.
Description: The Edgetech Instruments Model OxyTrans-PSS is a portable oxygen transmitter that is fast responding, accurate and is capable of measuring oxygen at trace or percent levels. The OxyTrans-PSS has the capability of measuring oxygen between 0 - 10,000 ppm or 0-25 % and
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
- Features: Data Logger, Sampling Pump
-
Supplier: Edgetech Instruments Inc.
Description: ranges between 0-100ppm, 0-1,000ppm, 0-10,000ppm of oxygen. 0-1% to 0-25% O2. Sensor The OxyTrans uses a special fuel cell to measure the oxygen concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and operating life.
- Operating Temperature: 32 to 122 F
- Electrical Outputs: Analog Current
- Gas Types: Combustible Gas, Oxygen (O2)
- Display: Digital
-
Supplier: Edgetech Instruments Inc.
Description: ranges between 0-100ppm, 0-1,000ppm, 0-10,000ppm of oxygen. 0-1% to 0-25% O2. Sensor The OxyTrans uses a special fuel cell to measure the oxygen concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and operating life.
- Electrical Outputs: Analog Current
- Gas Types: Combustible Gas, Oxygen (O2)
- Display: Digital
- Number of Gases Monitored: Single Gas
-
Supplier: Roscid Technologies
Description: 4 – 20 mA Loop Powered two wire Oxygen Transmitter Two Wire Process Oxygen analyzer The Model OxyTrans LC is simple, accurate and economic measurement of Oxygen at trace (ppm) levels and % levels. Four User Specific Measuring Range Offered The OxyTrans LC is offered in 4
- Response Time: 19.99999999999998 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
-
Supplier: Roscid Technologies
Description: OxyP- This Model was made for fast, accurate and economic measurement of Oxygen at trace or percent levels. A simple operating and a large LCD-display allow easy and fast start-up of the instrument. The Unit is measuring Oxygen between 0 – 10000 ppm or 0 -25%. Specification
- Response Time: 45 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
-
Supplier: Roscid Technologies
Description: Two Wire Process Oxygen Analyser The Model OxyTrans is simple, accurate and an economical way to measure traces and % ranges of Oxygen. The unit has a simple display and offers a one point calibration allowing for a quick start up. optional 1/2 G Ex ia IIC T4 (ATEX) Specific
- Response Time: 45 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
Find Suppliers by Category Top
Featured Products Top
-
Sensore’s trace oxygen sensors are designed for applications requiring highly accurate measurement of very low oxygen concentrations—from percentage levels down to parts per million (ppm). These advanced sensors are ideal for monitoring oxygen in inert gas systems, glove boxes, gas (read more)
Browse Dissolved Oxygen Sensors Datasheets for Sensore Electronic GmbH -
Hamilton Company introduces the VisiTrace Optical DO Sensor for low-ppb dissolved oxygen measurement in power processes, where maintaining low oxygen is critical. VisiTrace measures very low – 0 to 2,000 ppb – levels, and the optical technology is not affected by hydrogen or (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
announced that its VisiFerm mA and VisiTrace mA dissolved oxygen sensors have received North American Ex approval, enabling safe operation in hazardous (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
With its new generations of VisiFerm TM and VisiTrace TM , Hamilton Bonaduz AG has launched two product innovations for reliable optical measurement of dissolved oxygen. The new generation of (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
ends 17-4PH stainless steel / IP64 design withstands harsh environments NIST-traceable certificate of calibration with data is included. A combined certificate for the sensor and an indicator is available at time of order, part no. CERT-SI. Warranty: 3 years (read more)
Browse Torque Sensors Datasheets for Mark-10 Corporation -
The Temperature Sensor Module (TSM) infrared thermometer is the low cost solution for non-contact temperature measurements. The sensor is integrated with signal conditioning that reliably produces a calibrated temperature output in a plug-and-play package having many options. Programmable (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
NIST-traceable calibration Precision performance—built for real-world conditions. (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
the onboard ASIC and can provide in bar or PSI. Electronics provide offset and span correction when the temperature changes. Aging detection is constantly performed, guaranteeing precision and long-term stability. The ASIC stores production lot-specific data for sensor traceability and allows (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
environmental control. However, even small leaks can pose significant risks. Hydrogen, oxygen, (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
1% Accuracy NIST Traceable and Remote Calibration Patented double wall construction Exceptional fatigue properties Compact mechanical package Solid Flanges Transducers handle torques from 10 ozf-in to 750,000 lbf (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company
Conduct Research Top
-
The Top 5 Trends In Medical Device Manufacturing In 2019 And Beyond
trends for their companies. In this way, they are able to develop a road map for future growth and gain an edge over their competitors. 5) Adopt track and traceability across production networks. Improving supplier visibility and component quality is a top focus for medical device companies, with nearly
More Information Top
-
Intrinsic Artefacts in Optical Oxygen Sensors—How Reliable are our Measurements?
Furthermore, trace oxygen sensors are also strongly affected because of the required long lifetimes and inherently low oxygen concentrations.
-
Exceptional Oxygen Sensing Properties of New Blue Light‐Excitable Highly Luminescent Europium(III) and Gadolinium(III) Complexes
Thus, the Gd(III) complexes are par- ticularly suitable for designing highly sensitive trace oxygen sensors [80–82] which attract increasing attention in various areas of science and technology, for example for protection of corro- sion,[83] tumour hypoxia imaging[84] or investigation…
-
Indicators for optical oxygen sensors
Conversely, indicators with long decay times are indispensible when designing trace oxygen sensors .
-
Triplet–Triplet Annihilation‐Based Anti‐Stokes Oxygen Sensing Materials with a Very Broad Dynamic Range
40 kPa O2 do not provide adequate resolution at pO2 < 1 kPa, and the trace oxygen sensors are not reliable at pO2 > 4kPa since the intensity is dramatically decreased and the S/N ratio is low.
-
Strongly Phosphorescent Iridium(III)–Porphyrins – New Oxygen Indicators with Tuneable Photophysical Properties and Functionalities
This enabled preparation of a water‐soluble oxygen probe (by staining bovine serum albumin) and a trace oxygen sensor (by coupling to amino‐modified silica gel).
-
Oxygenic primary production below the oxycline and its importance for redox dynamics
However, measurements with optical trace oxygen sensors showed that oxygen concentrations were below the detec- tion limit (20 nmol l-1 ) during the incubation period below 9.2 m.
-
Standardization and Quality Assurance in Fluorescence Measurements I
Deviating dynamic ranges and ac- curacies apply to trace oxygen sensors (see Sect. 3.1).
-
Thermally Activated Delayed Fluorescence in Fullerenes
Trace oxygen detection is important from a safety standpoint,45 because oxygen leaks can cause fires and explosions and can be harmful in storage chambers and packaged food46 and in aerospace research.47 Common trace oxygen sensors are based on amper- ometry…
-
Fluorescence and Textural Characterization of Ortho-Amine Tetraphenylporphyrin Covalently Bonded to Organo–Modified Silica Xerogels
(2011) Novel optical trace oxygen sensors based on platinum(II) and palladium(II) pomplexes with 5, 10,15,20-Meso-tetrakis-(2,3,4,5,6-pentafluorophenyl)-porphyrin covalently inmobilized on silica-gel particles.
-
Expansion of denitrification and anoxia in the eastern tropical North Pacific from 1972 to 2012
In the core of the ODZ, oxygen is below the detection limits of the most sensitive oxygen sensor (Switchable Trace Oxygen Sensor , detection limit around 10 nM [Revsbech et al., 2009; Tiano et al., 2014]) and it has been suggested that these…
Indicates content that may require registration and/or purchase.