Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: TRAFFIC CONTROL EQUIPMENT. WARNING AND SAFETY LIGHT DEVICES.
-
Supplier: Accuris
Description: Traffic control equipment - Warning and safety light devices
-
Supplier: Accuris
Description: Traffic Control Equipment - Warning and Safety Light Devices
-
-
Supplier: Accuris
Description: Traffic control equipment \x96 Warning and safety light devices
-
Supplier: Radwell International
Description: EMERGENCY WARNING REFLECTIVE TRIANGLE KIT , 3/PACK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: LightGuard Systems, Inc.
Description: out of the base plate. Compliant with FHWA Standards: MUTCD Chapter 4, Section L The in-pavement signal light mounting base plate is used to secure and protect in-roadway warning light (IRWL) signal head module. The dimensions of the base plate are 10" diameter and 1½" depth.
-
Supplier: Checkers
Description: Includes a two conductor waterproof hotplug with 12″ pigtail, heavy duty Day Bright® fluorescent nylon mesh flag with or without 3M®Scotchlite® reflective X, New Rocket® II Super Bright Waterproof LED light, and a stainless steel threaded hex base New patent-pending waterproof LED
-
Supplier: RS Components, Ltd.
Description: Led warning light 9 position - blue
-
Supplier: Allied Electronics, Inc.
Description: Features Preassembled Indicators for Signaling and Traffic Control Intense Levels of Light Output for Outdoor Applications Sun Shield Included Controlled Field of View for Signage and Narrow Lane Use Rugged, Cost-Effective and Easy-to-Install Compact Devices Are Completely
-
Supplier: Allied Electronics, Inc.
Description: Features Preassembled Indicators for Signaling and Traffic Control Intense Levels of Light Output for Outdoor Applications Sun Shield Included Controlled Field of View for Signage and Narrow Lane Use Rugged, Cost-Effective and Easy-to-Install Compact Devices Are Completely
-
Supplier: Allied Electronics, Inc.
Description: Features Preassembled Indicators for Signaling and Traffic Control Intense Levels of Light Output for Outdoor Applications Sun Shield Included Controlled Field of View for Signage and Narrow Lane Use Rugged, Cost-Effective and Easy-to-Install Compact Devices Are Completely
-
Supplier: Checkers
Description: All-Purpose Warning Whips™ have a 5-year guarantee against fiberglass deterioration known as fiberbloom or exposed fiberglass slivers. 3, 5, 6, 8, 10 or 12-foot lengths available Sealed connections prevent corrosion & deterioration Interchangeable light options Premium fiberglass resin
-
Supplier: Code 3, Inc.
Description: Code 3 creates a clear indication of the safest way around a scene. With powerful illumination and common-sense controls, Traffic Stiks and warning devices from Code 3 enable professionals to provide unmistakable direction.
- Lamp Type: LED
- Features: Other, Waterproof
-
Supplier: Checkers
Description: II Super Bright Waterproof LED light, and a stainless steel threaded hex base New patent-pending waterproof LED light socket replaces old 1156 bulb and lamp socket Rocket® II Super Bright Waterproof LED comes standard with 9 changeable light modes, 7 flash patterns, and steady
-
Supplier: Checkers
Description: section(s) to the desired length, and then flip down the handle on the cam-lock to tighten. This easy-to-use system allows you to quickly remove a whip and break it down into a manageable size that can be easily stored in a vehicle. With a high-visibility flag and light, these warning
-
Supplier: Traffic Safety Warehouse
Description: Reflective Warning Tape is a striped, self adhesive tape that can be used indoors and outdoors. Weather resistant and perfect during night time and low light conditions. Choose from Blcak/Yellow or Red/White. Reflective Warning Stripe Tape - Available at Traffic Safety
- Features: Reflective
-
Supplier: AENOR
Description: Traffic control equipment - Warning and safety light devices
-
Supplier: AENOR
Description: Traffic control equipment - Warning and safety light devices
-
Supplier: RS Components, Ltd.
Description: LED Traffic Light 35-85V Surf Mount Red
- Supply Voltage: AC Voltage, DC / Battery
- Features: Other
- Color: Red
-
Description: Compatible with 12-24VAC/DC or 120-240VAC* PLC compatible with PNP or NPN connections (Dock base is only NPN) Choice of eight colors, five light effects, and three light output levels per channel 100,000-hour LED Seven mounting base options Type 4X, IP66 enclosure IP69K** compliant CE
- Supply Voltage: AC Voltage, DC / Battery
- Color: Amber, Blue, Clear, Red, Yellow
- Features: Other
- Flash Type: Quad Flash, Single Flash, Triple Flash
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: monitoring, and ensure the safety of ship navigation b.Forest fire warning The vacuum nitrogen cavity design is adopted to ensure that the optical system operates stably in extreme environments. Combined with visible light and infrared dual-spectrum cameras, it realizes all-round
- Load Capacity: 88.2 lbs
-
Supplier: Three D Traffic Works
Description: - TD11500 Park-N-Guard Heavy Duty Speed Bump Light rail application in San Francisco Features: A guidance device that provides a physical deterrent or warning for motorists. Ideal for traffic calming, work zones, garages, edge drop-off markings, bicycle lanes, parking lots,
-
Supplier: Three D Traffic Works
Description: easily-replaceable reflective sheeting or customized signage and is recessed to protect sheeting from "wear & tear". Accepts Types A & C warning lights on top with standard 3" bolts. Battery pack can be mounted at the bottom of the unit when area rules require it (another industry
-
Supplier: LightGuard Systems, Inc.
Description: into the roadway to secure and protect In-Roadway Warning Lights (IRWL) signal heads. The cased hardened steel base plate is coated with a corrosion resistant, marine grade steel primer. The steel base plate is 14” diameter x 1½” depth. The signal head is fastened to the base plate
-
Supplier: Three D Traffic Works
Description: - TD5100 Ringtop Delineator Features: Large opening for easy handling. Has a caution tape knob for wrap around application. Reinforced bolt hole for warning lights. Support rings around reflective bands for added tape protection. Made from high impact polyethylene utilizing polymer
-
Supplier: Three D Traffic Works
Description: steel upright frame and base stand with 2" x 2" square tubing receiver. Designed to accommodate two warning lights. Distinctive base design allows for short term or permanent fastening. Frame and base are protected with powder coated enamel paint. Plywood boards can accommodate
-
Supplier: RS Components, Ltd.
Description: Europe model only). Customisable smartphone notifications let you display calls, texts and other app alerts on your navigation screen. Receive alerts for nearby red light and speed cameras. Aware of sudden halts in traffic with upcoming traffic jam6 alerts. A fatigue
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about the Firefly Cable Protector? Visibility – High contrast Black and Green color combination for normal day time use; and Red LED Lights running the length of the cover for unmistakable low light visibility – perfect to avoid tripping as well as warning
-
Supplier: SAE International
Description: Vehicle-to-Vehicle (V2V) safety application research based on short range real-time communication has been researched for over a decade. Examples of V2V applications include Electronic Emergency Brake Light, Do Not Pass Warning, Lane Departure Warning, and Intersection Movement
-
Supplier: CSA Group
Description: safety features are also included. Performance and safety issues under regional control are not addressed in this document. Requirements for ground traffic control purposes, such as towing points, identification and warning lights, etc. are also excluded. The electrical
-
Supplier: NSI Industries LLC
Description: 365/7 DAY TYPE 56 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL INDOOR/OUTDOOR LIGHTING, HVAC EQUIPMENT, SCHOOL WARNING AND OTHER, TRAFFIC LIGHTS, WATER HEATERS IN OFFICES, CHURCHES AND FACTORIES APPLICATION 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R
- Number Input Channels: 2
- Output / Interface: Current, Voltage
-
Supplier: Custom Fabricating & Supplies
Description: adhesion on many surfaces Can be applied by hand or with floor applicator Ideal for marking applications in light traffic areas While vinyl tapes resist most common solvents, care should be taken to avoid ketones, chlorinated hydrocarbons and esters found in lacquers, thinners,
- Width: 1 to 4 inches
- Peel Strength / Adhesion: 1.125 lbs/in
- Temperature Resistance: -17.77777777777778 to 29.444444444444443 C
- Backing: PVC / Vinyl, Plastic / Polymer
-
Supplier: UL Standards & Engagement
Description: or other inflatable items, or with a light to act as warning lights to oncoming traffic, as a flashlight, or the like. These functions are also powered by the internal battery. 1.4 These requirements cover the power pack options such as lights, voltmeters, internal
Find Suppliers by Category Top
Featured Products Top
-
Warning and Safety Devices Programmable safety laser scanner Emergency stop buttons Audio beeper while in motion Flashing warning lights while in motion Options Automatic cart elevation Elevator (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc.
Conduct Research Top
-
DEVELOPMENT OF GUIDELINES FOR IN-ROADWAY WARNING LIGHTS
in the pavement parallel with the marked crosswalk. The lights are activated by a. pedestrian, either by pushbutton or passive detection, and are aimed to flash toward approaching. traffic. These light systems are known by many names. In deference to the terminology used in. the Manual on Uniform Traffic
-
Evaluation of in-pavement Flashing Lights
Three fatal traffic incidents involving pedestrians and vehicles occurred during the. 1990s in the vicinity of the subject intersection which has a painted crosswalk as well. pedestrian crossing warning signs and adequate nighttime illumination. The incidents. involved pedestrians of advanced age
-
Kirkland's Experience with In-Pavement Flashing Lights at Crosswalks
time. The In-Pavement Flashing Lights Crosswalk Warning System ("Flashing Crosswalk") is a series of flashing light units installed just below the pavement surface along the crosswalk lines and facing traffic. Its purpose is to warn drivers of the presence of a pedestrian about to cross or already
-
Weinberger & Whitlock Executive Summary
. A private citizen came forth to the City. with an idea for a flashing device to be installed on the pavement surface along the crosswalk lines and facing. traffic. The In-Pavement Flashing Lights Crosswalk Warning System's purpose was to warn the driving public. of the presence of pedestrians
-
Crosswalk Safety Study for UIUC Campus:
The University of Illinois at Urbana-Champaign has used in-street pedestrian crossing signs and. in-roadway warning lights to improve pedestrian safety. A comprehensive study of crosswalk. safety was conducted to determine the effectiveness of the signs and to make suggestions to. improve crosswalk
More Information Top
-
Traffic Light Selling Leads, Traffic Light Manufacturers, Traffic Light Exporters & Suppliers
Sell led traffic warning lights powerflare warnling lights beacon flare .
-
solar traffic light - offers from solar traffic light manufacturers, suppliers, exporters & wholesalers
12led Red Revolving Solar Traffic Warning Light .
-
solar flashing warning light - offers from solar flashing warning light manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : traffic light, warning light, flashing light, traffic warning light ] .
-
traffic lights - offers from traffic lights manufacturers, suppliers, exporters & wholesalers
Sell led traffic warning lights powerflare warnling lights beacon ...
-
traffic lights exporter - traffic lights manufacturers, exporters, factories, suppliers, China traffic lights
12led Red Revolving Solar Traffic Warning Light .
-
Glass Bi-convex Lens Reflector Road Stud from Twinkleeye Co., Ltd., Korea
Traffic Warning Light .
-
traffic lights ( Page 10 ) - offers from traffic lights manufacturers, suppliers, exporters & wholesalers
Solar Traffic Warning Light .
-
ETS-1 facility safety report
The traffic warning light will be switched to yellow indicating access to the ETS-1 complex is controlled.
-
Battery Charge - Battery Charge Manufacturers, Suppliers (Page 12)
12led Red Revolving Solar Traffic Warning Light .
-
Chinese Led Traffic Signal Lamp, Chinese Led Traffic Signal Lamp Exporters, Chinese Led Traffic Signal Lamp Selling Leads from Chinese Led Traffic Signal Lamp ...
Sell Solar traffic warning light .
Indicates content that may require registration and/or purchase.