Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Power transformers \x96 Part 22-6: Power transformer and reactor cooling equipment \x96 Fans
-
Description: IEC 60076-22-6:2021 covers the electric fans used in the cooling circuits of power transformers and reactors. It applies to electric fans mounted on liquid immersed power transformers according to IEC 60076-1 and reactors according to IEC 60076-6 with and without
-
Supplier: Alfa Laval Inc.
Description: draught axial fans in a range of different fan speed executions. Fan diameter 914 mm (1 to 14 fans). All fans have corrosion resistant fan blades and fan guards. Fan motors available for various power supplies. The motors are squirrel-caged
- Maximum Working Pressure: 87.02262 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Features: Other
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TRANSFORMER COOLING FAN, 1,725 RPM, 1/2 HP, 115/230 V, 60 HZ, 2.4-4.7 A. FREE 2 YEAR RADWELL WARRANTY
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Newark, An Avnet Company
Description: 4000 TRANSFORMER
-
Supplier: Newark, An Avnet Company
Description: 220V TRANSFORMER
-
Supplier: Qualitrol Company, LLC
Description: Monitor temperature in up to three (3) Dry-Type transformer windings with the Qualitrol 118 Transformer Monitor. Accurate transformer temperature measurement with cooling system fan control, alarm, trip capability, and two (2) additional relays. Operators can
-
Supplier: Newark, An Avnet Company
Description: TL-WELD TRANSFORMER SPARES
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER CUSTCOIL 473-103
-
Supplier: Electrocube, Inc.
Description: Hermetically-sealed versions available Thermal conduction cooling via mounting base plate or fan Resistance (bonding resistance): <10 mΩ MTBF: >50.000 h Output current: 3 amps to 100 amps High KVA output with 5 KVA to 50 KVA power range High current TRUs also available in regulated and
- Power Rating (VA): 5,000 to 50,000 VA
-
Supplier: Xoxide
Description: magnificent machine with the Transformer Case from Sunbeam! Case Size: Full Tower Fans: 1 x 120mm Rear Exhaust Fan 3 x 80mm Blue LED Fans Material: 1.0mm SECC Steel Dimensions: 20.5" x 17.7" x 8" Side Panel: Window Drive Bays: 5 x Ext. 5.25” / 2 x Ext. 3.5” / 6 x Int.
-
Supplier: Xoxide
Description: a magnificent machine with the Transformer Case from Sunbeam! Specifications: Dimensions: 522 x 205 x 450mm (H x W x D) Material: 1.0mm SECC Steel Drive Bays: 5.25” External: 5 3.5” External: 2 3.5” Internal: 6 I/O Ports: 2 x USB2.0 2 x Audio Cooling: 1 x 120mm Rear Exhaust
-
Supplier: Xoxide
Description: Fear not, fanboys, you didn't miss the third installment of your favorite Michael Bay franchise...the Transformer 4 isn't a movie, it's a frickin' sweet cooling component. Featuring a gorgeous all-in-one design that will work with plenty of applications, the Evercool Transformer
-
Supplier: Littelfuse, Inc.
Description: The CT Series combines a delay-on-make and delay-on-break time delay into one unit and may be used to control fan delays in heating and/or cooling equipment. The CT includes bypass circuitry to allow it to operate with cooling anticipators ≥ 3000 ohms. It is designed to operate
- Features: Other
-
Supplier: Xoxide
Description: fins design effectively increase airflow and cooling performance. Equipped with a 12cm PWM fan provides a silent and good performance;one additional fan can also be added. Shock absorption rubber nail design reduces both vibration and noise. It is compatible with Intel and AMD.
-
Description: spot temperature measurements are the only safe means to activate the cooling systems (fan and pumps) to provide transformer thermal protection from insulation damage. Conventional winding temperature indicators only "infer" the hot spot by measuring top oil temperature. The
- Number of Inputs: 8 inputs
- Number of Control Outputs: 6 outputs
- Control Signal: Current Loop, Switch / Relay Output
- Features: Datalogger, Multi-Function Controller
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, THERMOSTAT SUBBASE, COOL-OFF-HEAT SWITCH, ON-AUTO FAN CONTROL, 2AMP, 24VAC, SINGLE TRANSFORMER SYSTEM, REPLACED BY T87N1000. FREE 2 YEAR RADWELL WARRANTY
- Thermostat Type: Mechanical
-
Supplier: CSA Group
Description: updated tables of preferred ratings for inclusion of maximum system voltage (Um), nominal system voltage and rated voltage (Ur); c) inclusion of tables for optional fan-cooled ratings, external dielectric clearances and sound pressure levels; d) revision of short-circuit requirements for
-
Description: updated tables of preferred ratings for inclusion of maximum system voltage (Um), nominal system voltage and rated voltage (Ur); c) inclusion of tables for optional fan-cooled ratings, external dielectric clearances and sound pressure levels; d) revision of short-circuit requirements for
-
Supplier: Radwell International
Description: DRIVER PACK, BILEVEL STEP MOTOR DRIVER (BLD75), MANUAL INDEXER BOARD, 1X TRANSFORMER, COOLING FAN, SINGLE AXIS, 105-125 VAC INPUT, 300 WATTS, 1-7 AMP, 200-400 STEPS PER REVOLUTION. FREE 2 YEAR RADWELL WARRANTY
- Continuous Output Current: 7 amps
- Supply Voltage (AC): 125 volts
-
Supplier: Sentinel
Description: Choices of Black Light options, including: Mag Shot Black Light Energize power pack option 100 watt black light with transformer, cords, GFCI and plug Built-in fan keeps light cool-to-the-touch Running temperature <85 degrees F Recessed lens design Remote button integrated into the
- Features: Other
-
Supplier: Wharfedale Pro
Description: MP 1800 amplifier is ultra-reliable, high-current power amplifiers designed to work in the most demanding applications. Massive toroidal transformers, automatic, variable-speed fan cooling and a series of advances protection features ensure that MP amplifiers will deliver the
- Output Gain: 36 dB
- Type: Amplifier
-
Supplier: Century® by Regal Beloit America
Description: Century® offers a variety of definite purpose motors like convection and pizza oven motors, submersible and belt drive elevator motors, high pressure washer motors, hot water circulator pump motors, Nesbitt replacement motors, transformer cooling fan motors and vending machine
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz
- Phase: Single-phase
-
Supplier: Ziehl-Abegg Inc.
Description: For simple manual speed regulation 5-step transformer-based controllers for single-phase and three-phase fans are available. We supply the corresponding switchgear for multi-speed motors. Motor protection devices are available for thermal monitoring based on thermostats or thermistors
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Control Signal: Analog Voltage
- Temperature: Cooling Control, Heating Control
-
Supplier: RS Components, Ltd.
Description: 230V \400V capability. Heavy duty transformer. Infinitely variable step-less output. Turbo fan cooled . Double shunt system. Electrode to power gauge. Double votex primary coil and copper windings. Not supplied with earthing and electrode holder cable. For Welding Electrodes see as
- Features: Specialty / Other
-
Supplier: ECO Light LED
Description: 360W, 24VDC LED Power Supply / Transformer, 100 - 240AC input and 24VDC output through three terminals. For dry locations only. Has screw down style connections. Comes with plastic covering to protect screw down terminals and two cooling fans to prevent high heat during
- DC Output Voltage: 24 volts
- DC Output Power: 359.9999999999999 watts
- AC Input Voltage: 115 to 230 volts
- Type: DC Power Supply
-
Supplier: Visual Sound, Inc.
Description: watts at 4 ohms 2x300 watts at 8 ohms Massive toroidal transformer and storage capacitors Peavey patented Turbo-V® cooling system with 2-speed demand-sensitive fan Built-in 150 Hz/18 dB/oct subwoofer crossover with TRS output DDT™ soft limiter protects amp and speakers 14 gauge
-
Description: ideally suited for use in transformers as a reliable and cost-effective means of protection for these valuable assets. Benefits There are several benefits to having direct temperature measurement in transformers, including: Maximize transformer performance and extend
- Number of Inputs: 16 inputs
- Number of Control Outputs: 16 outputs
- Interface: Computer Programmable, Digital Front Panel, Ethernet / Networkable
- Control Signal: Current Loop, Switch / Relay Output
-
Supplier: Visual Sound, Inc.
Description: system. Operating efficiency has been significantly increased, operating temperature range has been reduced. A low-speed fan achieves superior cooling efficiency for stable, reliable operation even under normally difficult conditions. Furthermore, two power supply units can be coupled
-
Supplier: Biamp Systems, Ltd.
Description: disturbances. Convection-cooled and excluded from cooling fans this amplifier is reliable, maintenance-free, silent and dust-free. The rear clip LED indication on the input gain together with the ease of installation via multiple input and link connection options make the REVAMP1120T
- Power: 119.9999999999997 watts
- Number of Channels: 1 #
- Nominal Impedance: 4 ohms
- Type: Amplifier
-
Supplier: Visual Sound, Inc.
Description: around a new power core design with over-sized toroidal transformers and extra-large heat sinks. The amps maintain cool operating temperatures thanks to an innovative forced-air cooling system with temperature sensitive variable-speed fans. Trouble free operation is provided by
-
Supplier: Morningstar Corporation
Description: consumption (standby mode) No internal cooling fan Adjustable and Programmable Toroidal transformer design Peak efficiency of 92% Extensive electronic protections with automatic recovery Protected against harsh tropical and marine environment
- AC Output Voltage: 115 to 220 volts
- Output Frequency: 0.00005 to 0.00006 MHz
- DC Output Power: 300 to 600 watts
- Features: Pure Sine Output
-
Supplier: AR RF/Microwave Instrumentation
Description: transformer. The transformer is a modern, low-loss design that handles the full power specification over the full frequency range without the need for band switching and without saturation. The transformer includes a robust current choke, which decouples the coaxial feed line.
- Input Frequency: 10,000 to 30,000,000 Hz
- AC Input Power: 2,000 watts
-
Supplier: Visual Sound, Inc.
Description: The RMX uses a powerful high-current toroidal transformer and ample filter capacitance to ensure generous energy reserves. This makes a critical difference in sound quality, allowing the amp to effortlessly punch out high level transients, even when driving abusive 2-ohm speaker loads. RMX
Find Suppliers by Category Top
Featured Products Top
-
found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
, ensuring safe operation in controlled environments, while its convection cooling system (Convection Cooling Isolation Transformer) maintains stable performance without noisy fans . Designed for convenience, it includes a Front Output Interface Isolation Transformer (electrical outlet receptacle (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
family of companies is headquartered in Künzelsau, Germany and employs more than 1,000 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Rosenberg The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Rosenberg USA is introducing more new ETRI cooling fans to the U.S. market. The new ETRI 125D-A Series DC axial fan family delivers higher airflow with no increase in noise thanks to its saber-shaped winglet blade (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
-5, and EN 14986. Applications for Rosenberg USA products can be found in HVAC systems (evaporator and condenser fans), chillers and data center cooling, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
Conduct Research Top
-
High-Performance Fans for Oil-Cooled Transformers
Oil-filled transformers are ideal for handling high loads and are in high demand to support the modernization of the power grid. They are typically used for power generation, transmission and distribution applications and although they are oil-cooled, axial fans are an essential component
-
The Secrets of Transformer Cooling
your transformer. Those subsystems are often misunderstood and sometimes overlooked. These subsystems are: 1) load tap changer 2) bushings 3) lightning arresters 4) control cabinet 5) the cooling system. The cooling system consists of radiators, valves, pumps, fans, gauges, and controls. I
-
The `Good Old` Power Days (.pdf)
circuits, nothing glows. Heat is a design "no-no." The only noise might be an anemic whine from a small pancake fan cooling a microprocessor so it won't fry its fragile brain. We measure currents with milli-ohm resistors, and adjust them with transistors. If there are knobs, they are so small that your
More Information Top
-
STUDY OF LOADING OF EBR-II ELECTRIC POWER SYSTEM.
(2) If more 480-V capacity is needed after the FCF is disconnected from the EBR-II 480-V power system, the installation of transformer cooling fans and transfer of the laboratory and service building to .
-
CENTURY HVAC Motors - Motors - Grainger Industrial Supply
○ Transformer Cooling Fan Motors(2) .
-
Direct-Drive Motors HVAC Motors - Motors - Grainger Industrial Supply
○ Transformer Cooling Fan Motors(2) .
-
HVAC Motors - Motors - Grainger Industrial Supply
○ Transformer Cooling Fan Motors(2) .
-
HVAC and Refrigeration - Grainger Industrial Supply
• Transformer Cooling Fan Transformer Cooling Fan .
-
Supplement to Bibliography and Abstracts on Thermos Tat Metals—1962–1965
A. F. Petrulenko, "Automatic Start-Up of Transformer Cooling Fans ," Energetik (USSR), No. 1, January 1963, p. 23.
-
Increased pumping capacity at 181-C scope and justification
It utilizes surplus switchgear and transformer cooling fans available on the plant site and removes obsolete unusable equipment from 181 building.
-
OPERATION OF EBR-II AS AN IRRADIATION FACILITY AT 62.5 MWt: AN EVALUATION OF PLANT AND REACTOR DATA FROM RUN 46A. EBR-II Project.
c. 13.8 kV - 480 V Transformers Cooling fans have been installed on the two 13.8 kV - 480 V transformers.
-
IEEE Guide for the Design and Installation of Cable Systems in Substations - Redline
Transformer Cooling fan motors .
Indicates content that may require registration and/or purchase.