-
Supplier: Electrocube, Inc.
Description: Single/Multi-phase electrical signal The Transformer Rectifier Units (TRUs) designed and manufactured by Electrocube represent its most recent product expansion and one of the few component manufacturers in the United States. Customized in-house, at its facility in California,
- Power Rating (VA): 5,000 to 50,000 VA
-
Supplier: Accuris
Description: Specification for Transformer Rectifier Units
-
Supplier: XCEL Power Systems, Ltd.
Description: GENERAL SPECIFICATION ¨ 200 V DC Input ¨ Dual Outputs +24V @ 17A, + 28V @ 7A ¨ Operating Temperature Range -40°C to +85°C ¨ Through-Hole Technology utilised ¨ Custom In-house Design – Mechanical, PCB, Electrical & Electronic ¨ Variable Output Settings ¨ Open Framed Construction
- DC Input Voltage: 200 volts
- DC Output Voltage: 24 to 28 volts
- DC Output Current: 7 to 17 amps
- Form Factor: Open Frame
-
-
Supplier: Accuris
Description: Aircraft - Auto-transformer rectifier units (ATRUs) - General requirements
-
Supplier: Accuris
Description: Aircraft \x97 Auto-transformer rectifier units (ATRUs) \x97 General requirements
-
Supplier: Accuris
Description: Aerospace Series Transformer Rectifier Units for Aircraft Part 001: Technical Specification
-
Description: ISO 22829:2007 is applicable to transformer-rectifier units as used in electric resistance welding machines operating from a power supply with a frequency of 1 000 Hz, and of a rated value of the input voltage equal to or higher than 500 V. These
-
Supplier: CSA Group
Description: ISO 22829:2017 specifies additional requirements to those given in ISO 5826 for single-phase inverter transformers with connected rectifier for DC welding. This document applies to transformers, primarily used in welding guns, operating at 1 000 Hz with a rated input voltage of
-
Supplier: Siemens Energy Sector
Description: Rectifier Transformers are combined with a diode or thyristor rectifier. The applications range from very large aluminium electrolyses to various medium-size operation. A Rectifier Transformer may have built-in or a separate voltage regulation unit. Due to a
- Mounting: Pad-Mounted
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Power Transformer
-
Supplier: Neeltran, Inc.
Description: Neeltran, is are one of the few companies that designs and manufactures its own custom rectifier-transformers and rectifiers (rectiformer). Full Current and Full Voltage factory testing of the power conversion equipment allows for line up testing of the units in their
- DC Output Voltage: 0 to 2,500 volts
- DC Output Current: 0 to 220,000 amps
- AC Input Voltage: 0 to 69,000 volts
- Type: Laser Power Supply
-
Supplier: Neeltran, Inc.
Description: At Neeltran, we design and manufacture our own transformers and rectifiers for traction applications. This gives our designers the experience to design the highest quality units available and allows for combined line up testing of the complete dc system. Neeltran possesses
- DC Output Voltage: 0 to 3,000 volts
- DC Output Current: 0 to 6,000 amps
- AC Input Voltage: 0 to 69,000 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Neeltran, Inc.
Description: At Neeltran, we design and manufacture our own rectifier-transformers and rectifiers in the same facility for aluminum duty units. This unique capability allows for combined Full Current and Full Voltage factory testing of the transformer and rectifier in
- DC Output Voltage: 0 to 2,000 volts
- DC Output Current: 0 to 500,000 amps
- AC Input Voltage: 0 to 69,000 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Neeltran, Inc.
Description: At Neeltran, we are uniquely positioned as one of the few companies in the world that designs and manufactures its own rectifier-transformers and rectifiers. This capability allows for combined Full Current and Full Voltage factory testing of the transformer and
- DC Output Voltage: 0 to 500 volts
- DC Output Current: 0 to 200,000 amps
- AC Input Voltage: 0 to 69,000 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: GE Grid Solutions
Description: Transformers GE offers a wide range of transformer solutions for the utility, industrial, commercial, residential, and energy markets. These products & solutions feature flexible, reliable, and robust designs to support a wide range of applications. With units operating in some
- Transformer Type: Autotransformer, Distribution Transformer, Encapsulated Coil, High-Voltage Transformer, Power Transformer, Rectifier Transformer, Substation Transformer
- Mounting: Chassis Mount, Pad-Mounted, Pole-Mounted
- Cooling Method: Dry-type / Air Cooled, Oil Filled
- Features: Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER 01/08/2001, RECTIFIER UNIT, 15 AMP, 200/230(240)/400/460(480)/500/575(600) VAC PRIMARY, 50/60 HZ, 24 VDC SECONDARY. FREE 2 YEAR RADWELL WARRANTY
- Maximum Secondary Voltage Rating: 24 volts
- Maximum Secondary Current Rating: 15 amps
- Features: Power / Power System / Distribution Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: hole, channel bracket, chassis mount. Minimum 5" long leads. Convenient 6.3 or 12.6 volt filament/auxiliary winding. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - VA - A.C. -
- Power Rating (VA): 12 VA
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Schaffner EMC Inc.
Description: Schaffner provides isolation multi-pulse drive transformers for variable speed and variable frequency drive applications. These units, also named rectifier transformers, are not just oversized standard units, but are designed specifically for inherent harmonics,
- Power Rating (VA): 10,000,000 VA
- Output Type: AC
- Standards / Compliance: ANSI, CSA, IEC, UL, VDE
- Transformer Type: Isolation Transformer
-
Supplier: Dynapower Corporation
Description: transformer from extremely severe environments and electrical demands. These units meet rigorous operating parameters efficiently, safely, and reliably. Cast coil transformers feature a long service life, lower insurance expense, and are virtually maintenance-free, all of which
- Power Rating (VA): 300,000 to 10,000,000 VA
- Transformer Type: Distribution Transformer, Encapsulated Coil
- Cooling Method: Dry-type / Air Cooled
- Features: NEMA Enclosure, Power / Power System / Distribution Transformer
-
Supplier: CSA Group
Description: applications are: - thyristor rectifiers for electrolysis; - diode rectifiers for electrolysis; - thyristor rectifiers for large drives; - thyristor rectifiers for scrap melting furnaces, and - diode rectifiers feeding inverters for variable speed drives. The
-
Description: applications are: - thyristor rectifiers for electrolysis; - diode rectifiers for electrolysis; - thyristor rectifiers for large drives; - thyristor rectifiers for scrap melting furnaces, and - diode rectifiers feeding inverters for variable speed drives. The
-
Supplier: Dynapower Corporation
Description: needed. Chopper rectifiers are a modular approach to rectification. This modular approach results in simplified transformer designs. It also makes maintenance easy if a module fails. Simply replace the module and get your unit running again in no time. Simplified
- AC Input Voltage: 69,000 volts
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 1,200 volts
- Form Factor: Desktop / Free Standing
-
Supplier: UL Standards & Engagement
Description: Standard for Power Units Other Than Class 2, UL 1012. 1.8 Products without a rectifier may be covered by the Standard for Low Voltage Transformers - Part 1: General Requirements, UL 5085-1, and the Standard for Low Voltage Transformers - Part 3: Class 2 and Class 3
-
Supplier: Dynapower Corporation
Description: are ready to ship on a moment’s notice, whether you need to replace an aging unit or add to your line to meet demand. All in-stock Dynapower units — like our custom units — are the most reliable and durable rectifiers available and are backed by a comprehensive warranty,
- DC Output Voltage: 12 volts
- DC Output Current: 5,000 amps
- AC Input Voltage: 480 volts
- Input Frequency: 60 Hz
-
Supplier: CSA Group
Description: submersible transformers (see CSA C301 Series of Standards); f) three-phase network transformers (see CSA C199); and g) rectifier transformers, welding transformers, furnace transformers, starting transformers, testing transformers, or
-
Supplier: Woo Audio Inc.
Description: rectifier $160 (1 pc) with 30 days warranty To impact WA6 SE's sound quality or for your super backup. Buy and ship independently. Sophia Electricâ„¢ 274B tube is a premium rectifier tube for a 5U4/5R4/5AR4 direct replacement with 3X longer plate structure, thus it has a deeper, wider
- Frequency Response: 0.000015 to 0.04 MHz
- Nominal Impedance: 100,000 ohms
- Type: Amplifier
-
Description: substation rectifiers that are to be provided as part of a rectifier transformer unit or are provided separately. Application information and extensive definitions of related technical terms are included.
-
Description: are to be provided as part of a rectifier transformer unit, or provided separately. This standard includes application information and extensive definitions of related technical terms.
-
Supplier: Woo Audio Inc.
Description: Weight: Amp Unit: 35 lbs, Power Supply Unit: 40 lbs Headphone Amplifier Specifications: Headphones impedance : 8-800 Ohms Frequency response: 10 Hzâ€"60 KHz, -2dB Power output = 1.5 watt Signal/Noise: = 95 dB THD: = 0.08%, 1Khz Speaker Amplifier Specifications: Power output: = 10W x 2,
- Type: Amplifier
-
Description: are to be provided as part of a rectifier transformer unit, or provided separately. This standard includes application information and extensive definitions of related technical terms.
-
Description: substation rectifiers that are to be provided as part of a rectifier transformer unit or that are to be provided separately. Application information and extensive definitions of related technical terms are included.
-
Supplier: CSA Group
Description: (RIV) are also addressed. C2.1 is referenced by other standards dealing with submersible distribution transformers and network transformers. Preface This is the first edition of CSA C2.1, Single-phase and three-phase liquid-filled distribution transformers. It supersedes
-
Supplier: Safran Electrical & Power
Description: TRU A TRU (Transformer Rectifier Unit) typically converts a three-phase 115Vac current (or 230Vac) into a direct 28Vdc current. It consists of a winded transformer, rectifying diodes and an exit output filter. This type of converter, usually not exceeding 10kW, is used to
- AC Input Voltage: 115 to 230 volts
- DC Output Voltage: 28 to 540 volts
-
Supplier: Garage Equipment Supply
Description: handle provide ease and 40 high, 15 medium and 2 amp low charging rates for use on a variety of batteries. 200 amp engine starting assistance Automatic-reset circuit breaker technology protects against overloads. Heavy-duty transformer and multi-diode rectifier for long life in
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: Panel Components & Systems, Inc.
Description: (NiCd), sealed lead acid (VRLA), vented and plante cells. The Guardian range can be used in a wide range of industrial charging applications, including standby engines, pumps and generators. Each unit consists of a transformer, rectifier and control circuit in an open frame
Find Suppliers by Category Top
Featured Products Top
-
Conversion Custom Products Auto-Transformer Rectifier Units (ATRUs) Transformer (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Crane Aerospace & Electronics -
UDP3305S, convert AC (alternating current) to DC (direct current) using a transformer, rectifier, and regulator. The transformer reduces the voltage, the rectifier converts AC to DC, and the regulator maintains a constant output voltage. Switching DC (read more)
Browse Power Supplies Datasheets for Uni-Trend US -
(VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in data center, railway, marine, military and avionics (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
, pumps, fans and Coolant Distribution Units (CDUs). Impacts of Harmonics Harmonic currents travel through all infrastructure and can cause additional heating in upstream components including transformers and even wiring. Harmonic current distortion (THID) creates (read more)
Browse Harmonic Filters Datasheets for MTE Corporation
More Information Top
-
Aircraft Systems: Mechanical Electrical and Avionics Subsystems Integration 3rd Edition Complete Document
Transformer Rectifier Units (TRUs) .
-
An Overview of MIL-STD-704, MIL-HDBK-704, 28 Volt DC Aircraft Utilization Compliance Testing, Electrical Power Quality Causes and Impacts
For DC systems, transfer can be between external ground power, auxiliary power units, multiple aircraft DC generators, DC converters, and/or transformer rectifier units .
-
Part 2 DC railway electrification supply system
Transformer Rectifier Unit and Third Rail Connection .
-
AC/DC railway electrification and protection
Transformer Rectifier Unit and Third Rail Connection .
-
DC ELECTRIFICATION SUPPLY SYSTEM DESIGN
Loss of Supply from Transformer Rectifier Units : .
-
Dublin Area Rapid Transit
3 MW transformer rectifier units are also provided.
Indicates content that may require registration and/or purchase.