-
Supplier: Mersen
Description: Mersen HV fuse-links have been used for reliable protection in high-voltage switchgear and controlgear and high-voltage systems for decades. For the Limitor®-PTS range, Mersen innovates with new fuse-element designs to reduce power losses and new thermal striker to prevent
- Voltage Rating: 36,000 volts
- Current Rating: 160 amps
- Rated Breaking Capacity: 65,000 amps
- Fuse Material: Ceramic
-
Supplier: PR electronics
Description: Advanced features Two transformers may be paralleled for higher output power. Application Transformer for supply of components with 12 or 24 VAC supply voltage. Transformer for stabilized DC power supplies, e.g. type 2229. Technical characteristics Standard primary input
- Maximum Primary Voltage Rating: 97.75 to 253 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Operating Temperature: -20 to 60 C
- Primary Frequency: 50 Hz, 60 Hz
-
Supplier: Portage Electric Products, Inc.
Description: Portage Electric is offering a new addition to the Valstat Series™ of thermal controls. The new series is a line of self-hold thermal protectors designed as a cost effective solution for thermal protection of motor, transformer, lighting, and appliance applications. In a
- Cutoff Temperature: 150 C
- Rated Voltage: 240 volts
- Maximum Width of Case: 10.530000000000001 mm
- Case Assembly Length: 23.29 mm
-
-
Supplier: Thermtrol
Description: The Thermal DF Series Thermal Cutoffs are single action devices that open when a preset temperature is reached. They do not reset. The active component of a thermal cutoff is an electrically insulated thermal pellet. This pellet holds a spring loaded contact against a
- Rated Voltage: 125 to 250 volts
- Rated Current: 10 to 15 amps
- Voltage Type: AC Voltage
- Thermal Cutoff Style: Axial Leads, Radial Leads
-
Supplier: Toroid Corp. of Maryland
Description: Built in thermal fuse rated at 130C, toroidal core of grain oriented steel
- Maximum Primary Voltage Rating: 117 volts
- Power Rating (VA): 200 VA
- Primary Frequency: 60 Hz
- Output Type: AC
-
Supplier: Sensata Technologies
Description: The SB/ESB Series thermal protector offers the reliability of a bimetal protector in a robust hermetic package. It is ideally suited to provide thermal and/or locked rotor protection in applications requiring unique processing or environmental challenges (AC/DC motors, compressors,
-
Supplier: Hengda Electronic Factory
Description: The primary of transformer (100VA and below 100VA) has temperature thermal fuse. Above 100VA, the primary adding self recovery temperature thermal fuse, ensure the safety of the transformer. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on.
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 220 volts
- Maximum Secondary Voltage Rating: 30 volts
- Power Rating (VA): 500 VA
-
Supplier: Portage Electric Products, Inc.
Description: A snap-action thermal protector excellent for use in motor, transformer and lighting applications with ratings for 120. 240 and 277 VAC loads. Available with various bimetallic elements to match the current sensitivity of the device to the application. Features Conductive bimetal
- Cutoff Temperature: 160 C
- Rated Voltage: 12 volts
- Rated Current: 15 amps
- Maximum Width of Case: 10.670000000000002 mm
-
Supplier: Sensata Technologies
Description: Sensata Technologies builds the 2MM motor protector to meet almost any requirement of protection in a wide range of small motors, small transformers, solenoids, etc.. This compact motor protector is the best solution to protect the wide variety of motors used in industrial and domestic
-
Supplier: Thermtrol
Description: Thermal cutoffs are single action devices that open when a preset temperature is reached. They do not reset. The active component of a thermal cutoff is a fusible alloy surrounded by a special resin. Under normal operating temperatures the fusible alloy joins the two lead wires within
- Rated Current: 0.5 to 7 amps
- Thermal Cutoff Style: Axial Leads, Radial Leads
-
Supplier: Portage Electric Products, Inc.
Description: A small, versatile snap-action thermal protector used mainly in motor, transformer, and lighting applications with 120, 240, or 277 VAC loads. Available with various bimetallic elements to match the circuit-breaker characteristics of the device to the application. Features Conductive
- Cutoff Temperature: 150 C
- Rated Voltage: 277 volts
- Rated Current: 5 amps
- Maximum Width of Case: 6.8500000000000005 mm
-
Supplier: Portage Electric Products, Inc.
Description: (Click here for the Current Derating Curve chart) Metric Dimensions are shown in mm (Shown in green) Copyright 2005, Portage Electric Products, Incorporated, All rights reserved. Standard Marking System (Click Here) Portage Electric Products is offering a new series of economical snap action
- Cutoff Temperature: 150 C
- Rated Voltage: 16 volts
- Rated Current: 22 to 20 amps
- Maximum Width of Case: 10.55 mm
-
Supplier: Toroid Corp. of Maryland
Description: Thermal current limiting fuse, aluminum enclosure, in-rush current limiting
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Current Rating: 2.5 amps
- Power Rating (VA): 300 VA
- Primary Frequency: 50 / 60 Hz, 50 Hz, 60 Hz
-
Supplier: Toroid Corp. of Maryland
Description: Thermal current limiting fuse, aluminum enclosure, in-rush current limiting
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Current Rating: 8.3 amps
- Power Rating (VA): 1,000 VA
- Single Phase Configuration: 5-Lead, Single
-
Supplier: Eaton Cooper Power Systems
Description: significantly limit the electrical and mechanical stresses on the protected equipment and the whole system supplying the fault. The X-Limiter is tested to meet ANSI/IEEE Standard design requirements for power fuses as well as distribution class fuses. The standard X-Limiter fuse
-
Supplier: Allied Electronics, Inc.
Description: Medical Power and Isolation Transformers 50/60 Hz. Multiple primaries must be connected in series or parallel. Features: Units Rated Below 1000 VA Come with Metal Disk and Insulating Pads Units Rated 1000 VA and Larger Are Center Potted Units Over 3000 VA Do Not Have Thermal
-
Supplier: Allied Electronics, Inc.
Description: Medical Power and Isolation Transformers 50/60 Hz. Multiple primaries must be connected in series or parallel. Features: Units Rated Below 1000 VA Come with Metal Disk and Insulating Pads Units Rated 1000 VA and Larger Are Center Potted Units Over 3000 VA Do Not Have Thermal
-
Supplier: Larson Electronics LLC
Description: emit some form of thermal energy. Infrared thermal imaging cameras are able to capture this thermal energy and transform it into an image you can see. Objects producing less thermal energy will be a duller white, while objects generating more thermal energy (higher
-
Supplier: Allied Electronics, Inc.
Description: Limitron® Fast-Acting Fuses The Bussmann CC Class Fuses are designed to meet the needs of control circuit transformer protection. Current-limitation protects down stream components against damaging thermal and magnetic effects of short-circuit currents.
-
Supplier: Allied Electronics, Inc.
Description: Limitron® Fast-Acting Fuses The Bussmann CC Class Fuses are designed to meet the needs of control circuit transformer protection. Current-limitation protects down stream components against damaging thermal and magnetic effects of short-circuit currents.
-
Supplier: Transcat, Inc.
Description: problems are solved. Locate the problem immediately Thermal imaging multimeters are a first-line troubleshooting tool for electrical equipment that can check hot spots of high-voltage equipment and transformers, detect heating of fuses, wires, insulators, connectors, splices and
-
Supplier: Finder S.p.A. con unico socio
Description: transformers or electronic ballasts. Also compatible with energy saving lamps, compact dimmable fluorescent (CFL) or dimmable LEDs and with all types of electromagnetic transformers. Equipped with thermal overload protection, thermal fuse protection and short
-
Supplier: WATTCO
Description: WATTCO SCR (Silicon Controlled Rectifier) Temperature Control Panels come with the On-Off panels with the following options: - CTRL Transformer - Contactors and Fuses for multiple load variations Advantages: Also known as Phase Angle Controllers or solid state switching device - work
- Media: Gas / Air, Liquid
- Control: Limit / Set Point Control, PID Control
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Supplier: PR electronics
Description: Isolation test voltage between input and output is 3.75 kVAC. The input circuit is protected with a thermal fuse. Output short circuit protection with current limiter.
- DC Output Voltage: 5 to 24 volts
- DC Output Current: 0.3 to 1 amps
- DC Output Power: 7.000000000000001 watts
- AC Input Voltage: 208 to 230 volts
-
Supplier: Visual Sound, Inc.
Description: operation - transformer included 110dB max SPL @ 1 metre (16 ohm) 125 watt power handling (60W through transformer) Polyswitch and thermal fuse protected Steel backcan Application includes: Fixed installs in ceilings & walls, Bars and restaurants
-
Supplier: Visual Sound, Inc.
Description: required for full rated output. The input impedances are: high-impedance (50,000 ohms) unbalanced; low-impedance (500/600 ohms, balanced or unbalanced) with optional accessory transformer Model TL600. Line bridging can be achieved with an optional transformer Model TL100. Residual hum
-
Supplier: Visual Sound, Inc.
Description: impedance operation - transformer included 106dB continuous max SPL @ 1 metre 75W power handling - 16 ohm (40W transformer) Polyswitch and thermal fuse protection Steel backcan Application includes: Fixed installs in ceilings and walls, Low ceiling environments
-
Supplier: Certex UK
Description: thermal protection across all models The 5 Pocket Lift Wheel improves chain life through better chain and lift wheel engagement, smoother lifting and reduced vibration Overload protector Adjustable screw limit switch that automatically stops the hook at any predetermined point when either
- Load Capacity: 4,409.24 lbs
- Maximum Lift Speed: 6.56167979002625 ft/min
- Line Type: Chain
-
Supplier: Certex UK
Description: thermal protection across all models The 5 Pocket Lift Wheel improves chain life through better chain and lift wheel engagement, smoother lifting and reduced vibration Overload protector Adjustable screw limit switch that automatically stops the hook at any predetermined point when either
- Load Capacity: 551.155 lbs
- Maximum Lift Speed: 26.574803149606314 ft/min
- Line Type: Chain
-
Supplier: Certex UK
Description: thermal protection across all models The 5 Pocket Lift Wheel improves chain life through better chain and lift wheel engagement, smoother lifting and reduced vibration Overload protector Adjustable screw limit switch that automatically stops the hook at any predetermined point when either
- Load Capacity: 1,102.31 lbs
- Maximum Lift Speed: 13.451443569553811 ft/min
- Line Type: Chain
-
Supplier: TelephoneStuff.com
Description: AC outlets with room for 2 transformer plugs without blocking outlets covers computer and one peripheral - Phone line surge suppression protects both dialup and DSL modems, plus fax machines, cordless phones and more (pair of RJ11 jacks, 2 wire, 1 line, includes 6 ft phone cable) - Exceeds
- Standards: IEEE
- Features: Plug-in Style
-
Supplier: PR electronics
Description: can be achieved. The Input circuit is protected with a bimetal thermal fuse. DC output short circuit protection with current limiter. Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.
- DC Output Voltage: 5 to 24 volts
- DC Output Current: 0.18 to 0.5 amps
- DC Output Power: 7.500000000000037 watts
- AC Input Voltage: 208 to 230 volts
-
Supplier: Visual Sound, Inc.
Description: transformers as well as of Class H technology (CL 800 Class AB), a large amount of headroom above the specified nominal output has been achieved along with a considerable reduction in weight and thermal leakage. CL Series power amplifiers satisfy all the criteria for punishing 'on the
-
Supplier: Tripp Lite by Eaton
Description: TLP608 offers 6 total outlets, 8 foot cord and diagnostic LED to warn of suppressor damage. AC suppression rated at 990 joules shields equipment from surges and line noise. Attractive gray suppressor housing with keyhole mounting tabs and 1 designated transformer plug outlet offers convenient
- Clamping Voltage: 150 volts
- Standards: IEEE
- Features: Other
-
Supplier: Gefran
Description: GFX4-IR is a four independent loop controller, designed to manage electrical power. GFX4 is a compact unit bounding different technological elements like: • controller • solid state relay • current transformers • fuses-holders (option) The final result is a cost saving in terms of
- Number of Inputs: 14 inputs
- Number of Control Outputs: 10 outputs
- Number of Zones (if applicable): 4 zones
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
Find Suppliers by Category Top
Featured Products Top
-
/temperature/pressure indicators and pressure relief valve for stable thermal performance. Protection & Switching Options: Bayonet fuse,tapping switch and four position load switch options support protection coordination and convenient field switching (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
Since every thermal control application is unique in one form or another, we do not offer what is considered a "standard" product. We offer a wide range of options allowing you to specify precisely the thermal control that will provide the best combination (read more)
Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc.
More Information Top
-
CR4 - Thread: Full Wave Bridge Rectifier
If by transformer failure you mean overload or short circuit downstream (after) the bridge rectifier resulting in the internal transformer thermal fuse operating, then yes.
-
ROBERTSHAW Class 2 Transformer, 2.5/12/24VAC,48 VA - Class 2 Transformers - 6JZX3|620-402 - Grainger Industrial Supply
This Robertshaw® 620 Series Transformer offers thermal fuse protection.
-
Wireless Communication in Underground Mines
But some devices like transformers fuses , thermal trips, relays, and switches, need to operate with normal rating in order to function correctly.
-
ISA 60079-11 - Explosive Atmospheres - Part 11: Equipment protection by intrinsic safety “i”
For Levels of Protection “ia”, “ib” and “ic” Galvanically isolating components, such as transformers , fuses , thermal trips, relays, and opto-couplers and switches that successfully power in the circuit are allowed to operate at their normal ratings in order to function correctly.
Indicates content that may require registration and/or purchase.