Products/Services for Transmission Planetary Shims
-
Shims and Shim Stock - (221 companies)Last revised: December 19, 2024 Basic Information Shims and shim stock are used to fill in a space between two mating surfaces or components. Shim stock consists of thin pieces of metal, plastic or other material used to fill space between objects...TypeShapeMaterial -
Variable Transmissions - (96 companies)Variable transmissions are used in industrial applications to alter the speed of an output shaft. Variable transmissions are a broad category of products applying to any industrial transmission powering machinery. Variable transmissions are used... -
Planetary Mixers - (55 companies)Planetary mixers have set of rotating blades that sweep off-axis to the drive motor within a tank. One blade scours the surface of the tank while the other disperses the mixture. Most planetary mixers have two mixing blades that rotate around... -
Hydraulic Oils and Transmission Fluids - (364 companies)Hydraulic oils and transmission fluids are used to transmit power in hydraulic equipment and power transmission applications. Hydraulic oils and transmission fluids transmit power in hydraulic equipment and are used in power transmission... -
Gearboxes and Gearheads - (1007 companies)Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may... -
Locks - (516 companies)Locks are mechanical fastening devices designed to close and control access to doors, drawers, or containers. Common types of locks include cam locks, combination locks, deadbolts, padlocks, and key-operated locks.
-
Gears - (695 companies)Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction...
-
Timing Pulley Flanges - (25 companies)Timing pulley flanges are used to maintain belt contact with a pulley in a transmission application. Description. Timing pulley flanges are used to maintain belt contact with a timing pulley in power transmission applications. Typically, stock...
-
Flat Belt Pulleys - (103 companies)Flat belt pulleys are used in transmission systems that are driven by flat belts. Flat belt pulleys are used in transmission systems that are driven by flat belts, typically high-speed, low-power applications in textiles, paper making, and office...
-
Flat Belts - (242 companies)Flat belts are used in transmission and conveying systems. They feature transmission efficiency, cost effectiveness and ease of installation and use. Typical belt applications include conveyors, machine tools, and heavy industrial equipment. Flat...
Product News
-
SPIROL
Laminated Shims SPIROL produces precision shims with or without a tool to meet lead-time and total cost considerations. Shims are thin pieces of material often used as compensators to fill in small gaps between objects aligning parts, reducing wear and absorbing tolerances between mating components. Shims can also significantly reduce manufacturing time and costs as they eliminate the need for each component to be precision machined in order to achieve the proper fit and function of the total assembly... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
Pelonis Technologies, Inc.
Applications of Planetary Gear Reducers Planetary gear reducers offer excellent performance in a wide range of industries including automation, electronics, food processing, packaging, textiles, construction, energy, medical, security systems, and transportation. What Are Planetary Gear Reducers?. Planetary gear reducers are compact components that strive to maximize the transmission of torque in various applications. The mechanisms ensure the transmission of high torque levels while simultaneously decreasing the required number... (read more)Browse DC Motors Datasheets for Pelonis Technologies, Inc. -
KOFON Motion Group
Precision Planetary Gearboxes for Automation Modern automation and robotic systems require compact transmission solutions that deliver precise motion control, high efficiency, and long-term reliability. Engineers often face challenges in achieving accurate positioning, stable operation, and sufficient torque output within limited installation space. KOFON Motion precision planetary gearboxes provide high-precision motion transmission with optimized mechanical design, low backlash, and durable performance. Designed for demanding... (read more)Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
KOFON Motion Group
Planetary Joint Module for Robotics In robotic systems, joint modules must balance torque, precision, and compact integration. Traditional multi-component designs often introduce transmission errors, increase system complexity, and reduce dynamic response. The KR080 planetary joint module is designed to address these challenges by integrating motor, reducer, and encoder into a single compact unit. This integrated structure helps reduce transmission losses while improving control accuracy and system responsiveness. With support... (read more)Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
KOFON Motion Group
Precision Planetary Gearbox for Automation Long Description. The KPG precision planetary gearbox is engineered for stable, efficient, and reliable power transmission in high-performance industrial environments. With optimized gear meshing, low noise levels, and strong durability, it supports long operating cycles with minimal maintenance --ideal for automation, robotics, and precision motion platforms. Key Features. Precision Gear Engagement - High-accuracy meshing ensures smooth torque transmission with minimal backlash while... (read more)Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Stock Drive Products & Sterling Instrument - SDP/SI
Planetary Gearheads for Industrial Automation Robotics and industrial automation industries are facing design and production challenges with the urgent need for premium quality parts and services. Stock Drive Products/Sterling Instrument (SDP/SI), a leader in providing mechanical and electromechanical based design, engineering, and precision manufacturing for critical motion and power transmission applications is offering a versatile selection of inline planetary gearheads to simplify motion system design. SDP/SI stock planetary gearheads... (read more)Browse Gearboxes and Gearheads Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
KOFON Motion Group
KPLF Inline Planetary Gearboxes for Precision operation, low noise, and high torque transmission. Its integrated structural design ensures stable performance in high-speed and high-load operating environments. Key Features. Alloy forged steel construction with heat treatment for high durability. Helical gear design enabling smooth motion and reduced noise. Full needle roller bearings supporting high load capacity and low friction. Integrated planetary carrier and output shaft for stable transmission. High efficiency up to 93 -97%... (read more)Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
KOFON Motion Group
KPL High Precision Planetary Gearbox maintenance, the KPL planetary gearbox is your go-to solution for reliable and efficient power transmission. (read more)Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
KOFON Motion Group
Precision Planetary Gearboxes for Humanoid Robots Next-generation robotic systems require compact transmission components with high torque density, precise motion control, and long-term reliability to support increasingly complex movement requirements. Traditional transmission solutions may struggle with space limitations, dynamic loads, and accuracy demands in advanced robotic applications. KOFON develops precision planetary gearboxes based on over 15 years of space-grade micromechatronic expertise, delivering high-accuracy transmission... (read more)Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
KOFON Motion Group
High-Precision Helical Planetary Gearbox Precision motion systems require gearboxes that deliver high torque density, minimal backlash, and long-term reliability. The KPLF High Precision Planetary Gearbox is engineered to meet these demands, combining advanced materials, precision gear grinding, and optimized structural integration. Designed for automation, robotics, and high-performance machinery, KPLF ensures stable transmission accuracy under continuous operation. Advanced Gear & Structural Design. Alloy forged steel with advanced... (read more)Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group
-
Federal Register > Thursday, April 3, 2014 > [79 FR 18665] Foreign-Trade Zone (FTZ) 72-Indianapolis, Indiana, Notification of Proposed Production Activity, OHL...
… kits; hoist valve parts kits; lever assembly kits; shield rework kits; steering upgrade kits; tank repair kits; tower assembly kits; track rod lug kits; transmission guard kits; brake part … … kits; PTO driveline kits; planetary kits; journal and shim kits; dust cap-seal …
-
Gear train
3.7 Belastungsausgleieh in planet gears Flexible storage of individual planetary gears with rubber intermediate layers .
-
Clutchless Geared Smart Transmission
7 Benford, HL and Leising, MB , “The lever analogy: A new tool in transmission analysis” , SAE paper 810102 , 1981 8 Kulkarni, M , Shim , T , Zhang, Y , “Shift dynamics and control of dual-clutch transmissions ” , Mechanisms and Machine Theory 42 , 168 -182 … DEFINITIONS, ACRONYMS, ABBREVIATIONS τ Torque k Basic ratio in planetary gear system α, β Constants determined by …
-
Active Driveline Torque-Management Systems
He holds eight pat- ents on planetary gear transmissions , clutches, and motor vehicle driveline control. [1] R. P. Osborn and T. Shim , “Independent control of all-wheel-drive torque distribution,” SAE …
-
Plate Deformation from Cradle to Grave
Shim , S.-H. (2008). Annual Review of Earth and Planetary Sciences, 36, 569–599. doi:10.1146/annurev.earth.36.031207.124309. Transmission of elastic waves through astratified solid medium.
-
Hanford Laboratories Operation monthly activities report, June 1959
has been approved and transmitted shim control motor- planetary gear assembly has failed from lack of lubrication.
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
… consciously_R|3 sleep_N|15 concurrent_J|3 sensory_J|7 fourth_dimension_N|2 perception_N|12 psychophysiology_N|1 at_a_loss_J|1 paragraph_N|5 unexplained_J|3 retinal_J|3 concede_V|19 theorize_V|2 transmission _N|6 required_J|15 hereby_R|7 … … maximum_N|12 full_moon_N|2 pointing_out_N|1 rocklike_J|2 radio_wave_N|2 opaque_J|3 infrared_radiation_N|1 originate_V|16 solar_radiation_N|6 sample_V|7 radio_noise_N|2 meter_N|7 sporadic_J|3 planetary _J|8 observable_J|1 radio_radiation_N|2 … … upstream_R|2 marked_J|18 accuracy_N|9 dotted_J|2 environmental_J|1 reflection_N|14 specular_J|1 adjacent_J|6 temperature_gradient_N|3 mean_N|10 analogously_R|1 equation_N|8 viscometer_N|1 shim _N|1 fluid_N|25 cellulose_acetate_N|1 …
-
Scientific.Net: Materials Science
Abstract:With the qualities of smooth operation, high efficiency and small size, the planetary gear box was widely used in transmission field. Authors: Ki Weon Kang, Hee Jin Shim , C.M. Kim, Jung Kyu Kim .
-
A crystalline‐to‐crystalline phase transition in Ca(OH) 2 at 8 GPa and room temperature
… Pravica, and M. F. Nicol (2004), Characteristics of silicone fluid as a pressure transmitting medium in diamond … Shim , S.-H., T. S. Duffy, and T. Kenichi (2002), Equation of state of gold and its … K. Catalli and S.-H. Shim, Department of Earth, Atmospheric, and Planetary Sciences, MIT, 77 Massachusetts Avenue …
-
6 Speed Automatic Transmission Vibration Magnitude Prediction and Whine Noise Improvement through Transmission System Modeling
… Importance of Controlling Tolerance,” SAE Technical Paper 2007-01-2241 , 2007 , doi:10.4271/2007-01-2241 4 Pears, Jamie , et al , “Automatic transmission NVH refinement and robust optimization through the prediction of compound planetary gear set transmission error” , CTI 2007 5 … Hyutae Shim .
Indicates content that may require registration and/or purchase.