Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Lika Electronic
Description: Optical transmission modules for absolute encoders
- Form Factor: DIN Rail
- User Interface: None
- Features: Other
-
Supplier: Lika Electronic
Description: Encoder signals transmitter (IF60) and receiver (IF61) through optical fibers Suitable for use with Line Driver (RS-422) and Push-Pull (HTL) incremental encoders and sensors Immune to electromagnetic (EMI) and radio frequency (RFI) interference Safe transmission of
- Form Factor: DIN Rail
- User Interface: None
- Features: Other
-
Supplier: BEI Sensors
Description: The HS22 series of hollow shaft incremental encoder offers application advantages over conventional optical encoders. This heavy duty unit is designed for ease of installation to a servo motor, the encoder's flexible coupling fits over the driven motor shaft to provide an
- Resolution (counts per revolution): 10,160 (counts/revolution)
- Resolution (lines per revolution): 2,540 (lines/revolution)
- Count Rate: 100 kHz
- Positional Accuracy: 60.00000000000012 arcsec
-
-
Supplier: Hymark/Kentucky Gauge
Description: Encoder signals transmitter (IF60) and receiver (IF61) through optical fibers Suitable for use with Line Driver (RS-422) and Push-Pull (HTL) incremental encoders and sensors Immune to electromagnetic (EMI) and radio frequency (RFI) interference Safe transmission of
- Form Factor: DIN Rail
- User Interface: None
- Features: Other
-
Supplier: BEI Sensors
Description: The H25X series single turn encoder is designed for those applications that require 14 or 15 bits of resolution in a compact, easy-to-integrate package. Gray Code and Natural Binary outputs are available for installations using a parallel input with the controller. For simplic-ity of data
- Resolution: 15 bits
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Rotor Inertia: 4.1 oz-in-sec²
- Operating Temperature: 32 to 158 F
-
Signal Converters - Lika POSICONTROL Optical Transmission Modules for Absolute Encoders -- IF62-IF63Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Fiber-optic transmitters Incremental and SSI version
- Form Factor: DIN Rail
- User Interface: None
- Features: Other
-
Supplier: US Digital
Description: The E8T transmissive optical encoder is designed to provide digital quadrature encoder feedback for high volume, compact space applications. The E8T is designed to be a drop in replacement for the E7P/E8P that offers higher maximum speed and increased output drive. The
- Resolution (counts per revolution): 180 to 720 (counts/revolution)
- Resolution (lines per revolution): 720 to 2,880 (lines/revolution)
- Count Rate: 100 kHz
- Diameter or Width: 1.12 inch
-
Supplier: US Digital
Description: The E4T miniature transmissive optical encoder is designed to provide digital quadrature encoder feedback for high volume, limited space applications. The E4T is designed to be a drop in replacement for the E4P that offers higher maximum speed and increased output drive.
- Resolution (counts per revolution): 400 to 2,000 (counts/revolution)
- Resolution (lines per revolution): 100 to 500 (lines/revolution)
- Count Rate: 100 kHz
- Diameter or Width: 0.866 inch
-
Supplier: Broadcom Inc.
Description: The AEDB-9140 Series is a miniature encoder series with outer diameter of less than 30mm. The product is designed with semicircular module hence fit elegantly into any round shape housed encoder. Such size and shape is popularly used in the automation industry. The product is designed
- Resolution (lines per revolution): 500 (lines/revolution)
- Count Rate: 100 kHz
- Diameter or Width: 0.85039416 inch
- Operating Temperature: 14 to 185 F
-
Supplier: Broadcom Inc.
Description: The AEDT-9140 Series are industrial temperature grade miniature encoder series with outer diameter of less than 30mm. The product is designed with semicircular module hence fit elegantly into any round shape housed encoder. Such size and shape is popularly used in the automation
- Resolution (counts per revolution): 100 to 1,000 (counts/revolution)
- Count Rate: 100 kHz
- Positional Accuracy: 2,400 arcsec
- Diameter or Width: 0.85039416 inch
-
Supplier: Broadcom Inc.
Description: The AEDT-9140 Series are industrial temperature grade miniature encoder series with outer diameter of less than 30mm. The product is designed with semicircular module hence fit elegantly into any round shape housed encoder. Such size and shape is popularly used in the automation
- Resolution (counts per revolution): 100 to 1,000 (counts/revolution)
- Count Rate: 100 kHz
- Positional Accuracy: 2,400 arcsec
- Diameter or Width: 0.85039416 inch
-
Supplier: US Digital
Description: HUBDISK-1 consists of a precision machined aluminum hub fastened to a 1" diameter optical encoder disk (DISK-1). A set screw is used to attach the hub to a shaft. The codewheel is available with bore sizes ranging from 2 mm to 10 mm. All hub bores are held to a very tight tolerance and
-
Supplier: Acme Chip Technology Co., Limited
Description: PHOTOINTERUPTER TRANSMISSIVE
- Sensor Technology: Time of Flight Optical Position Sensor
-
Supplier: Allied Electronics, Inc.
Description: electro-optical characteristics, numerous package styles and a range of mounting configurations. Honeywell's Infrared Sensors feature options such as: Improved optical coupling over greater distances High density mounting capabilities using a single mounting hole on a PCB Wide
-
Supplier: Broadcom Inc.
Description: The HEDS-97Ex transmissive analog optical encoder is a high performance optical encoder, developed in a small form factor and specially designed for use in applications that requires stepper, BLDC and DC motors to perform its operations . This transmissive
- Operating Temperature: 32 to 140 F
- Features: Analog, Incremental, Optical
- Sensor Technology: Linear Encoder
- Output: Voltage
-
Supplier: ODG (Origin Data Global)
Description: PHOTOINTERUPTER TRANSMISSIVE
- Features: Optical Linear Encoder
-
Supplier: ODG (Origin Data Global)
Description: PHOTOINTERUPTER TRANSMISSIVE
- Features: Optical Linear Encoder
-
Supplier: Sensata Technologies
Description: The HS22 series of hollow shaft incremental encoder offers application advantages over conventional optical encoders. This heavy duty unit is designed for ease of installation to a servo motor, the encoder’s flexible coupling fits over the driven motor shaft to provide an
- Resolution (lines per revolution): 100 to 2,540 (lines/revolution)
- Count Rate: 100 kHz
- Maximum Mechanical Shaft Speed: 5,000 rpm
- Rotor Inertia: 0.001 oz-in-sec²
-
Description: IEC 62977-3-4:2023 specifies the standard evaluation methods for determining the optical characteristics of HDR electronic display modules and systems. These methods apply to emissive and transmissive direct-view displays that render real 2D images on a flat panel or on a curved panel
-
Description: IEC 62977-2-1:2021(E) specifies standard measurement conditions and measuring methods for determining the optical characteristics of electronic display modules and systems. These methods apply to emissive and transmissive direct view displays that render real 2D images on a flat panel.
-
Description: chromaticity gamut area. These methods apply to emissive and transmissive direct view displays that render real 2D images on a flat panel or on a curved panel with a local radius of curvature larger than 1 500 mm. This document evaluates the optical characteristics of these displays
-
Supplier: POSITAL B.V.
Description: POSITAL CANopen optical encoders use a tried and tested optoelectronic scanning method to record positional values. The singleturn mechanism provides a resolution of up to 16 bit per revolution and the multiturn units register a maxi-mum of 16,384 revolutions (14 bit), thereby covering
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: POSITAL B.V.
Description: POSITAL CANopen optical encoders use a tried and tested optoelectronic scanning method to record positional values. The singleturn mechanism provides a resolution of up to 16 bit per revolution and the multiturn units register a maxi-mum of 16,384 revolutions (14 bit), thereby covering
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: POSITAL B.V.
Description: POSITAL Interbus optical encoders use a tried and tested optoelectronic scanning method to record positional values. The singleturn mechanism provides a resolution of up to 16 bit per revolution and the multiturn units register a maxi-mum of 16,384 revolutions (14 bit), thereby
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: POSITAL B.V.
Description: POSITAL Interbus optical encoders use a tried and tested optoelectronic scanning method to record positional values. The singleturn mechanism provides a resolution of up to 16 bit per revolution and the multiturn units register a maxi-mum of 16,384 revolutions (14 bit), thereby
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, RECEIVER/DATA TRANSCEIVER, DIGITAL VIDEO, W/ LED STATUS INDICATION, FULL COLOR COMPATIBILITY, AUTO RESETTABLE FUSE, NO IN-FIELD ELETRICAL/OPTICAL ADJUMENT REQUIRED, 1 FIBER, 10 BIT DIGITALLY ENCODED VIDEO TRANSMISSION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: OMEGA Engineering, Inc.
Description: The TQ513 Series are designed to measure the rotating torque using shaft-to-shaft in-line placement. Heavy-duty silver slip rings provide secure transmission of power and signal from the rotating shaft to your instrumentation. An optional 1024 ppr optical encoder is available to
- Torque Measurement Range: 3.125 to 2,000 In-lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Type: Torque
-
Supplier: Advantech
Description: 10 Gigabit Ethernet without compression or data loss. Signal transmission with zero latency to provide effective surgical assistance in Eye–hand coordination Provision of open APIs to ensure easy system integration Capability to transmit signals from different sources via 10 GB optical fiber,
- Control Interface: RS232
-
Supplier: SAE International
Description: This slash sheet specifies the operational parameters and characteristics of a particular implementation of the SAE Linear, Token Passing Bus (LTPB) Interface Unit. This slash sheet defines the following: a The physical media interface: This slash sheet specifies the characteristics of the
-
Standards and Technical Documents - Type F-1 Fiber Optic Media Interface Characteristics -- AS4074/1Supplier: SAE International
Description: This slash sheet specifies the operational parameters and characteristics of a particular implementation of the SAE Linear, Token Passing Bus (LTPB) Interface Unit. This slash sheet defines the following: a The physical media interface: This slash sheet specifies the characteristics of the
-
Description: The Fibre Distributed Data Interface (FDDI) is intended for use in a high performance general purpose multi-station network and is designed for efficient operation with a peak data rate of 100 Mbit/s. It uses a Token Ring Architecture with optical fibre as the transmission medium. FDDI
-
Supplier: Versitron, Inc.
Description: singlemode optical fiber. The units are directly compatible with NTSC, PAL, and SECAM camera systems while supporting the RS-485 data protocol. Units that support RS-232 and RS-422 are available upon request. LED indicators are provided to instantly monitor the system operating status. Plug
- Video Outputs: 8
- Sampling Frequency: 0.005 to 8,000 kHz
- Power Type: DC
- Mounting: Desktop / Stand-alone
-
Supplier: Versitron, Inc.
Description: The VERSITRON VersiVision Series video/data transmitter and receiver support broadcast quality transmission of 8-bit digitally encoded video and 1 channel bi-directional data plus 1 channel bi-directional contact closure over one multimode or singlemode optical fiber. The units are directly
Find Suppliers by Category Top
Featured Products Top
-
optical encoders Most optical encoders are based on a transmissive optical architecture. This approach (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
of slits, and a key feature is that it is not affected by surrounding magnetic fields. Among optical encoders, there are two types: light transmission type and light reflection type encoders. In the more common light transmission type encoder, increasing the size of the disk and reducing (read more)
Browse Rotary Encoders Datasheets for C.I. Takiron Corporation -
MICROMO is pleased to announce the new high precision IER3 and IERS3 optical encoders from FAULHABER. Both encoders deliver 2 channel quadrature signals and an additional index signal. The encoders are highly precise, thanks to the optical measuring principle. This measuring principle gives (read more)
Browse Incremental Rotary Encoders Datasheets for FAULHABER MICROMO -
cabling and reducing hardware costs. For customers, this means dependable data transmission, excellent price-performance, and easy integration with widely available PLCs. At POSITAL, our strength lies in deep technical know-how and flexibility. Over the years, we have successfully (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
The cableless OTS with optical signal transmission allows unrestricted machine motion and ease of installation on CNC machining centers.OTS cableless optical tool setting and broken tool detection for vertical machining centres. The OTS can be (read more)
Browse Tool Monitors Datasheets for Renishaw -
Efficiency: 99%+ torque transmission at rated loads Repeatability: <0.005° angular positioning accuracy (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
premium. It supports the simultaneous transmission of multiple weak control signals, sensor feedback, video feeds, and low-current power supplies. The design is fully customizable to meet specific circuit counts, current ratings, and mechanical configurations. Manufactured under stringent quality (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Magnetic Alternative to Optical Encoding
Incremental encoders using magnetic technologies have been around a long time. Because of their robust nature, automotive designers have been using Low Resolution Magnetic Encoders for years in demanding applications that include antilock braking, transmission speed, ignition timing along
More Information Top
-
Analysis under Vibrations of Optical Linear Encoders Based on Different Scanning Methods Using an Improved Experimental Approach
reason why it is easier to find encoders based on reflection when displacements larger than 3 m have to be measured.22 The advantage of transmissive optical encoders has to do not only with a better contrast, but also with better tolerance…
-
Design and Fabrication of a Modular Multi-Material 3D Printer
by
9968K25 Bearing OD McMaster-Carr 2 EM1-0-500-N EM1 Transmissive Optical Encoder Module, 500 LPI US Digital 1 LIN-500-36-N LIN Transmissive Linear Strip, 500 LPI, No Index US Digital 1 .
-
Parametric resonances in a base-excited double pendulum
We measured the average of the absolute value of the angular velocity ω1 = ˙θ1 of arm 1 detecting the instants of induced pulses through a transmissive opti- cal encoder using an ADC counter at 100 ksamples/s.
-
Task-based Hardware Reconfiguration in Mobile Robots Using FPGAs
The prototype test bed of the robot is retrofitted with US Digital EM1 & HEDS- 9100-G00 transmissive optical encoders , SHARP GP2D02 Infrared range sensors, a low power multi-channel wireless transceiver (RX-Wi 232 DTS manufactured by Radio- tronix, Inc.), a…
-
Signature redacted
Another mount was designed and machined for the US Digital EMI Transmissive Optical Encoder Module.
-
A magnetorheological fluid-based controllable active knee brace
A transmissive optical encoder is placed on the knee brace to measure the angle of leg limbs (or device arms).
-
Application of magnetic sensors in automation control
In a transmitting optical encoder , light pass through open slots on a disk as shown in Fig. 4.
-
The Dissertation Committee for Ganesh Krishnamoorthy Certifies that this is the
approved version of the following dissertation:
A Framework for Utilizing Data ...
The E6 series rotary encoder uses a transmissive optical encoder module (stationary) with a removable 10-pin finger-latching connector.
-
FRICTION AND EXTERNAL SURFACE ROUGHNESS IN
SINGLE POINT INCREMENTAL FORMING:
A study of surface friction, contact area and
the ‘orange peel’ effect
To determine tool angular position, a US Digital optical encoder assembly consisting of a 2” hubdisk transmissive rotary codewheel and an EM1 transmissive optical encoder module are used.
-
Avago Technologies Adds Lower Cost Solution to Ultra-Miniature Optical Encoder Module Family
Avago Technologies, the world's largest privately held semiconductor company, today announced the addition of a low-cost ultra-miniature transmissive optical encoder module to its family of products.
Indicates content that may require registration and/or purchase.