Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
-
Supplier: igus® inc.
Description: Thread: right- or left-hand Available materials: C15 steel / rust-proof steel Length and machining according to customer drawing
- Length: 19.68505 to 118.1103 inch
- O.D Screw Diameter: 0.2362206 to 0.787402 inch
- Screw Lead: 0.07874015748031496 to 0.31496062992125984 inches per
- Screw Type: Lead Screw
-
Supplier: Fabory North America
Description: Trapezoidal thread ≠ DIN 103.
-
-
Supplier: Fabory North America
Description: Threaded rods trapezoidal.
-
Supplier: Accuris
Description: Rounded Trapezoidal Threads; Nominal Dimensions
-
Supplier: Accuris
Description: Metric Trapezoidal Screw Threads
-
Supplier: Accuris
Description: Stub metric trapezoidal screw threads; thread profiles
-
Supplier: Accuris
Description: ISO Metric Trapezoidal Screw Thread; Allowances and Tolerances for Trapezoidal Screw Threads of General Purpose
-
Supplier: CSA Group
Description: ISO 2903:2016 specifies a tolerance system for metric trapezoidal screw threads in accordance with ISO 2902. The tolerances refer to the design profile in accordance with ISO 2901. The tolerance system does not apply to trapezoidal screw threads with special requirements
-
Supplier: CSA Group
Description: ISO 2902:2016 specifies a series of diameter and pitch combinations for ISO metric trapezoidal screw threads having the basic and design profiles according to ISO 2901. ISO 2902:2016 is chiefly applicable to traversing threads for traversing motion on machines, tools, etc. It
-
Description: Specifies a tolerance system for threads according to ISO 2902; the system does not apply to threads with special requirements on axial displacement (e.g. lead screws); gives the structure of the system and tabulates pitches from 1.5 up to and including 44, comprises basic major
-
Supplier: CSA Group
Description: ISO 2901:2016 specifies the basic and design profiles of ISO metric trapezoidal screw threads. ISO 2901:2016 is chiefly applicable to traversing threads for traversing motion on machines, tools, etc. It can also be used for fastening threads.
-
Description: Specifies a series of diameter and pitch combinations for threads having the basic profile according to ISO 2901; tabulates nominal diameters from 8 mm up to and including 300 mm together with the associated pitches ranging from 1.5 to 44.
-
Description: Specifies the dimensions for threads according to ISO 2902; the values refer to the basic profiles according to ISO 2901; shows the formulae for calculations; tabulates nominal diameters from 8 mm up to and including 300 mm with pitches from 1.5 to 44 together with the associated pitch, major
-
Supplier: CSA Group
Description: Specifies the dimensions for threads according to ISO 2902; the values refer to the basic profiles according to ISO 2901; shows the formulae for calculations; tabulates nominal diameters from 8 mm up to and including 300 mm with pitches from 1.5 to 44 together with the associated pitch, major
-
Supplier: FAULHABER MICROMO
Description: High performances Very robust design Large and modifiable selection of screw and nut types Full reduction ratio range Wide portfolio of combinable motors
- Rated Force: 404.64 lbs
- Drive Type: Lead Screw/ACME Screw
-
Description: Specifies the theoretical profile associated with the basic sizes of the major, pitch and minor diameters of the thread; the deviations are applied to these basic sizes; contains tabels and figures with metric dimensions.
-
Lead Screws and ACME Screws - Metric (Trapezoidal) Screw Assembly TR 55 - 12 Single Lead TrapezoidalSupplier: Joyce/Dayton Corp.
Description: fill out the Screw and Nut Selection Guide, or Contact Joyce/Dayton with your specific requirements Standard trapezoidal threads from 20 mm through 55 mm diameters. Standard leads ranging from 5 mm through 12 mm. Right-hand and left-hand threads available. Alloy steel screws.
- Length: 144.094566 inch
- O.D Screw Diameter: 2.1653555 inch
- Screw Lead: 0.47244094488188976 inches per
- Dynamic Load Rating: 22,481 lbs
-
Supplier: Joyce/Dayton Corp.
Description: fill out the Screw and Nut Selection Guide, or Contact Joyce/Dayton with your specific requirements Standard trapezoidal threads from 20 mm through 55 mm diameters. Standard leads ranging from 5 mm through 12 mm. Right-hand and left-hand threads available. Alloy steel screws.
- Length: 144.094566 inch
- O.D Screw Diameter: 1.0236226 inch
- Screw Lead: 0.2362204724409449 inches per
- Dynamic Load Rating: 5,000 lbs
-
Supplier: Joyce/Dayton Corp.
Description: fill out the Screw and Nut Selection Guide, or Contact Joyce/Dayton with your specific requirements Standard trapezoidal threads from 20 mm through 55 mm diameters. Standard leads ranging from 5 mm through 12 mm. Right-hand and left-hand threads available. Alloy steel screws.
- Length: 144.094566 inch
- O.D Screw Diameter: 0.8661422 inch
- Screw Lead: 0.1968503937007874 inches per
- Dynamic Load Rating: 3,788 lbs
-
Supplier: Joyce/Dayton Corp.
Description: fill out the Screw and Nut Selection Guide, or Contact Joyce/Dayton with your specific requirements Standard trapezoidal threads from 20 mm through 55 mm diameters. Standard leads ranging from 5 mm through 12 mm. Right-hand and left-hand threads available. Alloy steel screws.
- Length: 144.094566 inch
- O.D Screw Diameter: 0.787402 inch
- Screw Lead: 0.1968503937007874 inches per
- Dynamic Load Rating: 2,248 lbs
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread tap, uncoated, general purpose. Right hand Trapezoidal thread. Short thread length. See Technical information for full details. Image is representative.
- Thread Form: M
- Nominal ISO Size: M14
- Type: Trapezoidal Thread Tap
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread tap, uncoated, general purpose. Right hand Trapezoidal thread. Long thread length. See Technical information for full details. Image is representative.
- Thread Form: M
- Nominal ISO Size: M26
- Type: Trapezoidal Thread Tap
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread tap, uncoated, general purpose. Left hand Trapezoidal thread. Long thread length. See Technical information for full details. Image is representative.
- Thread Form: M
- Nominal ISO Size: M10
- Type: Trapezoidal Thread Tap
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread tap, uncoated, general purpose. Left hand Trapezoidal thread. Long thread length. See Technical information for full details. Image is representative.
- Thread Form: M
- Nominal ISO Size: M14
- Type: Trapezoidal Thread Tap
-
Supplier: Nook Industries, Inc.
Description: No Description Provided
- O.D Screw Diameter: 0.787402 inch
- Screw Lead: 0.15748031496062992 inches per
- Screw Lead Accuracy: 0.003 inch/ft
- Dynamic Load Rating: 3,099.992 lbs
-
Supplier: Visual Sound, Inc.
Description: Community Professional Loudspeakers The VERIS 1596 is a two-way, full-range loudspeaker system suitable for use in a wide sprectrum of fixed installations. The 90x60 pattern makes it useful for applications requiring a wide angle of controlled coverage. Provides extended high frequency response,
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Trapezoidal-thread spindles and nuts Trapezoidal-thread spindles usually have an effciency of less than 50 %. They are therefore only suitable for converting a rotary motion into a longitudinal motion. Our standard spindles mated with our standard nuts are therefore
- Length: 78.7402 inch
- O.D Screw Diameter: 0.9448824 inch
- Screw Lead Accuracy: 0.0012 inch/ft
- Screw Type: Lead Screw
-
Supplier: Visual Sound, Inc.
Description: Community Professional Loudspeakers The VERIS 3294 is a three-way full-rang eloudspaker sytme suitable for use in a wide spectrum of fixed installations. Featuring horn-loaded mid-range and high frequency drivers. Extremely powerful with exceptionally low distortion, the VERIS 3294 is ideal for
-
Supplier: Visual Sound, Inc.
Description: Community Professional Loudspeakers The VERIS 3564 is a three-way full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. Featuring horn loaded mid-range and high-frequency drivers, the 3564 provides improved pattern control over two-way designs. Extremely powerful
-
Supplier: LAPP
Description: provides great pullout strength and very reliable strain relief • Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection • Multi-trapezoidal thread requires just one twist to tighten • Generous high-quality neoprene bushing provides a
- Opening Diameter: 0.039 to 1.772 inch
- Pressure Rating: 70 psi
- Temperature Range: -40 to 212 F
- Application: Cable & Wire
-
Supplier: LAPP
Description: reliability • The heavy duty SKINTOP® design provides greatpullout strength and very reliable strain relief • Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection • Multi-trapezoidal thread requires just one twist to tighten • Generous
- Opening Diameter: 0.059 to 0.827 inch
- Pressure Rating: 70 psi
- Temperature Range: -4 to 212 F
- Application: Cable & Wire
-
Sealing Glands - Cable Gland, Polyamide, M 40 x 1.5 Outer Thread, 18-32mm Clamping Range -- 70074569Supplier: Allied Electronics, Inc.
Description: Polyamide 6 Body, Neoprene Seal, -25 to +200 °C, Cable Gland Maximum strain relief through clamp range Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome
-
Supplier: Allied Electronics, Inc.
Description: Polyamide 6 Body, Neoprene Seal, -25 to +200 °C, Cable Gland Maximum strain relief through clamp range Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome
-
Supplier: THK America, Inc.
Description: Manufactured to meet the standards for the 30 degree trapezoidal threads. More detailed specifications are available in our digital catalog.
- Length: 0.1968505 inch
- O.D Screw Diameter: 0.9842525 inch
- Screw Type: Lead Screw
- Design Features: Right Hand Thread
Find Suppliers by Category Top
Featured Products Top
-
workholding needs, from first operation to finish work. They easily mount to a number of modular fixture platforms, adding to Jergens industry leading selection of quick change fixturing. Clamping forces up to 3,600 lbs. The leadscrew features rolled trapezoidal threads for superior strength and durability (read more)
Browse Vises Datasheets for Jergens, Inc. -
drive components and the lifting spindle. The spindle, however, is exposed to the outside environment. Even with bellows in place, bellows and seals can wear or fail without warning. Once abrasive particles reach the spindle threads, a shared system carries them straight into the worm gear mesh (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation
Conduct Research Top
-
ACME Thread Measuring - Calibration
An ACME thread has a screw thread profile with trapezoidal outlines and they are commonly used where large loads or high accuracy are required; for example, in a vice or lead screw.
-
How to Choose a Linear Actuator?
, yet a high level of accuracy, is required, linear actuators with trapezoidal threads are usually a good option. The linear axes with lead screw drives are also great options for high axial thrust forces. Due to the critical speed limit for lead screws, the travel path (max. 1,500 mm/5 feet), the speed
More Information Top
-
Advanced Research on Mechanical Engineering, Industry and Manufacturing Engineering III
Between the lifting platform and the screw is trapezoidal thread connection in this design and there are thrust ball bearings on the bottom of the screw which is fixed to the ground.
-
Frontiers of Manufacturing and Design Science III
According to the requirements of this institution,single trapezoidal thread is selected.
-
Biomechanical analysis of alveolar bone stress around implants with different thread designs and pitches in the mandibular molar area
The triangular and trape- zoidal thread designs are hereafter referred to as “Tri” and “Trap”, respectively with subscript suffixes indicating pitch (in millimeter).
-
Automation Equipment and Systems
After the comparison of equivalent contact stress in the region of the different type of the bolt joint in Gelin column, it is shown that there is more even load-bearing characteristics with the trapezoidal thread than zigzag thread and the maximum …
-
Multipass rolling systems
According to the theory of plastic deformation, the contact stress may be lowered by reduction in smaller stages, as confirmed by experience in transverse– screw rolling of large trapezoidal threads (pitch 8 and 10 mm).
-
Enhancing the reliability of the screw — nut friction couple of a friction screw press for refractories
As the screws of diameter 160 mm with a square thread Sq 160´75 ( p25) and minor diameter d3 = 135 mm were re- placed by screws with a trapezoidal thread Tr 160´72 ( p24) and minor diameter d3 = 134 mm for operation on a …
Indicates content that may require registration and/or purchase.