Products/Services for Trench Capacitor Voltage Transformers

  • Voltage and Potential Transformers-Image
    Voltage and Potential Transformers - (72 companies)
    Voltage and potential transformers are used to measure voltage (potential). The secondary voltage is substantially proportional to the primary voltage and differs from it in phase by an angle that is approximately zero. Voltage and potential...
  • Capacitors-Image
    Capacitors - (1510 companies)
    The video below shows a simple circuit involving a capacitor. When the switch completes the lower circuit, the battery charges the capacitor. Note that, even when the switch is open and the capacitor is detached from its voltage source, the capacitor...
  •  
    Transformers - (2124 companies)
    Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other...
  • Instrument Transformers-Image
    Instrument Transformers - (374 companies)
    Instrument transformers are used to step-down current or voltage to measurable values. They provide standardized, useable levels of current or voltage in a variety of power monitoring and measurement applications. There are two basic types...
  • High Voltage Capacitors-Image
    High Voltage Capacitors - (129 companies)
    High voltage capacitors are used for storing charge and energy in high voltage applications. High voltage capacitors are passive electronic components that store charge and energy for use in high voltage applications. They consist of two conducting...
  •  
    Constant Voltage Transformers (CVTs) - (25 companies)
    Constant voltage transformers (CVTs) or ferroresonant transformers produce a constant secondary (output) voltage for varying primary (input) voltages within a certain range. Constant voltage transformers (CVTs), or ferroresonant transformers...
  •  
    Power Transformers - (1033 companies)
    Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications. Power transformers convert...
  •  
    Ceramic Capacitors - (276 companies)
    ...material, in this case a type of ceramic. They are among the most commonly produced capacitor types. Like other capacitors, ceramic types are used to store potential energy, delay voltage changes, and filter unwanted signals. Cross-section of a ceramic...
  •  
    Chip Capacitors - (288 companies)
    Chip capacitors or surface mount capacitors do not have leads. Chip capacitors are passive integrated circuit (IC) components that store electrical energy. Chip capacitors are simply capacitors manufactured as integrated circuit (IC) devices, also...
  •  
    Film Capacitors - (282 companies)
    ...manufacturing. Image credit: Elcap. A film capacitor's dielectric determines many different attributes about the device, most importantly its rated voltage. Manufacturers are able to increase a capacitor's rated voltage by using thicker film and better...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire