Products/Services for Trolling Motor Wind Generators
-
Wind Turbines - (270 companies)Wind turbines convert the kinetic energy from wind into mechanical energy. When used with an electrical generator, the rotation of the wind turbine’s blades turns a shaft to produce electricity. There are two basic types of wind turbines...OrientationOutput OptionsMounting/Location -
DC Motors - (1248 companies)DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors. How to Select DC Motors. Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products... -
AC Motors - (1321 companies)AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors. AC motors are electric motors which are powered by alternating current (AC). They are used to convert electrical energy... -
Motor Speed Controllers - (213 companies)...of the braking in which the power supply is disconnected from the motor windings. The motor then essentially becomes a generator and the power (heat) is dissipated through a resistor shunt across the windings. Injection braking is applicable to AC motors only... -
Towers, Masts, and Poles - (275 companies)Towers, masts and poles elevate, support and/or position personnel and equipment such as antennas, lighting, surveillance cameras or sensors, wind turbines, weather instruments, and power lines. Towers, masts, and poles are used to provide elevation... -
Motor and Generator Winding Services - (167 companies)Motor and generator winding services suppliers specialize in producing custom motors, generators and custom windings per customer specifications, as well as companies that specialize in motor repair and refurbishing. Motor and generator winding...
-
Blades (wind turbine) - (19 companies)Theory - The Betz Equation and Optimal Rotor Tip Speed Ratio. Wind Turbines - Kinetic Wind Energy Generator Technology. Image credit: Dantec...
-
Speed Controls - (69 companies)Speed controls, including speed regulators and rate controllers, are used to decelerate and regulate the speed of loads such as moving carriages and machining feeds near the end of their travel.
-
Motor Controllers - (796 companies)...in which the power supply is disconnected from the motor windings. The motor then essentially becomes a generator and the power (heat) is dissipated through a resistor shunt across the windings. Injection braking is applicable to AC motors only...
-
Alternative Power Generators - (1181 companies)Alternative power generators produce electricity from renewable energy sources, such as wind, flowing water, solar energy and biomass, which create less environmental damage and pollution than fossil fuels. Alternative power generators produce...
Product News
-
Essen Magnetics Pty Ltd
Stator & Rotor Design for Motors and Generators smooth rotation and energy transfer. Together they determine how effectively a system operates under different loads and conditions. In Motors and Generators. Motors: electrical energy is translated into motion, supporting industrial drives, automation systems, and electric vehicles. Generators: the process is reversed, with mechanical motion converted into electrical energy for power generation systems. Design Factors That Matter. The balance between stator design and rotor dynamics directly... (read more)Browse Motor Coils Datasheets for Essen Magnetics Pty Ltd -
ELANTAS North America LLC
Solutions for Every Motor & Generator Type life of small or large electric motors, transformers and generators. ELANTAS resin systems are based on several different chemistries, such as unsaturated polyester, unsaturated polyester-imide, epoxy and epoxy-polyester hybrid products, as well as a wide range of water-based, solvented varnishes and the specialty emulsion products. Typical end use markets include power generation, automotive, transportation, industrial or the electric motor repair market. ELANTAS offers innovative solutions... (read more)Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid® Materials for Wind Applications lighting strikes of the blade surface. Effective down conductor material. Easily Repairable For Low Maintenance Costs And Minimal Downtime. Ensures no structural damage to the composite materials below, making for lower downtime and more economical repairs. How Dexmet Lighting Strike Materials Protect Carbon Fiber Wind Blades. As power output requirements increase for wind turbines, wind generator manufacturers are moving towards larger blades to rotate these larger turbines at lower wind... (read more)Browse Lightning Protection Systems Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Amphenol Communications Solutions
Amphenol Industrial's EMI Wind-Lok® Amphenol 's EMI Wind-Lok is a single pole, high-power connector that features a 1/3 turn reverse bayonet coupling design with secondary coupling that allows for audible, tactile and visual confirmation of secure mating. Its double-dead front, finger-proof inserts help to protect the pin as well as the socket. With a shell size of 40, this heavy-duty connector can fit a wide range of wire sizes. Its 18 mm RADSOK socket contact provides an amperage rating up to 800 A at 2,500 VDC. EMI Wind... (read more)Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
Isotech, Inc.
IBC-Compliant Seismic Isolation for Generators genset footprint, load rating, and site seismic zone. All Isotech seismic isolators are IBC compliant and purpose-built for demanding generator environments: Rugged steel housing designed to withstand high wind and seismic forces typical in rooftop and critical facility installations. Top plate may be welded or bolted to generator base frames -- compatible with most OEM skid configurations. Housing serves as blocking during generator erection, simplifying field installation. Housing heights... (read more) -
Isotech, Inc.
Seismic Mounts & Isolators for Power Generators genset footprint, load rating, and site seismic zone. All Isotech seismic isolators are IBC compliant and purpose-built for demanding generator environments: Rugged steel housing designed to withstand high wind and seismic forces typical in rooftop and critical facility installations. Top plate may be welded or bolted to generator base frames -- compatible with most OEM skid configurations. Housing serves as blocking during generator erection, simplifying field installation. Housing heights... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Indelac Controls, Inc.
Actuators used in Wind Turbine Ventilation Systems 4 Applications for Actuators in Wind Turbines. Nowadays wind turbines play a larger role in the power generation combination for the USA. Every day, more and more turbines are being installed across states and the country. Although valves don 't play an important part in the wind energy generation, actuators are a much more significant element in the operation of wind turbines. Actuators for blades regulation. Actuators are part of the control that adjusts the rotor blades on the turbine hub... (read more)Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
JiuJiang Ingiant Technology Co., Ltd.
Industrial Wind Turbine Slip Ring 25 Circuits subject to final production verification. 3. Application Scenarios and Industry Solutions. A. Wind Power Generation: The FHS135-25-10120 is an optimal solution for wind turbine pitch and yaw control systems, which are critical for maximizing energy capture and ensuring safe operation. In a pitch system, the slip ring transmits three-phase AC power to the pitch motors located inside each rotating blade hub, while simultaneously carrying back real-time encoder signals for precise blade angle... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Cryo H&I Co.,Ltd.
LN2 Generator Cryo H &I: On-site LN2 Generator. Produce high-purity liquid nitrogen anywhere with Cryo H &I. Our generator provides a reliable, continuous supply, eliminating the need for complex delivery logistics. Key Benefits: On-Demand: Constant LN2 supply without waiting for deliveries. Cost Saving: Lower long-term costs by producing your own nitrogen. High Purity: Over 99% purity for medical and lab use. Plug & Play: Compact design with fully automated operation. Applications: Medical & Bio: Sample... (read more)Browse Gas Generation Equipment Datasheets for Cryo H&I Co.,Ltd. -
Waukesha Bearings
Transforming Wind Turbine Performance Waukesha Bearings is transforming the future of wind turbine performance with the new NordAlign TM main shaft fluid film bearing!. Inspired by Njord, the Norse god of wind and sea, NordAlign is engineered to bring strength and resilience to modern wind turbines operating in the most demanding environments. Watch our video to learn more. (read more)Browse Thrust Bearings Datasheets for Waukesha Bearings
-
http://www05.abb.com/global/scot/scot271.nsf/veritydisplay/47dff15b8fde2905c125742600521403/$File/ABB%20Review%201_2008_72dpi.pdf
If a compressor is driven by a vari- able-speed drive to achieve targeted process performance, an HVDC ener- gy supply, together with a high-volt- age motor , would be the preferred … … the case for the Troll -A pre-compression project … ly developed for land-based applica- tions, went into operation in 1997 on the island of Gotland in Sweden, con- necting wind generators in the south to the island’s grid in the north.
-
High-performance Material Propeller from NingBo JAL Import&Export Co.,Ltd, China
There are 69 trolling motor from 28 suppliers on EC21.com Related Searches : generator , motor, diesel generator, wind generator, electric motor, wind turbine .
-
Offshore wind farm with centralised power conversion and DC interconnection
ABB has recently demonstrated a pioneering concept of a VSC HVDC directly driving (and providing full control functions of) a high-voltage motor (50 kV, 40 MW) at the Troll -A offshore platform [6]. Some other research projects on wind farm HVDC interconnection have also proposed that high-voltage converters could provide variable speed control of wind generators [7].
-
2011 Combined Author Index IEEE Industry Applications Society Publications
… and Wang, Jiabin, Influence of control bandwidth on stability of permanent magnet brushless motor drive for “more … Alshibani, Salem, and Agelidis, Vassilios G., Issues regarding cost estimation of permanent magnet synchronous generators for mega-watt level wind tur- bines; IEMDC May 2011 1629-1634 Alvarez … … system utilizing high frequency-based three-phase semicon- trolled rectifier-current source inverter …
-
Unusual PD pulse phase distributions in operating rotating machines
trolled circumstances to confidently understand the caus- es for the abnormal patterns. The results acquired on op- erating motors and generators are uncontrolled, since it is often difficult to be sure what the true cause of the dis- charges are (machines are not disassembled on the whim of a researcher), and often multiple types … … phase electrical stress dis- tribution and/or the mechanical forces which act on a winding would be most …
-
CR4 - Thread: Marine Wind Generator Setup?
Re: Marine Wind generator setup? That's just the thing, a trolling motor would not work reliably, for one thing you would need at least 150lb of thrust, that means probably 3 trolling motors...now granted 1 might be sufficient in dead calm moving with the tide, but …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… meteorological_balloon_N|1 preakness_N|3 diphenylbutyl_piperidine_N|1 pin_V|7 flagpole_N|1 break_with_V|1 pinball_N|1 pin_curl_N|1 visken_N|1 baseball_equipment_N|2 pine_tar_N|1 baseball_bat_N|3 pulse_ generator _N|1 sonar_N|2 table_tennis_N|4 … … purifier_N|1 sandal_N|5 sportswear_N|1 scull_N|2 left_R|3 right_R|10 plastic_art_N|1 foot_V|1 seaworthy_J|1 authenticate_V|1 finishing_coat_N|3 chicago_N|5 safety_belt_N|1 pruning_shears_N|1 odorless_J|22 seconal_N|1 primary_coil_N|1 calm_V|5 semicircle_N|3 self-balancing_J|1 graphical_record_N|6 earth_tremor_N|1 seismograph_N|3 small_stuff_N|2 photoelectric_cell_N|1 selenium_N|2 starting_ motor _N|1 fray_N|1 semiabstract_J|1 autoloader_N|1 … … holy_grail_N|2 maginot_line_N|2 lump_N|20 grading_N|1 windage _N|1 signet_N|1 viagra_N|1 deaden_V|4 … … halcion_N|1 intravenous_anesthetic_N|1 apse_N|2 naqua_N|1 color_television_tube_N|1 surmontil_N|1 trimmer_N|1 thermionic_vacuum_tube_N|2 power_hammer_N|1 fall_under_V|1 lumber_V|3 dog_hook_N|1 archway_N|1 trolling _N|1 transit_line_N|1 trolley_N|1 …
-
Powerful platform
On the offshore platform, another VSC is directly connected to a cable wound high voltage motor acting as a variable-speed synchronous machine. While most offshore installations make use of power supply generators and large compressors, driven by onboard gas turbines or diesel engines, clearly Troll A doesn’t.
-
wn_s.pl (finlayson-gwc2014.zip)
… 3,0). s(104313422,2,'Wooden_Horse',n,1,0). s(104313637,1,' troll ',n,3 … … 1,0). s(104390430,3,'vane',n,2,0). s(104390430,4,' wind _vane',n,1 … … n,6,0). s(104409552,1,'windjammer',n,1,0). s(104409629,1,'windmill',n,2,0). s(104409629,2,'aerogenerator',n,1,0). s(104409629,3,'wind_ generator ',n,1,0 … … s(104416305,1,'wiper_ motor ',n,1,0 …
-
Electric current
X comments "wind power branch drive, titelte VDI get additionally" nachrichten252 and Aachen with hydraulic radial piston pumps and hydrostatic gear between rotor and generator by wind turbines reports inter alia on the research results of the Rheinisch-Westfälischen Technical university (RWTH … " By the "Sea of fishing rod ", the transmission of the torque works completely over hydraulic system. The drive system has developed the Scottish Artemis.
Indicates content that may require registration and/or purchase.