-
Supplier: FLSmidth
Description: several inches. The reset button is held and conveying air is diverted to the spreader. Any residual material inside the spreader heads is air washed into the hopper. The spreader is raised to its stored position. Application The FULLOAD railcar system can fill railcar hoppers with:
- Loader / Unloader: Loader / Filler
-
Supplier: FLSmidth
Description: The FULLOAD™ system is an automated railcar loading system for pelletized or granular materials. Functioning as an extension of a conventional pneumatic transfer system to distribute material in railcar hoppers, the FULLOAD system eliminates the need for conventional gravity
- Common Features: Control Panel
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling
- Loader / Unloader: Loader / Filler
-
Supplier: Optimal Handling Solutions
Description: Reduce bending and lifting motions while loading items into a hopper This hopper will allow for convenient and orderly loading at ground level with its open front design Flat items can be loaded so more can be placed in the hopper Rolls smoothly on 4" x 2" phenolic
-
-
Supplier: REB Storage Systems International
Description: Vestil Portable Steel Hoppers Durable 12 Gauge All Welded Construction Slope Front for Easy Loading and Dumping Fork Pockets & Casters for Full Portability Portable Steel Hoppers make handling waste and bulk material safer and more convenient. Fork truck entry tubes are
- Weight Capacity: 2,000 lbs
- Volume: 0.5 cubic yards
- Length: 57.5 inch
- Width/Diameter: 50.5 inch
-
Supplier: Bobcat Company
Description: The dumping hopper attachment can be parked and loaded with debris, and is also ideal for transporting sand, gravel, cement, topsoil and other bulk materials around any jobsite. Use the dumping hopper where trucks can™t go, like backyards or buildings! The dumping hopper
-
Supplier: Roura Material Handling, Inc.
Description: hoppers. All bodies have extra center gussets and are reinforced with three rows of angle iron. 227-A slide bolt latch, heavy duty stop, and 30-SSC base–to–body chains. MAX LOAD CAPACITY: 10,000# (depends on fork truck capacity, consult fork truck manufacturer). FINISH: Bright
- Weight Capacity: 10,000 lbs
- Volume: 8 cubic yards
- Length: 91 inch
- Width/Diameter: 109 inch
-
Supplier: Accuris
Description: TRUCKS, REFUSE COLLECTION: COMPACTION TYPE, REAR HOPPER LOADING, WITH TILT CAB, DIESEL AND GASOLINE ENGINE DRIVEN, 19,000 TO 44,500 POUNDS GVW, 4X2 AND 6X4, 10 TO 25 YARD, COMMERCIAL
-
Supplier: Vecoplan, LLC
Description: Designed specifically to expedite the unloading of shred trucks while containing and removing the intrinsic dust, TUCSTM greatly reduces the need for any manual labor when unloading your truck and feeding your baler. The system includes an unloading containment module constructed of
- Application / Operation: Filling
- Common Features: Integral Hopper / Bin, Portable / Mobile
- Material Type: Pulp and Paper / Wood
- Bulk Container Type: Truck
-
Supplier: Roura Material Handling, Inc.
Description: DESIGNED TO SAFELY HANDLE LOADS UP TO 8,000# (4T). WITH STANDARD FORK ENTRY BASE, 3/16" PLATE BODIES, AND ANGLE REINFORCED TOP.
- Capacity: 6,000 lbs
- Length: 64.5 inch
- Width: 57.5 inch
- Tires: Solid / Cushion
-
Supplier: Roura Material Handling, Inc.
Description: DESIGNED TO SAFELY HANDLE LOADS UP TO 4,000# (2T). AVAILABLE IN 1/4 YD3 THROUGH 2 YD3 SIZES (1 TON) WITH 12 GAUGE STEEL BODY AND 2 1/2 YD3 THROUGH 5 YD3 SIZES (2 TON) WITH 10 GAUGE STEEL BODY.
- Capacity: 4,000 lbs
- Length: 71.5 inch
- Width: 56 inch
- Tires: Solid / Cushion
-
Supplier: Roura Material Handling, Inc.
Description: DESIGNED TO SAFELY HANDLE LOADS UP TO 4,000# (2T). AVAILABLE IN 1/4 YD3 THROUGH 2 YD3 SIZES (1 TON) WITH 12 GAUGE STEEL BODY AND 2 1/2 YD3 THROUGH 5 YD3 SIZES (2 TON) WITH 10 GAUGE STEEL BODY.
- Capacity: 2,000 lbs
- Length: 48.5 inch
- Width: 31.5 inch
- Tires: Solid / Cushion
-
Supplier: Redwood Plastics
Description: steady release of materials Outlasts traditional materials Abrasion, corrosion and chemical-resistant Weighs less than aluminum or steel Asphalt Plant Chutes, Bins, & Hoppers can also be lined to obtain maximum flow.
- Function: Abrasion / Sliding Wear, Flow Promoting / Release (Nonstick), Thermal (Heat / Fire)
- Industry / Application: Automotive / Transportation (Beds / Undercarriage), Plastic, Polyethylene - HDPE / UHMW
- Form: Loose Liner / Pre-fabricated
-
Description: to snow and storm debris removal. With its High Lift option, the DL250-3 will easily load stockpiled, light materials like grain, fertilizer, coal or waste into high-sided trucks or hoppers. Matched with all the other performance, comfort and reliability features loaded in all Doosan
- Horsepower: 172 HP
- Operating Weight: 31,900 lbs
- Travel Speed: 23.6 miles/hr
- Type: Wheel Loader
-
Supplier: Westeel
Description: Westeel unloading augers are designed for convenient bin or truck unloading, and will transfer grains and oilseeds much faster than conventional utility augers. Because of their stout design, they will fit easily under hopper bottom bins as well as in tight situations where normal
- Material Characteristics: Dry / Free Flowing
- Loader / Unloader: Loader / Filler, Unloader / Discharger
- Equipment Type: Loading Spout
- Features: Other
-
Supplier: Westeel
Description: auger can be raised while the hopper opening remains flat on the ground. Options Hydraulic cylinder to lift hopper into transport position (standard on 14" model) Powered wheel kits
- Material Characteristics: Dry / Free Flowing
- Loader / Unloader: Loader / Filler, Unloader / Discharger
- Equipment Type: Loading Spout
- Features: Other
-
Supplier: Westeel
Description: conventional systems. The 16" model, largest in the series, features 104' of reach and an unprecedented ground-to-spout height of 77', plus a number of additional standard features (many of them available as options on shorter models). Options Hydraulic winch and hydraulic hopper mover
- Material Characteristics: Dry / Free Flowing
- Loader / Unloader: Loader / Filler, Unloader / Discharger
- Equipment Type: Loading Spout
- Features: Other
-
Supplier: Spiroflow Systems, Inc.
Description: Bulk bag unloading can be by forklift or pallet truck. The inflatable neck seal ensures that dust doesn’t escape into the atmosphere. The filling head contains a dust filter to remove material carried away in the stream of displaced air. Filtration is unnecessary for dust-free granular
- Bulk Container Type: Bag
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling
- Common Features: Integral Hopper / Bin, Portable / Mobile, Vibrator / Impactor / Agitator
-
Supplier: Westeel
Description: the 4" sizes. An optional shut-off valve is available to regulate grain flow and permit auger clean-out prior to shut down. Options Poly hopper Flow control Tube extensions
- Material Characteristics: Dry / Free Flowing
- Loader / Unloader: Loader / Filler, Unloader / Discharger
- Equipment Type: Loading Spout
- Features: Other
-
Supplier: Kase Industries, Inc.
Description: Elevating material from one level to another-loading trucks, soil carts, etc. Will take discharge from soil mixer, soil feeder, continuous mixing systems, etc. Load skirt with holes for attaching hopper Roller and slider bed construction Manual motor starter switch Ideal for
- Conveyor Type: Belt Conveyor
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: can handle smoothly and efficiently Separating materials for recycling Moving materials to compost areas Charging shredder hoppers Truck loading Construction and Demolition Material Handling Track loaders can be used for: Sorting Shredding Crushing Compacting Stockpiling
- Operating Weight: 46,297 lbs
- Type: Track Loader
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: maintenance and loosen cover material. With its z-bar linkage, the 973D is a world class digging machine. It also excels at truck loading, feeding hoppers and maintaining dump areas and haul roads. With hystat drive and a new transmission joystick control, the machine is easy to
- Operating Weight: 65,157 lbs
- Type: Track Loader
-
Supplier: Total Plastics, Inc.
Description: eliminate arching, ratholing and erratic material flow challenges in bins, bunkers, hoppers and chutes, railcars, etc. Belt scrapers Bunker liners Chain conveyor flights Chute liners Conveyor skirting Cyclones Drag chain conveyor liners Dragline buckets Dust collection hopper liners
-
Supplier: Green Access & Fall Protection
Description: GREEN Insta-Rack Pedestal Platforms provide safe access and fall protection to the tops of single-dome tank / bulk trucks, tank cars and hopper cars. All Insta-Racks come equipped with a single pedestal platform, access stairway and access equipment. A four-column support design is
- Features: Anti-Slip, Guard Rails, Other
- Platform/Walkway Type: Other Type, Work Platform
- Material: Steel
-
Supplier: Eastern Instruments
Description: The CentriFill™ 2000 is a gravimetric, Semi-Automatic Fill-To-Weight filler designed for larger containers including drums, bulk bags, gaylords or even trucks and railcars. The CentriFill™ 2000 has a modular design so that the base can be customized for nearly any application. As with the
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Polymers / Molding, Pulp and Paper / Wood
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling, Metering
-
Supplier: CECOR
Description: options to customize hopper for your application. Use CECOR dumping frame to empty from forklift or hook hoist. Popular low profile chip hopper has 15″ lip height to fit under discharge, conveyors or under tables. Heavy-duty construction with fully welded seams, mean carts stand up to
- Capacity: 1,000 lbs
- Length: 36 inch
- Width: 24 inch
- Cart / Truck Type: Container / Utility Cart, Tilting / Dumping Cart
-
Supplier: Optimal Handling Solutions
Description: Dump loaded pallets easily without leaving the seat of your fork truck with the all welded steel constructed Pallet Dumper Unit slides onto forks and is secured by a safety restraint Two retainers hold the pallet in place while dumping the contents into the hopper or dumpster Once the
-
Supplier: CECOR
Description: CECOR Carts make the best use of available space by using a dumping frame to empty. Traditional rocker-style hoppers waste space with the curved part of the bin needed to tilt dump. Eliminate bending and dragging heavy loads. CECOR’s industrial carts have smooth rolling phenolic casters which
- Capacity: 1,500 lbs
- Length: 42 inch
- Width: 27 inch
- Cart / Truck Type: Container / Utility Cart, Tilting / Dumping Cart
-
Supplier: SAE International
Description: used for other service such as parking lot or roadway snow and ice control, applying material for spills, for use as a conventional dump truck, or other applications. It is the intent of this document to describe a hopper type material spreader, or hopper type material spreader
Find Suppliers by Category Top
Conduct Research Top
-
Applications of Infrared Cameras in the Paving Industry
One of the most common and costly problems in the paving industry is segregation of hot mix asphalt (HMA). This problem can occur for many reasons (e.g., improper truck loading) and at many locations (e.g., hopper of the paver) in the construction process. In recent years, temperature segregation
-
MEI Case Study - Grupo Modelo - Biomass Fly Ash
conveyor to a pneumatic conveyor where it is transferred to an ash silo for truck loading.
More Information Top
-
Review and analysis of oil shale technologies. Volume IV. Aboveground or surface technology
Truck Loading Hopper (1 required .
-
CR4 - Thread: How to Select I-Beams
Why not look at having the cement truck load hopper buggies and have the buggies cross over the "pipeline bridge"?
-
Gasification Plant Cost and Performance Optimization
• Use bleed air from the first stage of the main air compressor to transport solids into the truck loading hopper .
-
Guidelines for Safe Handling of Powders and Bulk Solids Complete Document
5.4.1 Types o Railcars and Hopper Trucks f 5.4.2 Railcar and Hopper Truck Loading 5.4.3 Railcar and Hopper Truck Unloading .
-
INTEGRATED PYROLYSIS COMBINED CYCLE BIOMASS POWER SYSTEM CONCEPT DEFINITION
This corresponds to approximately 6 hopper truck loads /day.
-
Methodology and concepts for the design of surface storage fills at the Anvil Points Oil Shale Retort Facility
… o s s i b l e v a r i a b i l i t y i n feed stock gradation, r e t o r t i n g , and con- veyance ( hopper loaded trucks ) t o the f …
-
Production of New Biomass/Waste-Containing Solid Fuels
In preparation for these plans the truck hoppers were loaded with the composite fuel on the evening of August 28, 2003.
-
Design of Municipal Wastewater Treatment Plants: WEF Manual of Practice No. 8 ASCE Manuals and Reports on Engineering Practice No. 76, Fifth Edition > DEWATERE...
Screws also are used as truck - loading hopper dischargers to spread a load across the entire truck trailer.
Indicates content that may require registration and/or purchase.