-
Supplier: Newark, An Avnet Company
Description: PANEL METER TRUE RMS AC VOLTAGE INPUT - EOL
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The DU-35ACRMS a True RMS AC voltage measuring meter with two header selectable full scale ranges of 199.9V AC RMS and 700V AC RMS. The unique resistively isolated differential input of this meter allows safe measurement of phase to phase voltages. After
- Number of Digits: 3.5
- Width: 92 mm
- Height: 45 mm
- Depth: 56.5 mm
-
Supplier: Laurel Electronics LLC
Description: allows up to 180 data points for custom curve linearization and a rate derived from consecutive readings Certificates of Compliance Intertek #4006497 RoHS 3 Compliant CE Certificate The Laureate™ 1/8 DIM Digital Panel Meters for True RMS are 60,000 count digital
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
-
Supplier: Newark, An Avnet Company
Description: DIGITAL PANEL METER GREEN DISPLAY FUNCTION 0-500VAC TRUE RMS 230VAC POWER
-
Supplier: Newark, An Avnet Company
Description: AC TRUE RMS VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Voltage; Meter Range:0V to 2V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:108VAC; Product Range:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: AC TRUE RMS VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Voltage; Meter Range:-; Digit Height:12.7mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: No
-
Supplier: Radwell International
Description: AC TRUE RMS VOLT/CURRENT INPUT, PANEL METER, CUT-OUT 1/8 DIN, 5 DIGIT LED, RED SUNLIGHT READABLE DISPLAY, FOUR VOLTAGE RANGES (300 VAC MAX), FIVE CURRENT RANGES (5 AMP MAX), 85-250 VAC, 50/60 HZ, 15 VA, SUGGESTED REPLACEMENT FOR IMH43066. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cole-Parmer
Description: • Integrated LED worklights make cabinet measurements easier • Compact jaw and slim design fit in narrow workspaces and pockets • Light up the dark
worklights are built into the base of the jaws • Get accurate readings with features like True RMS, LoZ, smart diode, and an input - DC Voltage Range: 600 volts
- AC Voltage Range: 600 volts
- Features: Clamp Meter
-
Supplier: Cole-Parmer
Description: • Integrated LED worklights make cabinet measurements easier • Compact jaw and slim design fit in narrow workspaces and pockets • Light up the dark
worklights are built into the base of the jaws • Get accurate readings with features like True RMS, LoZ, smart diode, and an input - DC Voltage Range: 1,000 volts
- AC Voltage Range: 1,000 volts
- Features: Clamp Meter
-
Supplier: Allied Electronics, Inc.
Description: The NEW Fluke 233 True-RMS Remote Display Digital Multimeter allows you to be in two places at once. Removable Display Gives the User Ultimate Flexibility in Unusual Measurement Scenarios Place the Display Where You Can See It and Then Put the Meter Where It Is Convenient for
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The DU-35ACI1RMS and DU-35ACI5RMS are low cost, True RMS AC current measuring meters with a very low burden of 0.1VA and 0.5VA respectively. Their internal shunt provides for direct connection to 1A or 5A CTs (current transformers). No matter what the CT ratio, the 15 turn,
- Number of Digits: 3.5
- Width: 92 mm
- Height: 45 mm
- Depth: 56.5 mm
-
Supplier: OMEGA Engineering, Inc.
Description: The DP25-RMS Series digital panel meter features high accuracy, 4 digits, and ac and true-RMS scalable inputs. The 4 digit, 14-segment alphanumeric display ensures easy reading and reconfiguration. This meter uses an integrated circuit that computes the
- Number of Digits: 4
- Accuracy: 0.1 ± % of Full Scale
- Width: 96 mm
- Height: 48 mm
-
Supplier: Status Instruments, Inc.
Description: TRUE RMS CURRENT AND VOLTMETER FOR AC AND DC The DM3430 is a true RMS current and voltage panel meter suitable for measuring AC or DC signals. It has a four digit, high intensity LED display that can be set to show a fixed number of decimal places with
- Number of Digits: 4
- Response Time: 0.3 milliseconds
- Accuracy: 0.05 ± % of Full Scale
- Width: 53.5 mm
-
Supplier: Cole-Parmer
Description: • Dual display clamp-on meters measure up to the toughest standards with a complete set of measurement functions • Applications • Commercial, industrial, residential and HVAC troubleshooting • Power panel, junction box and battery bank monitoring • AC or DC motor testing • Power
- AC Current Range: 1,000 amps
- DC Voltage Range: 0 to 1,400 volts
- AC Voltage Range: 1,400 volts
-
Supplier: Cole-Parmer
Description: • Dual display clamp-on meters measure up to the toughest standards with a complete set of measurement functions • Applications • Commercial, industrial, residential and HVAC troubleshooting • Power panel, junction box and battery bank monitoring • AC or DC motor testing • Power
- DC Current Range: 1,400 amps
- AC Current Range: 1,000 amps
- DC Voltage Range: 0 to 1,400 volts
- AC Voltage Range: 1,400 volts
-
Supplier: Altech Corp.
Description: Measurement Functions 3 Ø Voltage (True RMS) 3 Ø Current (True RMS) 3 Ø Power Factor 3 Ø Power (Active, Reactive, Apparent) Energy (Active, Reactive, Apparent) Frequency
- Voltage Range: 11 to 519 volts
- Frequency Range: 45 to 65 Hz
- Input Type: AC Voltage
- Display Technology: LED
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Hoyt's new HACA-20RM Series are the world’s first digital ac-ammeters to incorporate a built-in current transformer (CT) to directly measure the true-rms value of complex, non-sinusoidal ac currents from 2 to 50A – no bulky and expensive 5A “donut” CTs are required! Operation and setup
- Number of Digits: 3.5
- Width: 46.3804 mm
- Height: 32.512 mm
- Depth: 4.7498 mm
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: 3 ∅ (True rms) Voltage 3 ∅ (True rms) Current 3 ∅ Power Factor 3 ∅ Power (Active, Reactive, Apparent) Energy (Active, Reactive, Apparent) Frequency Programmable CT Primary / Secondary Programmable PT Primary / Secondary Modbus RTU Communication (RS485) (Optional) Single
- Number of Digits: 16
- Width: 91.5 mm
- Height: 91.5 mm
- Depth: 50 mm
-
Supplier: OTEK Corporation
Description: The HI-QDPM is a low cost solution to a wide range of monitoring and controlapplications. By simple front panel push-button setup, one meter with aDC signal conditioner can be programmed to display DC voltage, current,strain gauges or process signals. The temperature signal conditioner
- Number of Digits: 5
- Analog Input Channels: 1
- Operating Temperature: 32 to 131 F
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: OTEK Corporation
Description: may be added to provide control outputs with the set points programmed by front panel pushbuttons. Its ability to transmit readings makes this digital panel meter ideal for integration with DCS, SCADA and other control system applications. This digital meter has options
- Local Interface: Digital Front Panel
- Display: Digital Readouts
- Mounting Options: Panel Mount (Meter)
- Input Options: RTD Inputs, Thermocouple Inputs
-
Supplier: Panel Components & Systems, Inc.
Description: meters designed for single-phase and 3-phase systems. These include Mains measurement analyzers, power meters, AC ammeters, voltmeters and frequency meters, as well as a combination voltmeter/frequency meter. Features: True RMS measurements AC RMS
- Display Colors: Aqua
- Display Technology: LED
- Display Type: Numeric Display
-
Supplier: Sifam Tinsley UK
Description: Alpha 50 is a compact multifunction instrument with touch screen LCD utility which measures parameters in 3 phase and single phase Network & replaces the multiple. Features • True RMS Measurement • Onsite Programmable • Low Back Depth • Phase Reversal Indication • Touch screen graphics
- Analog Input Channels: 3
- Voltage Range: 63.5 to 254 volts
- Current Range: 5 amps
- Frequency Range: 40 to 70 Hz
-
Supplier: ValueTronics International, Inc.
Description: portable, battery-powered BK Precision 325 Clamp-On meter measures the most common AC Volts, DC Volts, and AC current needed to troubleshoot residential and small commercial electrical systems. The Model 325 AC/DC True RMS Power Clamp Meter provides safe, non-invasive
-
Supplier: OMEGA Engineering, Inc.
Description: customers who require the flexibility to add options to the meter as requirements become more demanding, the DP18's field-installable analog outputs, relays and communications offer an economical solution. The DP18 series is a complete family of panel meters with input cards for
- Number of Digits: 3.5
- Accuracy: 0.5 ± % of Full Scale
- Operating Temperature: 32 to 122 F
- Features: Alarms, Set Point Options
-
Supplier: Red Lion Controls, Inc.
Description: AC True RMS Voltage or Current Meter (jumper selectable) 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Green Display 4 Voltage Ranges (300 VAC Max) and 5 Current Ranges (5A Max) Field Upgradeable Option Cards 85 to 250 VAC Input Power NEMA 4X/IP65
- Number of Digits: 5
- Width: 50 mm
- Depth: 97 mm
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: Red Lion Controls, Inc.
Description: AC True RMS Voltage or Current Meter (jumper selectable) 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Red, Sunlight Readable Display 4 Voltage Ranges (300 VAC Max) and 5 Current Ranges (5A Max) Field Upgradeable Option Cards 85 to 250 VAC Input Power NEMA 4X/IP65
- Number of Digits: 5
- Width: 50 mm
- Depth: 97 mm
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: TelephoneStuff.com
Description: comfortably in the hand and makes it convenient in tight panels. And for those working in harmonic environments, the 61-746 features True RMS measurements. Features: - Measures up to 600AAC - Non-contact voltage indicator (70V - 600VAC) - Tapered jaws with hook tip - Auto/manual
-
Supplier: Allied Electronics, Inc.
Description: can measure upt to 1999 Watts. In addition to power measurement, the wattmeter measures AC (true RMS) voltage and AC (True RMS) current. The 1522 is easy to operate and each measurement function, voltage (V), current (I) or power (W) is selected by a simple pushbutton
-
Supplier: L-com, Inc.
Description: The Clamp-on Meter Model 502 is a general-purpose professional clamp-on. A strong mechanical case design, quality materials, full ranges and compliance to international safety and quality standards ensure a professional and reliable tool. The Model 502 is a True RMS clamp-on
-
Supplier: Tradeport Electronics Group
Description: True RMS Meter Frequency, Volt, AMP, Watt and Power Factor Display Save/Recall 4 Sets of Voltage/Frequency Memory Over Current Protection and Over Temperature Protection Stable and Low-Distortion Output Waveform Software Calibration to Ensure Accuracy Panel-Lock Function
- Type: AC Power Source
-
Supplier: Tradeport Electronics Group
Description: True RMS Meter Frequency, Volt, AMP, Watt and Power Factor Display Save/Recall 4 Sets of Voltage/Frequency Memory Over Current Protection and Over Temperature Protection Stable and Low-Distortion Output Waveform Software Calibration to Ensure Accuracy Panel-Lock Function
- Type: AC Power Source
-
Supplier: OTEK Corporation
Description: Several options are available on the TLP: (See Ordering Information). You can have it as a:1. 4-20mA input loop powered. (Powerless™)2. V/mADC Signal powered. (Powerless™)3. Externally powered for V, mA DC & True RMS, TC, RTD, S-G, %RH, pH ORP, Hz, etc.The Grades Are: Nuclear
- Number of Digits: 3.5
- Width: 110.49 mm
- Height: 110.49 mm
- Depth: 38.1 mm
-
Supplier: Tinsley Precision Instruments
Description: Alpha 50 is a compact multifunction instrument with touch screen LCD utility which measures parameters in 3 phase and single phase Network & replaces the multiple. Alpha 50 measures important electrical parameters in 3 phase and single phase Network & replaces the multiple analog panel
- Electrical Parameters: AC Current, AC Voltage
- Power Quality Parameters: Harmonics, Power Factor, Total Harmonic Distortion (THD), True RMS Voltage
- Phase: Single-Phase, Three-Phase
-
Supplier: Teledyne LeCroy
Description: Support remote control operation via SCPI commands. 4.3” TFT-LCD, 480*272 display Built-in front panel accessible help system File management (support for U-disc and local storage ) DC Voltage: 200 mV - 1000 V DC Current: 200 μA - 10 A AC Voltage: True-RMS, 200 mV - 750 V AC
- DC Voltage Range: 0.6 to 1,000 volts
- AC Voltage Range: 0.6 to 750 volts
- DC Current Range: 0.0006 to 10 amps
- AC Current Range: 0.0006 to 10 amps
-
Supplier: Allied Electronics, Inc.
Description: Digital Multimeter, 0.1 mV to 1000V DC Voltage Versatile meter for field service or bench use. This meter has the features needed to repair most electrical and electronic problems. It is simple to use and have significant improvements over Fluke's original 70 Series like,
Find Suppliers by Category Top
Featured Products Top
-
The Anritsu MA2410xA Inline Peak Power Sensors provide precise average power measurements ranging from 2mW to 150W over a frequency range of 25 MHz to 4 GHz. Utilizing a dual path architecture, they deliver True-RMS measurements across the entire frequency and dynamic range, accommodating CW (read more)
Browse Power Meters Datasheets for Anritsu Company -
for everyday electrical work, these meters offer essential AC current measurement along with voltage, resistance, and continuity testing. Ideal for residential electricians and general maintenance professionals. True RMS Clamp Meters These (read more)
Browse Clamp Meters Datasheets for Uni-Trend US -
LB479A 10MHZ to 8GHz -60dBM to+20dBM Automatic statistical pulse measurements Optional triggering (recommend LB480A if triggering is required) LB5900 and LBSFXX products available for True-RMS requirements (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
The LB5954L sets a new standard for high-accuracy RF power measurement with 9 kHz–54 GHz coverage (extendable to 4 kHz via Option 4KZ). This thermally stable, multi-path RMS responding sensor delivers excellent uncertainty across an 83 dB dynamic range, outperforming thermal sensors in (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
model. True RMS Relay: Supports 3-phase voltage monitoring with True RMS measurement, under/over voltage and frequency monitoring, phase asymmetry, phase sequence monitoring, phase failure (read more)
Browse Electromechanical Relays Datasheets for Altech Corp. -
The range includes: Type 6M.Tx – Single phase Modbus quality power Monitors. All-in-one CT, Power/Energy meter and Supply quality monitor + Modbus communications. Technical features: True-RMS AC and DC measurements (read more)
Browse Power Supplies Datasheets for Finder S.p.A. con unico socio -
LadyBug Technologies LBSF09L True-RMS RF Power Sensor The LBSF09L sets a new benchmark for precision RF power measurement, covering 9 kHz to 9 GHz with (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
phase loss, phase reversal, phase unbalance, overvoltage, undervoltage, neutral loss, and PTC thermistor faults, automatically disconnecting equipment before damage occurs. Models support input voltages from 75 to 500 VAC and feature a 10A SPDT relay output, LED status indication, and True RMS (read more)
Browse Safety Relays Datasheets for Automationdirect.com -
itself to the network or meter, simplifying automatic system setup. Benefit from true Plug & Play operation: no programming or calibration required when interchanging any TEDS Load Cell. Transducer Techniques offers four leading-edge Plug & Play instruments (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
Plug & Play Digital Panel Mount Meter Model DPM-3 and the SmartPlug & Play Portable Hand Held Indicator Model SSI. These smart plug and play meters offer a variety of current and planned benefits including (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC
More Information Top
-
AC Power Supply
True AC RMS Panel Meter .
-
New Literature
A 20-page publi- cation featuring new product articles on microcomputer interfaces, IC multipliers, V/F converters, True - RMS digital panel meters , and 10-bit and 18-bit D/A convert- ers and giving applications notes on electronic devices for measurement and control instrumentation…
-
New Products for Graphics and Image Processing
A 20-page publi- cation featuring new product articles on microcomputer interfaces, IC multipliers, V/F converters, True - RMS digital panel meters , and 10-bit and 18-bit D/A convert- ers and giving applications notes on electronic devices for measurement and control instrumentation…
-
Power Quality Primer > Power Quality Measurement Tools
If a meter is a true rms meter , the front panel should read “true rms.” .
-
Digital Ammeter from Laurel Electronics, Inc. : Quote, RFQ, Price and Buy
For True AC RMS voltage and current measurement, 5-digit Laureate digital panel meters are available in True AC RMS voltmeter and digital ammeter versions.
-
LEE, the low-energy electron-bombardment machine for very-high-dose ionization studies
amplifier the outputs are placed on a panel containing a digital panel meter which has been modified with an integrated circuit " true rms to dc converter" (Analog Devices AD536A) to permit it to read the power amplifier output volt- ages.
-
Omega Engineering, Inc
The DP25-RMS Series digital panel meter features high accuracy, 4 digits, and ac and true - RMS scalable inputs.
-
Omega Engineering, Inc
The DP25-RMS Series digital panel meter features high accuracy, 4 digits, and ac and true - RMS scalable inputs.
-
Modern magnetic testing equipment for electrical steels
True rms modules[2] of high-accuracy were utilized with digital panel meters to replace the thermalrms meters which had been used to monitor flux waveform distortion.
Indicates content that may require registration and/or purchase.