Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: The HHM250 is a clamp on multifunction meter that provides high accuracy and reliability in a low cost portable package. The clamp allows for measurement of AC current to 660 amps and AC voltage to 600 volts. Ideal for monitoring electrical power sources to troubleshoot or evaluate.
- AC Voltage Range: 600 volts
- Operating Temperature: 0 to 40 C
- AC Current Range: 660 amps
- Resistance / Impedance Range: 0 to 0.6 kohms
-
Supplier: Fluke
Description: Versatile and rugged tools for applications with high currents Confidently take reliable readings with the True-rms, Fluke 355 and 353 digital clamp meters; the tools of choice for high current clamp-on amp meter measurement up to 2000 A. The extra-wide jaw easily clamps
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The DU-35ACRMS a True RMS AC voltage measuring meter with two header selectable full scale ranges of 199.9V AC RMS and 700V AC RMS. The unique resistively isolated differential input of this meter allows safe measurement of phase to phase voltages. After
- Number of Digits: 3.5
- Width: 92 mm
- Height: 45 mm
- Depth: 56.5 mm
-
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these Digital Meters? Tear drop shaped jaw reduces discomfort, increases productivity Backlit display for easy reading Diode & continuity test ability Auto power off feature for longer lasting battery UL 3111 rated These very affordable digital clamp-on
-
Supplier: InspectorTools
Description: 400A True RMS AC/DC Mini Clamp Meter Features 0.9" (23mm) jaw opening True RMS measurements with 1mA AC resolution Non-contact Frequency measurements to 10kHz through the clamp jaws Fast 40 segment bargraph One touch Auto Zero Min/Max, Data hold and Auto
-
Supplier: LadyBug Technologies LLC
Description: The LB589A is a high accuracy RF & Microwave Power Sensor for general purpose average power or True RMS and scalar measurements. The sensor features fast measurement speed and a broad dynamic range. LadyBug’s feature rich Power Meter Application is provided
- Frequency Range: 10,000,000 to 26,500,000,000 Hz
- dBm Measurement Range: -55 to 20 dBm
- Bandwidth: 100 Hz
- Output Interface: USB
-
Supplier: InspectorTools
Description: Waterproof Rugged Design Double molded for waterproof protection Rugged design - drop proof to 6 feet True RMS 6000 count Type K Temperature Capacitance 1000V input protection on all functions Dual sensitivity frequency functions Large backlit LCD with bargraph Diode open circuit
-
Supplier: InspectorTools
Description: High performance, True RMS multimeter with RS-232 PC Interface 0.08% basic DCV accuracy True RMS AC Voltage & Current, and Temperature functions plus Relative, Min, Max, Max-Min, Peak Hold and Zoom Smart auto power off Hold and low resistance auto lead zero
-
Supplier: InspectorTools
Description: FREE! TL 831 master electrical test lead set with purchase for a limited time only. ($99.99 value) If you have already purchased, to download the mail in redemption form. True RMS, autoranging DMM with large digit LCD display and Type-K/IR temperature function Built-in Non-contact
-
Supplier: Cole-Parmer
Description: (23mm) clamp jaw opening • Overload protection to 400A DC • Dimensions / Wt: 7 x 1.8 x 1.3" (178 x 45 x 32mm) / 8 oz. • True RMS models recommended for measurements where distortion may otherwise cause inaccuracies Option 3-prong AC Line Separator enables safe and easy measurements on
- AC Current Range: 400 amps
-
Supplier: Newark, An Avnet Company
Description: DIGITAL PANEL METER GREEN DISPLAY FUNCTION 0-500VAC TRUE RMS 230VAC POWER
-
Supplier: Cole-Parmer
Description: jaw capacity is suitable for large, or multiple, conductors • CAT IV 600 V, CAT III 1000 V rating for added user protection • In-rush current measurement captures ‘power-on’ surge current with accuracy and repeatability • High voltage measurement of 1000 V ac + dc true-rms,
- AC Current Range: 2,000 amps
- DC Voltage Range: 600 to 1,000 volts
- AC Voltage Range: 1,000 volts
-
Supplier: Allied Electronics, Inc.
Description: The NEW Fluke 233 True-RMS Remote Display Digital Multimeter allows you to be in two places at once. Removable Display Gives the User Ultimate Flexibility in Unusual Measurement Scenarios Place the Display Where You Can See It and Then Put the Meter Where It Is Convenient for
-
Supplier: Cole-Parmer
Description: • Integrated LED worklights make cabinet measurements easier • Compact jaw and slim design fit in narrow workspaces and pockets • Light up the dark
worklights are built into the base of the jaws • Get accurate readings with features like True RMS, LoZ, smart diode, and an input - DC Voltage Range: 600 volts
- AC Voltage Range: 600 volts
- Features: Clamp Meter
-
Supplier: Cole-Parmer
Description: • Integrated LED worklights make cabinet measurements easier • Compact jaw and slim design fit in narrow workspaces and pockets • Light up the dark
worklights are built into the base of the jaws • Get accurate readings with features like True RMS, LoZ, smart diode, and an input - DC Voltage Range: 1,000 volts
- AC Voltage Range: 1,000 volts
- Features: Clamp Meter
-
Supplier: LadyBug Technologies LLC
Description: The LBSF09A True RMS, high sensitivity, high accuracy RF & microwave power sensor has frequency coverage from 1MHz to 9GHz and an 83dB dynamic range making ideal for EMC applications, general purpose average power and scalar measurements. The sensor features a fast
- Frequency Range: 1,000,000 to 9,000,000,000 Hz
- dBm Measurement Range: -60 to 23 dBm
- Options & Features: Triggering
- Output Interface: USB
-
Supplier: Laurel Electronics LLC
Description: performance at half the price of a bench top meter. It can measure true RMS voltages or current of AC signals where there is considerable distortion of the waveform, such as rectifier outputs or waveforms chopped by an SCR, TRIAC or transistor circuit, as illustrated.
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: LadyBug Technologies LLC
Description: The LBSF09L True RMS, high sensitivity, high accuracy RF & microwave power sensor has frequency coverage from 4kHz to 9GHz and an 83dB dynamic range making ideal for EMC applications, general purpose average power and scalar measurements. The sensor features a fast
- Frequency Range: 4,000 to 9,000,000,000 Hz
- dBm Measurement Range: -60 to 23 dBm
- Options & Features: Triggering
- Output Interface: USB
-
Supplier: Newark, An Avnet Company
Description: TRUE-RMS AC AMMETER; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 50A; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:170VAC; Supply Voltage Max:264VAC RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: reading True rms capability and low error rate of 0.09% lets you identify any anomalies in your signals easily Internal memory affords you the flexibility to store data on the go Get comprehensive temperature measurements easily with dual and differential temperature capabilities
-
Supplier: Newark, An Avnet Company
Description: TRUE-RMS AC VOLTMETER; No. of Digits / Alpha:3-1/2; Meter Function:AC Voltage; Meter Range:0V to 300V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: Yes
-
Supplier: OMEGA Engineering, Inc.
Description: The DP25-RMS Series digital panel meter features high accuracy, 4 digits, and ac and true-RMS scalable inputs. The 4 digit, 14-segment alphanumeric display ensures easy reading and reconfiguration. This meter uses an integrated circuit that computes the true
- Number of Digits: 4
- Accuracy: 0.1 ± % of Full Scale
- Width: 96 mm
- Height: 48 mm
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Hoyt's new HACA-20RM Series are the world’s first digital ac-ammeters to incorporate a built-in current transformer (CT) to directly measure the true-rms value of complex, non-sinusoidal ac currents from 2 to 50A – no bulky and expensive 5A “donut” CTs are required! Operation and setup
- Number of Digits: 3.5
- Width: 46.3804 mm
- Height: 32.512 mm
- Depth: 4.7498 mm
-
Supplier: ValueTronics International, Inc.
Description: The GPM-8212R is a power meter from Instek. Features: Simultaneous Display of W, A, V (PF or Hz) High Immunity to External Noise True RMS V, A, W CT Ratio (1 ~ 9999) Auto Calibration Via Computer PT Ratio (1 ~ 9999) Max. / Min. / Hold Function Option : RS-232C or RS-485
-
Supplier: ValueTronics International, Inc.
Description: The 8542B is a used 40 GHz Dual RF Power Meter from Gigatronics. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF
-
Supplier: Newark, An Avnet Company
Description: DIGITAL PANEL METER MODEL DX-35-AVC, POWER SUPPLY, 85-265VAC/95-300VDC, RED LED,INPUT MODULE AC VOLTS TRUE RMS, 200/300VAC
-
Supplier: Transcat, Inc.
Description: Product Highlights AC/DC Clamp-On Meter/Digital MultiMeter with built-in Infrared Thermometer Non-contact IR Temperature measurements with laser pointer True RMS Current and Voltage measurements Peak hold captures inrush currents and Transients Multimeter functions: AC/DC
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: Transcat, Inc.
Description: 600 MOhms Auto discharge of capacitive voltage AC/DC Voltage DC millivolts Resistance (0.1 Ohms to 50 MOhms) AC/DC milliamps Continuity Remote probe, test leads, alligator clips Rugged, utility hard case Auto power off to save battery power Three-year warranty True-rms
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ PWR-6RMS-RC is a compact sensor-head that turns any PC into true RMS power meter for CW, modulated and multi tone signals. The sensor has an 55 dB input dynamic range and wide bandwidth, allowing measurement of RF powers down to -35 dBm over 50 to
- Input Voltage Range (Vcc): 16 volts
- Operating Temperature: 0 to 50 C
- Measurement Options: RMS
-
Supplier: Panel Components & Systems, Inc.
Description: PC&S offers a large inventory of digital panel meters with limitless applications for both AC and DC input parameters. These low-cost solutions provide you with a wide range of monitoring and control applications measuring volts, amps, process, strain. True RMS volt, amp and
- Display Colors: Green, Yellow
- Display Technology: LED
- Display Type: Numeric Display
-
Supplier: TelephoneStuff.com
Description: Designed to troubleshoot and analyze power quality. Power quality is a broad term used to describe the measurement of electrical power performance. It can be broken down into three key areas: power factor, harmonics and disturbances. Features: - 2000A AC/DC current
-
Supplier: Panel Components & Systems, Inc.
Description: most parameters in a MultiDin e.g. nominal current and voltage inputs, relay output etc. The reprogramming operations are covered in the manual. Features: Compact 96 x 96 mm Din cased Voltage and current measurements are true RMS Single Phase power meters Measure Volts,
-
Supplier: Newport MKS
Description: The 1936-R Single Channel High Performance Optical Power and Energy Meter is one of the most sophisticated optical meters available in the market. The RoHS compliant 1936-R combines superb femtowatt level sensitivity and extreme versatility resulting in a truly revolutionary
- Form Factor: Bench / Free-Standing
- Display Type: Digital
- Features: Other
-
Supplier: Panel Components & Systems, Inc.
Description: most parameters in a MultiGen e.g. nominal current and voltage inputs, relay output etc. Phase voltage and current measurements are true RMS and the coolant and oil pressure are measured directly from the engine senders. Hours Run is timed using the generator frequency and DC volts
-
Supplier: Sifam Tinsley UK
Description: control and optimisation of the power electronic devices, systems and industrial installations. The meter provides measurement of: RMS of voltage and current, active, reactive and apparent voltage / up to 51st/, THD of voltage and current, averaged active and apparent
- AC Voltage Range: 57 to 480 volts
- AC Current Range: 1 to 5 amps
- Data Storage: 8,000 MB
- Electrical Parameters: AC Current, AC Voltage
Find Suppliers by Category Top
Featured Products Top
-
The Anritsu MA2410xA Inline Peak Power Sensors provide precise average power measurements ranging from 2mW to 150W over a frequency range of 25 MHz to 4 GHz. Utilizing a dual path architecture, they deliver True-RMS measurements across the entire frequency and dynamic range, accommodating CW (read more)
Browse Power Meters Datasheets for Anritsu Company -
features like MESH networking used in utility metering. BLE defines both minimum and maximum output power levels (−20 dBm to +20 dBm) and introduces multiple Physical Layer (PHY) options for range and data rate flexibility. Understanding these fundamental distinctions in design objectives and power (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
The LB5954L sets a new standard for high-accuracy RF power measurement with 9 kHz–54 GHz coverage (extendable to 4 kHz via Option 4KZ). This thermally stable, multi-path RMS responding sensor delivers excellent uncertainty across an 83 dB dynamic range, outperforming thermal sensors in (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
in a control system. The necessity of having a true RMS voltage value from the sensor can make all the difference. Enter: the Knick Interface P41000 TRMS. This device is an AC/DC high voltage transducer for True RMS (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
for everyday electrical work, these meters offer essential AC current measurement along with voltage, resistance, and continuity testing. Ideal for residential electricians and general maintenance professionals. True RMS Clamp Meters These (read more)
Browse Clamp Meters Datasheets for Uni-Trend US -
We cover the RF and Microwave Power Measurement market with three types of USB power sensors. Our True RMS Sensors provide accurate, fast True RMS measurements. LadyBug Peak & Pulse sensors accurately make statistical measurements (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
dynamic range and patented thermal stability. All LadyBug Power Sensors including its True-RMS, Peak & Pulse, and Pulse Profiling lines are protected by the new warranty. With LadyBug’s patented Just Measure, no-zero no-cal technology, full accuracy is (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
The range includes: Type 6M.Tx – Single phase Modbus quality power Monitors. All-in-one CT, Power/Energy meter and Supply quality monitor + Modbus communications. Technical features: True-RMS AC and DC measurements (read more)
Browse Power Supplies Datasheets for Finder S.p.A. con unico socio -
environmental variations. Functionality (True RMS Response) In addition to their stability, thermocouple power monitors provide true RMS power measurement, making them effective for signals with varying waveforms or high crest factors. Because the sensing (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC
Conduct Research Top
-
PIC18F2520 MCP3909 3-Phase Energy Meter Reference Design - Meter Test Results and Adapting the Meter Design for other Requirements
by the PIC18F2520 firmware and 'tweaks', or firmware changes were done, only a true Windows GUI ("energy meter software"), calibration using accurate energy meter calibration does not require accumulation of active equipment. power pulses to generate errors and resulting calibration correction factors
More Information Top
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/23332/Reddy_washington_0250O_11546.pdf?sequence=1&isAllowed=y
True RMS power metering requires simultaneous measurement and analysis of current and voltage signals, which dramatically increases the cost of the DAQ system (Pacific Gas and Electric 2010).
-
Early evaluation of a second generation information monitoring and diagnostic system
True RMS Power Meter .
-
CR4 - Thread: Power Measurement 3 Phase AC
To measure input power in kW or current in Amps on the input side of the inverter, one requires True RMS power meter with PF range from 0.00 Lag to 0.00 Lead.
-
USB Powers Compact RF Test Instruments | Test & Measurement content from Microwaves & RF
The latest batch of instruments includes a pair of vector modulators, two synthesized signal generators, a broadband laboratory amplifier, and several true RMS power meters .
-
Cryocoolers 10
A true rms power meter was used to measurethe voltage, current, andpowerinto the compressor.
-
RFMW Announces 8GHz True RMS Power Meter From Telemakus LLC
RFMW Announces 8GHz True RMS Power Meter From Telemakus, LLC .
-
NI Introduces USB-Controlled RMS RF Power Meter
With a broad frequency range, high dynamic range and precise measurement accuracy, engineers can use the USB-5680 true RMS power meter for a broad range of applications.
-
NI Introduces USB-Controlled RMS RF Power Meter
With a broad frequency range, high dynamic range and precise measurement accuracy, engineers can use the USB-5680 true RMS power meter for a broad range of applications.
-
NI Introduces USB-Controlled RMS RF Power Meter
With a broad frequency range, high dynamic range and precise measurement accuracy, engineers can use the USB-5680 true RMS power meter for a broad range of applications.
-
IEEE Recommended Practice for Determining the Peak Spatial-Average Specific Absorption Rate (SAR) in the Human Head from Wireless Communications Devices: Measu...
A true rms power meter or an appropriately calibrated field probe should be used as reference.
Indicates content that may require registration and/or purchase.